-
Supplier: NIBCO INC.
Description: High Performance Butterfly Valves are ideally suited for Commercial, Industrial and Mechanical HVAC Services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification
- Valve Size: 2.5 to 24 inch
- Pressure Rating: 285 to 740 psi
- Media Temperature: 400 F
- Agency: API, ASME, ISO
-
Supplier: OPW Engineered Systems
Description: High performance butterfly valves are the result of years of experience in the design and manufacture of products for a variety of applications. Our valves are designed and tested to meet or exceed the most exacting standard of our industries. If you have pressure and
- Valve Size: 2 to 24 inch
- Pressure Rating: 75 to 285 psi
- Flow (Cv): 2.1 to 21,000
- Agency: API, ASME, ISO
-
Supplier: Kaeser Compressors, Inc.
Description: periods of low load or downtime, it is possible that dryers and filters may be "overwhelmed" by the sudden surge in airflow that occurs when the system re-starts. DHS HT pressure holding valves reliably prevent this from occurring. Thanks to a patented pulse width modulating control concept,
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 232 psi
- Media Temperature: 400 F
- Media: Air, Compressed Air
-
-
Description: reliable sealing performance and extended cycle life. Seat retaining ring designed for dead-end service (lug style) and provides easy removal for seat replacement. Stem/disc connection allows minimal loss of motion and high strength. High-Performance Butterfly Valve
- Features: Butterfly Valves, Control Valves, Directional Valves
- Media: Steam
-
Description: reliable sealing performance and extended cycle life. Seat retaining ring designed for dead-end service (lug style) and provides easy removal for seat replacement. Stem/disc connection allows minimal loss of motion and high strength. High Performance Butterfly Valve
- Features: Butterfly Valves, Control Valves, Directional Valves
-
Supplier: DeZURIK, Inc.
Description: DeZURIK has specially designed the BTG Tail Gas High Performance Butterfly Valve to meet the rigorous requirements of services where polymerization or solidification of media can prevent valve operation. BTG Tail Gas Butterfly Valves are used for tail gas
- Features: Butterfly Valves
- Media: Gas
-
Description: temperature changes prevent fluid crystallization. 5. Full-range valves are suitable for high temperature, high pressure, fire, corrosion, and other harsh conditions. Specifications: – Body Style: Wafer type, Lug type, Flange type – Body Shell Thickness: ASME
- Media: Air, Steam
- Features: Butterfly Valves, Directional Valves
-
Supplier: XOMOX (A Crane Co. Company)
Description: XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft
- Valve Size: 20 inch
- Media Temperature: -20 to 400 F
- Flow (Cv): 13,232
- Number of Ports/Ways: 2
-
Supplier: CGIS
Description: from the valve centerline. The main advantage of the Triple Offset Butterfly Valve is that the disc and seat close without rubbing. They only come into contact at the fully closed position, which eliminates a major source of wear. The end result for high precision brands
- Features: Butterfly Valves
-
Supplier: Bray Commercial
Description: The Bray McCannalok MK Series high performance butterfly valves set the quality and design standard by which all other high performance valves are measured. The MK Series is ideally suited to high pressure, high temperature, and high
- Valve Size: 2.5 to 20 inch
- Pressure Rating: 50 to 740 psi
- Media Temperature: -40 to 500 F
- Flow (Cv): 160 to 13,500
-
Supplier: Bray Commercial
Description: The Bray McCannalok MK Series high performance butterfly valves set the quality and design standard by which all other high performance valves are measured. The MK Series is ideally suited to high pressure, high temperature, and high
- Valve Size: 2.5 to 20 inch
- Pressure Rating: 50 to 740 psi
- Media Temperature: -40 to 500 F
- Flow (Cv): 160 to 13,500
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features Digital position sensing Modulating, High-speed and failsafe options OLED display Programmable features (adjustable features) Local Control (Only with power supplied) Design & Materials: High performance brushless actuator motor with overload/overheat protection. Actuator
- Valve Size: 2 to 8 inch
- Pressure Rating: 150 psi
- Features: Butterfly Valves
- Actuation: Electric
-
Supplier: DeZURIK, Inc.
Description: DeZURIK BOS-US Resilient Seated Butterfly Valves are designed to handle a wide variety of liquids and gases. The uninterrupted seat BOS Valve is desirable for extended service applications such as high cycles, high pressures and high temperatures.
- Features: Butterfly Valves
-
Supplier: OPW Engineered Systems
Description: compact Stainless steel with silicone seal Built in accordance with G.M.P.standards Allows continuous feeding of product without obstructing product flow Holds pressure and vacuum with disk in closed position High temperature resistant Interchangeable with Sure Seal valves and
- Features: Butterfly Valves, Other, Sanitary / Hygienic Valves
- Agency: DIN, ISO
- Actuation: Pneumatic
- Media: Powder / Solids
-
Supplier: Velan, Inc.
Description: Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits The Velan Type L high-temperature metal-seated ball valve is well suited for a variety of demanding services where
- Valve Size: 4 to 24 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves
- Connection Description: Bolt Flange
-
Supplier: Assured Automation
Description: Assured Automation’s HPX Triple Offset Low Emission Butterfly Valves are an ideal solution for positive shut-off or modulating control applications in erosive, corrosive and critical applications under ambient heat, high heat, and cryogenic temperatures. The HPX is
- Valve Size: 3 to 48 inch
- Pressure Rating: 285 to 1,500 psi
- Media Temperature: -425 to 1,500 F
- Number of Ports/Ways: 2
-
Supplier: Asahi/America, Inc.
Description: Standard model (3" - 12") has PVC body and PP disc for superior chemical resistance and elevated temperature capabilitiesOur 316 stainless steel stem has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the mediaOnly solid and abrasion
- Valve Size: 4 inch
- Features: Butterfly Valves
- Actuation: Manual / Hand
-
Supplier: Asahi/America, Inc.
Description: Standard model (3" - 12") has PVC body and PP disc for superior chemical resistance and elevated temperature capabilitiesOur 316 stainless steel stem has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the mediaOnly solid and abrasion
- Valve Size: 3 inch
- Features: Butterfly Valves
- Actuation: Manual / Hand
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: fitting, 1/2NPT 0.35 kg (Yellow handle and Butterfly handle), 0.26 kg (Short handle) Temperature range: -42oC to +204oC Leak rate: 0.1 std cc/min Butterfly handle Table of dimension parameters End Connections Dimensions (mm) in. L H 1/4″ Tube Fitting 80 33 3/8″ Tube Fitting 90
- Pressure Rating: 1,000 psi
- Valve Type: Ball Valves
- Media: Gas
- Primary Material: Stainless Steel
-
Description: High Pressure Butterfly Valves with Offset Design This Standard Practice covers design requirements, test performance, marking requirements, and nomenclature for butterfly valves designed for high pressure performance, having a seat plane offset from the
-
Supplier: Velan, Inc.
Description: High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology Features and benefits • Stem seal: Viton O-rings; Expanded graphite ring for fire safe • No cavity: There is no cavity to allow build-upof solids • Double offset:
- Valve Size: 6 to 48 inch
- Agency: ASME
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Cryogenic Valves, Other
-
Supplier: Velan, Inc.
Description: A world-leading range of ball valves for delayed coking and other high temperature slurry applications. Features and benefits AUTOMATION The electric, hydraulic or pneumatic actuator is selected in function of coker service. A large torque safety factor ensures the valve
- Valve Size: 6 to 36 inch
- Agency: ASME
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Shut Off Valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure gauge
- Media: Air, Gas, Water
- Features: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: GF Piping Systems
Description: the optional positioner, the valve can perform complex functions such as mixing chemicals or controlling process temperature by blending cooling water. Butterfly Valves: The Type 240-244 series pneumatically actuated wafer style butterfly valve from Georg
- Valve Size: 0.375 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: Velan, Inc.
Description: design features and superior performance of our power ball and y-pattern globe valves, Velan introduces our innovative POWER-COMBO, matching the power ball (as the shut-off valve) with our forged, one-piece y-pattern (as the flow on/off valve) for vent and drain service in
- Valve Size: 0.5 to 4 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves, Other
- Connection Description: Butt Weld, Socket Weld / Solder
-
Supplier: Assured Automation
Description: temperature, level, and flow of a wide variety of fluids in from -20 to 500ºF. Functions 2-way Flow Control 3-way Mixing 3-way Diverting Features & Benefits Compact rugged valve body with selection of port reductions Precision manufactured valve components provide smooth
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 720 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 500 F
-
Description: called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off device, fire-safe ball valve with automatic
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Supplier: Clark Solutions
Description: Where solids in the slurry make operation of other types of valves such as ball, plug and butterfly valves extremely problematic, the Series-22 Dia-Cam valve is ideally suited for slurries since there are no "dead zones" in the valve internals. The valve ID
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 150 F
-
Supplier: Assured Automation
Description: The Assured Automation O Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves. Features & Benefits • CISQ
- Actuator Torque: 60 to 25,600 In-lbs
- Air Supply Pressure: 20 to 120 psi
- Operating Temperature: -4 to 175 F
- Air Supply Pressure Range: 20 to 120 psi
-
Supplier: Fluorocarbon Limited
Description: We manufacture a wide range of soft seat configurations across many industries supplying major global customers. Applications Valve seats and seat inserts - seats for all types of valves including ball valves, butterfly valves, gate valves, chokes and plug
Find Suppliers by Category Top
Featured Products Top
-
Bonomi Introduces “One Number” High-Performance Butterfly Valve Packages With Aluminum-Body Electric Actuators The new high-performance automated butterfly valve packages combine Bonomi carbon and stainless steel butterfly valves with heavy-duty Valbia electric actuators (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
(wafer, lugged, fully flanged) and design types (resilient-seated, metal-seated, centerline, high-performance, and AWWA-compliant). It explains how to align valve selection with operating conditions such as pressure, temperature, and media characteristics, while addressing flow dynamics, sealing (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
The MPI High Performance Butterfly Valve combines robust construction materials and reliable sealing capabilities, making this suitable for a diverse range of industrial applications. Our valve features single-piece, carbon steel or stainless steel body with single-piece, stainless steel stem, bubble tight shutoff and MPTFE/PTFE seating and sealing materials. (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
DynaFly Series - Butterfly Valve with Electric Actuator - 900/922 Series The DynaFly 90 Wafer and 92 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
Bonomi North America is introducing a new series of NSF-Certified butterfly valves with factory-installed electric or pneumatic actuators for potable water applications with high flow requirements. The new N500 Series wafer and N501 lug body (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Why Use Automated Ball and Butterfly Valves? Any piping system with valves which are subject to the following conditions or concerns will be excellent applications for automated valves. Safety: Valves located in elevated areas that (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
0.22 kg (Yellow handle and Butterfly handle), 0.16 kg (Short handle) 12mm/1/2”Tube fitting, 1/2NPT 0.35 kg (Yellow handle and Butterfly handle), 0.26 kg (Short handle) Temperature range: -42oC to +204oC Leak rate: 0.1 std cc/min (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High-Temperature Safety Valves for Industrial Pressure Protection Industrial steam systems and high-pressure pipelines require reliable safety valves capable of operating (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
temperature ball bearing service, springs, and heart valves. NITRONIC 60 ® (Alloy 218) (UNS S21800) Fe 63, Cr 17, Mn 8, Ni 8.5, Si 4, N 0.13 High strength fully Austenitic alloy that resists galling and wear (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
wear over time. It is factory-set to regulate fluid temperatures at 50°C. This valve is ideal for mechanical, electrical, and process engineers seeking low-maintenance solutions for high-efficiency temperature control (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Development of Next Generation Heating System for Scale Free Steel Reheating
Air and gas flows were controlled manually through high temperature butterfly valves on the air lines and a ball valve on the gas line.
-
Drive Shaft Exporters, Drive Shaft Selling Leads (Page 9)
[ Related Keywords : omniseal butterfly valve, high temperature butterfly valve , primary air valve, coal power plant valve ] .
-
A laboratory scale supersonic combustive flow system
These include two spacing spools, a high temperature butterfly valve (for firebox isolation), a short radius elbow which reduces overall system "straight-line" length to match available laboratory space, a heat exchanger which is used to fine tune gas stagnation temperature via …
-
Conversion of cellulosic wastes to liquid hydrocarbon fuels. Progress report, January-February 1981
High temperature butterfly valves were installed in the gasification system .
-
XE-prime EP-IIA nuclear powered bootstraps. SPEAR report
The four-inch turbine power control valve is a high pressure, high temperature butterfly type valve .
-
Development and demonstration of a wood-fired gas turbine system
The trim valve is a high-pressure, high - temperature butterfly valve with cooled ceramic bearings.
-
Integrating design, maintenance, and failure analysis to increase structural valve integrity
The malfunctioning of the butterfly valve at high temperature was due to corrosion that actually occur- red at room temperature.
-
Motor Actuated Valve Application Guide Ball Valves
Clark offers Viton seats for standard butterfly valves and high performance butterfly valves for higher temperatures and pressures.
-
Sell Forged Stainless Steel Globe Valve
• Lug Type Triple Eccentric Butterfly Valve Features High-performance butterfly valve for high temperature and high pressure service.
-
British Sugar targets flow control at UK's first bioethanol plant | Archive | Process Engineering
Control valves on the project include variable port control valves, butterfly valves and resilient seated butterfly valves with high temperature resistant XP seats rated at 150 degrees C continuous operation.
Indicates content that may require registration and/or purchase.