-
Supplier: Epsilon Technology Corp.
Description: extensometer. These high accuracy gages are designed for testing at elevated temperatures, much higher than strain gaged based extensometers. The Model 3675 uses a high temperature capacitive sensor and can operate without any cooling at the upper
- Test Temperature: 1,004 F
- Test Fixture Type: Extensometer
- Application: Tensile
-
Supplier: Epsilon Technology Corp.
Description: For transverse or diametral strain measurements at temperatures to 1000 °C (1832 °F). These extensometers may be used with furnaces having a side entry slot for an extensometer or with induction heating systems. They utilize a proprietary, rugged dual flexure design. This model
- Test Temperature: -40 to 1,832 F
- Test Fixture Type: Extensometer
- Application: Tensile
-
Supplier: Epsilon Technology Corp.
Description: high temperatures produced by furnaces and induction heating systems. A combination of features make these extensometers easier to use and better in performance than other similar high temperature extensometers. The units are held on the specimen by light,
- Test Temperature: 2,192 F
- Test Standard: ASTM, ISO
- Application: Compressive, Tensile
- Test Fixture Type: Extensometer
-
-
Supplier: Epsilon Technology Corp.
Description: High temperature extensometers for use in split type materials testing furnaces. Water-cooled and furnace bracket mounted, these are for use to 1200 °C (2200 °F). The high temperature option allows use to 1600 °C (2900 °F). These extensometers mount on a
- Test Temperature: 2,912 F
- Test Standard: ASTM, ISO
- Application: Compressive, Tensile
- Test Fixture Type: Extensometer
-
Supplier: United Testing Systems, Inc.
Description: To cover the needs of high elongation elastomeric samples testing, United offers the High Elongation Extensometer. Mounted on the load frame column cover via two articulating arms, the extensometer can be moved up or down, or swung completely out of the way during non-use
- Features: Electrical / Electromechanical
- Test Fixture Type: Extensometer
- Application: Gaging
-
Supplier: United Testing Systems, Inc.
Description: request. Available in both room and high temperature versions, the EZ Extensometer is accurate to ± 0.0001 (Class B1) as per ASTM-E83.
- Test Standard: ASTM
- Features: Electrical / Electromechanical
- Test Fixture Type: Extensometer
- Application: Gaging
-
Supplier: Tinius Olsen, Inc.
Description: Extensometers measure strain, the change in length of a specimen divided by the original length (gage length) of the specimen, by means of knife edges that contact the sample. This series of extensometers comprises strain gage devices. The models in this series of extensometer
- Test Standard: ASTM, ISO
- Application: Compressive, Physical / Thermal Properties
- Test Fixture Type: Extensometer
-
Supplier: United Testing Systems, Inc.
Description: Measures from both sides of sample and averages the results. Available in gage lengths of 0.5", 1", 1.4" or 2". Built-in overload protection. Automatic gage length setting. Class B-1 extensometers. High temperature version (up to 350°F) is also available.
- Features: Electrical / Electromechanical
- Test Fixture Type: Extensometer
- Application: Gaging
-
Supplier: United Testing Systems, Inc.
Description: Specifically designed to determine Poisson's ratio. Unit weighs only 40 grams. Meets ASTM E-83, Class B-1 and B-2 specifications. High temperature version (up to 350°F) also available.
- Test Standard: ASTM
- Features: Electrical / Electromechanical, Specialty / Other
- Test Fixture Type: Extensometer
- Application: Gaging
-
Supplier: MTS Systems Corporation
Description: selected, the furnace includes thermocouples and temperature control for each zone. Each furnace is designed to accommodate MTS high-temperature axial extensometers.
- Temperature Range: 100 to 1,400 C
- Temperature Control: Heating
- Configuration: Reach-In
- Parameters: Temperature
-
Supplier: ZwickRoell LP
Description: temperature range of -80°C up to +2,000°C for determination of the elastic behavior, resistance, and yield point of high-temperature resistant materials under high heat conditions. Not only the selection of the heating system to be used, but also reliable
- Temperature Range: -80 to 2,000 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Parameters: Temperature
-
Supplier: ZwickRoell LP
Description: makroXtens II is a universal, high resolution extensometer for tensile, compression, flexure and cyclic tests on plastics, composites, hard foam materials and metals that have low to average specimen strain. The makroXtens is a proven extensometer that with various base models
- Test Standard: ASTM, ISO
- Application: Compressive, Fatigue / Cyclic, Flexure / Bending, Tensile
- Features: Electrical / Electromechanical, Mechanical
- Test Fixture Type: Extensometer
-
Supplier: ZwickRoell LP
Description: force that does not affect the test process or the test results. The displacement transducer measures with high accuracy, independent of the test temperature. All temperature-related accuracy deviations are automatically compensated in every ZwickRoell testing machine.
- Test Standard: ASTM, ISO
- Application: Compressive, Flexure / Bending
- Test Fixture Type: Extensometer
- Features: Mechanical, Specialty / Other
-
Supplier: Tinius Olsen, Inc.
Description: and clear of the operating area. The furnace has a high quality rigid stainless steel outer case with a polished finish. Rigidity is important to prevent the insulation cracking in service and to allow high temperature extensometers to be mounted directly on the furnace
- Atmosphere: Air / Oxidizing
- Application: Laboratory
-
Supplier: Tinius Olsen, Inc.
Description: of the operating area. The furnace has a high quality rigid stainless steel outer case with a polished finish. Rigidity is important to prevent the insulation cracking in service and to allow high temperature extensometers to be mounted directly on the furnace case.
- Atmosphere: Air / Oxidizing
- Application: Laboratory
- Controller Type: Programmable
- Features: Three Zone / Multi-Zone, Vertical
-
Supplier: Tinius Olsen, Inc.
Description: forced into the working chamber area top and bottom. It is then drawn back through the centre of the chamber, through a baffler to the heating elements and recirculated. Controller type Eurotherm model 3016 for single thermocouple temperature control configuration. Optional sub-zero
- Process Temperature: 350 C
- Width / Tube O.D.: 240 mm
- Length (Chamber / Tube): 230 mm
- Height: 610.0000000000001 mm
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: A video extensometer for the Autograph series of testing and inspection machines, the TRView X achieves high precision (JIS Class 0.5 for use at room temperature; JIS Class 1 for use in chamber), making it compatible with a variety of materials, including metals, plastics,
- Test Speed: 39.37007874015742 in/min
- Test Temperature: 41 to 95 F
- Test Humidity: 20 to 80 %
- Display / User Interface: Application Software, Computer Interface, Video / Graphic Display
-
Supplier: Haida International Equipment Co., Ltd.
Description: pump will stop,it is with Position limiter; emergency switch; the control system can protect automatically once over-load, over-currency, over-voltage, over-temperature 5. Load: Adopting load cell to ensure high accuracy, reliability and consistency; 6. Displacement: Adopts optical
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
Find Suppliers by Category Top
Featured Products Top
-
The Model 3742 clip-on extensometer is designed for fast mounting and high testing efficiency. It is ideal for laboratories that require frequent specimen and gauge length changes, reduced setup time, and consistent, repeatable strain measurements. The 3742 is applicable for testing a wide range (read more)
Browse Deflectometers and Extensometers Datasheets for Epsilon Technology Corp.
More Information Top
-
Effect of temperature on the fracture toughness of A516 Gr70 steel
Load line displacements were measured by a COD gage (Instron Ltd. Catalog No. 2670-116) for a temperature range of - 160·C ~ T ~ lOO·C and by a high temperature extensometer (Instron Ltd. Catalog No. 2632- 001) for 20·C ~T~600·C.
-
Structural Health Monitoring and Integrity Management
High temperature extensometer with adjustable .
-
Understanding and Improving High-Temperature Structural Properties of Metal-Silicide Intermetallics
27 3.2.2.2 High temperature extensometer ................................................................
-
Creep & Fracture in High Temperature Components
A displacement between two ledges is measured by high temperature extensometer , and macroscopic strain is calculated dividing the displacement by the gage portion length.
-
Measurement of creep strain. (a) The influence of order–disorder transformations in Ni–Cr-base alloys; (b) a Code of Practice for the use of Ni-base alloy exte...
Samples of various materials commonly used for high temperature extensometers aged at NPL at 475 C for times up to 32,000 h were measured for lattice parameter contrac- tions by B. Nath formerly of CERL, UK and A. Marucco of ITM…
-
Calibration and traceability of notch creep strain measurements
INTRODUCTION The design and calibration of high temperature extenso- meters have been previously been discussed in general by Day and Harrison [1] Hurst et al. [2] and by Walters [3], with special reference being made to calibration to the appropriate Standards by…
-
THE EFFECT OF HIGH-TEMPERATURE SODIUM ON THE MECHANICAL PROPERTIES OF CANDIDATE ALLOYS FOR THE LMFBR PROGRAM. Quarterly Progress Report, January--March 1968.
DEVELOPMENT OF HIGH TEMPERATURE EXTENSOMETER .
-
Thermomechanical Analysis of P91 Power Plant Components
Strain is measured by a high temperature extensometer , where the extensometer legs are made from ceramic rods, with a gage length of 12.5 mm.
-
Creep testing standards and the influence of bending
In most creep tests the strain is measured by a side-to-side averaging high temperature extensometer , and in-house procedures usually specify that during the initial cold loading at room temperature the strain measured on the .
-
An In-Plane Biaxial Contact Extensometer
[12] MTS Systems Corporation, "Series 632 High Temperature Extensometers ," Product Manual, MTS Sys- tems Corporation, 1976.
Indicates content that may require registration and/or purchase.