Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: APITech
Description: This high temperature, resin sealed, bolt-in style, EMI feedthrough filters are capable of continuous operation at 175°C with an average coefficient of -25% at maximum operating temperature. These low pass filters are ideal for oil and gas applications, engine controls,
-
Description: Withstanding high pressure alone is a challenge - one that becomes more complex when elevated temperatures are added to the mix. Increased exposure time to these hostile environments adds yet a further complication. Qnnect, formerly Hermetic Solutions Group patented hydrophobic
- Temperature Range: -65 to 300 C
- Features: Coaxial, Power
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount, Threaded Mount
-
Supplier: Conax Technologies
Description: This style feedthrough features 24 AWG, PTFE insulated wires. The wires may be supplied in J, T, K, or E thermocouple calibrations to allow for temperature validation in the X, Y, Z coordinates of the chamber. Within a given Conax High Density Feedthrough tube, the wires
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
- Features: Thermocouple
-
-
Supplier: Conax Technologies
Description: Transducer gland assemblies with high-temperature fiberglass-insulated thermocouple wire are specially designed for applications where the sensor wire is exposed to process temperatures reaching up to 1400°F (760°C). This assembly is particularly targeted for use with vacuum
- Temperature Range: 760 C
- Feedthrough Type: Electrical
- Features: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Conax Technologies
Description: HD18 - 0.187" Diameter 12 Conductor Wire Feedthrough Assembly HD25 - 0.250" Diameter 24 Conductor Wire Feedthrough Assembly HD31 - 0.312" Diameter 40 Conductor Wire Feedthrough Assembly HD37 - 0.375 Diameter 60 Conductor Wire Feedthrough Assembly Sheath Material: 300
- Temperature Range: -80 to 120 C
- Rated Voltage: 100 volts
- Rated Current: 0.5 amps
- Feedthrough Type: Electrical
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Voltage High Vacuum Feedthrough 3X Ceramic parts company helped customer developed high voltage high vacuum feedthrough with low leak rate less than 1x10E-10 MBAR LIT / SEC ( checked with helium leak detector ) , vacuum capability of 1x10E-10 MBAR under
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Conax Technologies
Description: This style feedthrough features 24 AWG, PTFE insulated wires. The wires may be supplied in J, T, K, or E thermocouple calibrations to allow for temperature validation in the X, Y, Z coordinates of the chamber. Within a given Conax High Density Feedthrough tube, the wires
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Supplier: Specialty Seal Group
Description: for vacuum technology Material: Insulator-Glazed Ceramic 92-96% Al2O3 (white or pink) Feedthru Tube-Nickel, Kovar, Copper Weld Shealth/Flange-Nickel, Kovar, 304 Stainless Steel Special Characteristics: High Abrasion Resistance High Mechanical Strength Pressures over 10,000 PSI
- Feedthrough Type: Electrical
-
Supplier: Douglas Electrical Components
Description: feedthrough. Can StudSeal hermetic power feedthroughs withstand extremely high and low temperatures? Yes, hermetic power feedthroughs can withstand extremely high and low temperatures from cryogenic to 200°C and pressures of 10,000 PSI.
- Temperature Range: 200 C
- Rated Voltage: 15,000 volts
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Supplier: BellowsTech, an MW Industries company
Description: possible with a welded assembly. Bellows can be manufactured for positive pressures as well as ultra high vacuum (UHV). With a high level of expertise in design and manufacturing, BellowsTech can build the assembly to customer specified prints. With expertise in specialty welding, lean
- Feedthrough Mount: Flange Mount
- Features: Linear
- Feedthrough Type: Mechanical
-
Supplier: Douglas Electrical Components
Description: high-density, hermetic wire or cable feedthrough using virtually any conductor JacketSeal™ Series Liquid Tight Wire / Cable Feedthrough Seals Create a high-density, sealed wire or cable electrical feedthrough for use in hazardous and/or non-hazardous areas.
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Features: Coaxial, Instrumentation, Power, Thermocouple
- Feedthrough Type: Electrical
-
Supplier: CoorsTek
Description: equipment, and consumer appliances. FEEDTHROUGHS CoorsTek provides custom ceramic-to-metal feedthrough assemblies for passing energy or materials between the outside and inside of hermetically-sealed chambers. These feedthroughs combine electrical insulation with vacuum-tight
- Feedthrough Type: Electrical, Fluid
- Feedthrough Mount: Flange Mount
- Features: Single Pass
-
Supplier: Douglas Electrical Components
Description: and higher-pressure ratings. The overall profile of the feedthrough can be minimized to create a high-density feedthrough, minimizing the total number of feedthroughs within a system or equipment. Locate a Technical Sales Engineer Features Features Hermetically seal your
- Temperature Range: -40 to 149 C
- Feedthrough Type: Electrical
- Features: Instrumentation, Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: offers the utmost design flexibility to combine various electrical connections within a single flange. This can increase your density of electrical connection types as well as reduce the total number of feedthroughs required for the system. From cryogenic temperatures to
- Temperature Range: 200 C
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount
- Features: Thermocouple
-
Supplier: Vulcan Electric Co.
Description: the instrumentation. In addition to the matching alloy construction, each feedthrough is engineered and manufactured to ensure hermetic integrity and electrical isolation over an extensive range of operating conditions and temperatures including cryogenic temperatures.
- Sensed Temperature: -452.2 to 842 F
- Base, Noble and Refractory Metal Type: C, E, J, K, R, S, T
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Description: Innovacera’s ceramic-to-metal sealing components such as ceramic vacuum feedthroughs are made of high-purity alumina ceramic and precisely machined metal rods. The permanent is high-strength and ultra-high gas-tight sealing connection is achieved through a
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramic
- Shape / Form: Fabricated / Custom Shape
-
Supplier: CoorsTek
Description: Electron tubes are used in the power, electronic, and telecommunications industries. They contain a vacuum and their internal cathode requires very high temperatures in order to emit a constant stream of electrons. CoorsTek tailors each ceramic tubes for the specific application from
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Voltage High Vacuum Ceramic to Metal Hermetic Feedthough 3X Ceramic Parts company specialized in developing and producing ceramic to metal hermetic feedthough that are used in the high operating temperature , high vacuum and harsh condition . It could meet
- Material Type: Alumina / Aluminum Oxide
- Applications: Electronics / RF-Microwave
-
Description: shock resistance Low dielectric constant and loss tangent Excellent machinability Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles
- Material Type: Boron Nitride
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: APITech
Description: API's line of miniature solder-in filters are hermetically sealed on one end for through-hole sealing between compartments, allowing it to be soldered into a package, bracket, or bulkhead while maintaining hermetically. The high-temperature construction meets military requirements for
-
Supplier: Altech Corp.
Description: Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact,
- Conductor Size (North American): 22 to 10 AWG
- Voltage Rating: 600 to 650 volts
- Current Rating: 32 to 35 amps
- Orientation: 180 Degrees (Vertical)
-
Supplier: Altech Corp.
Description: Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact,
- Conductor Size (North American): 22 to 10 AWG
- Voltage Rating: 300 to 600 volts
- Current Rating: 32 to 35 amps
- Orientation: 180 Degrees (Vertical)
-
Supplier: Altech Corp.
Description: Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact,
- Conductor Size (North American): 22 to 10 AWG
- Current Rating: 32 amps
- Mounting Options: 15 mm DIN Rail
- Orientation: 180 Degrees (Vertical)
-
Supplier: PHOENIX CONTACT USA
Description: For ME/ME MAX electronics housing 5 mm pitch 2, 3, and 4-pos. Plug-in direction orthogonal to the PCB Orthogonal headers for through hole reflow process Integrated suction surface Made from high-temperature-resistant polyamide for use in lead-free soldering processes. Supplied taped as
- Current Rating: 16 amps
- Contact Pitch: 5.000000000000001 mm
- Features: Board Mount Connector
- Connector Type: Header Connector
-
Description: Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles High-temperature and high-voltage electrical insulators Vacuum
- Material Type: Aluminum Nitride, Boron Nitride
-
Supplier: L-com, Inc.
Description: today for your high-volume needs. Features high Performance, inline, die cast Ethernet Coupler rated for 10gig Cat 6a or Cat 7 applications Fully shielded Die cast housing reduces EMI/RFI interference, is extremely durable compared to plastic shells and is smaller than a typical
- Feedthrough Type: Electrical
-
Supplier: L-com, Inc.
Description: This newest edition to L-com's best selling Ethernet coupler line is engineered to bring high performance in a tough and compact design. This inline coupler is made from a die-cast metal shell for extra ruggedness and is shorter in length than a typical coupler for space savings. Rated for
- Feedthrough Type: Electrical
-
Description: ensures rugged hermetic seals with excellent electrical characteristics, even in extreme high-pressure, high-temperature environments. We bring our customer’s designs to life in Inconel, titanium or iron/nickel alloys. HPHT Series The series of high-pressure,
- Connector Type: Hospital Grade / Medical, Military Connector
-
Description: Feedthroughs Gas Detectors Microscopes (TEM, SEM)High Voltage Feedthroughs High-temperature Feedthroughs RF Feedthroughs Optoelectronics and Power Tube Laser Tubes Thyristors Diodes And etc
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: Despatch - ITW EAE
Description: The PBC burn-in cabinet oven is engineered specifically for applications such as high dissipation forward bias, high-temperature reverse bias, dynamic and static burn-in of IC, RAM, ROM, microprocessors and other semiconductor devices. Thermal Dissipation High volume
- Temperature Range: 50 to 260 C
- Features: Chart Recorder, Programmable
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: APITech
Description: Power Surface Mount EMI filters feature high-temperature construction and have current ratings up to 20 amps. This filter series is non-polar and surface mountable with excellent performance characteristics. Designs come in either feedthrough or Pi circuit configuration.
-
Supplier: Despatch - ITW EAE
Description: The PBC burn-in cabinet oven is engineered specifically for applications such as high dissipation forward bias, high-temperature reverse bias, dynamic and static burn-in of IC, RAM, ROM, microprocessors and other semiconductor devices. Thermal Dissipation High volume
- Temperature Range: 122 to 500 F
- Capacity: 18 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: Keller America, Inc.
Description: Series 22 offers a reliable cost effective solution for customers requiring medium to high quantities, of mass produced transmitters. Utilizing the KELLER automatic brazing lines, this new technology allows crevice-free construction of the pressure port with no internal seals or O-rings,
- Working Pressure Range: 0 to 4,351.131 psi
- Accuracy: 1 to 4 ±% FS
- Operating Temperature: -40 to 257 F
- Pressure Measurement: Absolute, Gauge, Sealed
-
Supplier: Agilent Technologies - Vacuum Products
Description: high or ultrahigh vacuum pressure. 0.4 L/s appendage pumps commonly used to maintain ultrahigh vacuum on sealed devices Low leakage current provides stable vacuum pressure reading Customizable with different high-voltage feedthroughs, body geometries, and pumping cell
- Ultimate Operating Vacuum: 0.00000000750283824473074 torr
- Pumping Speed: 0.847552001315728 CFM
- Application: Analytical / Scientific, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Description: component for ion repeller systems, featuring precision M3 internal threads, stable mechanical assembly. Features – Reliable REPELLER INSULATOR performance. – Vacuum Integrity – Precision Fit – High-Temperature Stability Applications – High-voltage vacuum feedthroughs –
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramics
- Shape / Form: Tube / Sheath - Immersion (Closed End)
Find Suppliers by Category Top
Featured Products Top
-
TGF/TGM series high temperature instrument lead feedthroughs Conax Technologies’ (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
without requiring redesigns caused by high-temperature sealing methods. This flexibility simplifies installation, reduces integration complexity, and enables true plug-and-play hermetic assemblies. Available configurations include high voltage wire and cable feedthroughs with integrated (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
Conax high density feedthrough assemblies (HD) Conax Technologies’ HD Series high density mechanically sealed (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Seals for high pressure applications Conax Technologies manufactures high pressure seals for electrodes, instrument signal wires and temperature sensor leads. High pressure seals are designed for installation onto the pressure vessel wall using threaded mounting (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
HEGPK with single PEEK™ insulator Conax Technologies’ HEGPK feedthroughs electrically and thermally insulate single electrodes, tubes, temperature sensors (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
(HEGPK) High Temperature Power Feedthrough (EG) Power Lead Style Compression Seal Feedthroughs—Our Power Lead (PL) compression seal feedthroughs provide multiple sealed, insulated wires for inserting power into an autoclave or sterilization chamber (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
mechanical strength and high temperature tolerance. However, they impose rigid design constraints due to strict metallurgical (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Working with ultra-high vacuum systems requires electrical connections that will not compromise vacuum integrity. Douglas Electrical Components specializes in UHV feedthroughs and connectors engineered to perform at pressures as low as 10?¹² torr while supporting everything from low (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
EGT Single electrode sealing to 8000VDC Conax Technologies’ EGT feedthroughs electrically and (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
supports these environments with hermetic feedthroughs sealed using NASA-certified low-outgassing epoxy tested to ASTM E-595 standards. This epoxy technology allows direct sealing at conductors and mechanical interfaces, supports cryogenic temperatures up to 200°C, and enables high-density feedthroughs (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
Conduct Research Top
-
Compact Filtering for High Current & High Frequency Applications (Part 2)
Understanding shunt current levels, dissipation, and the associated temperature rise of High Current Feedthrough Filters
More Information Top
-
HIGH PRESSURE COAL COMBUSTON KINETICS PROJECT
High temperature feedthroughs (8 per stage .
-
Vacuum testing of high efficiency AMTEC cells
We believe that the main failing of this testing technique is the inability to operate high temperature feedthroughs in air for extended periods of time.
-
Facilities for the calibration, construction, and environmental testing of instruments and detectors in the EUV and FUV
Additional high vacuum, high temperature feedthroughs are provided though the door.
-
Frequency stability of SAW oscillators at high temperatures
The electrical connections were made through vacuum-tight, high temperature feedthroughs .These.were then evacuatedto lF7 Torr and pinch-sealed.
-
High-temperature geothermal cableheads
has seven metal and ceramic high - temperature feedthroughs , .
-
Molecular beam kinetics
High Current and Cooling Water Feedthroughs for High Temperature Oven .
-
Fixed illumination system
A temperature switch will be mounted on the port cover to protect it and the vacuum feedthroughs from high temperatures .
-
Journal of Spacecraft and Rockets > Future Planetary Probes for Jupiter and Saturn 327
high pressure/ temperature feedthroughs , inlets, etc.), it would be possible to synthesize a deep probe with state-of-the-art (SOA) probe subsystems.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41573/08877368-MIT.pdf?sequence=2
Bakable .125" OD hardline coax and high temperature brazed alumina feedthroughs were used for high .
-
http://dspace.mit.edu/bitstream/handle/1721.1/93436/81rr031_full.pdf?sequence=1
coax and high temperature brazed alumina feedthroughs were used for high .
Indicates content that may require registration and/or purchase.