-
Supplier: Witte Pumps & Technology GmbH
Description: POLY - Discharge Gear Pump POLY high-pressure gear pump for the discharge of medium to high viscosity media from the reactor. The extra large inlet opening guarantees an even flow of product to the gearwheels even under vacuum or extremely low NPSH
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 662 F
- Features: Gear Pumps, Positive Displacement Pumps
-
Supplier: Reverso Pumps, Inc.
Description: Temperature: 205F / 96CMax Intermittent Temperature: 221F / 105CPump: BlackIP65 rated Available In:12V - with no switch, on/off switch, or reversing switch24V - with no switch, on/off switch, or reversing switch Fittings for Gear Pump 201, 301, 311, 312 StrainerGear
- Maximum Discharge Flow: 1.9 GPM
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump for oil. Pump only usually ships within 1 business day. Pump with switch usually ships within 3 - 5 business days. Pumps are now manufactured in black only. Features Specifications Options Spare Parts Related Products Ideal for
- Maximum Discharge Flow: 3 GPM
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump for oil, diesel or water. Usually ships within 1 - 3 business days. Pumps are now manufactured in black only. 12V with Reversing Switch (30-2239) 24V with Reversing Switch (30-2240) Features Specifications Options Spare Parts Related Products
- Maximum Discharge Flow: 3 GPM
- Features: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering tasks in
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Dickow Pump Company, Inc.
Description: routine maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as
- Features: Gear Pumps, Positive Displacement Pumps
- Power Source: Magnetic Drive
-
Supplier: Witte Pumps & Technology GmbH
Description: BOOSTER - Gear pump for polymer processing The reliable transfer and booster gear pump for polymer processing BOOSTER gear pumps are used in the polymerisation process, to boost the pressure of medium to high viscosity media. They transport
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 660 F
- Features: Booster Pumps, Gear Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM – high precision gear pump for conveying low to medium viscosity fluids CHEM gear pump for conveying and metering of fluids with low medium viscosity. The application range goes from classic transfer and metering tasks in the chemical and pharmaceutical
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Features: Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: improvements and compact size are achieved with NdFeB magnets. Control speed by using a 0 to 5 VDC input signal. Drives feature thermal and overload protection. | |Choose a system with a suction shoe pump head to self compensate for wear, temperature, and pressure, and to maintain
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: improvements and compact size are achieved with NdFeB magnets. Control speed by using a 0 to 5 VDC input signal. Drives feature thermal and overload protection. | |Choose a system with a suction shoe pump head to self compensate for wear, temperature, and pressure, and to maintain
- Features: Gear Pumps
-
Supplier: Cole-Parmer
Description: improvements and compact size are achieved with NdFeB magnets. Control speed by using a 0 to 5 VDC input signal. Drives feature thermal and overload protection. | |Choose a system with a suction shoe pump head to self compensate for wear, temperature, and pressure, and to maintain
- Features: Gear Pumps
-
Supplier: Clark Solutions
Description: housing of the pump and the internal metal parts are AISI 316L .In/Out ports have 1/4' NPT female threads. The gears are available in PTFE or PEEk™. The driving magnet is rare earth type, capable of driving the pump at high pressure. The quality of the materials of the
- Maximum Discharge Flow: 1.0566666666666666 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.25 inch
- Media Temperature: 248 F
-
Supplier: Cole-Parmer
Description: improvements and compact size are achieved with NdFeB magnets. Control speed by using a 0 to 5 VDC input signal. Drives feature thermal and overload protection. | |Choose a system with a suction shoe pump head to self compensate for wear, temperature, and pressure, and to maintain
- Features: Gear Pumps
-
Supplier: International Hydraulics
Description: High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty Similar to SP20 Series Recommended working
- Maximum Discharge Flow: 10.5 GPM
- Maximum Discharge Pressure: 3,625 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: International Hydraulics
Description: High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty Similar to SP20 Series Recommended working
- Maximum Discharge Flow: 5.2 GPM
- Maximum Discharge Pressure: 3,625 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: International Hydraulics
Description: High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty Similar to SP20 Series Recommended working
- Maximum Discharge Flow: 11.7 GPM
- Maximum Discharge Pressure: 3,625 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: International Hydraulics
Description: High-Pressure 2-Bolt A Hydraulic Gear Pump All aluminum construciton for light weight, low noise & high efficiency SAE "A" 2-bolt Mounting Flange 5/8" Straight Keyed Shaft CW Rotation 93% Volumetric Efficiency 1 Year Warranty Similar to SP20 Series Recommended working
- Maximum Discharge Flow: 1.4 GPM
- Maximum Discharge Pressure: 3,625 psi
- Features: Gear Pumps, Hydraulic Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: design prerequisites. Variable-speed pump drives are available to satisfy all application needs. Safety The magnetic coupling of the gear pump enables the complete pump to be hermetically sealed so that when appropriate materials have been selected maximum safety can be
- Features: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps, Water Pumps
- Power Source: Magnetic Drive
-
Supplier: General Pump
Description: 75-100 PSI Max Fluid Temperature: *86° F Inlet Port Thread: 1-1/2"; BSP-F Discharge Port Thread: 3/4"; HP-Special Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 42.0"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.4 oz./14 liters Use GP Series 220 Oil * Please
- Maximum Discharge Flow: 22.7 GPM
- Maximum Discharge Pressure: 11,600 psi
- Discharge Size: 0.75 inch
- Media Temperature: 86 F
-
Supplier: KSB AG
Description: Horizontal, high-pressure barrel-type pump with radial impellers, single- and double-entry, multistage, with flanges / weld end nozzles to DIN and ANSI. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for
- Maximum Discharge Flow: 5.626863599999999 GPM
- Maximum Discharge Pressure: 5,801.508 psi
- Media Temperature: 392 F
- Water Temperature: 392 F
-
Supplier: KSB AG
Description: Horizontal, ultra-high-pressure barrel casing pump with single-entry radial impellers, multistage Applications Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor, turbine
- Maximum Discharge Flow: 15.85032 GPM
- Maximum Discharge Pressure: 8,122.1112 psi
- Media Temperature: 410 F
- Water Temperature: 410 F
-
Supplier: APV, An SPX Brand
Description: The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. The 26 DW models are hygienic, 3-A and EHEDG approved and cover all requirements from 3 litres /100 revs to 1016/100
- Maximum Discharge Pressure: 73 to 435 psi
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: SKF/Global
Description: SKF LGHP 2 is a premium quality mineral oil based grease, using a modern Polyurea (di-urea) thickener. It is suitable for electric motors and similar applications. Extremely long life at high temperatures Wide temperature range Excellent corrosion protection High thermal
- Kinematic Viscosity (@ 40°C): 96 cSt
- Operating / Use Temperature: -40 to 302 F
- Applications: Bearings, Compressors / Piston Pumps, Machine / Gears, Process Equipment
- Type / Function: Grease / Gel, Lubricant
-
Supplier: jbj Techniques Limited
Description: Concentric G.C. Series Hydraulic Pumps are compact, external gear models for use in pumping fluids with lubricating qualities. Suitable for use in a wide variety of material handling, agricultural, and construction equipment in addition to machine tools, robotics, and other types of
- Maximum Discharge Flow: 1 to 11 GPM
- Maximum Discharge Pressure: 1,800 to 3,000 psi
- Features: Cast Iron, Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: None, Pump Only
-
Supplier: SantoLubes LLC
Description: SANTOVAC fluid is often used as a vacuum diffusion pump fluid and operates efficiently, economically, and safely to produce ultra-high vacuum of 5 x 10-10 torr or greater, at 25°C. Diffusion pumps are the most economical and reliable means of reaching such low pressures and
- Kinematic Viscosity (@ 40°C): 370 cSt
- Pour Point: 39.2 F
- Flash Point: 550.4 F
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
-
Supplier: KSB AG
Description: Design Vertical tubular casing pump with open mixed flow impeler. Pump inlet with bellmouth or suction elbow, pull-out design available, discharge nozzle arranged above or below floor, flanges to DIN or ANSI standards available. Applications Handling of raw, pure, service and cooling
- Horsepower: 6.7011019245141 HP
- Maximum Discharge Flow: 22.014333333333333 to 286.1863333333333 GPM
- Maximum Discharge Pressure: 130.53393 psi
- Media Temperature: 104 F
-
Supplier: Godiva, Ltd.
Description: World Series pump with integtral gearbox direct mounted to Detroit Diesel engine. The direct mount configuration ensures installation is more compact and shaft alignment problems are eliminated. Pump can be single or multi-pressure. Rugged cast iron bell housing incorporates heavy duty
- Maximum Discharge Flow: 198 GPM
- Maximum Discharge Pressure: 798 psi
- Pump Type: Fire Service Pumps
-
Supplier: Oil-Rite Corp.
Description: circulates in at about 120° F and out at 107° F. A thermometer displaying 0° to 250° F is located near the heat exchanger outlet to monitor temperature. There is an RTD probe for temperature detection. A temperature actuated modulating water control valve minimizes water usage.
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Prince Manufacturing Corp.
Description: Features High duty cycle Use in circuits with motors Better at higher temperatures Increased wear resistance Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box
- Maximum Discharge Flow: 5.5 to 23.4 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 4.9 to 32.1 HP
-
Supplier: SAE International
Description: This SAE Standard covers two types of hose fabricated from textile reinforcement and synthetic rubber, assembled with end fittings for use in high-temperature automotive power steering applications as flexible connections within the temperature range of -40 to +150 °C (-40 to
-
Supplier: KSB AG
Description: frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Single entry Type of installation Long- coupled Type of coupling Gear; Direct Type of lubrication Grease / Oil lubrication Max. permissible fluid temperature 105
- Horsepower: 1.608264461883384 HP
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 221 F
- Water Temperature: 221 F
-
Supplier: VARNA Products
Description: The EP4 pump is desiged from the ground up to be the ideal prelube oil pump for large engines, and it is also a great oil or fuel transfer pump for limited duty cycle applications. It performs well with high viscosity oils down to very cold temperatures. As a
-
Supplier: Prince Manufacturing Corp.
Description: Features High duty cycle Use in circuits with motors Better at higher temperatures Increased wear resistance Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box
- Maximum Discharge Flow: 21 to 40.7 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 8.4 to 58.8 HP
Find Suppliers by Category Top
Featured Products Top
-
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
- high efficiency - low pulsation gear pump reduces noise level by an average of 15 dBA. Up to 20 dBA depending on size of pump. Including groups 1, 2, 3 and 4 and also multiple pump (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
operating priorities: The wider range includes ELIKA® helical gear pumps for applications where noise and pulsation matter, high/low two-stage pumps, short multiple assemblies and cast iron pumps and motors. Displacement is the starting point. The (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
. That’s why we believe in the Marzocchi FTP Series Fluid Transfer Pump, an innovative, high-performance solution designed to increase efficiency, reduce noise, and lower operational costs. Engineered with Marzocchi’s patented helical gear (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
: The Type 68.25-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: 4 NO 40 A (read more)
Browse High Voltage Relays Datasheets for Finder S.p.A. con unico socio -
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
a variety of industrial process, heavy plant, agricultural and commercial equipment. These hydraulic gear pumps and motors can work under heavy duty operating conditions and transmit high hydraulic power, feature good (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
. The gear pumps have very high specifications for rotation speed and viscosity range. FTP pumps are currently available with clockwise rotation, with counter clockwise being developed, and all commercial versions of standard gear (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com
More Information Top
-
High temperature hydraulic pump and flow control based on frequency conversion technology
Based on theoretical analysis, a high temperature gear pump was developed.
-
Reliability and safety of the K Reactor cooling system: Part 2, Engineering analysis of hydraulic and mechanical aspects
For example, let us consider a case in which an alarm associated with a high-lift pump indicates some trouble, such as high pump bearing tempera- ture , high gear bearing temperature, low cooling water pressure, etc. - .
-
Energy transport to molten flowing polymer systems: I. Development of an apparatus to obtain temperature profiles
The section between the extruder and gear pump was heated with high temperature electrical tape.
-
CAD, 3D Modeling, Engineering Analysis, and Prototype Experimentation
…cosmetic products, and food sauces can be filled into the bottles and containers using this new automated filling system with positive dis- placement pump applied in the heavy viscous liquids under high - temperature environment and rotary gear pump in the heavy duty…
-
Cold Cranking Behaviour of Motor Oils
If the oil congeals at low temperatures the viscosities between the gears at such temperatures are high and the pump develops a high oil pressure, large enough to affect the so-called “prop-flowing” of the congealed oil in the oil duct.
-
Dover’s Pump Solutions Group To Acquire The Maag Group
Maag Pump Systems complements PSG's leading sliding vane and internal gear pump technologies for high pressure, high temperature and high viscosity applications.
-
On the Degradation and Stabilization of Poly(Methyl Methacrylate) in a Continuous Process
The reason is that even with a highly efficient devolatilization, the polymer is still exposed to high temperatures during discharge from the reactor by heated gear pumps .
-
Fluid Flow for Chemical Engineers
If these liquids are pumped at a high temperature , this may cause the gears to seize in a close clearance gear pump.
-
Development of a fuel-powered shape memory alloy actuator system: II. Fabrication and
testing
In order to withstand the high temperatures of the heating medium, a second brass gear pump was custom designed and locally fabricated via CNC milling.
-
Chemical oxygen-iodine laser investigations in Israel
higher than the bulk temperature because of heat exchange in the gear pump and transport line, and because of the jet surface reactions.
Indicates content that may require registration and/or purchase.