Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LORD MicroStrain Sensing Systems
Description: Miniature Inertial Measurement Unit And Vertical Gyro Overview The 3DM-GX3® -15 is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors,
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.5 to 2 degrees
- Supply Voltage: 3.2 to 16 volts
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: measure tilt angle and direction reckoning. It has features of miniature, low power consumption, long usage life, high reliability. Its wide temperature screen could display true north angle, 2 axis tilt angle at real time. After finding north one time, it could enter real-time
-
Supplier: OFIL Systems
Description: powerful high-speed inspection solution for aircrafts, equipped with combinations of outstandingly highly sensitive, high definition (HD) sensors in a gyro stabilized payload platform. ROM meets the need for stability, accuracy, functionality, convenience and qualitative data
- Monitored Properties: Camera, Corona, Humidity, Temperature
-
-
Supplier: LORD MicroStrain Sensing Systems
Description: The 3DM-GX4-15™ is a miniature high end industrial Inertial Measurement Unit (IMU), utilizing the highest performance MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, pressure altimeter and dual on-board processors running a
-
Supplier: LORD MicroStrain Sensing Systems
Description: The 3DM-GX3® -25-OEM is a high-performance, miniature Attitude Heading Reference System (AHRS), utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, and an on-board processor running a sophisticated
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.5 to 2 degrees
- Supply Voltage: 3.1 to 5.5 volts
-
Supplier: LORD MicroStrain Sensing Systems
Description: Miniature Attitude Heading Reference System (AHRS) Overview The 3DM-GX3® -25 is a high-performance, miniature Attitude Heading Reference System (AHRS), utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.7322844 inch
-
Supplier: SBG Systems SAS
Description: Ekinox-A is an ITAR Free Attitude & Heading Reference System (AHRS) or MRU (Motion Reference Unit). It combines high end gyroscopes, accelerometers, magnetometers, and runs an enhanced Extended Kalman Filter (EKF) to provide Roll, Pitch, Heading, and Heave. High performance for a
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KGYS3 is a low-power, SPI, 3-axis gyroscope designed for high-volume consumer applications. This gyro features user-selectable bandwidth, flexible output ranges and excellent bias stability over temperature, as well as low noise at 0.03 deg/sec/vHz. The KGYS3 is packaged in
- Operating Temperature: -40 to 185 F
- Product Standards: RoHS
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KGY23 is a low-power, I2C, 3-axis gyroscope designed for high-volume consumer applications. This gyro features user-selectable bandwidth, flexible output ranges and excellent bias stability over temperature, as well as low noise at 0.03 deg/sec/vHz. The KGY23 is packaged in
- Operating Temperature: -40 to 185 F
- Product Standards: RoHS
-
Supplier: Gladiator Technologies, Inc.
Description: The LandMark™60 IMU is our small mid-performance NON-ITAR MEMS IMU which offers low noise gyros with 0.003°/sec/vHz (250°/s) Angle Random Walk (ARW). The IMU offers mid-performance with 3°/hr in-run bias stability, excellent bias and scale factor over temperature, rugged durability
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: missile guidance systems. Our customers challenge us to design motors and actuators with features such as: High force to mass ratio High speed moving coil designs Harsh environment withstand capability Motor Types We have extensive experience in the design and production of: Rotary
- Industrial Magnets: Magnetic Assembly
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AH100B is a high performance AHRS (Mini AHRS) with low price, can be widely used in aircraft model , unmanned aerial vehicles, robots and other high homeostasis electromechanical devices. The device through collecting sensor data and fusion kalman filter, output real-time gesture data,
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: accurate carrier attitude, azimuth, position, speed and sensor data in real time. Feature ●Gyro zero bias instability 1°/h a ●accelerometer deviation 1mg (2g range) ●IMU, VG, GI mode ●vehicle, flight mode, ship, heave mode optional Application ●High-speed train measurement and control
-
Supplier: Newport MKS
Description: The ISU-1550-FCAPC supreme model features extremely low polarization mode dispersion and stable performance over a wide wavelength and temperature range. The standard version comes with FC/APC connectorized fiber. Use option code 30 when ordering other connectorized versions. Newport’s Fiber
-
Supplier: Newport MKS
Description: optical path, our fiber optic isolators exhibit increased isolation performance, stability and long-term reliability Applications Fiber optic amplifiers Fiber optic ring lasers High-speed and coherent fiber optic communication systems Fiber optic links in CATV applications Fiber optic
-
Supplier: OFIL Systems
Description: DayCor® ORSOLAR is a powerful high-speed oil-spill monitoring eye, an imager that adds visual information about existing floating slicks and sheens, their boundaries, thickness and location. ORSOLAR can be fit into a variety of airplanes gimbaled payloads. Based on UV polarization imaging,
- Imaging Technology: Digital, UV
- Physical: Dome, Outdoor Rated
- Performance: High Definition
- Application / Industry: Industrial
-
Supplier: Newport MKS
Description: reliability Applications Fiber optic amplifiers Fiber optic ring lasers High-speed and coherent fiber optic communication systems Fiber optic links in CATV applications Fiber optic gyro systems Laser diode integrated optic modulator interfaces Instrumentation and testing applications
-
Supplier: Xsens Technologies BV
Description: High immunity to vibrations, magnetic distortions and accelerations High output rate of 400 Hz, sensor component readout up to 2 kHz Individually calibrated for temperature, misalignment and g-sensitivity At least 3 GPIOs, allowing multiple synchronization options Output 3D
-
Supplier: Xsens Technologies BV
Description: High immunity to vibrations, magnetic distortions and accelerations High output rate of 400 Hz, sensor component readout up to 2 kHz Individually calibrated for temperature, misalignment and g-sensitivity At least 3 GPIOs, allowing multiple synchronization options Output 3D
-
Supplier: Xsens Technologies BV
Description: High immunity to vibrations, magnetic distortions and accelerations High output rate of 400 Hz, sensor component readout up to 2 kHz Individually calibrated for temperature, misalignment and g-sensitivity At least 3 GPIOs, allowing multiple synchronization options Output 3D
-
Supplier: Airbus Group
Description: design makes it deployable in all weather conditions, and harsh terrain. DVF 2000 offers cross wind resistance of 15m/s. It also operates in temperatures as high as +50°C - very important for our customers in hot countries. Fully autonomous Some aerial vehicles require constant
Find Suppliers by Category Top
Featured Products Top
-
4300 is the first product reference of Tronics GYPRO4000 new high performance digital MEMS gyro platform which complements the recently (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
linearity, increased signal to noise ratio and improved behavior under harsh vibrations, shocks and temperature environments. Over the last 15 years, Tronics has produced more than 1 million high performance MEMS inertial sensors for a large set of customers worldwide. These ITAR-free products (read more)
Browse Datasheets for Tronics Microsystems -
accelerometer, 3-axis magnetometer, and barometer in a compact, EMI-shielded module. Factory-calibrated and temperature-compensated, it delivers accurate, high-reliability data with minimal integration effort (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
temperature range. It is ideally complemented by GYPRO®4300, high stability 300 °/s rate gyro that exhibits an ARW of 0.07 °/√h and a bias instability of 0.4 °/h. Their fully digital (read more)
Browse Datasheets for Tronics Microsystems -
quartz accelerometers and FOG gyros. They significantly demonstrate excellent performances under severe temperature and vibrations conditions at a fraction of their size, weight, and power consumption. To optimize the UAV's payload, Tronics' high-performance MEMS inertial sensors are packed (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
, the CX7 platform combines 2.1°/h gyro bias instability, measurement ranges up to ±32 g and ±4,000°/s, output rates up to 1 kHz and an 8.3 g compact package, with an operating temperature range of −40°C to +85°C. (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
-performance accelerometers AXO305 offers a digital, cost-effective, and low-SwaP alternative to bulky, expensive, and power-consuming analog sensors like quartz accelerometers. It is ideally complemented by Tronics GYPRO®4300 high-performance gyro that shares the same SMD J (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
tactical-grade quartz accelerometers. AXO300 accelerometers are ideally complemented by high performance Tronics GYPRO® digital rate gyros that share the same SMD J-lead ceramic package (12 x 12 x 5 mm) and same digital interface to enable low (read more)
Browse Accelerometers Datasheets for Tronics Microsystems
Conduct Research Top
-
INS600 RTK INTEGRATED NAVIGATION SYSTEM
? INTRODUCTION The INS600 series is a dual-antenna GPS/INS integrated navigation system built by RION. The dual-antenna differential positioning measurement unit (IMU) is precisely calibrated in the full temperature to meet the performance requirements in different environments. The multi-data
More Information Top
-
Assembly reports
Important fur all high temperature centrifugal pumps that mostly becomes iiberwacht because of strong lsolierungen badly optically or acoustically konnen are suitable control instruments.
-
Köhler / Rögnitz machine parts 1
Application: To the seal of also aggressive mediums of high temperatures in centrifugal pumps and armatures. ijber the and other following belief [14] prevails the mode of action of soft packing stuffing boxes: Maintaining, the ursprungliche Packungslange V through the Brillenkrafl Fi …
-
CR4 - Thread: Anti-gravity
you have in mind high temperature superconductor Gyro ?
-
Development of a Low-Power Digital Inertial Reference Assembly
Examination of the last equation indicates that the highest practical gyro temperature should be used in order to minimize heater power.
-
Table of Contents
Research of High Precision Gyro Temperature Control Systemwith IMC .
-
Diurnal variability of the gyro resonance line observed with the Arecibo incoherent scatter radar at E ‐ and F 1‐region altitudes
During the daytime, with increased electron density and higher temperatures , the gyro line is not observed very clearly.
-
Gravity Azimuth: A New Technique To Determine Your Well Path
Likewise GDA and MWD Magnetic are much less susceptible to high temperatures than the Gyro .
-
http://dspace.mit.edu/bitstream/handle/1721.1/49903/29423294-MIT.pdf?sequence=2
As discussed in section 3.2.3, the Murata gyro has a high temperature sensitivity, which can easily be the main source of drift.
-
Deep drilling technology for hot crystalline rock
magnetic (compass) and gyro instruments for higher temperature service are .
-
11th EU-US Transport Task Force workshop on transport in fusion plasmas
In particular, it was mentioned that non-linear, gyro-kinetic simulations ( GYRO ) show that high temperature Maxwellian trace particles undergo larger transport per particle than the thermal ones, which is expected to produce some broadening of the alpha particle density profile.
Indicates content that may require registration and/or purchase.