-
Supplier: Honeywell Analytics, Inc.
Description: The Fire Sentry FS20X is the latest generation high technology Multi-Spectrum (UV/Dual IR/VIS) Fire and Flame Detector, which is part of the FSX family of advanced technology Electro-Optical Flame detectors. Based on the foundation of the highly successful and
- Maximum Response Time: 3 to 10 seconds
- Maximum Detector Range (Sensitivity): 200 ft
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Switch or Alarm
-
Supplier: Electro Optical Components, Inc.
Description: detectors and IR sources in this high temperature packaging. Applications include: Fire & Flame Detection NDIR gas analysis for industrial and medical applications Explosion detection Non-contact temperature measurement Spectrometers Process temperature
- Responsivity: 2 to 275 mV/µW
- Detectivity: 2.2 to 4.32 10^8cmHz^(½)/W
- Category: Sensor / Transducer
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as
- Operating Temperature: -4 to 185 F
- Detectivity: 3.44 10^8cmHz^(½)/W
- Category: Sensor / Transducer
- Technology: Thermal Pyrometer / Detector
-
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as
- Operating Temperature: -4 to 356 F
- Detectivity: 7.2 10^8cmHz^(½)/W
- Category: Sensor / Transducer
- Technology: Thermal Pyrometer / Detector
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as
- Detectivity: 7.2 10^8cmHz^(½)/W
- Category: Sensor / Transducer
-
Supplier: Hamamatsu Photonics Europe
Description: Back-illuminated infrared detector with band-pass filter (4.45 μm) The P16112-045MF is InAsSb photovoltaic detectors that use a band-pass filter for the window. By using a back-illuminated structure, we greatly improved the sensitivity temperature coefficient compared to
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Description: This unique Pilot Flame Detection System is designed for continuous duty monitoring of pilot flames on flare stacks under varied environmental and changing weather conditions. It reports the presence of a flame via a 4 mA or 20mA current output; low current signal when
- Maximum Response Time: 0.01 seconds
- Maximum Detector Range (Sensitivity): 1,312.33595800525 ft
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current
-
Supplier: LAND
Description: SPOT+ TMT is a high-precision digital pyrometer that delivers reliable temperature readings of tube wall metal temperatures in all types of tube furnaces. These include boilers, reformers and crackers. The pyrometer provides accurate temperature measurement needed for
- Fahrenheit Scale: 572 to 3,272 F
- Celsius Scale: 300 to 1,800 C
- Spectral Range: 3.9 microns
- Features: "Output" is a switch or alarm signal, Digital Front Panel, Digital Thermometer, Industrial
-
Supplier: LAND
Description: With an increasing demand for products to work in hazardous conditions, our non-contact infrared pyrometers play an important role in modern industrial processing. EX SPOT The new EXSH1 flame-proof housing allows EX SPOT pyrometers to be used in hazardous areas. Its high
- Spectral Range: 1 to 2.4 microns
- Display / Scale Characteristics: Celsius, Fahrenheit
- Features: Industrial
- Thermometer Type: Other, Thermal Pyrometer / Detector
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: High resolution spectral selective temperature measurement in MWIR With a bandwidth of 2 - 5 microns the new VarioTHERM® InSb camera covers a wide spectral range ideally suited for spectral selective measurements in R&D, for example on glasses, flames or polymers. An integrated
- Spectral Range: 2 to 5 microns
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 0.002 C
- Maximum Frame Rate: 50 to 60 frames per second
-
Supplier: Transcat, Inc.
Description: ports, flames, and products of combustion. High temperature range: 900° to 3200°F (482° to 1760°C). Narrow spectral range for general purpose, high temperature measurement through glass. Small target resolution and long telescopic range. Aim through ports in
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: MSA Safety
Description: The MSA General Monitors® FL5000 MSIR Flame Detector sets a high standard in industrial fire protection with advanced multi-spectrum IR sensing and AI-driven flame recognition. It detects fires up to 310 feet away while minimizing false alarms from sources like sunlight
- Maximum Response Time: 10 seconds
- Maximum Detector Range (Sensitivity): 70 to 310 ft
- Operating Temperature: -67 to 176 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, Other
-
Description: feedback on the staged flare status. Additional add-on features will be available for a configurable product to meet a wide range of client flare types, monitoring requirements and budget. Low Cost 4 or 20 mA switched output (for "flame" and "no flame" detection)
- Maximum Detector Range (Sensitivity): 1,312.33595800525 ft
- Output Options: Analog Current
- Features: Explosion Proof, NEMA 4 Rated Enclosure, Other
- Sensor Technology: IR Detector Only
-
Supplier: Det-Tronics
Description: FM, CSA, CENELEC, CE, VDS, CNBOP Approvals EN54-10 Certified Output Options include: Relays, 4-20 mA, EQP Addressable, and Pulse Output* *When pulse output is specified, the infrared (IR) flame detector is for use in controller based systems. The pulse-output model can replace
- Maximum Response Time: 0.04 to 15 seconds
- Maximum Detector Range (Sensitivity): 2 to 85 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: Det-Tronics
Description: highest level in false alarm rejection. With multiple sensitivity levels and output options, the X3301 is the logical choice for flame detection in a wide range of hazardous applications. From refineries to turbines, offshore exploration/production to hangars, FPSO’s to fuel storage, let the
- Maximum Response Time: 18 seconds
- Maximum Detector Range (Sensitivity): 210 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: Det-Tronics
Description: FM, CSA, CENELEC, CE, VDS, CNBOP Approvals EN54-10 Certified Output Options include: Relays, 4-20 mA, EQP Addressable, and Pulse Output* *When pulse output is specified, the infrared (IR) flame detector is for use in controller based systems. The pulse-output model can replace
- Operating Temperature: -4 to 158 F
- Output Options: Analog Current, Switch or Alarm
- Features: Explosion Proof, NEMA 4 Rated Enclosure, Other
- Sensor Technology: IR Detector Only
Find Suppliers by Category Top
Featured Products Top
-
Dexter Research Center announces the availability of its new ST60 High Temperature Detectors. The specially constructed MEMS based thermopiles (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Temperature Measurement Solutions Infrared Thermopile Detectors For more information and a datasheet, please continue to our website. (read more)
Browse Datasheets for Dexter Research Center, Inc. -
pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
-made components on more than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
The FL500 UVIR Flame Detector delivers high speed flame detection with increased false alarm immunity in a compact design. The FL500 UV/IR Flame Detector monitors for radiation emitted by a flame in both the ultraviolet (UV) and infrared (IR) spectral ranges. By (read more)
Browse Flame Detectors Datasheets for MSA Safety -
corresponding IRBIS® software from InfraTec enables entry-level access to stationary thermography at an excellent price-performance ratio. The radiometrically calibrated infrared camera is based on an uncooled microbolometer FPA detector of the latest generation with (640 × 480) IR pixels and a (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
-made components on more than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for InfraTec GmbH -
(hydrocarbons) burn with very high flame temperatures, an external fire detection system that can rapidly sound an alarm in the event of a fire is essential to protect human lives and valuable equipment. As a safety professional, you want to purchase flame detectors that best meet your (read more)
Browse Flame Detectors Datasheets for MSA Safety -
The IR5500 open path gas detector continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to gas concentrations at the ppm (read more)
Browse Gas Instruments Datasheets for MSA Safety -
wide range of gases, including R32, R454B, R454C, R290, and R744 (CO?). Based on proven non-dispersive infrared (NDIR) sensing technology, Dynament sensors deliver stable performance, long operating life, and high measurement accuracy. The platform has been (read more)
Browse Gas Sensors Datasheets for Dynament
More Information Top
-
Research on Emissions and Engine Lube Oil Deterioration of Diesel Engines with BioFuels (RME)
… electronic control unit EMPA Eidgenössische Material Prüf- und Forschungsanstalt EPA Environmental Protection Agency ETC European Transient Cycle FE filtration efficiency FID flame ionization detector FL full load FTIR Fourrier Transform Infrared Spectrometer HD heavy duty HTHS high temperature /high shear (viscosity) HSDI …
-
Experimental research on flame spectra of methane-coal dust explosions
As for explosion of CH4-coal dust, owing to strong signal at 4.346#m waveband, the infrared detector gives high sensitivity, rapid response and good stability; and can be used to diagnose temperatures of explosion flame .
-
The Effects of Two-Stage Fuel Injection on Dimethyl-ether (DME) Homogeneous Charge Compression Ignition Engine Combustion
… nitric oxides HC hydrocarbon CO carbon monoxide MULDIC multiple stage diesel combustion UNIBUS uniform bulky combustion system NDIR nondispersive infrared absorption CLD chemiluminescence detector FID flame ionization detector CAD crank … … release rate LTR low temperature reaction HTR high temperature reaction IMEP indicated …
-
Balancing Cylinder-to-Cylinder Variations in a Multi-Cylinder VCR-HCCI Engine
… Maximum Rate of Pressure Rise FMEP Friction Mean Effective Pressure FuelMEP Fuel Mean Effective Pressure HC Hydro Carbons HCCI Homogeneous Charge Compression Ignition HFID High - temperature Flame Ionization Detector IMEP Indicated Mean Effective … … Aspirated NDIR Non Dispersive Infrared NEDC New European Drive …
-
Supercharging HCCI to Extend the Operating Range in a Multi-Cylinder VCR-HCCI Engine
… Maximum Rate of Pressure Rise FMEP: Friction Mean Effective Pressure FuelMEP: Fuel Mean Effective Pressure HC: Hydro Carbons HCCI: Homogeneous Charge Compression Ignition HFID: High - temperature Flame Ionization Detector IMEP: Indicated Mean Effective … … Aspirated NDIR: Non Dispersive Infrared NEDC: New European Drive …
-
Quantitation of Carbon in Oil Shale Process Wastewaters: Coulometry Coupled with Ultraviolet-Peroxydisulfate and High-Temperature Oxidation
This new design eliminated the problems of (1) instrument downtime caused by fouling of high - temperature combustion catalysts and corrosion of furnace … … range and upper detection limit (namely, infrared detection), and (3) frequent detector calibration (namely, infrared and flame ionization detection).
-
ZCFAP2003ALL
… resonance time-dependent Young's modulus; stress relaxation modulus Food and Drug Administration fluorinated ethylene propylene flame ionization detector fiber-reinforced polymer Fourier transform infrared complex modulus elastic, or … … chromatography height Planck's constant high -density polyethylene heat-deflection temperature high-impact polystyrene high …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-2306.pdf
… 175 mm] diameter hexagonal orifice to reduce the detector field of view. b To insulate the detector from sight pipe temperatures higher than 125° F [52° … … c To mount the detector on a 1/2 in … … replace Fireye™ lead sulfide infrared flame detectors.
Indicates content that may require registration and/or purchase.