Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Precision Polymer Engineering Ltd.
Description: Perlast® FFKM seals include: High temperature stability up to 327°C (620°F) Almost universal chemical resistance Outstanding mechanical properties High purity materials for reduced process contamination (semiconductor) FDA, USP Class VI and 3A 18-03 compliance (food,
- O-ring Hardness (Durometer): >90 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 90 durometer
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: dash number. Metric O-rings are sized to the actual measured inside diameter. Custom sizes can be developed to suit your applications. Applications High or low temperatures High or low pressures Static or dynamic systems Corrosive environments
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up)
- Synthetic Rubbers: Butyl Rubber (IIR), Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Silicone Rubber (SiR)
-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE O-Rings, or polytetrafluoroethylene O-rings, have a range of notable features, Excellent heat resistance: PTFE O-Rings have excellent resistance to high and low temperatures. Solvent resistance: PTFE O-Rings have excellent
- Synthetic Rubbers: Polytetrafluoroethylene (PTFE)
-
-
Supplier: Precision Polymer Engineering Ltd.
Description: in chemical resistance and low temperature performance for use in Arctic conditions. EnDura® is the most technically advanced range of elastomer materials available, developed to bring oilfield sealing technology up-to-date. The physical performance and, chemical and temperature
- O-ring Hardness (Durometer): >90 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Perfluoroelastomer (FFKM, FFPM)
- Features: Other Rubber Material
-
Supplier: Arizona Sealing Devices, Inc.
Description: performers over an extremely wide temperature range. Limitations: PTFE is hampered by very poor elastic memory at room, or low temperatures. This presents problems in O-ring installation, requiring extra care to be taken in control over O-ring I.D. stretch.
- Inside Diameter (ID): 0.145 inch
- Outside Diameter (OD): 0.28125 inch
- O-ring Size: Other
- Synthetic Rubbers: Polytetrafluoroethylene (PTFE)
-
Supplier: Precision Polymer Engineering Ltd.
Description: components using high-purity elastomer materials. Fully molded O-rings v's jointed (spliced) O-rings Jointed O-rings are manufactured from extruded elastomer cord that is joined by bonding the two ends together. Jointed O-rings have
- Cross-section: 0.1968505 to 0.787402 inch
- Outside Diameter (OD): 59.05515 to 98.42525 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: Daemar Inc.
Description: Teflon O-Rings are produced with 100% Virgin PTFE and fabricated to extremely close tolerances and to the highest industry and military specifications. Teflon O-Rings are impervious to harsh chemicals, acids and gases. Teflon O-Rings are an ideal solution
- Inside Diameter (ID): 0.07 inch
- Cross-section: 0.07 inch
- Outside Diameter (OD): 0.203 inch
- Synthetic Rubbers: Polytetrafluoroethylene (PTFE)
-
Supplier: ROW, Incorporated
Description: an elastomer on the inside for resilience. This unique combination forms a highly effective, long lasting seal for the most demanding applications. TFE-O-SIL O-Rings are available in over 60 standard cross-section sizes from .063" (1.60mm) to 1-1/4" (31.75mm). Standard
- Cross-section: 0.063 to 1.25 inch
- O-ring Size: "AS568" standard sizes (001-475), Other
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
Supplier: Trelleborg Sealing Solutions Americas
Description: For axial static face or flange-type applications. Resistant to practically all chemicals and to high temperatures. Available in any required size.
- Outside Diameter (OD): 0.01968505 inch
-
Supplier: ROW, Incorporated
Description: an elastomer on the inside for resilience. This unique combination forms a highly effective, long lasting seal for the most demanding applications. TFE-O-SIL O-Rings are available in over 60 standard cross-section sizes from .063" (1.60mm) to 1-1/4" (31.75mm). Standard
- Cross-section: 0.063 to 1.25 inch
- O-ring Size: "AS568" standard sizes (001-475), Other
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Fluoroelastomer (FKM)
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded
- Synthetic Rubbers: Butyl Rubber (IIR), Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Silicone Rubber (SiR), Styrene Butadiene Rubber (SBR)
- O-ring Size: Other
- Features: Other Rubber Material
-
Supplier: Edwards Vacuum
Description: Nitrile 'O' ringsOur nitrile (VOR) 'O' rings are manufactured from butadiene/acrylonitrile. Commonly referred to as nitrile rubber.Fluoroelastomer 'O' ringsOur fluoroelastomer (VIT) 'O' rings are manufactured from a copolymer of vinylidene fluoride and
- Operating / Bake-out Temperature: 14 to 392 F
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
- ISO Flange Size: NW 10, NW 16, NW 25, NW 40, NW 50
- Features: Other
-
Supplier: Accuris
Description: Rubber, Fluorocarbon Elastomer, High Temperature, Fluid and Compression Set Resistant (O-Rings, Class 2, 90 Hardness)
-
Supplier: Accuris
Description: RUBBER, FLUOROCARBON ELASTOMER, HIGH TEMPERATURE, FLUID AND COMPRESSION SET RESISTANT (O-RINGS, CLASS 1, 75 HARDNESS)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: servicing and supplying our customers with only the best quality O-Rings and machined plastics all at competitive pricing. With so many applications across so many industries, it’s easy to see why manufacturers turn to PTFE or compounding O-rings when they seek a quality
- Synthetic Rubbers: Polytetrafluoroethylene (PTFE)
-
Supplier: Accuris
Description: Rubber, Fluorocarbon Elastomer, High Temperature, Fluid, and Compression Set Resistant (O-Rings, Class 1, 75 Hardness)
-
Supplier: Douglas Electrical Components
Description: Overview A radial O-ring seal can be used to create an hermetic seal around the electrical wires or cables that pass through the housing. The O-ring or O-rings are installed in a groove around the outside of the housing and are compressed between the housing
- Temperature Range: -40 to 149 C
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation, Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Increase the performance and service life of your sealing solutions with our high quality PTFE encapsulated O-rings. Designed to withstand the most demanding applications, these O-rings combine the flexibility and elasticity of an elastomer core with the chemical
- Synthetic Rubbers: Polytetrafluoroethylene (PTFE)
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our PTFE O-Ring Seals are engineered for high-performance sealing in the most demanding applications. Crafted from Polytetrafluoroethylene (PTFE), these seals offer unmatched resistance to chemicals, extreme temperatures, and high-pressure conditions, making them
- Synthetic Rubbers: Polytetrafluoroethylene (PTFE)
-
Supplier: SAE International
Description: The purpose of this specification sheet is to set up a standardized part numbering system for o-rings procured to MIL-R-83248, Class 1 (75 \u00b1 5 hardness).
-
Description: Product Overview: Metal O-ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring back. Metal O-rings may be
- Temperature: -454 to 1,472 F
- Pressure: 0 to 43,511.0518071591 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Hallite Seals International Ltd.
Description: DesignThe O ring Loaded Lip Seal (OL) is a molded seal with medium unit loading that offers good wear and contamination resistance.It is available in many elastomer (rubber) compounds.Features Available in high temperature HNBR and genuine Viton Available upon request
- Features: Hydraulic / Pneumatic Seal
- Orientation / Direction: Internal / Rod Seal
-
Supplier: Long-Lok Fasteners Corporation
Description: Self-Seal™ fasteners, manufactured exclusively by Long-Lok, are designed to provide the optimum combination of sealing and fastening in one complete unit. They are cold formed for strength and uniformity, and then assembled with O-rings capable of sealing almost any fluid or gas. With
- English Sizes: 1/4", 10, 4, 5/16", 6
- Drive: Allen, Philips, Slotted, Special Six Lobe Head / Torx®
- Body Material: Alloy Steel
- Coatings or Finishes: Black Oxide, Cadmium Plating, Passivation, Zinc Plating
-
Description: Product Overview: The Spring Energized Metal O-Ring Seal is a high-strength metallic tube that is meant to be used in harsh working conditions. It is a sealing solution for high-pressure/high-temperature applications with minimum springback. Metal
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Cole-Parmer
Description: This #12 housing fits submicronic cartridges with 222 O-ring sealing caps. The pure PP housing contains no filters, lubricants, or plasticizers. Housing features an O-ring sealed PP drain plug in the sump with a second vent for differential pressure. |Maximum
-
Supplier: Newport MKS
Description: The 100938658 Overpressure Centering Ring Assembly is designed for NW100 size ISO-MF vacuum flanges and features a Viton® O-ring, stainless steel construction, and an aluminum overpressure ring. Series 76 Centering rings are inserted between two same size ISO-MF
- Port Type: Flange
- Component Type: Flange Centering Ring
- Flange System & Fitting Seal: ISO-MF (Multi-fastener / Universal)
- ISO Flange Size: NW 100
-
Supplier: Newport MKS
Description: The 100936525 Overpressure Centering Ring Assembly is designed for NW25 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and an aluminum overpressure ring. Series 31 Centering rings are inserted between two same size ISO-KF
- Port Type: Flange
- Component Type: Flange Centering Ring
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 25
-
Supplier: Newport MKS
Description: The 100936524 Overpressure Centering Ring Assembly is designed for NW40 size ISO-KF vacuum flanges and features a Viton® O-ring, stainless steel construction, and an aluminum overpressure ring. Series 31 Centering rings are inserted between two same size ISO-KF
- Port Type: Flange
- Component Type: Flange Centering Ring
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 40
-
Supplier: Clampco Products, Inc.
Description: Machined Flanges for use with O-Ring Gaskets Clampco Machined Flanges are recommended for low temperature and structural applications, and are machined from high quality 303, 304, or 305 stainless steel. Clampco ensures that Flanges and Couplings are a perfect match.
- Connection Type: Flange
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Wills Rings® O are metal O-Rings for static face-sealing applications that give reliable performance over a large temperature range for gases and liquids. Extreme high pressures and vacuums can be sealed with Wills Rings® O giving long life and
- Shaft O.D. or Seal I.D.: 0.3149608 to 118.1103 inch
- Maximum Operating Pressure: 145,036.839357197 psi
- Operating Temperature: 1,562 F
- Features: Other
-
Supplier: Newport MKS
Description: The 100312606 Centering Ring Assembly is designed for NW50 size ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included
- Operating / Bake-out Temperature: 356 F
- Materials: Aluminum
- Component Type: Flange Centering Ring
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
-
Supplier: Precision Polymer Engineering Ltd.
Description: Perlast® FFKM seals include: High temperature stability up to 327°C (620°F) Almost universal chemical resistance Outstanding mechanical properties High purity materials for reduced process contamination (semiconductor) FDA, USP Class VI and 3A 18-03 compliance (food,
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes
- O-ring Hardness (Durometer): 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Features: FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Fluoroelastomer (FKM), Perfluoroelastomer (FFKM, FFPM)
-
Supplier: Restek
Description: Unique design allows easy installation where space is limited. Assemblies can be used from high pressure to critical vacuum, across a wide range of temperatures. Smooth finish on gland face ensures positive seal. Sealing is accomplished with a captive O-ring in the body
- English Size: 0.25 inch
- Fitting Type: Adapter
- Features: English, Threaded
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
. High performance materials With an unrivalled range of elastomer materials available, PPE has an elastomer for every application, with performance characteristics that meet high temperature, high pressure and aggressive chemical applications. For O-rings used in food (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
PPE manufactures and supplies fully molded and CNC machined elastomer O-rings from 1.5mm (0.06") to 2.5 metres (8ft) outer diameter and 0.8mm (0.03") to 12mm (0.47") cross section. All of the rubber O-rings we manufacture are available in both small quantities and large volumes (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
aggressive media or challenging operating conditions. Dechengwang PTFE O-rings are manufactured from high-performance PTFE material, offering excellent chemical resistance, low moisture absorption, and a wide operating temperature range from -200°C to 250°C. These (read more)
Browse O-rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
to withstand temperatures ranging from -85°F to 275°F. Its hardness durometer ranges from 40-90 and has a hardness rating of 70 Shore A. These features make Buna O-rings and gaskets commonly found in low temperature military equipment and off-road equipment (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Offering outstanding chemical and high-temperature resistance, fluorocarbon O-rings are among the most durable and versatile available. They are particularly valuable in aircraft engines and automotive fuel handling systems because they resist swell in high-octane and oxygenated fuels (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
high temperatures, so they must be made from appropriate materials to ensure a lasting seal. Arizona Sealing Devices provides a range of fuel- and oil-resistant O-rings that are suitable for these critical applications. With decades of (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Selecting the right chemical-resistant O-ring requires close attention to material compatibility. Since each material reacts differently to steam, oils, fuels, and chemicals, it is crucial to select a material that can withstand both high-pressure and room-temperature operating conditions (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Silicone is a popular material choice for O-rings due to its many beneficial properties, including extreme temperature compatibility, chemical resistance, and more. These characteristics make silicone O-rings an ideal choice for demanding industries such as medical, pharmaceutical, and (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
O-Ring seals are high-strength metallic tubes developed for use in harsh working conditions. It's a sealing solution for high-pressure/high-temperature applications with little spring back. Metal O-rings can be utilized in high temperatures (up to 800°C), cryogenic (down (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Spring Energized Metal O-Ring Seal is a high-strength metallic tube that is meant to be used in harsh working conditions. It is a sealing solution for high-pressure/high-temperature applications with minimum (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
Conduct Research Top
-
Silicone O-Rings
devices like O-rings. It is ideal for static sealing applications in high-temperature environments and has exceptional flexibility and resistance to fatigue. Silicone is exceptionally durable and can resist environmental factors like UV rays, oxygen, and ozone exposure. The unique properties
-
Viton O-Rings and Sealing Devices Guide
Viton is a versatile, inert alternative material for O-rings, gaskets, and other sealing components. The material is well-regarded for its resistance to chemical damage and its stability in high-temperature and high-pressure environments. Available formulations of Viton offer varying degrees
-
O-Ring Failure Modes: Heat Hardening & Oxidation Damage
Hardening and oxidation occur when the part is exposed to high temperatures for an extended period of time, causing plasticizer volatilization and oxidative cracking. As the O-ring material hardens, the O-ring is unable to retain sealability, causing leakage and failure to occur.
-
AFLAS (R) Fluoroelastomers Enhance Halliburton ESP Systems
Halliburton selected AFLAS (R) fluoroelastomers for its high-temperature bags and O-rings because they maintain their performance in extreme temperatures and at high pressures, extending the ESPs' down-the-hole life.
-
Your Vacuum System's Fasteners May Be A Problem, Why?
as intended. The materials used in their creation and post-fabrication treatments are vital, particularly if the fasteners will be exposed to corrosive elements, extreme temperatures, extreme pressure, or high levels of physical strain. We recently posted an article that went over the issues and contamination
-
Motor Selection for Deep Sea Applications
Like few other hostile environments for industrial components, the deep sea is a forbidding place in which to launch a motion control application. Very cold temperatures, the corrosive effects of sea water and extremely high pressures (as much as 5,000 p.s.i. at 11,600 feet below the surface
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
the most compatible, reliable, high-performing compressor oil for any given. piece of equipment or operating condition. These two issues combine to create a challenge for today's facility and operations teams who are responsible for. protecting the investments they've made in refrigeration
More Information Top
-
CR4 - Thread: High Temperature 'O' Rings
Showing results for high temperature o rings .
-
Shamban launches complete aircraft sealing portfolio | News | The Engineer
Products range from tiny high temperature O Rings and complete hydraulic seal kits to eight metre long inflatable cockpit seals and swing-wing fuselage seals.
-
Performance testing of elastomeric seal materials under low and high temperature conditions: Final report
HIGH TEMPERATURE O - RING TESTS .
-
TECHNICAL BASIS DOCUMENT FOR AT-POWER SIGNIFICANCE DETERMINATION PROCESS (SDP) NOTEBOOKS.
W plants are associatedwith two types of seals: “old” O-ring and high temperature O - ring seals.
-
radiator hose high temperature silicone hose,China radiator hose high temperature silicone hose Manufacturers, Suppliers - ECOL
High temperature silicone O rings .
-
http://www.sigmaaldrich.com/etc/medialib/docs/Sigma/General_Information/equity_brochure.Par.0001.File.tmp/equity_brochure.pdf
New high tem- perature O - ring seals can be used with inlet temperatures up to 375°C without sticking or fragmenting.
-
Heat Transfer Performance of a Dual Latent Heat Sink for Pulsed Heat Loads
A high temperature o - ring made of Ethylene-Propylene material (has a very low steam permeability rate) was smeared with a thin layer of high vacuum grease and was used to perfectly seal the junction between the top plate and the chamber.
-
Closed Feedwater Heaters for Power Generation: A Working Guide > Inspection, Tests, Maintenance, and Repairs
One variety, the Powerfect Mechanical Seal Plug (Figure 15-34) consists of a tapered body with serrated gripper jaws and a plug nose component that threads into the larger end of the body and contains the high temperature O - ring seals.
-
Wear Mechanisms of Carbon-Based Refractory Materials in Silicomanganese Tap Holes—Part I: Equilibrium Calculations and Slag and Refractory Characterization
Joints were sealed using gaskets cut from high temperature silicone and high temperature O - rings .
Indicates content that may require registration and/or purchase.