Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Axalta Coating Systems, LLC
Description: compounds (VOCs) and targeted hazardous air pollutants (HAPs), powder coatings are designed to respond to environmental demands while meeting customer requirements. In addition, powder coatings are free from solvents and do not leave traces of residual solvents in the
- Industry: Automotive, OEM / Industrial
- Type: Coating
- Features: Corrosion Inhibiting / Rust Preventive, Exterior, Heat Resistant / High Temperature, Other, Powder Coating, Silver, Weather / UV Resistant
- Coating Material: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder
-
Supplier: Budnick Converting, Inc.
Description: S295 is a 2 mil PET film coated with silicone adhesive and a clear PET film liner ; emerald green color. S295 is a heavy-duty silicone powder coating mask tape that provides a high temperature, high strength and no curl mask in the toughest of environments.
- Peel Strength / Adhesion: 2.125 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: AkzoNobel N.V.
Description: High temperature processes are present in many of today™s industrial facilities. From oil and gas assets to chemical processing plants and power stations, all will have vessels, valves, pipework and other equipment operating at elevated temperatures and most require specialist
- Type: Coating
- Features: Heat Resistant / High Temperature, Powder Coating, Protective
- Substrate: Metal
- Industry: OEM / Industrial, Process Equipment
-
-
Supplier: Budnick Converting, Inc.
Description: S295 is a 2 mil PET film coated with silicone adhesive; emerald green color. S295 is a heavy-duty silicone powder coating mask tape that provides a high temperature, high strength and no curl mask in the toughest of environments. It is also available on clear PET
- Thickness: 0.0034 inches
- Peel Strength / Adhesion: 2.125 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Matexcel
Description: This product is processed on the basis of our company's Highly Conductive/Thermal Graphene Powder.This graphene product is smaller in size, easy to disperse and use, and has high electrical and thermal conductivity and excellent mechanical properties. This product has broad application
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Valspar Corporation (The)
Description: the usage of chemically resistant linings. Offerings included conventional cure, low temperature cure, and low VOC linings. Technology High solids solvent-based Powder and water-based technologies (specific food and non-food requirements) Chemical and physical
- Substrate: Aluminum, Steel
- Type: Coating
- Industry: Food and Beverage
- Features: Powder Coating, Solvent Based, Water Based
-
Supplier: Matexcel
Description: gummies, beverages, energy bars, and pet food Product overview: High oleic sunflower oil is very high in oleic (monounsaturated) acid. The oil has many uses including bakery applications, spray coating oils for cereal, crackers and dried fruit; it is used in non-dairy creamers,
- Applications: Food / Beverage
- Form & Features: Powder
-
Supplier: Victrex PLC
Description: VICOTE 708 and 709 grades are specially developed powder coatings (based on VICTREX PEEK-HT™ polymer) with a higher Tg and melting point than the standard VICOTE products. VICOTE 708 and 709 grades deliver extended high temperature performance while offering all the key
- Wet / Applied Thickness: 100 to 500 inch
- Cure / Dry Temperature: 120 to 150 F
- Operating / Use Temperature: 260 F
- Cure / Set Temperature: 120 to 150 F
-
Supplier: Whitford Corporation
Description: A FEP resin based, nonstick powder coating.
- Cure / Dry Temperature: 752 F
- Cure / Set Temperature: 752 F
- Industry: Automotive, Food and Beverage, OEM / Industrial
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
-
Supplier: FORREST Technical Coatings
Description: INFERNEX® PSS-1000 powder coating was formulated to produce a smooth satin black finish to showcase designer components. This powder is specifically designed for protective applications where exterior durability is required. It applies well to ferrous and non-ferrous substrates
- Coverage: 96 ft²
- Cure / Dry Temperature: 450 F
- Cure / Set Temperature: 450 F
- Industry: Automotive, OEM / Industrial
-
Supplier: FORREST Technical Coatings
Description: INFERNEX® PT-1000 was developed to produce a slightly textured black coating with great pre- and post-burn adhesion. This satin powder coating performs well at a continuous 800° F (426° C) and offers a balance of function and appearance. Performance testing of one hour at 1000°
- Coverage: 132 ft²
- Cure / Dry Temperature: 400 F
- Cure / Set Temperature: 400 F
- Industry: Automotive, OEM / Industrial
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain’s #170 is a white fused magnesium aluminate powder that is blocky in shape. This powder produces high thermal shock resistant coatings that are suitable for the re-surfacing of parts. These coatings resist wetting by liquid aluminum, making #170
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Inspection / Monitoring, On-site / Field (Large Structures), Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Saint-Gobain Coating Solutions
Description: ideal for coating rolls used in zinc molten metal baths. Saint-Gobain Coating Solutions manufactures a range of zirconia-based thermal spray powders for thermal barrier coatings with excellent wear resistant properties for high temperature applications such
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: RWM Casters Company
Description: High Temperature Glass Filled Nylon Wheels can be used continuously at 350°F and intermittently up to 550°F. They are molded from reinforced nylon designed specifically to withstand high temperatures and have excellent wear resistance. High Temperature Nylon
- Load Capacity: 300 to 1,200 lbs
- Wheel Diameter: 3 to 6 inch
- Wheel Tread Width: 1.25 to 2 inch
- Hub Length: 1.5 to 2.4375 inch
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain’s #150 is a very high purity white powder that produces hard, dense coatings with low porosity. The coatings offer excellent wear resistance at low temperatures & are ideal for textile parts, process rolls, armature shafts & seal faces. Both
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: FORREST Technical Coatings
Description: PS-600 was engineered for salt fog resistance at a peak temperature of 600° F (315° C). For medium temperature projects, this powder has a nice smooth finish in a flat black when applied to properly prepared ferrous and non-ferrous substrates. It combines great aesthetics with
- Coverage: 107.8 ft²
- Cure / Dry Temperature: 450 F
- Cure / Set Temperature: 450 F
- Industry: Automotive, OEM / Industrial
-
Supplier: Budnick Converting, Inc.
Description: 6215 is a 3.1 mil polyester film with silicone adhesive. It is designed for masking of printed circuit boards and surfaces during powder coating.
- Thickness: 0.0031 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain's #1020 is a fused, crushed mullite powder that is blocky-shaped & white in color. This powder produces coatings that are ideal for applications requiring good dielectric strength, thermal insulation and aluminum metal contact.
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Device Technologies, Inc.
Description: from traditional ‘enamel’ magnet wire to Kapton tape wrapping. This is custom ordered so please call for more information. High Temperature Magnet Wire Krono-Resist HT Series™ high temperature magnet wire for HEV/EV motor winding. The PAI 260 shield enamel coating
- Features: Europe Only, North America, Other, United States Only
-
Supplier: Omnikote Ltd.
Description: With 40 years experience in the powder coating industry, Omnikote lead the way not just in powder coating but in specialist wet spray and fluidised bed dipping as well. For a job well done choose Omnikote. Our employees average 18 years service giving unrivalled
- Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: FORREST Technical Coatings
Description: Widely used successfully in Europe for many years as a muffler coating, INFERNEX® PS-800 has a beautiful satin jet black and smooth sheen with outstanding hardness. It performs at a peak temperature of 800° F (426° C) for exterior exposures. APPLICATIONS This INFERNEX® liquid was
- Coverage: 109 ft²
- Cure / Dry Temperature: 450 F
- Cure / Set Temperature: 450 F
- Industry: Automotive, OEM / Industrial
-
Supplier: Caplugs
Description: during painting, plating and powder coating operations. Material: Flex500™ Standard Color: Black Optional Color: Yellow *For low-temperature applications, please visit our VTP series.
- Features: Tapered, Threaded
- Material: Vinyl
-
Supplier: Shurtape Technologies, LLC
Description: High performance grade, excellent adhesion masking tape designed exclusively for the oil and natural gas industry for steel pipe masking to protect pipe ends as anti-corrosion powder coating is applied. Designed for temperatures up to 350 F, but capable of withstanding
- Width: 1.889763779527559 to 5.669291338582677 inches
- Thickness: 0.0064 inches
- Peel Strength / Adhesion: 2.5625 lbs/in
- Temperature Resistance: 15.555555555555555 to 176.66666666666666 C
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Research & Development, Sanding / Grinding, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Surventis Surface Treatment LLC
Description: Gardobond A 4923 is an acidic, liquid product used to clean and pretreat iron, steel, aluminum and zinc substrates for organic coating. Gardobond A 4923 can be used under powder, liquid, high- solids liquid and electrocoat paints. Gardobond A 4923 is used at energy-saving low
- Applications: Coatings / Paint
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: Hexagonal boron nitride (HBN) powder has good thermal conductivity, insulation, chemical stability and lubricity. Its anti-oxidation temperature exceeds 2000 ℃, and it also has good lubricity at high temperature. It is mainly used in the preparation of cubic boron
-
Supplier: SAE International
Description: The deposition of thick, pore-free, high-performance copper alloy matrix composite coatings is a topic of interest for several industrial applications, including friction materials, high-strength electrical contacts, and welding electrodes, among others. This study investigates
-
Supplier: Matexcel
Description: Storage: Store at room temperature. Application: 1.Nano-TiN application in PET package materials 2.Enhanced PET engineering plastics 3.High radiance coating: 4.Functional fabrics: Purity: >97% Product overview: Oxygencontent: <1% Crystalphase: Cube Average partical Size: 20nm
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Matexcel
Description: material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: Nanodiamond additive to electrolytes For galvanic & electroless coatings improving wear & corrosion resistance of coatings Purity: >99%
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Oerlikon Metco
Description: Designed for the hottest service environments MCrAlY thermal sprayed coatings are used in the hottest sections of gas turbine engines and other high-temperature, corrosive environments. They can be used alone as an anti corrosion coating or as a bond coat to improve the
-
Supplier: Sanchem, Inc.
Description: This RoHS compliant aluminum surface treatment will give you a gold-brown surface in 30-40 seconds. Provides excellent corrosion resistance and paint adhesion. Used extensively when surface finishing with powder coating applications.
- Substrate: Aluminum, Steel
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Protective, Specialty / Other
- Chemistry: Conversion Coating, Inorganic (Ceramic, Conversion, Glaze)
- Location / Orientation: Exterior
-
Supplier: Caplugs
Description: The PR-SH Series are die-cut discs made out of our PC11 high temperature polyester film tape used to mask off areas that do not require coating. PC11 has a higher temperature range than other Polyester tapes. Recommended for Powder coating, e-coating
- Backing: PET / Polyester
Find Suppliers by Category Top
Featured Products Top
-
FORREST high temp powder coating colors withstand high temperature applications with peak or continuous temperature range from 300°- 800°F (149°- 427°C) and are available in distinctive shades. Choose a FORREST heat resistant powder in a color that fits your specific design (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
INFERNEX® PS-1000 Developed for exhausts, INFERNEX PS-1000 has earned its reputation for decades as the high temperature workhorse for protecting exhaust systems, engines, and (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Powder Coatings Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
transfer and mass transfer. The absence of moving parts in the tube support system provides a simple, reliable, robust design that enhances scalability. Additionally, the tumbling action of the product within the tube results in high degrees of temperature uniformity and gas-solid contact, producing (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
cold water. The rapid contraction of the metal will stress normal high temperature powder coatings to the point where those normal powders will pop off the metal. FORREST Technical Coatings brings more than a decade of experience in development, testing and formulation of heat resistant (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
temperature satin powder coating performs well at a continuous 800° F (426° C) and offers a balance of function and appearance. Contact Us FORREST World Headquarters 1011 McKinley Street (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
Stove Bright® High Temperature Coatings Stove Bright® high temperature coatings have been developed to provide the highest quality coating for use in applications that require heat resistance up to 1200°F (650°C). With continued research and development (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
C). For medium temperature projects, this powder has a nice smooth finish in a flat black when applied to properly-prepared ferrous and non-ferrous substrates. It combines great aesthetics with corrosion resistance for exhaust systems, engines, and industrial silencers (read more)
Browse Corrosion and Rust Preventive Coatings Datasheets for FORREST Technical Coatings -
. We offer powder coating, traditional ‘enamel’ & high-temperature magnet wire, plus Kapton tape wrapping. Learn more about our various wire coating services: (read more)
Browse Coating Services Datasheets for Device Technologies, Inc. -
the manual gun. Powder and energy savings have been incorporated at the heart of the gun's development to reduce work by enhancing productivity and finishing quality of the coating. The TEC5 (Transfer Electronic Control) ensures the self-regulation of the electrostatic charge taking into account (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation
Conduct Research Top
-
How do High Temperature Powder Coatings for Exhaust Systems Work?
Powder Coated Tough called on FORREST Technical Coatings Coatings Research Chemist Dr. Sasha Tavenner Kruger, Ph.D. to write a feature article for their July 2020 extreme temperature powder coatings issue about high temperature powder coatings for motorized vehicle exhaust systems. High heat paint
-
High Tech Coatings and High Touch Service
From industrial paint for the Pacific Northwest to high temperature paint and high temperature powder coatings for global heat resistant paint customers, FORREST Technical Coatings provides personalized service and custom coatings. When you choose FORREST Technical Coatings, our technical sales
-
Hexagonal Boron Nitride Powder
Hexagonal boron nitride (HBN) powder has good thermal conductivity, insulation, chemical stability and lubricity. Its anti-oxidation temperature exceeds 2000 , and it also has good lubricity at high temperature. It is mainly used in the preparation of cubic boron nitride, high temperature coatings
-
The Use of Boron Nitride Powder In Coating Industry
The use of boron nitride in the coating industry is based on its lubricating properties, especially at high temperatures. The main applications are as follows: boron nitride coating and boron nitride release agent.
-
Alumina Mo-Mn Metallization Method
The metalized layer is obtained by adding a small amount of MoMn powder and coating it on the surface of the ceramic body with a binder and sintering at high temperatures. So far the most widely-used and effective method for creating a leak-tight, robust joint between ceramic and metal
-
CHEMEON TCP-NP Knowledge Base/FAQ
CHEMEON TCP-NP (hex free) is chemical conversion coating on aluminum alloys with high corrosion protection, excellent adhesion qualities for subsequent paint and powder coat, low cost, quick and easy processing, and all while meeting the stringent requirements of military specifications. It is QPL
More Information Top
-
Evaluation of the Effects of Powder Coating Cure Temperatures on the Mechanical Properties of Aluminum Alloy Substrates
For the 2024-T3, the uncoated and LTCP materials exceeded the standard for yield strength by 14 and 10%, respectively, while the material subjected to the conventional ( high temperature ) powder coating was identical to the standard.
-
Organic coating environment and health issues in the automotive industry
One example of this has been the development of high temperature powder coatings (the Dupont Alesta range).
-
News & Views
Improved high temperature powder coatings .
-
Paint & Coatings Manufacturers (Page 4). Paint & Coatings Product Catalogs Directory
HLM high temperature powder coating is a new type of enviromental friendly powder coating, it can withstand 1200f for a long time ,and touch with fire directly.
-
exhaust muffler - offers from exhaust muffler manufacturers, suppliers, exporters & wholesalers
HLM high temperature powder coating for muffler is a new style coating for muffler, it can withstand 1200F for a long ...
-
muffler pipe - offers from muffler pipe manufacturers, suppliers, exporters & wholesalers
HLM high temperature powder coating for muffler is a new style coating for muffler, it can withstand 1200F for a long ...
-
Combined radial and axial permanent magnet motors using soft magnetic composites
improvement has come about by thinner and higher temperature powder coatings , improved compaction and improved post compaction heat treatment.
-
Thermosetting Powder Coatings
High - temperature powder coatings and liquid coatings based on silicone resins do not exhibit the same corrosion protection as standard liquid and powder coatings due to coating porosity and shrinkage that occurs with temperature aging.
-
Polymer - China Polymer Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 4
High temperature resistant powder coating by polyester resin .
-
Photoinitiated alternating copolymerization of vinyl ethers with chlorotrifluoroethylene
However, their use as binders for paints has been restricted by the insolubility of the homopolymer in solvent coatings and the need for high temperatures for powder coatings .
Indicates content that may require registration and/or purchase.