-
Supplier: Rath USA Inc.
Description: an extruder. For small batches, they are compacted or cast. Dense refractory bricks are used in most industrial plants with high process temperatures due to their special achievable properties, in contact with gaseous, liquid or solid materials. Iron and steel industry
- Max Use / Curie Temperature: 1,800 C
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Block
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing
-
Supplier: Resco Products, Inc.
Description: groups of bricks. Our most popular dolomite burned brick for the Iron & Steel industry is KD65-DOL. With its high purity sintered dolomite, blended with magnesite, pressed, then fired at high temperature creates a strong ceramically bonded brick, creating a
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramic
- Shape / Form: Block
- Specialty Ceramic Type: Magnesia / Magnesite
-
Supplier: Accuris
Description: Standard Practice for Drip Slag Testing Refractory Brick at High Temperature
-
-
Supplier: Accuris
Description: STANDARD METHOD OF LOAD TESTING REFRACTORY BRICK AT HIGH TEMPERATURES, LONG-TIME
-
Supplier: ASTM International
Description: Method of Load Testing Refractory Brick at High Temperatures, Long Time (Withdrawn 1984)
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the resistance to deformation or shear of refractory brick when subjected to a specified compressive load at a specified temperature for a specified time. 1.2 The values stated in inch-pound units are to be regarded as the
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- MOR / Flexural Strength: 275 psi
- Material Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials, Structural
-
Supplier: Gouda Refractories BV
Description: High alumina fire clay bricks made from selected raw materials calcined at high temperatures. The high density and very low amount of bonding clay give the bricks a low porosity, excellent mechanical strength and excellent physical properties for application
- Max Use / Curie Temperature: 1,550 C
- Oxide Type: Alumina / Aluminum Oxide, Fireclay
- Shape / Form: Block
-
Supplier: ASTM International
Description: This specification covers dry air-setting refractory mortar for use in laying and bonding refractory brick in ship boiler furnaces and wet air-setting refractory mortar for use in laying refractory brick in stationary boiler furnaces, bright annealing
-
Supplier: ASTM International
Description: This specification covers thermal insulating bricks made from fire clay that are used as backup insulation for refractory furnace linings of boiler furnaces. The bricks shall be composed of heat-resistant materials that have been burned or fired to produce the desired density,
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials, Structural
-
Supplier: CeramSource Inc.
Description: High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability. The temperature ranges are from 2000º F to 3000º F, is where IFBs really shine. It™s low thermal conductivity are as low as ceramic fiber based
- Density: 0.5769260588197603 to 1.0248686486832832 g/cc
- Max Use / Curie Temperature: 1,260 to 1,648.9999999999998 C
- Thermal Conductivity: 0.18 to 0.44 W/m-K
- Compressive / Crushing Strength: 260 to 363 psi
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Max Use Temperature: 732.2222222222222 C
- Compressive / Crushing Strength: 362.5920983929925 psi
- Length: 23.62206 inch
- Width / O.D.: 15.74804 inch
-
Supplier: CeramSource Inc.
Description: Basic Refractory Products CeramSource, Inc supplies different kinds of basic refractory products including Fired Magnesia Brick, Direct bonded Magnesia-Chrome Brick, Rebonded Magnesia-Chrome Brick, Semi-re-bonded Magnesia-Chrome bricks, Periclase Spinel
- Density: 2.85 to 3.05 g/cc
- Compressive / Crushing Strength: 5,801.47357428788 psi
- Shape / Form: Block
- Specialty Ceramic Type: Magnesia / Magnesite
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: serve as a backup insulation for any refractory construction, such as insulating fire brick, dense refractory brick, castable, gunning mix, plastic refractory or ceramic fiber. ZIRCAL-18's high refractoriness and strength help prevent catastrophic failure of
- Shrinkage: 0 to 1 %
- Max Use: 1,100 C
- Compressive / Crushing Strength: 203 psi
- Max Use Temperature: 1,100 C
-
Supplier: KRÜSS Scientific
Description: of metal slags in smelting plants Detecting reactions between the glass and refractory bricks in glass production Optimizing wetting of the carrier material by enamel coatings Investigating the changes of the green body depending on temperature and time in ceramics production
- Test Media: Adhesives / Coatings, Ceramics / Glass, Fuel
- Features: Biomass / Wood, Gasoline
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: BNZ Materials, Inc.
Description: No Description Provided
- Max Use Temperature: 1,093.3333333333333 C
- Compressive / Crushing Strength: 165 psi
- Length: 36 inch
- Width / O.D.: 1 to 3 inch
-
Supplier: FORREST Technical Coatings
Description: Stove Bright High Temperature Paint is an aerosols are available at thousands of retail locations across the United States. Easy spray application on properly prepared metal substrate gives a long-lasting finish that can withstand peak temperatures to 1200°F (650°C). Stove
- Coverage: 125.00000000000001 ft²
- Wet / Applied Thickness: 0.0048 to 0.02 inch
- Cure / Dry Temperature: 55 to 85 F
- Operating / Use Temperature: 600 to 800 F
-
Description: refractory bricks, beams, rollers, plates, setters, saggers, tubes, honeycombs and high precision shapes, as well as high-temperature cements, mortars, ramming and gunnable monolithics and towelling mixes. From refractories that withstand the most extreme
- Applications: Armor / Ballistic Protection, Refractory / High Temperature Materials, Wear Parts / Tooling
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
-
Supplier: Sauereisen, Inc.
Description: typically incorporates an impervious, chemical-resistant membrane such as Sauereisen High Temperature Membrane No. 89.
- Max Use Temperature: 871.1111111111111 C
- MOR / Flexural Strength: 650 psi
- Max Use: 871.1111111111111 C
- Features: Castable, Gunning / Shotcrete (e.g., Gunnite), Other, Refractory Cement, Refractory / High Temperature
-
Supplier: Sauereisen, Inc.
Description: typically incorporates an impervious, chemical-resistant membrane such as Sauereisen High Temperature Membrane No. 89.
- Max Use Temperature: 676.6666666666666 C
- MOR / Flexural Strength: 690 psi
- Max Use: 676.6666666666666 C
- Features: Castable, Gunning / Shotcrete (e.g., Gunnite), Other, Refractory Cement, Refractory / High Temperature
-
Supplier: Nutec Bickley, Inc.
Description: the walls, while refractory alloy anchor hooks and dense alumina anchor bricks restrict movement of brick away from the kiln or furnace shell. Bickley's retained brick - floating anchoring system has proven to be an excellent solution for high temperature
- Material: Ceramic
-
Supplier: LAND
Description: The application-specific Stove Dome (SD) system uses AMETEK Land's advanced infrared radiation thermometer technology to monitor refractory temperatures around the stove dome or hot blast main. Using a highly accurate, and high pressure rated sighting assembly, the innovative
- Thermometer Type: Other
-
Supplier: Morgan Advanced Materials
Description: be used in direct contact with flame. It features very low thermal conductivity, has a low heat storage capacity and has good thermal shock resistance allowing it to be used in applications where large variations in temperature occur. This product also does not react with Alumina based
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Paragon Industries, L.P.
Description: of 2” high blank wall bricks. Since the brick is without element grooves, it is less susceptible to damage during loading than a grooved brick. The peepholes, both sides of the lid and top rim of sidewall firebrick are hardened and sealed with a special refractory
- Temperature Range: 2,150 F
- Capacity: 1.4 cubic feet
- Application: Industrial
-
Supplier: Thermal Ceramics
Description: variations in temperature occur Low heat storage capacity Can be used in direct contact with flame No reaction with alumina based bricks in application in the range of the typical use temperature Very low thermal conductivity Exonerated from any carcinogenic classification under
- Features: Specialty / Other
-
Supplier: INDECK Power Equipment Company
Description: superheated steam over 1,050°F. Features & Benefits • High service factors for severe duty applications • High steam pressure and temperature applications • Adaptability to unique fuels • Quick ramping capabilities throughout the load range • Flat superheater curve over the load
- Maximum Pressure: 150 to 2,000 psi
- Features: ASME Certified, Low Emissions, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Steam
Find Suppliers by Category Top
Featured Products Top
-
exotic sheath materials are used which include: Refractory metals such as molybdenum, tantalum and tungsten Ceramic sheath materials such as alumina, silicon carbide, mullite, etc. Other high temperature thermocouple considerations include the internal (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
INNOVACERA presented new material High temperature Magnesia Zirconia which is also called Magnesium Stabilized Zirconia Ceramic. It is a great refractory and insulating (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Equipment that operates at high temperatures is often the most problematic to test. It is common for equipment to be situated with poor accessibility, in challenging environments, and amongst hazardous materials and substances. Metal storage tanks, gas turbines, process furnaces (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
, certain reactions require high temperatures to proceed at a desirable rate or to completion. High-temperature seals fabricated from our Armatex® Q refractory coated fabrics and (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
handling to deliver continuous, accurate temperature data without requiring operators to approach molten metal or rely on limited viewing windows. Inside the furnace, infrared borescopes provide a real?time view of electrodes, refractory walls and critical zones. During tapping and slag removal (read more)
Browse Datasheets for LAND -
, cement and brick plants MIMs for load thermocouples Platinum control thermocouples Temperature sensors Conax Technologies is the industry leader in the design and fabrication of temperature measurement devices. Conax temperature and control (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
Key Properties of Niobium High Melting Point: With a melting point of 2477°C, niobium is ideal for high-temperature environments. Corrosion Resistance: Niobium offers superior resistance to (read more)
Browse Production Machining Datasheets for Top Seiko Co., Ltd. -
, semiconductors, aerospace, new energy, and fluid control systems, providing engineers with reliable solutions in demanding industrial environments. Our ceramic parts offer high temperature resistance and corrosion (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
, ensuring system safety and noise immunity. It is equipped with comprehensive protection features including under-voltage lockout, over-temperature, over-voltage, and over-current protection, and includes remote on/off control capability. Housed in a compact industry-standard 1/2-brick package, the (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Fused silica has an extremely low coefficient of thermal expansion, making it suitable for high temperatures or environments with large temperature variations. What are the applications of cylindrical lenses? Laser systems: for beam shaping, beam (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd.
More Information Top
-
Compressive behavior of refractory ceramics at elevated temperatures
The materials tested are refractory ceramic oxides that are being used, or are possible candidates for use, in high temperature refractory brick -mortar linings.
-
Refractory Bricks - Refractory Bricks Manufacturers, Suppliers
[ Related Keywords : refractory brick, high refractoriness insulating brick, high temperature refractory brick ] .
-
MODELLING AND OPTIMIZATION OF THREE-PHASE SUBMERGED ARC
The roof of the furnace is water-cooled, and is lined with high temperature refractory bricks and castable refractory.
-
Materials and Computational Mechanics
Production of high temperature Refractory bricks from rice husk ash.
-
Olivine Group
Because of its high melting point, deposits of non-gem quality olivine have been used in the manufacture of high temperature refractory brick and insulation boards.
-
Analysis of heat transfer in silicate slags.
The crucible was surrounded by bubble grain alumina and high temperature refractory brick as shown in Figure 111-2.
-
Next Generation Metallic Iron Nodule Technology in Electric Arc Steelmaking - Phase II
They were lined with high temperature refractory brick or fiberboard with sidewalls to contain samples.
-
A torsion machine for programmed simulation of hot working
Six 500 W silicon carbide elements set vertically within each half of the furnace are used, together with high temperature refractory bricks backed UP with alumina fibre insulation in a stainless-steelshell.
-
Aluminum Pipes Manufacturers (Page 3). Aluminum Pipes Product Catalogs Directory
Dry Pressed High Alumina Refractory Brick High Temperature Firebrick .
-
Solar Energy
At higher tempera- tures , refractory bricks based on oxides (silica, alumina, magnesia, and iron oxide – feolite), carbonates (e.g., magnesite), and their mixtures are commercially utilized in applications such as Cowper regenerators, night-storage heaters, and tiled stoves.
Indicates content that may require registration and/or purchase.