-
Supplier: SKF/North America
Description: single belts, making them more reliable Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during
- Belt Length: 90 to 248 inch
- Number of Bands / Ribs (Multiple): 4 to 5
- Features: Double-Sided
- Type: Multiple
-
Supplier: SKF/North America
Description: single belts, making them more reliable Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during
- Belt Length: 158 to 540 inch
- Number of Bands / Ribs (Multiple): 4 to 5
- Features: Double-Sided
- Type: Multiple
-
Supplier: SKF/Global
Description: single belts, making them more reliable Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during
- Belt Length: 158 to 540 inch
- Number of Bands / Ribs (Multiple): 4 to 5
- Features: Double-Sided
- Type: Multiple
-
-
Supplier: SKF/Global
Description: single belts, making them more reliable Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during
- Belt Length: 90 to 248 inch
- Number of Bands / Ribs (Multiple): 4 to 5
- Features: Double-Sided
- Type: Multiple
-
Supplier: SKF/Global
Description: than single belts, making them more reliable Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during
- Belt Length: 118.1 to 492.1 inch
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
- Metric: SPC
-
Supplier: SKF/North America
Description: than single belts, making them more reliable Construction details Insulation rubber: Insulation rubber provides good adhesion between the tension members (cords) and the rubber cushion. Tension members: The tension cords are made from polyester yarn. Pre-loading the cords during
- Belt Length: 78.7 to 315 inch
- Reinforcement: Polyester, Reinforced Belt
- Belt: Rubber
- Metric: SPB
-
Supplier: Shurtape Technologies, LLC
Description: Printable, high adhesion flatback paper tape for general purpose packaging, bundling, holding, binding, splicing, labeling, color-coding, banding, decorating and identification tasks. FP 17 can be used either printed or unprinted, and is engineered with a unique adhesive that enables
- Width: 0.7086614173228346 to 1.889763779527559 inches
- Thickness: 0.0054 inches
- Peel Strength / Adhesion: 3.25 lbs/in
- Temperature Resistance: 0 to 65.55555555555556 C
-
Supplier: ContiTech AG
Description: Banded V-belt with reinforced polyester tensile member and advanced compound for safely transmitting more power, suited for use with back-tensioners. Properties: resistant to temperatures from -30°C to +80°C electrically conductive to ISO 1813 conditionally resistant to oil dust-proof
- Type: Multiple
- Reinforcement: Reinforced Belt
- Belt: Rubber
-
Supplier: ContiTech AG
Description: V-belts banded V-belts for drives with highly irregular load changes and sustained, high power transmission. Belt structure AGRIDUR® banded V-belts can be operated in the temperature range from –40°C to +80°C. Their especially smooth running is a particular feature of their operation.
- Belt Length: 12,500 inch
- English: 3V, 5V, 8V
- V-Ribbed: H, J
- Type: Multiple
-
Description: High Reliability Handheld Signal Conditioner for Gallium Arsenide-Based Fiber Optic Temperature Sensors. Key Features Compact and rugged design with rubber boot casing protection High linearity and precision Superior total system accuracy (± 0.8 °C) Internal reference to
- Analog Input Channels: 1 #
- Operating Temperature: 32 to 113 F
- Sampling Frequency: 0.05 kHz
- User Interface: Front Panel and Display
-
Supplier: OMEGA Engineering, Inc.
Description: vulcanized fiberglass reinforced silicone rubber. They are resistant to mechanical damage and to attack from many chemical substances. The use of reinforced silicone rubber material as a base for the drum heater allows the design of extra flexible, very thin and efficient heaters. Each
- Maximum Operating (Sheath) Temperature: 450 F
- AC Voltage Required: 115 to 230 volts
- Maximum Operating Temperature: 450 F
- Features: 55 Gallon, Electric, Other, Wrap Around
-
Supplier: Mueller Company
Description: (Series 541-549) or two-section (Series 551-559). • HIGH STRENGTH STAINLESS STEEL STUDS - have spin-fit threads. For fast installation and Teflon coated heavy hex nuts for anti-galling. • TAPERED END GRIDDED GASKET - is made of specially compounded Nitrile rubber, has a gridded pattern
- Capacity / Opening: 3 to 12 inch
- Clamping Width: 7.5 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic
-
Supplier: Mueller Company
Description: (Series 541-549) or two-section (Series 551-559). • HIGH STRENGTH STAINLESS STEEL STUDS - have spin-fit threads. For fast installation and Teflon coated heavy hex nuts for anti-galling. • TAPERED END GRIDDED GASKET - is made of specially compounded Nitrile rubber, has a gridded pattern
- Capacity / Opening: 4 to 36 inch
- Clamping Width: 6 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
-
Supplier: Mueller Company
Description: (Series 541-549) or two-section (Series 551-559). • HIGH STRENGTH STAINLESS STEEL STUDS - have spin-fit threads. For fast installation and Teflon coated heavy hex nuts for anti-galling. • TAPERED END GRIDDED GASKET - is made of specially compounded Nitrile rubber, has a gridded pattern
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 7 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
-
Supplier: Mueller Company
Description: (Series 541-549) or two-section (Series 551-559). • HIGH STRENGTH STAINLESS STEEL STUDS - have spin-fit threads. For fast installation and Teflon coated heavy hex nuts for anti-galling. • TAPERED END GRIDDED GASKET - is made of specially compounded Nitrile rubber, has a gridded pattern
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 7 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
-
Supplier: Invotec Solutions Ltd.
Description: Colour – Silver Grey Fastening – Belt and buckle Temperature resistance Continuous use to 220°C Short period to 250°C Option 2 Abrasion resistant treatment and PU rubber coating Colour – Silver Grey Fastening – Belt and buckle Temperature resistance 1000°C <10% shrinkage
- Type: Equipment Jacketing
- Application: Thermal Insulation
-
Supplier: PIX Transmissions Limited
Description: FEATURES • Best suited for next-generation high speed engines • Engineered and chemically treated modulus & low stretch tensile cords for higher loads without stretch • Fibre re-inforced rubber matrix base compound, for better grip and lateral rigidity • Excellent resistant to oil and
- Belt Angle: 36 to 40 degrees
- Belt Width: 0.393701 to 0.84645715 inch
- Belt Length: 23.62206 to 200.78751 inch
- Features: Cogged
-
Supplier: PIX Transmissions Limited
Description: harvester combines • Belts are longitudinal flexible, suited for smaller pulley diameters and reverse idlers • Resistant to bottom cracks / chipping • Offers excellent resistant to loads during operation • High temperature resistant • High power transmission capacity • Low
- Belt Length: 30 to 354 inch
- Features: Anti-Static, Cogged
- English: B / 5L, C
- Type: Multiple, Single
Find Suppliers by Category Top
Featured Products Top
-
Tempco Mi-Plus® Band Heaters. These are not just any heaters—they are specially designed to provide excellent thermal conductivity at high temperatures and high watt densities without failure. How Mi-Plus® Band Heaters Work Tempco (read more)
Browse Band Heaters Datasheets for Tempco Electric Heater Corporation -
high pass, and band stop / Notch filters, duplexers (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
dielectric constant, the larger the resonator, the better the temperature coef?cient, and vice versa. Anatech Electronics Ceramic band pass ?lters can be made from discrete ceramic resonators or as a single piece of a ceramic material called a “Monoblock” structure. Monoblock (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
BRIMFLEXTM BSR SILICONE RUBBER TUBING- MIL-R-5847 & ZZ-R-765 -- 200°C BRIMFLEXTM BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has (read more)
Browse Rubber Tubing Datasheets for BRIM Electronics, Inc. -
reinforcement + synthetic rubber cover, 35MPa working pressure + 140MPa minimum burst pressure, 4x safety margin, eliminating leakage risks under high-pressure conditions and reducing equipment downtime. Wide Temperature Compatibility: Stable operation at -40°F to (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
validatable rotary band sealer. Unit is designed with 10" long heating zone, and 10" long cooling zone for greater flexibility in product sealing of difficult materials with temperatures up to 450 degrees +/-2 degrees Fahrenheit. Temperature, speed control and cooling bar pressure can be (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
USP Class VI compliant, and provide excellent mechanical performance and solvent resistance. Many grades are also thermally stable at high temperatures, and ideal for use in applications that require prolonged high (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Nanotechnology Specialty Carbon Fillers Thermally conductive Additives High Temperature Slip Additives Product Form: Pelletized Slab (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Hot water & steam, gasoline, freon, alcohol, LP gas, high temperatures, low temperatures.... all of these factors influence the best choice of material for your tubing, O-rings grommets or other types of seals and plugs. Atlantic Rubber's staff have over 100 total years (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
More Information Top
-
Anschmiegsame electronics. Mechanism of the macro electronics
The, the higher temperature of the rubber band is, the, its tendency to take up from one's state of larger entropy strengthens.
-
Thermal Analysis of Polymeric Materials
Raising temperature, increases the pressure of a gas, analogously it takes a greater force to keep a rubber band extended at higher temperature .
-
Capillary tube viscometers. Part II
At the high temperature they should be heldin by rubber bands , for there is a tendency for the increased pressure to push them out.
-
A simple viscometer for gases
At the high temperature they should be heldin by rubber bands , for there is a tendency for the increased pressure to push them out.
-
'Retrospective rubber' remembers its old identities | EurekAlert! Science News
"At higher temperatures the material stretches like a rubber band , but, at lower temperatures, it stiffens up," says Mitchell Anthamatten, assistant professor of chemical engineering and inventor of the material. " .
-
Time
During the stretching stage, the temperature and tension of the rubber band are higher than would have been the case if the process were performed reversibly, while during the contraction stage they are lower.
-
What Sustains Life?
This model protein remains soluble in neutral or alkaline water; it will not aggregate no matter how high the temperature , and the rubber -like band formed by cross-linking this model protein will not contract.
-
Rubber remembers | News | The Engineer
‘At higher temperatures , the material stretches like a rubber band , but, at lower temperatures, it stiffens up,’ said Mitchell Anthamatten, assistant Prof of chemical engineering and developer of the material.
-
Mill processability of cis ‐1,4‐polybutadienes and deformational characteristics
The VCR309, 412, rubber had highest values of the temperature -617, and 512 compounds made tight bands , of shift factor, aT .
-
Erosion resistant characteristics of ATH-filled silicone rubber exposed to dry band arc discharge
In this study, the ATH-filled high temperature vulcanizing silicone rubber (HTV-SIR) specimens were exposed to dry band arc discharge between two electrolyte electrodes which simulated the real creeping discharge on the polymer insulator surface in the wet condition and the…
Indicates content that may require registration and/or purchase.