-
Supplier: OMEGA Engineering, Inc.
Description: fabricated from 316SS. 304SS housing is corrosion-resistant, designed for high pressure and high temperature service. MNPT ends ensure easy installation. OMEGA PVC and CPVC mixers, and OMEGA all stainless and carbon steel mixers, are designed for higher flow rates
- Operating Temperature: 250 F
- Pressure Range: 200 to 8,750 psi
- Applications / Industry: Adhesives Processing, Chemical Processing, Water / Wastewater Treatment
- Features: Continuous Feed, Continuous Speed, Floor-Mounted, In-Line, Lined or Coated, Static
-
Supplier: Nordson EFD
Description: Nordson EFD in-line metal mixers’ housings and elements are made primarily of stainless steel. This makes them ideal for high-pressure applications and easy to clean and reuse. Select from tube or pipe design. These mixers typically feature pipe threads on both ends to simplify
- Applications / Industry: Adhesives Processing
- Type: Laboratory
- Media: Liquids, Solutions, Emulsions
- Features: Static
-
Supplier: Nordson EFD
Description: Nordson EFD in-line metal mixers’ housings and elements are made primarily of stainless steel. This makes them ideal for high-pressure applications and easy to clean and reuse. Select from tube or pipe design. These mixers typically feature pipe threads on both ends to simplify
- Applications / Industry: Adhesives Processing
- Type: Laboratory
- Media: Liquids, Solutions, Emulsions
- Features: Static
-
-
Supplier: PIX Transmissions Limited
Description: antistatic property • Temperature range from -35°C to +130°C allows the belt to perform even at increasing ambient temperatures • Space saving potential - Lesser number of belts required • REACH & RoHS compliant provides an eco-friendly system • High dimensional stability
- Belt Length: 24.5 to 196.8505 inch
- Features: Anti-Static, Cogged
- Reinforcement: Reinforced Belt
- Type: Single
-
Supplier: Hernon Manufacturing, Inc.
Description: Tuffbond® 395 is a single component, high temperature resistant, heat activated epoxy. It cures to a high-performance thermoset system with excellent adhesion properties to a wide variety of substrates. Tuffbond® 395 will change from amber to a reddish brown upon cure. Bonding
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System, Thermosetting / Crosslinking, Two Component System
- Features: Specialty / Other
-
Supplier: Sulzer Ltd.
Description: mixer-heat exchangeroffers improved heating or cooling of viscous media at high throughputs. It is the perfect alternative when the flow is too high to be handled in a monotube. The multitube mixer heat exchanger is used mainly for heating and partly for cooling
- Connection Options: Flange
- Features: Other
- Technology: Shell and Tube
- Primary Material: Stainless Steel, Steel
-
Supplier: Qsonica, LLC
Description: samples. Features: High volume capability Programmable operation Process up to 20 liters* *static processing volume is aided by the addition of a mechanical mixer or stir bar. Part # Q1375 Includes: Generator Converter 3:1 Booster 1" dia. extender probe Converter cable Power
- Operating Frequency: 20 kHz
- Power Rating: 1,375.0000000000018 watts
- Input Voltage: 220 volts
- Applications: Cell Disruption, Dispersing
-
Supplier: FTL Technology
Description: Broad temperature range -75⁰C to +300⁰C Suitable for low lube and dry running conditions High wear resistance of seal lip High pressure capability Anti-adhesive characteristics FDA approval Outstanding sealing efficiency Low friction coefficient and compression set Capable of
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 2,900.754 psi
- Operating Temperature: -103 to 572 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Henkel Corporation - Electronics
Description: dispensed using dual-tube cartridge packs with static mixers and manual or pneumatic gun or high volume mixing and dispensing equipment (application of heat may be used to reduce viscosity). Your benefits Thermal Conductivity: 1.1 W/m-k No silicone outgassing or extraction
- Industry: Electronics
-
Supplier: IHS ESDU
Description: correlations were developed from published data for the estimation of tubeside heat transfer and pressure drop of single-phase Newtonian fluids. The following types of tube insert are considered: twisted tapes (high and low twist ratios), helically-coiled wires, wire matrix inserts
Find Suppliers by Category Top
Featured Products Top
-
, high pressure, leak prone cylinders are required. Supplied as a turn key with a control panel that varies the speed and direction of all three mixers and measures temperature and controls agitation system lift. Learn More (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
ROSS Three Roll Mills, used for high viscosity dispersions in many industries, feature true heavy-duty construction, precision workmanship and ANSI 2017-compliant controls package. The pictured Model 52M 2.5" x 5" is (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Mixing at multiple viscosities with three different mixers gives the Maximixer the ability to disperse and emulsify with high shear, efficiently blend with high pumping capability and move and scrape high viscosity materials from the process vessel walls (read more)
Browse Laboratory Mixers Datasheets for ARDE Barinco, Inc. -
ROSS Dual Shaft Mixers are versatile, robust and cost-effective systems engineered for accurate processing of high-performance formulations across a wide range of rheologies, solids loading, operating temperatures and pressures. The ROSS CDA-300 Dual Shaft Mixer pictured below, features (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Extrusion and injection moldable (high flow) grades available. Improved electrical conductivity (customizable) Excelling processability Conductivity is consistent over a wide temperature range. Retains electrical conductivity even at 150% elongation! Excellent MIT Flex performance Low Particle Count (read more)
Browse Molding Compounds and Resins Datasheets for Cri-Tech, Inc. -
production losses, equipment failures, unexpected shutdowns, and reduced product quality. A Static SCR Voltage Stabilizer provides an advanced solution by combining high-speed thyristor switching with (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
The ROSS CDA-200 Dual Shaft Mixer is a versatile and cost-effective solution for processing formulations that require both thorough agitation and high-speed dispersive mixing. Used in applications such as coatings (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
connection. User friendly touch screen controls include agitator speed management, cycle timer, temperature and vacuum displays, and an Emergency Stop push button all located in a NEMA 12 panel. The controls package, built by ROSS Systems & Controls, is rigorously tested with the mixer prior to shipment, ensuring fast and seamless start-up. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
out as a thin liquid that gradually becomes more viscous with the addition of solid raw materials and/or lowering of temperature. Some applications will reach a viscosity peak mid-processing and finish as a low-viscosity fluid. In all these stages, the mixer must be capable of delivering good turnover (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Built to handle a wide range of formulations and viscosities, the ROSS FDA-50 Fixed Tank Dual Shaft Mixer is a custom-design agitated pressure reactor ideal for processes that require meticulous control over mixing, temperature (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Formation, stability, and properties of in ‐ situ composites based on blends of a thermotropic liquid crystalline polymer and a thermoplastic elastomer
For the same reason, feeding the TLCP at higher temperatures to the static mixer , as for emmple Sukhadia et al. (13) did with the PET/Vectra and PP/Vectra system Wec- tra fed to static mixer at 330°C) might give better results, In case…
-
Method for time–temperature–transformation diagrams using DSC data: Linseed aliphatic epoxy resin
The mixture was prepared as follows: the linseed resin is mixed with the high temperature accelerator using a static mixer with 13 elements, two different hardener concentrations are used: 3 and 5% wt.
-
Manufacture of Powder Coatings by Spraying of Gas‐Enriched Melts
Also, the temperature in the spray tower rises due to the high saturation temperature in the static mixer .
-
Automatic process control for vacuum dispensing equipment
wrong temperature of one of or both material feed pipes, the back pressurewill be too low or too high wrong temperature of the static mixer , the back pressure will be too low or too high according to the temperature .
-
Isocyanates Part II
For a camposition liable to form gel, or liable to discolor if blending at high temperature is ex- tended, a static mixer as described in Reference 47826-7 is more appropriate than tank blending.
-
Mathematical modeling and numerical simulation for nucleated solution flow through slit die in foam extrusion
The band heaters following the static mixer are set at much higher temperatures to bring the temperature of the melt to that of the die.
-
Separation of non-sucrose compounds from syrup as a part of the sugar-beet production process by ultrafiltration with ceramic membranes
The same phenomenon was noticed when working tem- peratures were analysed; at lower temperature (70 ◦ C) flux improvement in the presence of static mixer reaches 65%, while at higher temperature (80 ◦ C) it does not overcome 30%.
-
Investigation of molecular structure of LDPE modified by itaconic acid grafting
Considerable changes at IA grafting are also observed in the shape of molecular weight distri- bution (MWD) in the LDPE high - temperature block at its modification in a static mixer (j ϭ 50 .
-
Test plan for immobilization of salt-containing surrogate mixed wastes using polyester resins
Funds permitting, further polyester microencapsulation testing with ETF wastes at lower pH, higher temperature , and in-line emulsification using a static mixer [Powell 19921may be conducted.
-
Continuous extrusion production of microcellular rigid PVC
…even though a higher temperature profile led to faster fusion, it also led to ther- mal degradation of the resin due to the combined effects of temperature and high shear generated at the entrance of the static mixer and the die (see…
Indicates content that may require registration and/or purchase.