-
Supplier: Haida International Equipment Co., Ltd.
Description: Test load under defined deformation of tested sample Software can issue word/excel report with results for max. force, elongation, tensile strength, peel strength, tear strength, compression strength, etc. Benefit Features TM 2101 intelligent automatic detection of
- Force / Load Capacity: 4,410 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Tensile
-
Supplier: TFC Ltd.
Description: Dimensions: Inches Material: C2108 Brass alloy to BS1210 Standards Finishes: Self finish Clasic Slotted Recess Countersunk screw for snug fit and neat finish High grade C2108 Brass for high corrosion resistance and strong tensile strength Single thread and sharp
- Material: Brass
- Standard Drives: Slotted
- Screw Type: Wood Screw
-
Supplier: Custom Fabricating & Supplies
Description: Features Operates long-term at temperatures of up to 250°F/121°C with short excursions to 300°F/149°C Provides excellent shear strength, conformability, surface adhesion and temperature resistance Fast and easy-to-use permanent bonding method provides high strength and long-term
- Width: 0.5 to 2 inches
- Peel Strength / Adhesion: 1.0625 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Dielectric / Insulating, Permanent
-
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: RS Components, Ltd.
Description: RS PRO Q207997000300016000 Wood Screw
- Length: 0.6299216 inch
- Metric: M3
- Features: Other
- Standard Drives: Posidriv®
-
Supplier: L.H. Dottie Company
Description: BUGLE PHILLIPS TYPE STEEL MATERIAL YELLOW ZINC FINISH 1-1/4 INCH #6 NOMINAL DIAMETER PACKAGING QUANTITY 100 PER PACK, 4000 PER MASTER CARTON WR MODEL
- Length: 1.25 inch
- Inch: # 6
- Standard Drives: Philips / Frearson
- Material: Steel
-
Supplier: Peco Fasteners, Inc.
Description: FLAT SLOTTED TYPE BRASS MATERIAL 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL #12 NOMINAL DIAMETER .216 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES PER PACK LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 2 inch
- Inch: # 12
- Material: Brass
- Screw Type: Wood Screw
-
Supplier: Ebinger Manufacturing Corp.
Description: FLAT PHILLIPS TYPE 2-1/4 INCH 2.25 LENGTH - DECIMAL 2-1/4 LENGTH - FRACTIONAL #10 NOMINAL DIAMETER .19 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 2.25 inch
- Inch: # 10
- Standard Drives: Philips / Frearson
- Screw Type: Wood Screw
-
Supplier: Minerallac Company
Description: FLAT SQUARE TYPE 1 INCH 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER .164 NOMINAL DIAMETER - DECIMAL BIT SIZE #2 PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK FINISH/COATING BLACK FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 1 inch
- Inch: # 8
- Screw Type: Wood Screw
-
Supplier: Pan American Screw, Inc.
Description: Truss Phillips 1/2 Thread Lo Root® For Wood Studs
- Length: 2.5 inch
- Inch: # 10
- Standard Drives: Philips / Frearson
- Head Type: Truss Head
-
Supplier: Sure Drive USA
Description: WOOD BULLETS®-1 Pound Box
- Length: 1.625 inch
- Inch: # 6
- Screw Type: Wood Screw
-
Supplier: Deerwood Fasteners International
Description: For hardwood fastening applications-with standard #2 Square Recess. Our Flat Head Robertson® Square Drive Twinfast Screws provide maximum bit fit and help eliminate driver bit camout. The double lead thread starts quickly and drives faster that most single lead thread designs. Excellent
- Length: 1 inch
- Inch: # 8
- Head Type: Flat Head
- Standard Drives: Square / Robertson
-
Supplier: Spax International
Description: SPAX® MDF Screws are specifically designed to prevent splitting in Medium Density Fiberboard (MDF) and hardwoods without pre-drilling. Also very effective for attaching lightweight, high-density polyurethane trim."
- Inch: # 9
- Head Type: Flat Head
- Features: Other
- Standard Drives: Torx®
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Steel Finish: Net Coat Brown Reverse thread eliminates swarf build-up
- Material: Steel
- Screw Type: Wood Screw
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Wood Screws are formed in a similar manner to tapping screws. However, the thread length is approximately two-thirds the nominal length of the screw. The unthreaded portion of the shank is designed to slide through the top board (to prevent binding) so that it can be
- Screw Type: Wood Screw
-
Supplier: Makita USA, Inc.
Description: Autofeed Screws // Phillips Head Collated Screws
- Length: 1 inch
- Screw Type: Dry Wall Screw, Wood Screw
- Standard Drives: Philips / Frearson
-
Supplier: Deerwood Fasteners International
Description: Round Washer Screws, WoodMax® - Round Washer Recex®
- Length: 1 inch
- Inch: # 8
- Head Type: Washer Head
- Screw Type: Wood Screw
-
Supplier: Sure Drive USA
Description: GOLD WOOD BULLETS®-Bonus Pack™
- Length: 3.5 inch
- Inch: # 10
- Screw Type: Wood Screw
-
Supplier: Pentair, Inc.
Description: FLAT SLOTTED TYPE CARBON STEEL MATERIAL 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL #16 NOMINAL DIAMETER .268 NOMINAL DIAMETER - DECIMAL LIGHT DUTY FINISH/COATING PLAIN FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN 43 MODEL
- Length: 2 inch
- Inch: # 16
- Head Type: Flat Head
- Material: Steel
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: C1022 Premium Steel Finishes: Black Epocote Cross Recess Narrow shank to avoid splitting Course thread for speed of insertion and maximum holding carcass
- Standard Drives: Posidriv®
- Material: Steel
- Screw Type: Wood Screw
-
Supplier: Newark, An Avnet Company
Description: CSK HEAD POZIDRIV WOOD SCREW, STEEL, 10G; Thread Size - Imperial:No.10; Thread Size - Metric:-; Screw Length:1.5"; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; RoHS Compliant: Yes
-
Supplier: Pan American Screw, Inc.
Description: Truss Recex® 1/2 Thread Lo Root® Type-17 For Wood Studs
- Length: 2.5 inch
- Inch: # 10
- Head Type: Truss Head
- Screw Type: Wood Screw
-
Supplier: Spax International
Description: SPAX® Cabinet Screws are a unique, quality fastener engineered to ensure a secure, aesthetically-pleasing installation of fine cabinetry. Large, low-profile head design provides increased load bearing area. T-STAR Plus drive promotes superior bit engagement, especially for overhead work.
- Inch: # 8
- Features: Other
- Standard Drives: Torx®
- Screw Type: Wood Screw
-
Supplier: Deerwood Fasteners International
Description: Plated Cabinet Installation Screws For Wood Studs-Truss Head, Deep Thread & HalfThread Screws-Recex®
- Length: 2.5 inch
- Inch: # 10
- Head Type: Truss Head
- Screw Type: Wood Screw
-
Supplier: Pan American Screw, Inc.
Description: Truss Recex® 1/2 Thread Lo Root® For Wood Studs
- Length: 3 inch
- Inch: # 10
- Head Type: Truss Head
- Screw Type: Wood Screw
-
Supplier: TFC Ltd.
Description: Dimensions: Inches Material: C1022 Premium Steel Finish: Black Jappaned Traditional slotted recess Round Head Black finish used to match ironmongery
- Head Type: Round Head
- Standard Drives: Slotted
- Material: Steel
- Screw Type: Wood Screw
-
Supplier: Newark, An Avnet Company
Description: CSK HEAD POZIDRIV WOOD SCREW, STEEL, 6G; Thread Size - Imperial:No.6; Thread Size - Metric:-; Screw Length:1"; Fastener Plating:Zinc; Fastener Material:Steel; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:-; RoHS Compliant: Yes
-
Supplier: Sure Drive USA
Description: GOLD WOOD BULLETS®-3 Pound Box
- Length: 1.625 inch
- Inch: # 6
- Screw Type: Wood Screw
-
Supplier: Pan American Screw, Inc.
Description: Wafer Phillips Cement Board Screws to Wood (Hi/Lo Thread)
- Length: 1.625 inch
- Inch: # 9
- Standard Drives: Philips / Frearson
- Screw Type: Wood Screw
-
Supplier: Deerwood Fasteners International
Description: Painted Cabinet Installation Screws For Wood Studs-Truss Head, Deep Thread & HalfThread Screws-Phillips Recess For wood applications -commonly used to attach cabinets to wood studs.
- Length: 2.5 inch
- Inch: # 10
- Screw Type: Wood Screw
Featured Products Top
-
twisting are an issue. It gives the B7 screw a tensile strength of 125,000 pounds per square inch and an elastic limit of 105 pounds per square inch. B-7 screws can also withstand elongation of up to 16% and have a maximum hardness of 35 HRC (which is the equivalent of 321H). The raw (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
. Socket head cap screws/Allen bolt: Socket head cap screws have a flat chamfered top surface with a smooth or knurled cylindrical sides. Forged heat-treated alloy examples are high strength fasteners intended for the most (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
Weight: 60% lighter than steel sprockets Strength: 290-550 MPa tensile strength Speed (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
service life across a wide range of applications. Durable Construction High-strength NdFeB magnets with Nickel or Zinc plating. Steel pot housing available with Nickel, Zinc, or Chrome finishes. Designed for long-term performance and (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
provides high strength and high quality fasteners that can satisfy the toughest earth-moving requirements. We understand the need in mines and quarries to move substances in the most cost effective manner. NBN can produce each customer's custom bolts, nuts, and other fasteners in the most efficient (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
. Its thermal and mechanical qualities are designed to meet ASTM testing standards. Compressive strength, tensile strength, shear strength, and flexural strength are all scaled with density in FR-3700. High-density variations have compressive strengths in the thousands of psi, which match or (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
application-specific demands. From high-strength structural bolts to heavy-duty lock nuts, every product is produced to match technical drawings and jobsite needs. Fastener Product Range We supply a full range of construction fasteners for heavy-duty projects (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
continues to grow at 6.2% CAGR, reflecting increased automation across industries. Material Selection: Carbon steel options provide 500-700 MPa tensile strength for general industrial use. Stainless steel 304 (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
cases, magneto-strictive devices MONEL® alloy 400 (UNS N04400) Ni 66.5 Cu 31.5 High strength, good weldability, excellent corrosion (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
-curved surfaces and additional details Precise balance of tensile capability and strength Ease in building an accurate model for analytical test verification Availability of needed foam formulation in required thickness THE SOLUTION: (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
ZCFAP2003ALL
… 2240 durometer (Shore hardness) test method, 194 ASTM D 2303 electrical insulation tracking resistance and erosion test methods, 170 ASTM D 2394 simulated service testing of wood and wood -base finish flooring, 261 … … 189 long-term uniaxial tensile creep test, 187188(F … … assessment, 337 ASTM D 3364 capillary die for measuring melt flow rate, 107 ASTM D 3379 single-filament tensile strength test, 197, 198(F … … D 3419 in-line screw -injection molding of test … … 165 ASTM D 3763 high -speed puncture properties of …
-
Beneficial uses of paper mill residuals for New York State`s recycled-paper mills. Final report
Compressive and tensile strengths were greatly increased and fiber reinforced cement composites showed an extremely high capacity to deform prior to failure. The final product alsoretains someproperties similarto that of wood , in that it canbenailed, screwed , and fastened without special materials, and it can also be cut with a typical handsaw.
-
Determination of Optimum Extrusion Parameters in Compounding Flax Fiber-Reinforced Polyethylene Composites
… of Matuana and co-workers (2004), it was concluded that HDPE/wood-flour composite foams with the highest void fraction can be achieved at the highest levels of extruder’s screw speed rate (120 rpm) and moisture content of wood flour (12%), together with … Some studies focused on the effects on tensile strength and water absorption.
-
Proceedings of Fourth International Conference on Soft Computing for Problem Solving
screw speed and that of agave fibre-reinforced epoxy composite were significantly high due to alkali treatment of the fibre [10, 11]. The flexural strength and tensile strength of date wood palm flour-based polyethylene composite were decreased by increasing the filler content, while the flexural modulus was increased [12].
-
Inf. tecnol. vol.16 issue6; Abstract: S0718-07642005000600004
The thermoplastic materials employed included high density polyethylene (HDPE) and polypropylene (PP), both of commercial origin. The mixtures were prepared using a laboratory single- screw extruder, and samples were prepared to determine Izod impact strength and tensile strength as a function of wood content.
Indicates content that may require registration and/or purchase.