Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Advantages Of Aluminum nitride backing plate Aluminum nitride backing plate has high thermal conductivity, low expansion coefficient, high strength, high temperature resistance, chemical corrosion resistance, high resistivity, and low dielectric loss. It is
- Thermal Conductivity: 170 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 to 6 µm/m-C
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Electrical / HV Parts
-
Description: Advantages Of Aluminum nitride ceramic gasket Aluminum nitride ceramic gasket has high thermal conductivity, low expansion coefficient, high strength, high temperature resistance, chemical corrosion resistance, high resistivity, and low dielectric loss. It
- Thermal Conductivity: 170 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 to 6 µm/m-C
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Electrical / HV Parts
-
Description: Aluminium Nitride (AlN) has an astonishingly high thermal conductivity of 180-200 W/m·K. Aluminium Nitride is particularly well suited for electrical engineering applications due to its excellent electrical insulating characteristics. Aluminium Nitride is an ideal
- Thermal Conductivity: 180 to 200 W/m-K
- Dielectric Strength: 20,000,000 V/m
- Material Type: Aluminum Nitride
-
-
Supplier: CoorsTek
Description: equipment, and consumer appliances. HEAT SINKS CoorsTek ThermTile™ ceramic heat sinks and electrical insulators are an optimum choice when thermal management is important — combining the benefits of strong ceramic tiles, good thermal conductivity, and phase-change
- Features: Other Materials
- Device: Passive Heat Sink
-
Description: Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles High-temperature and high-voltage electrical insulators Vacuum
- Material Type: Aluminum Nitride, Boron Nitride
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY DCTP140-s is a thermal insulator uses fiberglass cloth as a reinforcement material, combined with thermal conductive silicon, giving it high thermal conduction and great compression strength. The thermal conductivity is 4.5 W/m*K, the thickness
- Applied Thickness / Gap Fill: 0.009842525 to 0.017716545 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 4.5 W/m-K
- Dielectric Strength: 4 to 6 kV/in
-
Description: Insulators are materials or devices that prevent the flow of electrical current or transfer of heat. As for boron nitride ceramic, it possesses a number of properties including high dielectric strength, low dielectric loss, low thermal conductivity, high
- Density: 1.5499990217530597 to 2.999998106618825 g/cc
- Max Use / Curie Temperature: 900 to 2,000 C
- Specialty Ceramic Type: Boron Nitride
- Applications: Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY’s thermal insulator SH1500/2000/3000 uses fiberglass cloth as a reinforcement material, combined with thermal conductive silicon, giving it high thermal conduction and great compression strength. The thermal conductivity is 1.5/2.0/3.0 W/m*K,
- Applied Thickness / Gap Fill: 0.009055123 to 0.013779535 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 3 W/m-K
- Industry: Electronics
-
Description: The SHEEN's SC Series Thermal Films are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 0.8 to 5.0 W/m·K. ◆ Optional fiberglass or polyimide film can be used as the reinforcement carrier. ◆ High
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 0.9 W/m-K
- Tensile Strength (Break): 5.076289377501895 psi
- Elongation: 40 %
-
Supplier: CoorsTek
Description: equipment, and consumer appliances. ALUMINUM NITRIDE INSULATORS Aluminum nitride (AlN) has a very high thermal conductivity, allowing this unique ceramic to spread and get rid of heat quickly. This allows electronic components to maintain cooler operating temperatures
- Features: Other Materials
- Device: Passive Heat Sink
-
Supplier: 3X Ceramic Parts Company Limited
Description: Electric Ceramic Insulator Bushing Electrical insulating ceramics have good thermal conductivity, low conductivity and constant dielectric small number, low dielectric loss, high mechanical strength, good chemical stability, etc, It is widely used in bath of
- Density: 3.8999975386044725 g/cc
- MOR / Flexural Strength: 47,862.15698787501 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
- Material Type: Alumina / Aluminum Oxide
-
Supplier: 3X Ceramic Parts Company Limited
Description: thermal conductivity Excellent size and shape capability High strength and stiffness Available in purity ranges from 94%, an easily metallizable composition, to 99.5% for the Alumina Ceramic Typical Uses: Gas laser tubes Wear pads Seal rings High temperature
- Density: 3.5999977279425903 to 3.9399975133593905 g/cc
- Coeff. of Thermal Expansion (CTE): 8.2 to 8.4 µm/m-C
- MOR / Flexural Strength: 50,037.70957823296 to 54,968.96211637766 psi
- Compressive / Crushing Strength: 304,577.3626501137 to 377,095.7823287122 psi
-
Description: The SHEEN's SC Series Thermal Films are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 0.8 to 5.0 W/m·K. ◆ Optional fiberglass or polyimide film can be used as the reinforcement carrier. ◆ High
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 1.1 W/m-K
- Tensile Strength (Break): 5.076289377501895 psi
- Elongation: 40 %
-
Thermal Compounds and Thermal Interface Materials - Arctic Alumina Thermal Compound (14 gram) -- 408Supplier: Xoxide
Description: Introducing Arctic Alumina Thermal Compound, the first ceramic-based, polysynthetic thermal compound for use between modern high-power CPUs and high performance heatsinks or water-cooling solutions. Features: Made with micronized aluminum oxide and boron nitride: Arctic
- Features: Thermally Conductive
-
Supplier: Xoxide
Description: Introducing Arctic Alumina Thermal Compound, the first ceramic-based, polysynthetic thermal compound for use between modern high-power CPUs and high performance heatsinks or water-cooling solutions. Features: Made with micronized aluminum oxide and boron nitride: Arctic
- Features: Thermally Conductive
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST SIL PAD TSP 1600S, Fiberglass-reinforced, Silicone-based Insulator The true workhorse of the SIL PAD product family, BERGQUIST® SIL PAD TSP 1600S thermally conductive insulation material, is designed for a wide variety of applications requiring high thermal performance
- Use Temperature: 76 to 356 F
- Thermal Conductivity: 1.6 W/m-K
- Chemical System: Silicone
- Features: Thermally Conductive
-
Supplier: Master Bond, Inc.
Description: service temperature range of 4K up to 400°F. It adheres well to metals, glass, ceramics, wood, vulcanized rubbers and many plastics. The hardened adhesive exhibits high thermal conductivity and yet is a superior electrical insulator. The thermal expansion
- Use Temperature: -452 to 400 F
- Thermal Conductivity: 1.441 W/m-K
- Coeff. of Thermal Expansion (CTE): 10 to 11 µin/in-F
- Tensile Strength (Break): 7,500 psi
-
Description: melting and boiling point, a high hardness, is an insulator at room temperature, and has electrical conductivity at high temperatures. Typical Features High fracture toughness High wear and corrosion resistance Low thermal conductivity
- Oxide Type: Zirconia
-
Supplier: Krytox™ Performance Lubricants
Description: Most greases act as insulators. This special grade of Krytox™ has been formulated with copper powder in grease to act as a conductor of electricity. Krytox™ oils provide long life and high-temperature stability and lubrication. The addition of copper powder also improves the
- Kinematic Viscosity (@ 40°C): 25 to 810 cSt
- Functions: Corrosion Inhibitor / Rust Preventative
- Industry Applications: Electrical / Electronic
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
-
Description: have been widely used in many industries. The material has excellent properties in terms of electrical insulation, high thermal conductivity, high chemical resistance, good wear resistance and low thermal expansion. Therefore, alumina ceramics products are
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Description: been widely used in many industries. The material has excellent properties in terms of electrical insulation, high thermal conductivity, high chemical resistance, good wear resistance and low thermal expansion. Therefore, alumina ceramics products are an
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Applications: Electrical / HV Parts
-
Supplier: Master Bond, Inc.
Description: compound exhibits superior tensile shear and peel strength for bonding and sealing applications. It adheres well to many different substrates including metals, glass, ceramics, rubber and plastics. The hardened composition is an excellent electrical insulator with outstanding
- Use Temperature: -452 to 250 F
- Thermal Conductivity: 1.297 W/m-K
- Coeff. of Thermal Expansion (CTE): 50 to 56 µin/in-F
- Tensile Strength (Break): 1,070 psi
-
Description: tight machining tolerances Outstanding dimensional stability Applications Electrical spacers in vacuum systems Thermal insulators in heated or cooled assemblies High intensity lamp reflectors Laser cavity components Coil supports High voltage electrical
- Max Use Temperature: 1,000 C
- Thermal Conductivity: 1.68 W/m-K
- Dielectric Strength: 40,000,000 V/m
- Density: 2.5999983590696485 g/cc
-
Supplier: Protavic America, Inc.
Description: PTS-46313 is a one-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -67 to 392 F
- Thermal Conductivity: 1.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 111.11111111111111 µin/in-F
-
Supplier: Protavic America, Inc.
Description: PTS-46313 is a one-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -55 to 200 F
- Thermal Conductivity: 1.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 111.11111111111111 µin/in-F
-
Description: conductivity, sealing ability to vacuum and hasn't given off much gas. So it is plays an heat sinks and thermal transfer plate role in ion sources. Material Advantages: High mechanical strength. High thermal conductivity. Low thermal expansion. Low
- Specialty Ceramic Type: Boron Nitride
- Performance Features: Machinable
- Features: Other, Specialty Ceramic
- Shape / Form: Wafer / Substrate
-
Supplier: Henkel Corporation - Electronics
Description: material capable of meeting or exceeding the thermal and electrical requirements of high-reliability electronic packaging applications. Your benefits Thermal impedance 0.33°C-in²/W (@50 psi) Optimal heat transfer High thermal conductivity 3.5 W/m-K
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: Sil-Pad K-4 uses a specially developed film which has high thermal conductivity, high dielectric strength and is very durable. Sil-Pad K-4 combines the thermal transfer properties of well-known Sil-Pad rubber with the physical properties of a film. Sil-Pad K-4 is a
- Industry: Electronics
-
Supplier: 3M Advanced Materials Division
Description: 3M boron nitride cooling fillers provide a unique opportunity to improve the efficiency of thermally conductive polymers while maintaining electrical resistivity of an insulator. Ongoing miniaturization and large-scale production of electronic components requires materials that can
- Density: 0.14999990533094124 to 0.5499996528801179 g/cc
- Specialty Ceramic Type: Boron Nitride
- Applications: Dielectric / Electrical Insulation
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Creative Composites Group
Description: in corrosive environments Electric insulator barriers Thermal barriers Simple connects in corrosive environments Corrosion Resistant • Electrical Insulation • Lightweight Low Maintenance Cost Magnetically Transparent Ease of Fabrication Capabilities Reduced Downtime Low
- Length: 48 to 96 inch
- Inch: 1", 1/2", 3/4", 3/8", 5/8"
- Material: FRP, Plastic
- Features: Other
-
Supplier: Golden Collar Technology Co., Ltd .
Description: in many applications, where the integrity and shape of materials is important. Improved thermal conductivity Glass fibers can also improve the thermal conductivity, which is a crucial factor in many manufacturing processes. Table 2. Thermal Conductivity Data
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
- Material Type: Thermally Conductive
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical
- Length: 6 inch
- Diameter: 0.188 to 3 inch
- Density: 2.519998409559813 g/cc
- Max Use / Curie Temperature: 1,000 C
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical
- Length: 12 inch
- Diameter: 0.25 to 2 inch
- Density: 2.519998409559813 g/cc
- Max Use / Curie Temperature: 1,000 C
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical
- Max Use Temperature: 1,000 C
- Thermal Conductivity: 1.46 W/m-K
- Coeff. of Thermal Expansion (CTE): 93 µm/m-C
- Electrical Resistivity: 100,000,000,000,000,000 ohm-cm
-
Supplier: Accuratus Corporation
Description: orientation during the hot press consolidation. Boron nitride is often referred to as “white graphite” because it is a lubricious material with the same platy hexagonal structure as carbon graphite. Unlike graphite, BN is a very good electrical insulator. It offers very high
- Specialty Ceramic Type: Boron Nitride
- Features: Dielectric Ceramic, Specialty Ceramic
- Shape / Form: Fabricated / Custom Shape
Find Suppliers by Category Top
Featured Products Top
-
washers, BN insulators, BN insulation plates, BN flanges and other boron nitride ceramic insulator parts subjected to high thermal shock to meet customers’ specific requirements in the high temperature furnaces industry (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
MOSFETs mounting such as improve the performance of high frequency because of their high thermal conductivity and high electrical resistance. The ceramic insulators mostly choose the (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. With its compact dimensions, this ceramic heat sink insulator is ideal for applications with limited installation space. It offers excellent resistance to high temperatures, thermal aging, and electrical breakdown, delivering stable and long-term performance in continuous operating (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
providing electrical insulation.They feature high dielectric breakdown strength,good thermal conductivity,tear resistance,and more.These properties help prevent accidents such as leakage or breakdowns.Additionally,silicone insulator pads are highly temperature-resistant,preventing degradation or aging (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Master Bond EP54TC is a two-component epoxy engineered for heat sink bonding and thermal management applications where efficient heat transfer is critical. Featuring the highest thermal conductivity in the Master Bond electrically insulating portfolio—exceeding 6 W/(m·K)—it (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
, high-quality thermal potting adhesives offer a well-balanced combination of thermal conductivity, electrical insulation, and adhesion strength. Depending on the application, products with thermal conductivity ranging from 0.8 to 3.0 W/m·K can be selected. They typically cure at room temperature (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
conductivity under thermal cycling, and conforms to surface irregularities that rigid shielding hardware cannot accommodate. The 3M™ Electrically Conductive Double-Sided Tape 9793KT/KW Seriesis listed within its Electronics Materials (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
benefits of: high thermal conductivity self-levelling materials void-free filling excellent electrical properties good chemical resistance good thermal properties Gap Filler which are higher viscous and thixotropic by design (read more)
Browse Casting Resins Datasheets for ELANTAS North America LLC -
pads are ceramic materials with outstanding properties such as high thermal conductivity and high electrical resistance. In addition, it features advantages such as high hardness, corrosion resistance, low dielectric constant and dielectric loss, and low CTE. Aluminum nitride (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The Technical Edge Unlike standard adhesives that act as insulators, our thermal tape creates a high-performance bridge between components (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd.
Conduct Research Top
-
Properties And Applications Of Aluminum Nitride Ceramics
Aluminum nitride possesses high thermal conductivity (170 W/mk, 200 W/mk, and 230 W/mk) as well as high volume resistivity and dielectric strength. This material is an insulator for electricity. Doping enhances the electrical conductivity of a material. AIN displays piezoelectric properties.
-
Technical Ceramics for Medical Applications
deposition (CVD)-produced silicon carbide, exhibit high thermal conductivity, along with electrical conductivity, which allows EDM machining. Aluminum nitride also has high thermal conductivity but acts as an electrical insulator. When developing an application for ceramics, working with material
-
Main Applications of Boron Nitride Ceramics
In its solid form, hexagonal boron nitride (HBN) is often called "white graphite" because its microstructure is similar to graphite. However, unlike graphite, boron nitride is an excellent electrical insulator with a higher oxidation temperature. It has high thermal conductivity and good thermal
-
What's Is Machinable Glass Ceramic?
-performance plastics, it is also stable in high temperatures (continuous at 800 Celsius, up to a peak of 1,000 Celsius) with 0.0069% porosity. The ceramic material also acts as an electrical insulator that is radiation resistant and has low thermal conductivity.
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
, and electrochemical. effects, when the sample solution is of high conductivity.17. In addition, the electrode placement at the channel inlet. and outlet necessitates the presence of large reservoirs at. these locations to mitigate electrolytic effects. These reservoirs. have the negative consequence
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
, cell walls, and internal structure. Cells are made of complex structures adjacent to one. another with their own unique electrical properties. For. example, the cell membrane consists of a lipid bilayer,. which is a very thin insulator that contains proteins. This. Figure 2. Frequencies between
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. diameter beads that were carboxylate-modified polystyrene. microspheres (Invitrogen Molecular Probes, Eugene, OR,. USA) suspended in deionized water. The electrical conductivity. of the deionized water was determined using a MettlerToledo. SevenGo Pro conductivity meter (Mettler-Toledo,. Columbus, OH
More Information Top
-
Mesoscale wide-bandwidth linear magnetic actuators : an LDRD final report.
…with SU-8 is that it has a very poor thermal conductivity of 0.2 W/m-K (as does BCB and PMMA) and removing the irradiated SU-8 and replacing it with a high thermal conductivity electrical insulator is difficult because irradiated…
-
Surface flashover across ceramic disks in vacuum at cryogenic temperatures
As superconducting technology becomes more viable in the marketplace, especially in high power applications, the need for a well researched high thermal conductivity electrical insulator is needed.
-
Magnetic diamond fibres
High thermal conductivity Electrical insulator Ferromagnetic Electrical conductor .
-
Facile orientation of unmodified BN nanosheets in polysiloxane/BN composite films using a high magnetic field
This demonstrates that the fabricated polysi- loxane/BN hybrid composite films have the potential to be used in semiconductor applications that require electrical insulators with high thermal conductivities .
-
Particulate Composites
Alumi- num nitride is an electrical insulator with high thermal conductivity .
-
Advances in Manufacturing and Materials Engineering
…material in various types of application such as aerospace, automobile, electronic, machining tools and biological industrial due to their inherent properties such as high hardness, high strength at elevated temperature, high wear resistance, good electrical insulators , high thermal conductivity and chemical inertness.
-
Coaxial Electrical Circuits for Interference-Free Measurements
Aluminium oxide or beryllium oxide (use the latter with great care – health hazard) or mica are good electrical insulators having high thermal conductivity for washers, plates and other components.
-
Polyelectrolyte complexes of glycol chitosan with some polysaccharides. I. Mixing ratio and dielectric properties
Deltabond is a good electrical insulator with high thermal conductivity .
-
Sapphire Materials and Components
Sapphire is a transparent electrical insulator with high thermal conductivity .
Indicates content that may require registration and/or purchase.