-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 2600K, Thermal Management, Die Attach, Electrically Conductive Adhesive LOCTITE® ABLESTIK 2600K adhesive is designed for thermal management applications requiring high heat extraction from the die. This adhesive uses a unique suspension system containing silver,
- Coeff. of Thermal Expansion (CTE): 20 µin/in-F
- Features: Thermal / Heat Conductive
-
Supplier: Ensinger North America
Description: the maximum strength and elongation, together with a high modulus of elasticity and minimal thermal and electrical conductivity. TECASINT 2011 is highly pure with low outgassing in accordance with ESA regulation ECSS-Q-70-20. Main Features: Very good thermal stability
- Deflection Temperature (@ 264 psi, 1.8 MPa): 600 F
- Thermal Conductivity: 0.220668687 W/m-K
- Coeff. of Thermal Expansion (CTE): 30.000000000000004 µin/in-F
- Tensile Strength (Break): 17,110 psi
-
Supplier: MCA - Advanced Materials Division
Description: Ketron® CA30 Polyetheretherketone PEEK is a 30% carbon fiber-reinforced grade that exhibits even higher stiffness, mechanical strength, and creep and wear resistance that Ketron® GF30 PEEK. With a significantly reduced thermal expansion, optimum load carrying capabilities, and high
- Tensile Strength (Break): 12,000 psi
- Tensile Modulus: 1,550 ksi
- Use Temperature: 480 F
- Features: Other, Thermoplastic
-
-
Supplier: MCA - Advanced Materials Division
Description: Ketron® CM CA30 Polyetheretherketone PEEK is a compression molded, 30% carbon fiber-reinforced grade that exhibits outstanding impact, corrosion, chemical, and wear resistance. With a significantly reduced thermal expansion, optimum load carrying capabilities, and high thermal
- Tensile Strength (Break): 14,000 psi
- Tensile Modulus: 1,000 ksi
- Use Temperature: 480 F
- Features: Other, Thermoplastic
-
Supplier: Victrex PLC
Description: pipe Smooth bore gives a better flow and so reduces power capacity needs and consumption Improved mechanical, thermal and chemical performance compared to other thermoplastics used in this industry Short lead times, core products in inventory Low thermal conductivity
- Wall Thickness: 0.2 inch
- Features: <10mm, 100mm - 200mm, 10mm - 20mm, 20mm - 30mm, 30mm - 40mm, 40mm - 50mm, 50mm - 100mm, Flexible, Other
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 1/4", 1/8", 2 1/2", 2", 3 1/2", 3", 3/4", 3/8", 4", 5", 6", 8"
- Application: Chemical, Hot Water
-
Supplier: AGC Chemicals Americas, Inc.
Description: Composed of pigments and fillers such as glass, carbon, graphite and metal powders (bronze and molybdenum disulfide), Fluon® Filled PTFE Compounds are molding powders that enhance wear resistance, creep resistance, thermal conductivity and electrical conductivity over virgin
- Tensile Strength (Break): 3,600 psi
- Elongation: 250 %
- Industry: Automotive
- Filler: Carbon / Graphite, Metal, Mineral
-
Supplier: AGC Chemicals Americas, Inc.
Description: Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable
- Tensile Strength (Break): 6,235 psi
- Elongation: 380 %
- Dielectric Constant: 2.4
- Features: Electrically Conductive Compound, Flame Retardant (e.g. UL 94 Rated), Thermoplastic, UL Approved
-
Supplier: Total Plastics, Inc.
Description: limited exterior applications. Regular, Fine-Celled Foam Structure Matte Surface Finish, Both Sides Vibration and Sound Absorbent Low Thermal Conductivity High Insulation Value Chemical Resistant, Non-Corroding Low Water Absorbtion, No Rotting Excellent for Printing and Foiling
- Form / Shape: Film / Sheet
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: Electronic Concepts, Inc.
Description: thermal conductivity. There is also an integrated flange with pre-drilled holes to simplify mounting. The UNLYTIC® UL3 SERIES, with its introduction, the designer has a film capacitor for high power filter systems that will maximize space utilization, performance and
- Capacitance Range: 6.5 to 350 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 500 to 2,200 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Clark Foam Products Corp.
Description: cell, lightweight, rigid foaml. EPS properties of low thermal conductivity, high compressive strength and excellent shock absorption properties make it an ideal material for many uses. Clark Foam Products EPS foam or expanded polystrene, is engineered to give you the greatest
- Applications: Architectural / Construction, Cushioning / Springs, Impact / Energy Absorption, Industrial OEM, Packaging / Casing
- Type: Closed Cellular
- Material / Composition: Expanded Polystyrene (EPS, Styrofoam), Plastic / Polymer, Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Features: Regular, Fine-Celled Foam Structure Matte Surface Finish, Both Sides Vibration and Sound Absorbent Low Thermal Conductivity High Insulation Value Chemical Resistant, Non-Corroding Low Water Absorbtion, No Rotting Excellent for Printing and Foiling No Heavy Metals,
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Thermoplastic, Vinyl / PVC
-
Fabricated Plastic Parts and Semi-Finished Shapes - Fiberglass Structural Shapes and Plate -- EXTRENSupplier: Strongwell Corporation
Description: European standards. All structural shapes are available in a polyester resin (Strongwell PE) and vinyl ester resin (Strongwell VE) which are certified to NSF-61. Features Corrosion Resistant Low Conductivity – Thermally and Electrically Non-Magnetic – Electromagnetic Transparency Lightweight
- Filler: Fiber Glass
- Chemical System: Polyester (PET / PBT)
- Features: Thermoplastic
-
Supplier: Elasto Proxy Inc.
Description: plastics, high-performance thermoplastics (HPTPs), and thermoplastic elastomers (TPEs). Elasto Proxy's custom fabrication capabilities include small plastic parts about the size of an iPhone. Examples from the medical equipment industry include plastic pedal pads, Delrin®
- Materials: ABS, CPVC, Delrin®, Hypalon® (CSM), Kevlar®, Nylon / Polyamide, PEEK, PTFE (e.g. Teflon®), PVC, PVDF, Polycarbonate (PC), Polyethylene (PE), Polyoxymethylene (POM, Acetal), Polyphenylene Sulfide (PPS), Polypropylene (PP), Polyurethane / Urethane, Vinyl
- Capabilities: Assembly, Laminating, Welding
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Services: Design, Model, Prototype, R&D, Test / Inspect
-
Supplier: AGC Chemicals Americas, Inc.
Description: Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable
- Cure / Dry Temperature: 340 F
- Features: Flame Retardant / UL 94V-0 Rated, Protective, Weather / UV Resistant
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
- Industry: Food and Beverage, Machine Tools, OEM / Industrial, Process Equipment
-
Supplier: AGC Chemicals Americas, Inc.
Description: Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable
- Cure / Dry Temperature: 340 F
- Cure / Set Temperature: 340 F
- Features: Coating, Flame Retardant / UL 94V-0 Rated, Protective, Weather / UV Resistant
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
-
Supplier: BNB INT. Co., Ltd.
Description: Polyvinylchloride (PVC): Polyvinylchloride PVC is a nontoxic plastic with high water, acid, and alkali resistance, and electric insulation. Features It has lower thermal conductivity but good corrosion resistance and electric insulation. It also has stable mechanical strength
- Diameter / OD: 0.0393701 to 2.00000108 inch
- Features: Acetal / Polyoxymethylene (POM), Corrosion Resistant, Dielectric / Electrically Insulating, Fluoropolymer (PTFE / PVDF), Nonmagnetic, Plastic, Polyethylene (PE, HDPE, UHMW PE), Polypropylene (PP), Specialty / Other, Vinyl (PVC / PVA / PVDC)
- Applications: Bearing / Power Transmission, Conveyors / Ball Transfers, Medical / Biotech, Valves
-
Supplier: Henkel Corporation - Electronics
Description: excellent adhesion performance to a variety of substrates, excellent resistance to a variety of environmental stimuli, low viscosity, high dielectric strength and improved flexibility at low temperatures. These naturally occurring raw materials maintain a wide operating temperature range
- Use Temperature: -40 to 284 F
- Thermal Conductivity: 0.15 W/m-K
- Elongation: 400 %
- Dielectric Strength: 508.0000000000011 kV/in
-
Supplier: Henkel Corporation - Electronics
Description: excellent adhesion performance to a variety of substrates, excellent resistance to a variety of environmental stimuli, low viscosity, high dielectric strength and improved flexibility at low temperatures. These naturally occurring raw materials maintain a wide operating temperature range
- Use Temperature: -40 to 212 F
- Elongation: 600 %
- Industry: Electronics
- Resins & Compounds: Molding Resin, Pellets
-
Supplier: Henkel Corporation - Electronics
Description: excellent adhesion performance to a variety of substrates, excellent resistance to a variety of environmental stimuli, low viscosity, high dielectric strength and improved flexibility at low temperatures. These naturally occurring raw materials maintain a wide operating temperature range
- Use Temperature: -40 to 284 F
- Elongation: 400 %
- Industry: Electronics
- Features: Flame Retardant (e.g. UL 94 Rated), Thermally Conductive, Thermoplastic, UL Approved
-
Supplier: Henkel Corporation - Electronics
Description: excellent adhesion performance to a variety of substrates, excellent resistance to a variety of environmental stimuli, low viscosity, high dielectric strength and improved flexibility at low temperatures. These naturally occurring raw materials maintain a wide operating temperature range
- Use Temperature: 212 F
- Elongation: 733 %
- Industry: Electronics
- Resins & Compounds: Molding Resin, Pellets
Find Suppliers by Category Top
Featured Products Top
-
The aluminum nitride ceramic sheets provided by Great Ceramic have high thermal conductivity, low dielectric constant and dielectric loss, and excellent mechanical properties, making them one of the most ideal choices for electronic applications. They are widely used in information communication (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
. Thermoplastics soften when heated and harden again when cooled, without undergoing a permanent chemical change, which means they can be melted, reshaped, and re-melted multiple times. That reversibility makes them well suited to high-volume, repeatable manufacturing via injection molding (read more)
Browse Plastic Tubing Datasheets for Pexco -
newest high-performance, putty-like thermal interface material. This extremely low modulus gap filler exhibits a thermal resistance as low as 0.02°C•in2/W at 43.5 PSI with a thermal conductivity of 4.5 W/m°K. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
New 13-Watt Thermal Gap Filler Fujipoly® recently released Sarcon® GR130A, its newest high (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
due to their outstanding thermal conductivity and protective properties. Enhancement of Thermal Conductivity Efficiency Thermal potting compounds are primarily used to fill the gap between the chip and the heat sink in RF modules. These compounds create a (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Expansion (CTE): Closely matches electronic and optical components, reducing thermal stress and deformation High Thermal Conductivity: Efficient heat (read more)
Browse Specialty Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
controllers, drive systems, and power units. Thermal potting adhesives are typically two-component composite materials based on silicone, epoxy, or polyurethane resins, filled with high thermal conductivity powders. These materials offer excellent (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
The role of thermoplastic piping materials, including PVC, CPVC, PVDF, and PFA Cable management and heat shrink solutions for high-density infrastructure Critical seal and gasket materials for leak prevention Compliance standards commonly specified for data (read more)
Browse Plastic Tubing Datasheets for Pexco -
ELAN-tim® thermal interface materials can help with the heat management. The Gap Filler and Casting & Potting materials show high functionality due to their high thermal conductivity and can be used to encapsulate the components. Thermal Interface Materials (read more)
Browse Casting Resins Datasheets for ELANTAS North America LLC -
SARCON® PG65A from Fujipoly® is one of the industry’s newest high-performance thermal interface materials that is extremely compressible. This double-sticky surface TIM is a great choice for (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp.
More Information Top
-
Oxidation Prevention and Electrical Property Enhancements of Copper-filled Electrically Conductive Adhesives for Electronic Packaging and Interconnection
R.L.Dietz et al., "New High Thermal Conductivity Thermoplastics for Power Applications", Soldering & Surface Mount Tech., vol.9, no.2, pp. 55-57, 1997 4.
-
Electrically insulating two-phase cooling system
Higher thermal conductivity of thermoplastics can be obtained by adding thermally conductive fillers like metals, carbon or ceramics to the polymer matrix.
-
ZCFAP2003ALL
Thus, thermosets usually have higher thermal conductivities than do thermoplastics .
-
ZCFAP2003P003
Thus, thermosets usually have higher thermal conductivities than do thermoplastics .
-
ZASMHBA0003006
Thus, thermosets usually have higher thermal conductivities than do thermoplastics .
-
The GE high density overlay MCM interconnect method solves high power needs of GaAs system design
Also, the vendor die attach is an epoxy based material with higher thermal conductivity rather thanthe thermoplastic material used in GE HDI.
-
International exhibition of technical textiles and nonwovens in Frankfurt
Among the presentations that were met with the most interest at the “Techtextil” symposium were “The Compressibility of Carbon Fabrics Made from Elongated Fibers Based on Carbon Nanotubes and Filaments,” “Reinforced Thermoplastic Fibers with High Thermal Conductivity , “Prerequisites for Recycling Used …
-
Improvement of the tribological behavior of ultra‐high‐molecular‐weight polyethylene by incorporation of poly (phenyl p ‐hydroxyzoate)
… out- standing self-lubricity, wear-resistance, insulation, thermal stability (able to flow nonviscously at a tem- perature up to 380°C), and radiation resistance, PPHZ has a smaller wear rate and higher thermal conduc- tivity than conventional commercial thermoplastics , including polytetrafluoroethylene (PTFE), polyamide …
-
Properties and application of polyimide‐based composites by blending surface functionalized boron nitride nanoplates
BN-filled thermoplastics exhibited higher value of thermal conductivity at a higher concentration of BN filler.
-
First steps towards an advanced simulation of composites manufacturing by automated tape placement
Due to the low ther- mal conductivity of thermoplastics , a high temperature at the interface can be reached with a local heating.
Indicates content that may require registration and/or purchase.