Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: The high torque version of the revolutionary TPM+ servo rotary actuator. This product is the most compact, most dynamic actuator available, making installation and operation simple and reliable. The TPM+ has been developed as a product representing the highest level of
- Supply Voltage: 320 to 560 volts
- Maximum Torque: 2,035.3982300885 In-lbs
- Rotational Output: Table
-
Supplier: Radwell International
Description: MT SERIES, VALVE ACTUATOR, 24V, NSR, 0-10 VDC, 30 SEC, 0 TO 10 VOLT DC - NON-SPRING RETURN,HIGH TORQUE,REPLACES SQS65. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DynaQuip Controls
Description: standard - valuable features that are not offered on similar actuators in their class. DynaQuip actuators boast high output-to-size ratios and offer guaranteed output torques and operating speeds in a durable yet pint-sized package.
- Actuator Torque: 150 to 300 In-lbs
- AC Voltage: 120 volts
- Actuation Time: 2.5 seconds
- Duty Cycle: 50 (%)
-
-
Supplier: Indelac Controls, Inc.
Description: ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh applications where
- Actuator Torque: 2,000 to 3,840 In-lbs
- Number of Turns (For Multi-turn Actuators): 1 to 30
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 460 volts
-
Supplier: GF Piping Systems
Description: The EA11 is our basic version for the open/close operation of smaller torques. The electric actuator EA11 consists of a gear, a direct current motor, a base print as well as equipment for end stops in its standard version. The Electric Actuators EA21, EA31, EA42
- Actuator Torque: 88.4955752212389 to 2,212.38938053097 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 100 to 230 volts
- Failsafe: Close at No Power, Open at No Power
-
Supplier: Bray Commercial
Description: AU Series Electric actuators provide precise, durable control of quarter turn valves including rubber seated butterfly valves, high performance butterfly valves and industrial ball valves. The compact industrial housing is rated to NEMA 4X (IP 67) standards for outdoor use. All
- Actuator Torque: 21,300 to 70,800 In-lbs
- AC Voltage: 115 volts
- Operating Temperature: -20 to 175 F
- Features: Electric
-
Supplier: Indelac Controls, Inc.
Description: ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh applications where
- Supply Voltage: 12 to 460 volts
- Maximum Torque: 3,840 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 3,840 In-lbs
-
Supplier: Erdmann Corporation
Description: For On-Off and modulating 13 sizes with torques from 58 Nm to 2452 Nm Dome type position indicator for high visualization Manual override with auto declutching lever for handwheel 2 pes limit switches 2 pes potential free limit switches for communication with control system 2 pes
- Features: Electric
-
Supplier: Erdmann Corporation
Description: Optimum Performance Under the Most Demanding On/Off and Regulating Conditions From aggressive chemicals to use in hostile environments, electric actuators must provide optimum performance under the most demanding operating conditions. EL-O-MATIC ELS, EL, and EL Extended Series
- Actuator Torque: 1,327.43362831858 In-lbs
- Features: Electric
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric rotary actuators to replace dated, cumbersome pneumatic and hydraulic systems. The RAX all-electric rotary actuator product line is designed for high-temperature, hazardous environments. These all-in-one, self-contained
-
Supplier: Sharpe Valves
Description: The Sea-Series Electric Actuator provides a complete solution for valve automation in applications requiring 600, 300 or 150 in. lbs. operating torque. Quarter-turn operation times are 45, 13, 8 and 4 seconds respectively. Control applications are not limited to on-off but also
- Actuator Torque: 600 In-lbs
- AC Voltage: 115 volts
- Stem Diameter: 0.3 inch
- Actuation Time: 4 seconds
-
Supplier: Erdmann Corporation
Description: steel coupling, and stainless steel hardware CE compliant motor: All 115 VAC and 230 VAC motors are CE compliant and stamped as such Extended duty cycles: Our extended duty cycles are ideal for modulating and high cycling applications Output torque: Series 92 Electric
- Actuator Torque: 400 In-lbs
- Actuation Time: 10 seconds
- Duty Cycle: 100 (%)
- Features: Electric
-
Supplier: Assured Automation
Description: The S4 Series is a 1/4 turn multi-voltage electric valve actuator which incorporates the latest advances in motor and control technology at an economical price. The S4 unit incorporates automatic voltage sensing and allows for AC or DC supply within each voltage range. The electronic
- Actuator Torque: 170 to 3,097 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 volts
- Operating Temperature: -4 to 158 F
-
Supplier: Kollmorgen Corporation
Description: mm); T31, T32: NEMA 34 (90 mm); T41: NEMA 42 (110mm) 1.98 to 8.8 N-m (280 to 1250 oz-in) holding torque Speeds up to 3000 rpm meet the velocity demands of most high torque applications Available with 25-foot quick-disconnect cable (for T or V windings) Available with encoder,
- Current per Phase: 0.77 to 1.5 amps
- Static / Holding Torque: 280 to 1,250 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0056 oz-in-sec²
-
Supplier: WEISS North America, Inc.
Description: The ST and SW rotating units with direct drive and absolute encoder are exactly designed to match fast, precise and highly dynamic rotating, tilting and gripping applications. Whether in orientating parts, utilization as a tilting-unit for grippers, or a replacement for standard servomotors with
-
Supplier: Ewellix
Description: Benefits: Optimal solution for a wide range of applications where high loads, accurate positioning or high speeds are required Robust and high rigidity Multiple combinations to suit a wide range of applications Push-tube can withstand extreme torques Features: Protection
- Stroke or X-Axis Travel: 59.05515 inch
- Rated Speed: 43.740157480315 in/sec
- Rated Force: 112,400 lbs
- Motor Type: AC Servo
-
Supplier: DynaQuip Controls
Description: range: -40 deg F to 350 deg F (Dependent on seat material) Operator: MA series Electric Actuator (DynaFly Series) Key Actuator Specifications and Benefits NEMA 4 Weatherproof/Corrosion resistant housing Manual Override and Non-clutch side mounted hand-wheel Die Cast Aluminum
- Valve Size: 2 to 30 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Description: Vertical Linear Drive with Toothed Belt and Integrated Recirculating Ball Bearing Guide Advantages: Fixed drive head for low moving mass Integrated recirculating ball bearing guide for high torque loads Magnetic switch set for contactless position sensing Easy to install Low
- Stroke or X-Axis Travel: 0.0393701 to 39.3701 inch
- Rated Speed: 118.110236220472 in/sec
- Rated Force: 359.68 lbs
- Motor Type: AC Servo, Stepper
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift trucks
- Diameter / Width: 3.3 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift trucks
- Diameter / Width: 4.5 to 5 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift trucks
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
- Features: Other
-
Supplier: Bray Commercial
Description: All actuators shall return to the 0 position in the event only the control signal is lost. All actuators shall provide a means of manually positioning the output coupling in the absence of power. Dual independently adjustable auxiliary switches must be integral to the actuator.
- Actuator Torque: 310 In-lbs
- AC Voltage: 24 volts
- Stem Diameter: 0.37401595 to 1.00000054 inch
- Operating Temperature: -25 to 130 F
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift trucks
- Diameter / Width: 3.7 to 4.5 inch
- Motor Shape: Cylindrical Body
- Features: Other
-
Supplier: Rotork plc
Description: SM-6000 actuators are internally geared to produce up to 35,251 Nm (26,000 lbf.ft) torque, unrestricted continuous modulation, with automatic torque limiting and self-locking drive system to hold in last position and prevent backdriving. Designed for dampers, vanes, valves and
- Features: Electric
- Operation: Modulating
- AC Phase: Single Phase, Three Phase
-
Supplier: XOMOX (A Crane Co. Company)
Description: Matryx Vane Actuators are smaller than other types of actuators in the torque output range of up to 36,000 in-lb. Matryx Vane Actuators produce a high ratio of torque output per pound of actuator weight. Exhaustive factory tests and customer
- Actuator Torque: 4,424.77876106195 In-lbs
- Actuation Time: 17 seconds
- Duty Cycle: 100 (%)
- Features: Electric, Manual Override of Power Actuator
-
Supplier: Radwell International
Description: CYLINDER, GUIDED DRIVE, (170851),ACTUATOR AND GUIDE UNIT IN A SINGLE HOUSING,HIGH RESISTANCE TO TORQUES AND LATERAL FORCES. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: BL4520 Brushless DC Motor is a high-power outrunner motor designed for applications requiring high torque and strong power output. With a 42 mm stator diameter and optimized electromagnetic design, the motor delivers up to 750 W peak power and high stall torque,
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 1.005165288677115 HP
- Continuous Current: 20 amps
- Continuous Torque: 26.54867256637168 In-lbs
-
Supplier: Johnson Electric North America, Inc.
Description: VA actuator platforms, classes 1 to 3, are designed to operate under harsh temperature and vibration requirements in a fully customized package with high torque, high reliability and within a low power budget. VA custom engineered actuators support LIN BUS, PWM or
- Actuator Torque: 1.77 to 8.85 In-lbs
- Operating Temperature: -40 to 221 F
- Features: Electric
-
Supplier: BI-TORQ® Valve Automation
Description: BI-TORQ provides three different lines of electric spring return actuators for applications that require an automatic shut-down in case of a catastrophic power loss. Torque outputs on our spring return electric actuators range from 200 to 1200 inch pounds of
- Actuator Torque: 450 In-lbs
- DC Voltage: 24 to 230 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 3 seconds
-
Supplier: Rotork plc
Description: RCE-SR electro-hydraulic actuators for on/off positioning, providing high levels of torque in relation to the compact size. Failsafe spring-open or spring-close actions. For applications such as district heating plants, tunnels, oil and gas depots where explosionproof equipment
- Air Supply Pressure: 145.0377 psi
- Operating Temperature: -4 to 104 F
- Features: Electric, Hydraulic
- Operation: On / Off (isolating)
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MSA-2907 servo actuator is a high quality product, optimized for UAV requirements such as temperature range -54 C +71 C, EMI RFI shielding and high reliability. The MSA-2907 is a 28 V DC based actuator with brushless DC motor, high efficiency gearbox and
- Actuator Torque: 146.017699115044 In-lbs
- DC Voltage: 28 volts
- Operating Temperature: -40 to 159.8 F
- Features: Electric
-
Supplier: Festo Corporation
Description: Electric rotary actuator with stepper motor and built-in gearbox ServoLite – closed-loop operation with encoder Heavy-duty bearing for high forces and torques Backlash-free pre-stressed rotating plate with very good axial eccentricity and concentricity properties Quick
- Supply Voltage: 24 volts
- Shaft / Table Axial Load Capacity: 65.192 lbs
- Shaft / Table Radial Load Capacity: 67.44 lbs
- Operating Temperature: 32 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
New, Smaller Valbia® VB015M Metal Electric Actuator Brings Compact Power and Reliability to Industrial Applications Bonomi’s new Valbia® Series VB015M quarter-turn actuator is the company’s smallest (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications. (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
actuator manufacturer is to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications. (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications. (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
electric actuator with NEMA 4, 4X techno-polymer housing, two extra limit switches, a heater and thermostat, torque limiter and a 75% duty cycle motor. All models are dual voltage. A manual override is also standard (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Underwater easyE®datasheet Underwater easyE® actuator The Underwater easyE® actuator is our new extreme condition electric actuator. It has been (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
quality using American made products. Indelac's main goal as an electric actuator manufacturer is to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
. Indelac's main goal as an electric actuator manufacturer is to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
applications to provide vastly improved flow characteristics and consistent performance. Electric actuators consist of a motor, a gear train, cams and limit switches. The electric actuator requires two electrical input signals; one to open and another to close the valve. DynaQuip actuators are available
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
-
Piezo Motors: Principle of Operation for Engineers
Voltage and Power Sources. An example of applications in this area is the electric cigarette lighter, where pressing a button causes a spring- loaded hammer to hit a piezoelectric crystal, thereby producing a sufficiently high voltage that electric current flows across a small spark gap, heating
More Information Top
-
New products
The controls provide proportional control action when utilized with low, medium, and high torque electric actuators having feedback signals, the firm says.
-
Performance Enhancement of a Haptic Arm Exoskeleton
Implementation of high - torque electric actuators and capstan drives in combination with gravity compensation has produced a system with powerful capabilities and straightforward control.
-
A study of feasibility for a motor with embedded geartrain
[8] J. Jac, D. Matt, N. Ziegler, P. Enrici, T. Martire, “ Electric actuator with high torque massratio.
-
Development of a remote tank inspection robotic system
All actuators are high torque , electric dc brush motors that are servocontrolled with absolute position feedback.
-
Interpreting The New ASME/BPE-1997 Guidleines For High Purity Ball Valves For Pharmaceutical Applications.
Electric actuators have a high torque -to-weight ratio above 4,000 lbf.in.
-
Cummins
In 2005, Cummins Turbo Technologies introduced variable geometry turbochargers (VGT) with ‘smart’ electric actuators for high volume torque requirements of pick-up trucks and heavy-dutyapplications.
-
Design and simulation of Voice Coil Motor for the micro-electric load simulator
The advance of high-frequency response and micro- torque electric actuator motivates the study on high performance motor for load simulator.
-
Mechatronic design of a PM brushless motor-driven gear pump with sensorless control
Hydraulic systems are commonly used in automotive ap- plications, since they allow to develop higher forces and torques compared with purely electric actuators .
-
Coolant pump drive: an application for switched reluctance machines
Increased flow rate and pressure in the coolant system translates to high speed and torque requirements for the electric actuator .
-
Mesofluidic actuation for articulated finger and hand prosthetics
Electric motors are low torque / high speed actuators .
Indicates content that may require registration and/or purchase.