Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CS UNITEC
Description: Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible Compact angle head allows access to confined spaces Worm gear drive provides high torque and reliability Lightweight
- Torque Range: 141 Ft-lbs
- Rated Free Speed: 120 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: CS UNITEC
Description: Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible Compact angle head allows access to confined spaces Worm gear drive provides high torque and reliability
- Torque Range: 554 Ft-lbs
- Rated Free Speed: 44 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: PTM-72 tools use the same 'twin motor' handle as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool.
- Torque Range: 199.115044247788 to 995.575221238938 Ft-lbs
- Rated Free Speed: 105 rpm
- Size: 1"
- Type: Fixed Drive, Nut Runner
-
-
Supplier: Sensor Developments, Inc.
Description: An angle encoder is available for these designs. Sensor are strain gage based sensors are designed to measure torque in very high capacities utilizing a square drive interface on each side and can be used for applications such as checking calibration in mechanical torque
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: ASG, Division of Jergens, Inc.
Description: is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger
- Torque Range: 8.84955752212389 to 24.3362831858407 Ft-lbs
- Rated Free Speed: 250 rpm
- Operating Noise Level: 82 dB
- Type: Nut Runner
-
Supplier: ASG, Division of Jergens, Inc.
Description: reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality direct drive technology Tool hanger included as standard Flat head 14 mm
- Torque Range: 22.1238938053097 Ft-lbs
- Rated Free Speed: 300 rpm
- Operating Noise Level: 80 dB
- Type: Nut Runner
-
Supplier: ASG, Division of Jergens, Inc.
Description: Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard 30-degree angle head 1/4" Square drive Torque range 7.08 to 44.25 lbf.in (0.8 to 5 N.m) Ideal for
- Torque Range: 0.589970501474926 to 3.68731563421829 Ft-lbs
- Rated Free Speed: 650 rpm
- Operating Noise Level: 73 dB
- Size: 1/4"
-
Supplier: ASG, Division of Jergens, Inc.
Description: is fully reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger
- Torque Range: 0.589970501474926 to 2.94985250737463 Ft-lbs
- Rated Free Speed: 950 rpm
- Operating Noise Level: 73 dB
- Size: 1/4"
-
Supplier: Norbar Torque Tools, Inc.
Description: PTM-72 tools use the same 'twin motor' handle as the PTM-52 but fitted with a durable 72mm gearbox to allow high torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool. The integration of
- Torque Range: 294.985250737463 to 1,474.92625368732 Ft-lbs
- Rated Free Speed: 70 rpm
- Size: 1"
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: PTM-72 tools use the same 'twin motor' handle as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool. The integration of
- Torque Range: 995.575221238938 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Bluetools
Description: clutch, the nutrunner shuts off the instant the clutch reaches its adjustable preset torque. This action provides an accurate method of controlling torque without sacrificing tool speed. Fluctuating air pressure has little to no effect on torque as long as the tool receives
-
Supplier: Bluetools
Description: and angle heads. Clecomatic nutrunners stall the instant the clutch reaches the adjustable preset torque, which controls torque without sacrificing tool speed. Stall-type pneumatic nutsetters can produce accurate torques, especially on applications with varying torque
-
Supplier: Bluetools
Description: angle heads. Clecomatic nutrunners stall the instant the clutch reaches the adjustable preset torque, which controls torque without sacrificing tool speed. Stall-type pneumatic nutsetters can produce accurate torques, especially on applications with varying torque rates.
-
Supplier: Bluetools
Description: and angle heads. Clecomatic nutrunners stall the instant the clutch reaches the adjustable preset torque, which controls torque without sacrificing tool speed. Stall-type pneumatic nutsetters can produce accurate torques, especially on applications with varying torque
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4543A 6 Piece 4wd Spindle Nut Socket Set Chrome vanadium steel sockets cover most SUV and light truck applications. Sockets have 1/2" square drive, allowing use of a torque wrench, ratchet, or breaker bar. Contents of Set: No. 4543-1 -- Toyota 4-lug locknut socket. Services
-
Supplier: Utility Parts Central, Inc.
Description: The high-torque, high-speed HW1 and HW1V Hydraulic Impact Wrenches feature industry-leading torque and speed. With high strength casting, reduced weight and widened trigger design, these wrenches turn at up to 6,500 rpm and drill holes through hardened poles in
- Type: Impact Wrench
-
Supplier: Visumatic Industrial Products
Description: The VNPD nut driving system is robustly designed to repeatably feed and install nearly any nut. The included fastener transfer sensor verifies that the nut feeder delivered the nut to the tooling tip. Nut driver tooling tip designs can accommodate a wide variety of
- Drive Shape: Crowfoot, Tubenut
- Power: Electric, Pneumatic
- Style: Hand-Held Cylindrical
- Head Style: In-line, Right-Angle
-
Supplier: Weber Screwdriving Systems, Inc.
Description: For nuts and head-heavy fasteners The SEM variant is suitable for use with nuts, flanges and special nuts. Head-heavy screws can also be installed with the SEK variant. Both models use vacuum technology to reliably supply the fasteners and automatic feed systems. Reduced moving
- Torque Range: 0.3 to 60 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Desired Adjustment Range: 0.0787402 to 0.9448824 inch
- Type: Adjustable Size Drive, Nut Driver, Nut Runner
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Dixon SD-2000 Series Blow-Fed Screw/Nut Driving Heads are available in four (4) basic head sizes with varying strokes to handle a wide range of customized driving applications. The Screw/Nut driving heads are compact in design, easily tooled, efficient, and maintenance free. Each
- Torque Range: 0.166666666666667 to 2.91666666666667 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: Utility Parts Central, Inc.
Description: For installing and tightening pole hardware Will work with 7/16" quick change chuck Accomodates bolts that extend up to 6" beyond the nut 9 1/2" long with adapter Nut sizes: 1',13/16',3/4',5/8
- Type: Nut Runner
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: Design Tool, Inc.
Description: Design Tool Inc. offers nut driving systems to install hex or flange nuts onto components as a standalone station or fully integrated into the assembly line process. The nuts can be fed in either a cast aluminum or stainless steel bowl, depending upon the customer requirement.
- Power: Electric
- Head Style: In-line
- Type: Nut Runner
Find Suppliers by Category Top
Featured Products Top
-
APM Hexseal’s Seelnuts are also reusable, meaning that they can be easily removed and reapplied, reestablishing the same reliable seal when torqued. Our Seelnuts are available in all standard thread sizes as well as a variety of different elastomers to suit your application needs (read more)
Browse Nuts Datasheets for APM Hexseal Corp. -
Hex Flange Seal Bolts If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO’s hex flange sealing nuts. Our hex flange sealing nuts (read more)
Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
fastener to securely lock the nut permanently into place. Both the hexagonal head and the fastener’s self-clinching design ultimately combine to deliver high pullout and torque out resistances. Only a single mating screw is required to complete the attachment process (read more)
Browse Nuts Datasheets for PennEngineering® -
vibration. Endlessly adaptable to high load linear motions.16 standard and customizable shaft sizes with diameters from 4mm to 100mm. 7 different nut styles. Learn More (read more)
Browse Ball Splines Datasheets for NB Corporation of America -
NB Ball Splines have no backlash because precisely ground (not drawn) raceways conform to the shape of the ball in the nut and shaft so opposing raceways have the same angles of contact. The spline shaft is straighter than the competition's – eliminating rotational vibration. Endlessly adaptable to high-load linear motions. 16 standard and customizable shaft sizes with diameters from 4mm to 100mm. 7 different nut styles. (read more)
Browse Ball Splines Datasheets for NB Corporation of America -
The Ball Screw is a high-efficiency feed screw with the ball making a rolling motion between the screw axis and the nut. Compared with a conventional sliding screw, this product has drive torque of one-third or less, making it most suitable for saving drive motor power. (read more)
Browse Ball Screws Datasheets for THK America, Inc. -
High-Tech Sealing Fasteners: What are they & when to use them? Learn how ZAGO high-tech sealing fasteners (sealing screws, nuts, bolts, washers) with O-ring technology help engineers and OEMs solve their toughest (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
process, ensuring premium performance at an affordable price. With its slotless design, the 40EC-Pro PT achieves speeds up to 30,000 rpm, ensuring high performance even at low voltage. The advanced electromagnetic design allows it to sustain a peak torque of up to 1.1 Nm for 2 seconds (read more)
Browse Brushless Motors Datasheets for Portescap -
specially designed spline nut and shaft High load capacity and long travel life are realized by large ball contact areas and machined grooves that maintain a close radius between shaft and nut components Precise high torque transmission capability with an effective contact angle (read more)
Browse Ball Splines Datasheets for NB Corporation of America
Conduct Research Top
-
Torque Sensor Application - Rotating Torque Monitoring System
Inline Rotary Torque Sensors / Transducers are normally used in line with rotating shafts or nut runners for feed back control. For optimum performance, it is recommended to utilize coupling in order to minimize extraneous load & moments due to misalignment. When selecting the torque sensor, make
More Information Top
-
Improvements in remote equipment torquing and fastening
Nut/bolt drivers and nut runners have high - torque motors .
-
Kodak's Ergonomic Design for People at Work 2nd Edition Complete Document
Heavy tools, such as chipping hammers, pavement breakers, heavy nut runners , and high - torque air wrenches, can fatigue the arms, shoulders, and backs of their users quite rapidly.
-
Springer Handbook of Automation
… selection • Fastest machine cycle time in the industry • Standard slug squeeze process • Squeeze/squeeze III slug installation process • Vibratory insertion process for two-piece fasteners in high interference fit conditions • Torque -controlled nut runner • Lockbolt swage collar …
-
Shopping In Drills & Drivers - Big Bruin
Unitec 610610010 - CS Unitec Air Nut Runner 7/8" Female CS6 1061 0010 Worm gear drive provides high torque âÃ?Ã" up to 554 ft.-lbs. Lightweight and reversible Compact angle head allows access to confined spaces Hydraulic Nut Runners are also available …
-
ESDU 86014 - Applying, measuring and maintaining pretension in steel bolts.
… of lubricated and unlubricated nuts of various sizes with these types of wrench shows that, while no significant difference in the joint coefficient (K) value is obtained with carefully set hand operated wrenches, values obtained using pneumatic nut runners may differ considerably. With pneumatic wrenches unlubricated threads give lower K values (that is, require less torque to achieve a given bolt load), and with lubricated threads a higher value of K results.
-
CR4 - Thread: bolting technique
Mechanical nut runners work usually at 40...60 rpm but for bolts/ nuts with increased head (used especially with weak materials and to avoid a … … toward 20...30 rpm in order to avoid galling due to too high temperatures on the sliding … In all assemblies there is a true residual torque which under circumstances can lead to the loosening …
-
CR4 - Thread: What's the best method to downsize a piston?
Previous in Forum: Pneumatic nut runners Vs Electrical nut runners Next in Forum: How to size a high torque gearbox for a CNC Tube Bender?
-
Oil hydraulic system
… low-friction movement conversion connects the preferences of very good starting behavior and high hydraulically-mechanical efficiency … Large torques and/or large pivoting angles must be transmitted, form the as threaded spindle shaped piston rod and that on the cylinder housing supported threaded nut a further rolling screwing joint.
-
Steel Designers' Manual 6th Edition Complete Document
Impact wrenches and powered nut runners speed the tightening of bolts. When high strength friction-grip bolts (HSFG) are necessary the Construction Industry Research and Information Association technical … If small quantities of HSFG bolts are to be used, manual torque wrenches are available.
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'anti-sway bar'),(6283,'anti-takeover defense'),(6284,'anti-tnf compound'),(6285,'anti- torque rotor'),(6286,'anti … … 'apple jelly'),(6968,'apple juice'),(6969,'apple maggot'),(6970,'apple mint'),(6971,'apple nut '),(6972,'apple … … vehicle'),(7876,'armourer'),(7877,'armoury'),(7878,'armpit'),(7879,'armrest'),(7880,'arms'),(7881,'arms control'),(7882,'arms deal'),(7883,'arms industry'),(7884,'arms manufacturer'),(7885,'arms race'),(7886,'arms- runner '),(7887,'armstrong'),(7888 … … of rwanda'),(7897,'army high performance computing research center' …
Indicates content that may require registration and/or purchase.