Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Number of Teeth: 15
- Belt Width: 0.3543309 inch
- Bore Diameter (if applicable): 0.25 inch
- Hub Diameter: 0.59 inch
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Number of Teeth: 28
- Belt Width: 0.5905515 inch
- Bore Diameter (if applicable): 0.75 inch
- Hub Diameter: 1.25 inch
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Number of Teeth: 28
- Belt Width: 0.787402 inch
- Bore Diameter (if applicable): 0.5 inch
- Hub Diameter: 1.5 inch
-
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2
- Number of Teeth: 18
- Bore Diameter (if applicable): 12 mm
- Material: Aluminum, Nylon
- Flanges: One Flange
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped shafts Threaded shafts
- Belt Width: 0.5 inch
- Material: Nylon, Steel
- Flanges: One Flange
- Component Type: Timing Pulley
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped shafts Threaded shafts
- Belt Width: 0.375 inch
- Material: Nylon, Steel
- Flanges: One Flange
- Component Type: Timing Pulley
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped shafts Threaded shafts
- Belt Width: 0.5 inch
- Material: Nylon, Steel
- Component Type: Timing Pulley
- Flanges: Two Flanges
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped shafts Threaded shafts
- Belt Width: 0.375 inch
- Material: Nylon, Steel
- Component Type: Timing Pulley
- Flanges: Two Flanges
-
Supplier: ContiTech Roulunds Rubber A/S
Description: RO-DRIVE™ is our range of positive-drive automotive belts. These timing belts combine exceptionally high tensile strength with reliable, sustained trasnmission of extremely high torque levels. Available in three different basic profiles (trapezoidal, HTD, STD), they allow
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: Bando American, Inc.
Description: BANDO's Synchro-Link ® HT (High Torque Synchronous) belts' curvilin- ear tooth design improves stress distribution to provide high horse- power ratings over a wide speed range and high torque transmission at low speeds. The rounded tooth profile meshes precisely
- Belt Width: 3 to 170 mm
- Number of Teeth: 37 to 550
- Metric Pitch: HTD 14mm, HTD 20mm, HTD 3mm, HTD 5mm, HTD 8mm
- Belt Material: Neoprene
-
Supplier: Bando American, Inc.
Description: Utilizing high modulus aramid cords and the unique blue polyurethane body, the KPS II is the belt of choice for applications requiring excep- tional power transmission capabilities, particularly on lower speed-high torque drives. The KPS II belt transmits up to 5 times more
- Belt Width: 15 to 120 mm
- Number of Teeth: 80 to 245
- Features: Other / Custom Metric Pitch
- Belt Material: Polyurethane
-
Supplier: ContiTech AG
Description: low-temperature elastomer Ethylene propylene terpolymer Non-aging, cold- and heat-resistant 2 | Fiberglass cord High fatigue strength under reversed bending stresses High water resistance High length stability 3 | Polyamide toothed fabric Temperature-resistant PA 6.6 Treated
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Supplier: Belt Technologies, Inc.
Description: tensioning it around two or more pulleys, such that the surface friction between belt and pulley is sufficient for the drive pulley to transfer its torque efficiently to the belt. Friction belts are the simplest, lowest cost solution in applications requiring relatively
- Features: Anti-Static, Food Grade Rated
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
Supplier: Stafford Manufacturing Corp.
Description: internal taper rings produce the frictional forces necessary to join the shaft and hub allowing the transmission of high torque and axial loads. Simplifying the timing of matched components, PowerRing™ Keyless Shaft-Hub Locking Devices are fully adjustable, balanced to minimize
- Width: 3.543 inch
- Bore Diameter: 2.25 inch
- Axial Load Capacity: 27 to 1,932 lbs
- Units: English
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while eliminating the need
- Continuous Torque: 51.6 to 3,000 In-lbs
- Rotor Inertia: 0.86376 to 76.7472 oz-in-sec²
- Shaft Speed: 800 rpm
- Diameter / Width: 6.900791128 to 14.245283283 inch
-
Supplier: Brookfield Industries, Inc.
Description: reinforced timing belt coupled to a 2hp AC, high torque, in-line helical gear motor. The NB-4120 is designed to be used in conjunction with a linear track system (by others) capable of supporting heavy doors with very low coefficient of friction. The open ended style
-
Supplier: Caterpillar Oil & Gas
Description: drive pulleys Front stub shaft Damper guard removal Pulleys Flywheel stub shaft Marine Society Requirements Marine society conversion Spray shielding Protection System Shutoffs Switches and contractors Explosion relief valve Sensors Oil pressure monitor Shutoff controls Corrosion
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: drive shaft Auxiliary drive pulleys Front stub shaft Damper guard removal Pulleys Flywheel stub shaft Marine Society Requirements Marine society conversion Spray shielding Protection System Shutoffs Switches and contractors Explosion relief valve Sensors Oil pressure monitor Shutoff
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
Find Suppliers by Category Top
Featured Products Top
-
The best keyless timing pulley connection system on the market is the Concentric Maxi Torque bushing connection system designed and patented by Custom Machine and Tool Co., Inc. A single screw locks the low taper angle split bushing in place and eliminates all of the existing attachment (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Custom timing pulleys don’t always need to be custom. By designing around in-stock timing pulleys paired with our Concentric Maxi Torque® bushing, you can: ? Avoid custom pulley R&D (read more)
Browse Timing Pulleys (metric) Datasheets for Custom Machine & Tool Co., Inc. -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
high strength magnets create substantial cogging torque, making these synchronous motors ideal for applications where you need to hold position after removing power. (read more)
Browse AC Motors Datasheets for ElectroCraft -
Engineered for Efficiency: Precision V Pulleys for Optimal Power Transmission V-grooved pulleys represent the critical interface in belt drive systems, where geometric precision directly translates to operational efficiency (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
In packaging machinery, timing directly affects output quality and waste rate. Toothed pulleys paired with synchronous belts provide positive engagement for accurate film feed, cut-off, and product indexing—without the slip or stretch common in (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
What is Ratcheting in Synchronous Belt Drives?
Proper tension of synchronous belts is the tension at which the belt will transmit the required power without ratcheting when the drive system experiences full load. Synchronous belts (also referred to as toothed, cogged, timing, or high torque belts) use profiled teeth that mesh with a pulley
More Information Top
-
Detailed design, fabrication and testing of an engineering prototype compensated pulsed alternator. Final report
A 2:5]:1 increase in speed was obtained using a Uniroyal Power Grip High Torque Drive (HTD) timing belt and pulley system.
-
A Novel Failure Diagnosis System Design for Automotive Timing Belts
Timing belts offer peak load absorption, high torque capacity and adjustable range of pulley axis distance, synchronism, weight and noise reducing along with easy maintenance.
-
A Brushless DC Motor Controlled by a Microprocessor with Examples for a Three-Phase Motor
A mechanical transmission with gears or pulleys and timing belts can be replaced by direct drives due to the high torque of the brushless dc motor and since speed and torque can be programmed via the microprocessor.
-
SMC with Disturbance Observer for a Linear Belt-Drive
Let assume that the motor can ensure a high - dynamic torque response with a negligible time delay, link between motor shaft and the driving pulley is totally rigid, and no backlash is present in the system.
-
A new robust position control algorithm for a linear belt-drive
Let assume that the motor can ensure a high - dynamic torque response with a negligible time delay, link between motor shaft and the driving pulley is totally rigid, and no backlash is present in the system.
-
SMC With Disturbance Observer for a Linear Belt Drive
Under assumptions that 1) the motor can ensure a high - dynamic- torque response with a negligible time delay, 2) link between the motor shaft and the driving pulley is rigid, 3) no backlash is present in the system, 4) the belt can …
-
Enhanced Power Unit NVH Simulation with MBD Solver AVL EXCITE
Vibrations at the crankshaft front end are transferred directly to the pulley which drives the timing drive and if the fluctuation of crankshaft rotational speed is large they can cause a high increase of timing drive torque as well as high oscillations …
-
Optimal Design of Adjustable Air-Gap, Two-Speed, Capacitor-Run, Single-Phase Axial Flux Induction Motors
… Electrogen Company), the minimum starting torque of the designed motor in low speed must be 3.7 N·m and its value for high speed must be 5 … … there is belt and pulley , which increase the starting torque by about 3.4 times ).
-
An In-pipe robot with multi-axial differential gear mechanism
As depicted in Fig. 5, the input pulley from the motor spins the multi axial differential gear and the power is distributed to each drive wheel via output pinions, bevel gears and high torque timing belts.
-
http://dspace.mit.edu/bitstream/handle/1721.1/87960/880688487-MIT.pdf?sequence=2
Considering the high cost and three month lead time of the custom pulley torquesensor, we decided to set up an independent motored cylinder head experiment to empirically determine the average and peak torque experienced by the camshaft pulley during operation.
Indicates content that may require registration and/or purchase.