-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to protect the Vacuum Pump in both,
- Pressure Rating: 30,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Description: FSH-VLIV Series high vacuum injection valve is the latest vacuum valve produced by Guangzhou advanced precision machinery Co., Ltd., which can solve the problems of vacuum injection for customers. Vacuum injection valve is mainly used for
- Operating / Bake-out Temperature: 32 to 140 F
- Features: Other, Specialty / Other
-
Description: Description Pressure Relief Sustaining Valve Features The pressure relief/sustaining valve consists of the main valve, pressure relief/sustaining pilot valve, needle valve, ball valve, microform filter, and pressure gauge. It can be used as both a
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
-
Supplier: VAT, Inc.
Description: DN 16 - 100. These products are subject to the Non Proliferation Treaty (NPT). Control and leaktight closing. Selection of flow range by replaceable needle/nozzle unit. Increased safety by evacuation of bellows interior.
- Operating / Bake-out Temperature: 248 F
- Features: Actuator Shaft / Stem Bellows
- Type: Angle Valve
- Valve Actuation: Electric - Motorized, None / Manual
-
Supplier: Kelly Pneumatics, Inc.
Description: valves gives a smooth and accurate output pressure, as opposed to dual on/off valve designs that cause substantial shock waves in the regulated pressure signal. The KPI regulator can replace manual regulators, needle valves, and bleed valves or bleed orifice
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Cole-Parmer
Description: regulates gas or air into the oven without disturbing samples. An electromagnetic valve operates the vacuum connection (6-mm hose barb) at the back of the oven. In case of power failure, this valve closes automatically to protect your samples.
- Temperature Range: 50 to 392 F
- Capacity: 1.7999999999999998 cubic feet
-
Supplier: Cole-Parmer
Description: regulates gas or air into the oven without disturbing samples. An electromagnetic valve operates the vacuum connection (6-mm hose barb) at the back of the oven. In case of power failure, this valve closes automatically to protect your samples.
- Temperature Range: 50 to 392 F
- Capacity: 0.7 cubic feet
-
Supplier: Cole-Parmer
Description: regulates gas or air into the oven without disturbing samples. An electromagnetic valve operates the vacuum connection (6-mm hose barb) at the back of the oven. In case of power failure, this valve closes automatically to protect your samples.
- Temperature Range: 50 to 392 F
- Capacity: 0.7 cubic feet
-
Supplier: Cole-Parmer
Description: regulates gas or air into the oven without disturbing samples. An electromagnetic valve operates the vacuum connection (6-mm hose barb) at the back of the oven. In case of power failure, this valve closes automatically to protect your samples.
- Temperature Range: 50 to 392 F
- Capacity: 1.7999999999999998 cubic feet
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.0625 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.0938 inch
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: OMEGA Engineering, Inc.
Description: or with no valves. The higher cost of the high resolution valves is justified whenever high sensitivity control and resolution are desirable-particularly in conjunction with metering tubes of very low flow rates. Generally, for gas metering it is recommended that
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.0366666666666667 to 1.23587570621469 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
Supplier: Quorum Technologies
Description: please see the Q300T D. The Q150T is available in three formats: *Q150T S - a high resolution sputter coater, suitable for oxidising and non-oxidising metals *Q150T E - a high vacuum carbon coater for SEM and TEM applications *Q150T ES - a high resolution sputter and
-
Supplier: EXAIR
Description: tank with mounting feet saves floor space and meets the American Society of Mechanical Engineers (ASME) pressure vessel code. (It is not ASME rated for vacuum.) A drain valve is provided for placement at the bottom of the tank to discharge liquid and contaminants. A user supplied check
- Volume Capacity: 60 gallons
- Pressure Rating: 200 psi
- Type: Air Receiver, Pressure Vessel
- Material: Steel
-
Supplier: Marposs Corp
Description: Vacuum full scales are available High measurement resolution: up to 1 Pa – up to 0.01 cm3/min 3.5” Colour TFT LCD display with touchscreen High precision micro-valve for the leak simulator Test data storage on USB pen drive Accessories included: Carrying case; Universal
-
Supplier: Quorum Technologies
Description: advanced high resolution FE-SEM applications * Coat logging - details of the last 100 coatings available on screen * High-vacuum turbo pumping - allows sputtering of a wide range of oxidising and non-oxidising (noble) metals - suitable for SEM, high resolution FE-SEM and
-
Supplier: Oil-Rite Corp.
Description: PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. This PurgeX is operated with compressed
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. This PurgeX is operated with compressed
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. This PurgeX is operated with compressed
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. This PurgeX is operated with compressed
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
Find Suppliers by Category Top
Featured Products Top
-
manufactured from stainless steel. The NV needle valve is rated for a maximum inlet pressure of 500 psig (34.47 bar). The metal to metal seal provides positive shut-off down to 25 in Hg. (vacuum). The needle valve is available with three different needle types, a standard needle, high (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
The TT7140/8140 series vacuum relief valves deliver reliable tank protection and precise air flow control: Versatile valve sizes from 3" to 12 (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Clippard's SCPV Series delivers precise, repeatable gas control using a stepper-driven needle valve designed for demanding applications that require stability, resolution, and consistency. • Stepper-controlled needle valve with 0.001" resolution for ultra (read more)
Browse Flow Controllers Datasheets for Clippard -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
integrated pressure reducing valves automatically protect the low-pressure gauges and direct the higher pressures to the high-pressure gauges. Even though the Quadrigage features only three analog gauges it can read four (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
Electro-mechanical and pneumatic custom components designed and built to your specifications. Options include components for: Various environments - High and/or low temperatures - Vacuum - Class 10 clean room - Wash down (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
The VUVG is setting a new benchmark for solenoid valves. It makes applications easier and less expensive. Its small footprint with its high flow rate to small size ratio makes it the best in its class. And of course it is easy to order, install and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Clippard, a leading manufacturer of miniature precision pressure and flow control solutions, announces the release of its new PHV Series Booster Valve, delivering exceptional high-flow performance in a compact (read more)
Browse Air Valves Datasheets for Clippard
More Information Top
-
Measurement of Tritium in Gas Phase Soil Moisture and Helium-3 in Soil Gas at the Hanford Townsite and 100 K Area
The sampling bombs were 30-ml stainless steel cylinders with one end sealed with a pipe plug and a high vacuum needle valve .
-
Measurement of Helium-3/Helium-4 Ratios in Soil Gas at the 618-11 Burial Ground
The sampling vessels were 50-milliliter stainless steel cylinders with one end sealed with a pipe plug and the other end with a high vacuum needle valve with a 1/4-inch SwagelokTM fitting.
-
Reactive Distillation for Esterification of Bio-based Organic Acids
High vacuum needle valves , purchased from Chemglass (CG 553-02, CG-534-02) were connected by a four inch length of ¼” OD glass tubing.
-
Selecting an optimum electrolyte for zinc chloride electrolysis
The gas entered the distribution manifold through an Edwards high vacuum needle valve to give the required control at low gas flow rates.
-
The high-pressure segmented quadrupole collision cell (HP-SQCC) as an ion molecule reactor
The reagent gas was directly introduced into the cell through a high - vacuum needle valve .
-
Hanford Site Groundwater Monitoring for Fiscal Year 1999
One end of the cylinder was fitted with a high - vacuum needle valve and the other end sealed with a pipe plug.
-
Reaction of hydrogen with aromatic compounds in a 13.6-MHz discharge
A, reservoir for organic compounds; B, gas inlet from cylinders; C, Teflon high - vacuum needle valve ; D, Tylan flow transducers; E, Brooks solenoid valves; F, glass spacer tube; G, Ace adapter No. 5028-30; H, Baratron pressure transducer with 0.5-in…
-
Design and fabrication of an automated temperature programmed reaction system to evaluate 3-way catalysts Ce1−x−y ,(La/Y)x Pty O2−δ
Each gas line starts with a gas cylinder with a pressure regulator follo- wed by a needle valve (Hind High Vacuum , Banga- lore), a mass flow sensor and three toggle valves, the opening of which allows the gas to flow either through…
-
Improved methods for the measurement of dissolved and particulate organic carbon in fresh water and their application to chalk streams
…G.E.C. Elliot) which is used to monitor the gas flow through the stripping column and I.R.G.A. Fine adjustment of the gas flow is achieved by means of a needle valve (Edwards High Vacuum Ltd) on the oxygen…
-
Natural skin coating of the apple and its influence on scald in storage III. —α‐farnesene
They were ventilated with humidified, COz-free air (10 l/h); the flow rate was controlled with a VPCl pressure controller and OSlD needle valves (Edward High Vacuum Ltd.) and measured with float flow meters (Tri-Flat type, Fischer & Porter Ltd).
Indicates content that may require registration and/or purchase.