-
Supplier: DRUM-MATES Inc.
Description: Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 18 oz. / stroke, MOC’s: HDPE, AL, Neoprene, Wt. 8 lbs. For screened dispensing of thicker oil based liquids such as paraffin, motor oil, cutting oils, etc. With telescoping tube and
- Pump Type: Drum Pumps
- Features: Hand / Foot Pumps
-
Supplier: DRUM-MATES Inc.
Description: Heavy Duty, Lever Hand Pump, for Low to High Viscosity Liquids For Marine, Automotive, Industrial, Aviation Dispensing Applications Extra spout style supplied with each pump! Lever Operated Hand Pump, Heavy Duty Ideal for use with low or high
- Pump Type: Drum Pumps
- Features: Hand / Foot Pumps
-
Supplier: Pump Solutions Group
Description: Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at
-
-
Supplier: Cole-Parmer
Description: • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural, and automotive industries • Model 06511-00 is ideal for use with high-viscosity
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural, and automotive industries • Model 06511-00 is ideal for use with high-viscosity
- Pump Type: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: High pressure portable grease pump which also includes a 2m HP grease hose, inline swivel, dispensing handle and coupler for ease of use. Quick effortless greasing in everyday lubrication of heavy equipment, agricultural equipment, automotive, marine and more. Hands free
- Maximum Discharge Pressure: 8,700 psi
- Pump Type: Drum Pumps
- Features: Hand / Foot Pumps, Manual
-
Supplier: Cole-Parmer
Description: • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural, and automotive industries • Model 06511-00 is ideal for use with high-viscosity
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural, and automotive industries • Model 06511-00 is ideal for use with high-viscosity
- Pump Type: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: The P58 Maxilube is the latest high performing heavy duty air operated grease pump manufactured by Macnaught. Designed, engineered and manufactured in Australia, the P58 now provides you with a high performing, high pressure grease pump along with the Macnaught
- Maximum Discharge Pressure: 8,700 psi
- Power Source: Air / Pneumatic
-
Supplier: Macnaught USA, Inc.
Description: The P58 Maxilube is the latest high performing heavy duty air operated grease pump manufactured by Macnaught. Designed, engineered and manufactured in Australia, the P58 now provides you with a high performing, high pressure grease pump with booster gun along with
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s 50:1 Premium air-operated/pneumatic grease pumps are excellent for high-volume grease applications requiring continuous high-pressure grease output. These portable grease pump systems are engineered for 400 lb./55 Gal. containers. They are equipped with a low
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Pump Type: Drum Pumps
-
Supplier: McLellan
Description: Features - 3 medium duty air driven oil pumps and 1 air driven grease pump - McLellan reels for each product including air and water. - 600 gallons of oil products in 4 compartments 100/200/200/100 - Gas engine driven 28 cfm air compressor. - Air driven diesel and gas pumps. -
- Container Size: 2,271,247.07347922 cc
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil, High Viscosity
- Mounting: Hand Held
-
Supplier: Scheugenpflug, Inc.
Description: For the reliable feeding of high viscosity, non-abrasive dispensing media, we offer the new entry-level system A220 Basic. Like its large sister system A220, the A220 Basic, too, has an integrated reciprocating pump, which guarantees a reliable and continuous material supply.
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
- Application: High Viscosity
- Features: Other
-
Supplier: Mixer Direct
Description: different chemistries can be done in less than 30 seconds. A huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds on the dissolver are controlled by a local explosion proof
- Motor Power: 10 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Scheugenpflug, Inc.
Description: two-hand safety control Infinitely adjustable agitation of the potting compound Temperature control of material tank Optional: Feeding of potting material directly to the dispenser Optional: Processing of higher viscosity media of up to 70,000 mPa∙s
- Media Viscosity: 70,000 cps
- Container Size: 200,000 cc
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
-
Industrial Mixers - 30HP Electric High Speed Explosion Proof Disperser with Air over Oil Lift -- DP4Supplier: Mixer Direct
Description: chemistries can be done in less than 30 seconds. A huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds on the dissolver are controlled by a local explosion proof controller
- Motor Power: 30 HP
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
- Media Type: Liquids, Solutions, Emulsions, Solid with Liquid Addition, Suspensions, Slurries, Pastes, Colloids
-
Supplier: Mixer Direct
Description: huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds are controlled by a NEMA 7 rated local controller with an On/Off button and a speed pot. The digital controller it
- Motor Power: 3 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Hydrofarm, Inc.
Description: Humboldt Nutrients Hydro Deuce brings the power of the H.N. natural line to your hydro system. The high quality potassium used in our Deuce Deuce is now formulated in a lower viscosity (thickness) allowing this award winning formula to function without issue in your pumps and
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: Humboldt Nutrients Hydro Deuce brings the power of the H.N. natural line to your hydro system. The high quality potassium used in our Deuce Deuce is now formulated in a lower viscosity (thickness) allowing this award winning formula to function without issue in your pumps and
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: Humboldt Nutrients Hydro Deuce brings the power of the H.N. natural line to your hydro system. The high quality potassium used in our Deuce Deuce is now formulated in a lower viscosity (thickness) allowing this award winning formula to function without issue in your pumps and
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: Humboldt Nutrients Hydro Deuce brings the power of the H.N. natural line to your hydro system. The high quality potassium used in our Deuce Deuce is now formulated in a lower viscosity (thickness) allowing this award winning formula to function without issue in your pumps and
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Dymax
Description: and 3/8 in – 1/4 in (9.5 mm – 6.3 mm) stem fitting inserts Air pressure regulator – includes three pressure gauges 0-30 psi (0-2 bar) for very low- to medium-viscosity materials 0-60 psi (0-4.1 bar) for medium-viscosity materials High Viscosity Package Hand-held
- Dispense Rate: 0.07398200757575758 to 0.5918560606060607 L/min
- Media Viscosity: 80,000 cps
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when
- Number Of Blades / Vanes: 3
- Outside Diameter: 15 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Caterpillar Oil & Gas
Description: engine control modules) Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Engine coolant water drains Exhaust System Dry, gas tight exhaust manifold Fuel System Distillate fuel (requires viscosity ranging from 1.4
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: engine control modules) Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Engine coolant water drains Exhaust System Dry, gas tight exhaust manifold Fuel System Distillate fuel (requires viscosity ranging from 1.4
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Double Helixx mixers from ARDE Barinco are built around two separate mixing shafts with a unique open helix design. The tools are inter-meshed, and counter-rotate upon each other to mix, stir, knead and disperse high-viscosity materials (read more)
Browse Planetary Mixers Datasheets for ARDE Barinco, Inc. -
pumping action which is called the down-mode. The down-mode is very capable at producing a vortex like action that quickly and positively draws floating powders down into the high shear zones for complete and quick dispersion. No lumps or agglomerations are allowed to form so they do (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
The helical blades create a positive folding action that results in fast, efficient mixing of high-viscosity liquids, pastes, dry or moist powders...even media as viscous as wet sand. All Double Helixx mixers ensure thorough mixing throughout the entire batch because they operate in (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
gather, analyze and control key process parameters. Mixing at multiple viscosities with three different mixers gives the Maximixer the ability to disperse and emulsify with high shear, efficiently blend with high pumping capability and move and scrape high viscosity materials from the process vessel (read more)
Browse Laboratory Mixers Datasheets for ARDE Barinco, Inc. -
to disperse and emulsify with high shear, efficiently blend with high pumping capability and move and scrape high viscosity materials from the process vessel walls The Maximixer system consists of three main components: a process vessel with three independently controlled mixers; an (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
being moved, the pressure and flow rate required, temperature, and viscosity. Pump design and materials are also important considerations, as pumps must withstand the harsh conditions of power generation, such as high temperatures, corrosive chemicals, and abrasive materials. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
» High self-priming capacity. » High rotation rates = minimizing the size and cost of the pump. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
. That’s why we believe in the Marzocchi FTP Series Fluid Transfer Pump, an innovative, high-performance solution designed to increase efficiency, reduce noise, and lower operational costs. Engineered with Marzocchi’s patented helical gear (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
. The gear pumps have very high specifications for rotation speed and viscosity range. FTP pumps are currently available with clockwise rotation, with counter clockwise being developed, and all commercial versions of standard gear (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
DAYTON Hand Drum Pump,Rotary,Cast Iron - Hand Operated Drum Pumps - 7P071|7P071 - Grainger Industrial Supply
Grainger currently does not offer a hand operated drum pump which can tolerate a viscosity that high .
-
Studies of a New Process to Consolidate Oil Sands With Plastics
Ors the other hand , high resin viscosity hti the disadvantage of requir- ing low pumping rates to maintain injection pressures be- low fracturing pressures.
-
A Study of the Effects of Solution
and Process Parameters on the
Electrospinning Process and
Nanofibre Morphology
On the other hand , if the viscosity is too high , then either pumping the solution through the syringe pump becomes very difficult, or the solution may dry at the tip of the needle before electrospinning is initiated [41, 54].
-
Hermetic displacement pumps according to the annular piston principle (Mouvex‐Prinzip)
* maximally pressure on the sucking side by pumps with double bellows ** by higher viscosities of consultation .
-
Rheological Characteristics of Sour Cherries in Gels Containing Waxy Maize and Cassava Starches
Because of different requirements added to fruit gels (low viscosity during pro- cessing, e.g., mixing, pumping , dosage and, on the other hand , high viscosity after putting them on hot waffle, pie, pudding or other products), it is important to carry out…
-
Multiphase Pumping in Heavy Oil Applications
On the other hand , high viscosity fluids fill the clearances of the twin screw pumps , reduce leakage and hence the pump improve the pump volumetric efficiency.
-
Gas Migration Prevention Using Hydroxypropylmethylcellulose as a Multifunctional Additive in Oil Well Cement Slurry
On the other hand , the slurries showed high viscosity at the ambient temperature and requires high pump pressure.
-
Synthesis of alkyloxy (di)alkylamino propanols, hydroxy alkyloxy (di)alkylamino propanols, and the dimer compounds for use as fuel additives
On the other hand , the viscosity of the blend must be high enough to lubricate the injector pump .
-
Handbook of Nanoparticles
On the one hand, the high static viscosity delays the sedimentation rate of nanoparticles at the time of storage; on the other hand , during injection, the viscosity decreases at high shear rates, thus requiring lower pumping pressures [10, 60–62].
-
A novel electro-osmotic pump design for nonconducting liquids: theoretical analysis of flow rate–pressure characteristics and stability
On the other hand , if the conducting liquid is the one with a much higher viscosity (e.g. pumping of a gas), the critical field is positive and given by .
Indicates content that may require registration and/or purchase.