Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Microchip Technology, Inc.
Description: LR8 is a high voltage, low output current, adjustable linear regulator. It has a wide operating input voltage range of 13.2 - 450V. The output voltage can be adjusted from 1.20 - 440V provided that the input voltage is at least 12V greater than the
- Package Type: DPAK (TO-252), SOT89, TO-92
- Features: Linear Regulator, Other
-
Supplier: Microchip Technology, Inc.
Description: LR12 is a high voltage, low output current, adjustable linear regulator. It has a wide operating input voltage range of 13.2 - 100V. The output voltage can be adjusted from 1.20 - 88V, provided that the input voltage is at least 12V greater than the
- Package Type: DPAK (TO-252), SOIC / SOP, TO-92
- Features: Linear Regulator, Other
-
Description: HIGH EFFICIENCY LINEAR REGULATOR
- Regulated Output Voltage (Volt): 1.5 volts
- Output Current (IOUT): 0.4 amps
- Quiescent Current (IQ): 0.007 amps
- Operating Temperature: -55 to 125 C
-
-
Supplier: Microchip Technology, Inc.
Description: LR645 is a high input voltage, low output current linear regulator. It has a 3-terminal fixed output voltage version available in TO-92, TO-220 and SOT-89 packages, as well as an adjustable voltage version available in an 8-lead SOIC package. The 3-terminal
- Features: Other
- Package Type: SOIC / SOP, SOT89, TO-220
-
Description: HIGH EFFICIENCY REGULATOR CONTRO
- Operating Temperature: -55 to 125 C
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD357xYFP BD357xYHFP Series regulators feature a high withstand voltage (50V) and are suitable to use with onboard vehicle microcontrollers. They offer an output current of 500 mA while limiting the quiescent current to 30µA (Typ). With these devices, a ceramic capacitor may be
- Regulated Output Voltage (Volt): 2.8 to 12 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 4.5 to 36 volts
-
Description: DUAL HIGH-CURRENT BUCK CONVERTER
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 2.8 to 5.5 volts
- Switching Frequency (fsw): 2,000 kHz
- Features: Other, Switching Regulator
-
Supplier: Microchip Technology, Inc.
Description: The SG1532 series have input voltages as low as 4.5 V and as high as 50 V, a low noise, low voltage reference temperature compensated, low threshold current limiting and protective circuits which include thermal shutdown and independent current limiting of both the
- Output Current (IOUT): 0.175 amps
- Dropout Voltage (VD): 0.0017 volts
- Input Voltage (VIN): 4.5 to 50 volts
- Features: Linear Regulator, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 899132-TC1206 Features: Linear Voltage Regulator IC Output Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 33 pct.
- Features: Linear Regulator, Other
- Life Cycle Stage: Phase Out
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 938015-UC2836N Series: * Features: Linear Regulator Controller IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand
- Features: Linear Regulator, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Micrel Win Source Part Number: 927123-MIC5320-SSYMT Series: * Features: Linear Regulator Controller IC Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
- Features: Linear Regulator, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 921039-IFX21401MB Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand
- Features: Linear Regulator, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: 2A 35V, VARIABLE OUTPUT, HIGH-AC
- Input Voltage: 32 volts
- Output Voltage: 1.5 to 30 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: LDO Voltage Regulators Dual, High PSRR 500mA Linear Regulators with Integrated Reset Circuit
- Features: Linear Regulator
-
Supplier: ROHM Semiconductor GmbH
Description: BD37201NUX is a linear regulator of low noise (3.3μVrms) which is most suitable to high quality audio system. It operates at 2.7V to 5.5V and capable of supplying a maximum load of 500mA. In addition to the low noise, BD37201NUX has a high PSRR and good input transient
- Regulated Output Voltage (Volt): 1 to 4.5 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -10 to 85 C
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: The BU665*NUX series integrates a 200mA output high performance FULL CMOS regulator into an ultra-compact VSON008X2030 package (2.0mm×3.0mm×0.6mm). Additional features include a circuit current of only 120μA for low power consumption along with superior noise and load response
- Regulated Output Voltage (Volt): 2.8 volts
- Output Current (IOUT): 0.2 amps
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: CPC9909 is a low cost, high-efficiency, mains powered, high-brightness (HB) LED driver manufactured using our high voltage BCDMOS on SOI process. This driver has an internal regulator that allows it to operate from 8VDC to 550VDC. This wide input operating
- Input Voltage: 8 to 550 volts
- Efficiency: 90 %
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High PSRR, Ultra Low Noise, 800mA Linear Voltage Regulator for RF/Analog Circuits 12-WQFN Product overview: LP38788SDE-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics,
- Features: Linear Regulator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation,
- Features: Linear Regulator
-
Supplier: Richardson RFPD
Description: The ADP7102 is a CMOS, low dropout linear regulator that operates from 3.3 V to 20 V and provides up to 300 mA of output current. This high input voltage LDO is ideal for regulation of high performance analog and mixed signal circuits operating from 19 V to
- Regulated Output Voltage (Volt): 1.5 volts
- Output Current (IOUT): 0.3 amps
- Dropout Voltage (VD): 0.2 volts
- Features: Other
-
Supplier: Micropac Industries, Inc.
Description: This regulator is fabricated using hybrid techniques and will operate at temperatures up to 200°C. This device is complete with internal short circuit protection, which includes voltage shutdown and current foldback. It is strongly recommended that input and output capacitors be
- Regulated Output Voltage (Volt): -1 to 1 volts
- Output Current (IOUT): 0.15 amps
- Operating Temperature: -55 to 200 C
- Input Voltage (VIN): 5 to 30 volts
-
Supplier: Renesas Electronics Corporation
Description: tone injection and pin controllable interface. The device makes the total LNB supply design simple, efficient and compact with low external component count.brbr The current-mode boost converters provide the linear regulator with input voltage that is set to the voltage at
- Regulated Output Voltage (Volt): 13.3 to 20 volts
- Input Voltage (VIN): 8 to 14 volts
- Features: Linear Regulator, Other
- Package Type: PPAK (QFN-16)
-
Supplier: Texas Instruments
Description: 800mA, Ultra-Low Noise, High PSRR LDO for RF/Analog Circuits 12-WSON -40 to 125
- Regulated Output Voltage (Volt): 1.2 to 19.8 volts
- Output Current (IOUT): 0.8 amps
- Dropout Voltage (VD): 0.2 volts
- Quiescent Current (IQ): 0.0014 amps
-
Supplier: Littelfuse, Inc.
Description: within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a Schmitt trigger to provide switching hysteresis for noise rejection.An internal band gap regulator is used to provide a temperature
- Operating Temperature: -40 to 257 F
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Infineon Technologies AG
Description: BSP613P | Small signal/small power MOSFET TLF35584QVVS1 | OPTIREG™ PMIC IPD30N08S2L-21 | Automotive MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP TLE42764GV | OPTIREG™ linear voltage regulators
- tON: 100,000 ns
- tOFF: 150,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: linear voltage regulators (LDO) TLE42744G V50 | OPTIREG™ linear voltage regulators (LDO) BTS5012SDA | Classic PROFET™ 12V | automotive smart high-side switch TDA5240 | Wireless control receiver TLE9104SH | FLEX TLS115D0LD | OPTIREG™ linear
- tON: 150,000 ns
- tOFF: 150,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Nexperia B.V.
Description: 175 °C Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation Applications Motor control Power management Load switch Linear mode voltage regulator Backlighting applications Relay
- Features: Other
-
Supplier: Nexperia B.V.
Description: 175 °C Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation AEC-Q101 qualified Applications Motor control Power management Load switch Linear mode voltage regulator Backlighting
- Features: Other
-
Supplier: Nexperia B.V.
Description: NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT61002PYC Features and benefits High thermal power dissipation capability High temperature applications up to 175 °C Reduced Printed Circuit
- VCEO: 100 volts
- IC(max): 2 milliamps
- PD: 1.25 milliwatts
- TJ: 175 C
-
Supplier: Infineon Technologies AG
Description: TLE9252VLC | Automotive CAN transceivers S25FL064LABMFI013 | Quad SPI Flash BTS3060TF | HITFET™ + 12V | automotive low-side switch BSP171P | Small signal/small power MOSFET TLE4254GA | OPTIREG™ linear voltage regulators (LDO) TLS125D0EJ | OPTIREG™ linear voltage
- tON: 140,000 ns
- tOFF: 170,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Nexperia B.V.
Description: PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61006NY Features and benefits High thermal power dissipation capability High temperature applications up to 175 °C Reduced Printed Circuit Board
- VCEO: -100 volts
- IC(max): -6 milliamps
- PD: 1.3 milliwatts
- TJ: 175 C
-
Supplier: Qorvo
Description: configurable options include output voltage as low as 0.5V, startup time, slew rate, system level sequencing, switching frequency, sleep modes, operating modes etc. The core of the device includes seven high efficiency switching regulators, six linear regulators –
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: regulators (LDO) BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BTS5012SDA | Classic PROFET™ 12V | automotive smart high-side switch TLS115D0EJ | OPTIREG™
- tON: 150,000 ns
- tOFF: 150,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Qorvo
Description: The IC includes four DC/DC converters with integrated power FETs, three low-dropout regulators (LDOs), and three load switches. Two of the DC/DC converters are step-down buck regulators, one is a step up/down buck-boost regulator and the fourth is a high voltage
- Pin Count: 49
- Supply Voltage (Vi): 2.7 to 5.5 volts
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: steps) data register. To cover peak load current demands and low input voltage dropout conditions, the DC-DC regulation control has an automatic linear regulator bypass switch to connect from the the source battery supply to the output. This minimizes voltage drop and
- Regulated Output Voltage (Volt): 0.4 to 3.6 volts
- Quiescent Current (IQ): 0.000206 amps
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
transformer, interference such as high voltage pulses and lightning surges on the input side are blocked from being transmitted to the output end, protecting sensitive electronic components. 3 Multiple protection and security guarantee technologies Overload and short circuit protection (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
onsemi's NCP731 device is based on a unique feature combination of very low noise, low quiescent current, fast transient response, and high input and output voltage ranges. The NCP731 LDO regulator is designed for up to 38 V input voltage and 150 mA output current. Very low noise (read more)
Browse Linear Actuators Datasheets for DigiKey -
Example: For a 30kVA load, choose a 40kVA regulator to ensure stability under peak demand. 2. Identify Load Type Resistive Loads (e.g., heaters): Less demanding, but still require proper voltage regulation. (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Introduction With the acceleration of global power infrastructure construction, diversification of industrial loads, and the increasing demand for power supply stability from high-end equipment, the high-power voltage regulator market is entering a period of rapid growth. According to Global (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
The ALD2301 by Advance Linear Devices is a monolithic high-performance dual voltage comparator. It can operate with a single (+5V) or dual (±5V) power supply, and the input voltage range includes ground. The open-drain configuration of the outputs (read more)
Browse Analog Comparators Datasheets for Advanced Linear Devices, Inc. -
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
Circuit Integration Reliable Voltage Regulation Performance Key Specifications Product Type: Linear Voltage Regulator IC Model: LM7805 Output Voltage: 5V DC Configuration: Three-Terminal Design Input (read more)
Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics -
“high performance” products designed for industrial applications. If you can’t find the right product for your application within our standard linear solenoid selection, we can either adapt existing designs with respect to electrical or mechanical properties or develop completely new (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
This regulator includes integrated high-side and low-side N-channel MOSFETs, an internal LDO for single-supply operation, and a programmable switching frequency from 270 kHz to 800 kHz. The output voltage is adjustable from 0.6 V to 12 V, with ±0.5% accuracy over temperature. Additional (read more)
Browse IC Voltage Regulators Datasheets for DigiKey -
The ALD1106 MOSFET by Advanced Linear Devices is designed to provide superior precision and performance in low-frequency and near-DC operating environments. It features matched transistor pairs that minimize offset voltage and differential thermal response (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
What Is A MultiVolt TM Oscillator?
The ECS Inc. International MultiVolt TM quartz-based oscillators utilize a cutting-edge small form factor high-performance ASIC. The oscillator circuit stage uses a low-current linear voltage regulator. This significantly reduces current consumption compared to traditional oscillator designs
-
Precision RTD Instrumentation for Temperature Sensing
, the system accuracy reference voltage (Figure 1) and accurately measure depends on several factors such as the RTD type, temperature ratiometrically. A low drop out linear biasing circuit tolerance and stability, error due to regulator (LDO) is used to provide a reference voltage. power
More Information Top
-
FY2009 Oak Ridge National Laboratory Annual Progress Report for the Power Electronics and Electric Machinery
Schematic of the high voltage, high temperature linear voltage regulator circuit .
-
Mastering the Raspberry Pi
Because of this, designers avoid using a high input voltage on linear regulator circuits .
-
Raspberry Pi Hardware Reference
Because of this, designers avoid using a high input voltage on linear regulator circuits .
-
Extensive electro-thermal simulation methodology for automotive high power circuits
Keywords—electro-thermal; co-simulation; methodology; high power circuits ; linear voltage regulator ; protection circuits.
-
Control circuit design for high temperature linear regulators
A control circuit for high temperaturepositive linear voltage regulators has been designed.
-
A Linear Voltage Regulator Model for EMC Analysis
High -frequency characteristics of linear voltage regulator cir- cuits significantly affect the EMC performance of an electronic system under different aspects: the external RFI attenuation pro- vided by a linear regulator, in fact, deeply influence the suscep- tibility of the whole system…
-
Integrated Anti-Short-Circuit Safety Circuit in CMOS SOI for Normally-On JFET
A discrete prototype of the protection including the high voltage linear regulator and the charge pump circuit has been designed.
-
The Analysis and Improvement of Start-Up Circuits Used in the Switch Power-Supply
The high - voltage linear regulator bootstrap start-up circuit (used only at start-up and foldback periods) .
-
Classification of Auxiliary Circuit Schemes for Feeding Fast Load Transients in Switching Power Supplies
Since the switching power circuit achieves a much higher efficiency than the linear voltage regulator , switching current-source based schemes are expected to enjoy a higher popularity.
-
Design of DC-DC Converter of Single-Transistor Positive Buck Based on MC34063A
Switching power supply has the characteristics of a small internal loss, high efficiency, small size, light weight, wide range of voltage regulator , high rate of linear adjustment , flexible form of circuit etc, so at present it is widely applied in the computer…
Indicates content that may require registration and/or purchase.