-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST 2850 MT is a two component, electrically insulating general purpose encapsulant. It is recommended for encapsulation of components that require heat dissipation and thermal shock properties. It is also recommended for use in high voltage applications where surface
-
Supplier: TE Connectivity
Description: High Elongation, Insulation Potting Resin Application Type : Medium Voltage Cable Accessories, Medium Voltage Electrical Power Equipment Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting Packaging Features Packaging Quantity : 1 Potting
- Features: Encapsulant / Potting Compound, Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: 2-Part Potting⁄Encapsulating RTV Silicon Compound, White Color Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are suitable
-
-
Supplier: Rantec Power Systems Inc.
Description: Rantec has been producing High Voltage Power Supplies for CRT displays for over 30 years. We are experts in designing and manufacturing highly reliable products utilizing proprietary techniques and potting compounds, for demanding cockpit display applications. High
- Type: DC Power Supply, High Voltage Power Supply
-
Supplier: Rantec Power Systems Inc.
Description: Rantec has been producing High Voltage Power Supplies for CRT displays for over 30 years. We are experts in designing and manufacturing highly reliable products utilizing proprietary techniques and potting compounds, for demanding cockpit display applications. High
- Type: DC Power Supply, High Voltage Power Supply
-
Supplier: Rantec Power Systems Inc.
Description: Rantec has been producing High Voltage Power Supplies for CRT displays for over 30 years. We are experts in designing and manufacturing highly reliable products utilizing proprietary techniques and potting compounds, for demanding cockpit display applications. 22kV@1mA,
- Type: DC Power Supply, High Voltage Power Supply
-
Encapsulants and Potting Compounds - Momentive RTV627 Grey Potting Silicone 2lb / 908gm -- MOSI17149Supplier: Techsil Limited
Description: applications include production line potting to provide protection of electronic components and assemblies against thermal shock, vibration, moisture, ozone, dust, chemicals and other environmental hazards. Other applications include encapsulation of high voltage transformers,
- Use Temperature: -60 to 204 F
- Features: Electronics, Encapsulating / Potting
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Encapsulants and Potting Compounds - Momentive RTV627 Grey Potting Silicone 20lb/9.08kg -- MOSI17150Supplier: Techsil Limited
Description: applications include production line potting to provide protection of electronic components and assemblies against thermal shock, vibration, moisture, ozone, dust, chemicals and other environmental hazards. Other applications include encapsulation of high voltage transformers,
- Use Temperature: -60 to 204 F
- Features: Electronics, Encapsulating / Potting
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 2850MT Black, formerly Emerson and Cuming, is a two component, room temperature curing, epoxy encapsulant that is used for encapsulating components that are exposed to thermal shock, high voltage applications, and those that need heat dissipation. It has a low
- Thermal Conductivity: 1.5 to 1.9 W/m-K
- Dielectric Strength: 370.84000000000077 to 393.70000000000084 kV/in
- Viscosity: 7,700 to 58,000 cP
- Features: Encapsulant / Potting Compound
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONATHANE EN-2550 Polyurethane Resin System Black is a two component, filled, non-mercury system that is used for casting high voltage transforms, encapsulating and potting electrical assemblies. It cures at room to elevated temperatures and offers good electrical
- Viscosity: 3,000 cP
- Thermal Conductivity: 0.0008 W/m-K
- Tensile Strength (Break): 1,805 psi
- Elongation: 32 %
-
Supplier: Henkel Corporation - Electronics
Description: (Known as HYSOL STYCAST 2850KT/CATALYST 24LV ) LOCTITE STYCAST 2850KT is a thermally conductive, electrically insulatiive epoxy encapsulant designed for heat sink replacement in non-integrated electrical components and assemblies. it is also recommended for use in high voltage
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
-
Supplier: Henkel Corporation - Electronics
Description: (Known as HYSOL STYCAST 2850MT-Catalyst 9 ) LOCTITE STYCAST 2850 MT is a two component, electrically insulating general purpose encapsulant. It is recommended for encapsulation of components that require heat dissipation and thermal shock properties. It is also recommended for use in high
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 2850MT Blue, formerly Emerson and Cuming, is a two component, room temperature and heat curing, epoxy encapsulant that is used for high voltage applications and for components that are exposed to thermal shock and need heat dissipation. It offers a low
- Thermal Conductivity: 1.5 to 1.9 W/m-K
- Dielectric Strength: 370.84000000000077 to 393.70000000000084 kV/in
- Viscosity: 7,700 to 58,000 cP
- Features: Electrical Power / HV, Encapsulant / Potting Compound
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 2850KT Blue, formerly Emerson and Cuming, is a two component, room temperature curing, epoxy encapsulant that is used for high voltage components and replacing heat sinks. It contains a filler that is gritty. It offers a low coefficient of thermal expansion,
- Thermal Conductivity: 2.29 to 2.78 W/m-K
- Dielectric Strength: 345.44000000000074 to 355.60000000000076 kV/in
- Viscosity: 22,000 to 174,000 cP
- Features: Electrical Power / HV, Encapsulant / Potting Compound
-
Supplier: Newark, An Avnet Company
Description: RTV 11 SILICONE, TWO PART (RATIO 200:1), WHITE, FLOWABLE FOR POTTING HIGH VOLTAGE APPLICATIONS / 1 lbs
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST 2850KT CAT 24LV, Epoxy, Encapsulant LOCTITE® STYCAST 2850KT CAT 24LV epoxy encapsulant is designed for heat sink replacement in non-integrated electrical components and assemblies. It is also recommended for use in high voltage applications where surface arching or
- Use Temperature: 85 to 221 F
- Thermal Conductivity: 2.29 W/m-K
- Viscosity: 22,000 cP
- Chemical System: Epoxy (EP)
-
Supplier: SCHURTER Inc
Description: Description 26 rated currents from 160 mA to 50 A Square design: 5.3 x 16 Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling Proposition High breaking capacity up to
- Voltage Rating: 277 volts
- Current Rating: 50 amps
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 C
-
Supplier: Protavic America, Inc.
Description: PTE-36977 ™ is a two-component epoxy designed for encapsulation or casting of high voltage coils and transformers where high temperature, high voltage, and high thermal conductivity are required. PTE-36977 ™ is heat stable up to 150°C.
- Viscosity: 40,000 cP
- Use Temperature: -55 to 150 F
- Thermal Conductivity: 1.15 W/m-K
- Coeff. of Thermal Expansion (CTE): 12.222222222222221 µin/in-F
-
Supplier: SCHURTER Inc
Description: Description High current range from 80 mA to 10 A High breaking capacity of 200 A @ 250 VAC (IEC) UL approval for 277 VAC and 250 VDC Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 200 amps
- Operating Temperature: -55 C
-
Supplier: HVM Technology, Inc.
Description: battery-powered systems, these high performance power supplies have been optimized for maximum power efficiency. Manufactured with extensive use of surface mount technology and encapsulated in high performance potting compounds, HVM’s night vision power supplies are
- Type: DC/DC Converter, High Voltage Power Supply
-
Supplier: Techsil Limited
Description: MG Chemicals 419D Premium Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which is easy to use. It serves to protect electric circuits against moisture, dirt, dust, thermal shocks and scratches whilst also insulating against
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Techsil Limited
Description: electronics against dirt, dust, thermal shocks and moisture. 419c will also insulate against high-voltage arcing, shorts and static discharges. This coating improves reliability, operational range, and lengthens the life of electrical and electronic components and assemblies. It is
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Master Bond, Inc.
Description: electrical insulation characteristics, formulations based on Master Bond Polymer System EP112 are successfully employed in electrical insulation applications including outdoor post and suspension insulators; outdoor high and low voltage transformer bushings; outdoor switchgear
- Viscosity: 50 to 200 cP
- Use Temperature: -60 to 450 F
- Tensile Strength (Break): 10,000 to 11,000 psi
- Elongation: 30 to 5 %
-
Supplier: Stellar Technology
Description: are standard features. Azero adjustment pot is designed into each GT27XX transducer. For voltage output units, isolated voltage output comes standard. Pressure ranges extend to 40,000 psi in both gage and absolute references. Each of these pressure transducers is manufactured to be
- Working Pressure Range: 0 to 3,000 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Compound, Gauge, Vacuum
- Signal Output: Analog Voltage, RS232 / RS485
-
Supplier: SCHURTER Inc
Description: Description Temperature sensitive SMD fuse Customer-specific pre-arcing time characteristic as a function of ambient temperature Ensures the complete time-current curve from 0 A to BC Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe
- Rated Voltage: 32 volts
- Rated Current: 12 amps
- Voltage Type: DC Voltage
- Lead Material: Other, Tin Plated Copper Wire
-
Supplier: SCHURTER Inc
Description: Description 5 rated currents from 5 A to 20 A Square design: 5.3 x 16 Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling Proposition Suitable as Fail Safe Device Very
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Rated Breaking Capacity: 1,000 amps
- Operating Temperature: -55 C
-
Supplier: ASTM International
Description: bondability to potting compounds; capacitance; cold bend test; concentricity; crush resistance; dielectric breakdown voltage; dimensions; dry-arc tracking; dynamic cut-through; fluid immersion; high temperature shock; insulation-continuity proof tests; insulation
-
Supplier: Allied Electronics, Inc.
Description: Polycarbonate End Bell and Impact-Absorbing Potting Compound Ideal for Extreme Temperature or High Pressure Washdown Environments High Noise Immunity of 20 V/m Prevents Many Problems Associated with Electrical Noise Extended Range Available in Both Unshielded and Shielded
-
Supplier: Eaton Corporation - Sensors
Description: front cap, polycarbonate end bell and impact-absorbing potting compound Ideal for extreme temperature or high pressure washdown environments High noise immunity of 20V/m prevents many problems associated with electrical noise Typical Applications Part positioning
- Operating Distance: 0.03936996 to 0.3149597 inch
- Operating Temperature: -40 to 158 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: TDK-Lambda Europe GmbH
Description: and the 6W and 10W have a common 19mm x 12.4mm footprint (length x width) with a height of 11.5mm (11.8mm for the surface mount models). The plastic case is not encapsulated, avoiding quality risks associated with silicone potting compounds during reflow soldering. Options for double
- DC Output Voltage: 24 volts
- DC Output Current: 0.65 amps
- DC Output Power: 15.600000000000001 watts
- Form Factor: Board Mount
-
Supplier: Allied Electronics, Inc.
Description: Includes Stainless Steel Body and Vibration Absorbing Potting Compound Operates Accurately Across a Wide Temperature Range of –40 to +70°C to Be Applied In Most Applications Around the World Extremely Long Sensing Range Allows You to Back the Sensor Away From Target to Avoid Collision
-
Supplier: Allied Electronics, Inc.
Description: Includes Stainless Steel Body and Vibration Absorbing Potting Compound Operates Accurately Across a Wide Temperature Range of –40 to +70°C to Be Applied In Most Applications Around the World Extremely Long Sensing Range Allows You to Back the Sensor Away From Target to Avoid Collision
Find Suppliers by Category Top
Featured Products Top
-
Casting & Potting Materials ELANTAS PDG, Inc. offers a wide range of high performance casting resins and potting resins. Our 2-component casting and (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Featuring a high glass transition temperature of 200-210°C, it resists high temperatures up to 550°F. This system has advantageous flow properties combined with a long woking life. I has an element of toughness, and good physical strength properties. (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
station to the right voltage level needed for charging a specific vehicle. To ensure fast charging the energy density is high and likewise the generation of heat. Heat management becomes paramount for the safe and reliable performance. Using Casting & Potting materials like the (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
the necessary stability support for high-precision electronic devices. Ensuring Long-Term Reliability In high-power RF module applications, thermal potting compounds also significantly enhance the long-term reliability of the equipment. By maintaining the (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
sensitive components (Bectron®, CONAP®). Epoxy and silicone potting materials that provide protection for high temperature applications (Epoxylite®, (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
performance properties include: its ability to form high strength, rigid bonds to a wide variety of substrates, chemical resistance, outstanding electrical insulation properties. It is also suitable for potting and encapsulation. (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
Fluon+ next generation compounds for flat wire coatings by AGC Higher voltages and wiring shapes in EV/HEVs demand new materials for wire jacketing. Fluon+ flat wire (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
jacket materials, the insulating film deteriorates when the inverter surge invades the winding wires and parts. Discharge occurs, and the motor can no longer withstand high voltages. Why are fluoropolymer compounds a better choice for wire jacketing? (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
QSil-553 2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed CHT's QSil 553 is a 2-part, platinum cure, silicone potting compound and encapsulant designed to (read more)
Browse Conductive Compounds Datasheets for CHT USA Inc. -
AGC's advanced compound solutions for high voltage wire insulation Selecting the right materials for high voltage wire applications can mitigate failures of EV motors. Choose AGC's compound solutions, which can (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
CR4 - Thread: High Voltage Potting Compounds and Related Machines
High Voltage Potting Compounds and Related Machines .
-
CR4 - Thread: Automatic Door
Next in Forum: High Voltage Potting Compounds and Related Machines .
-
CR4 - Thread: Suitable Cables for high harmonic (THD) generating machines
Previous in Forum: High Voltage Potting Compounds and Related Machines .
-
Evaluation of 4 mm x 4 mm Silicon Carbide Thyristors
At an ambient temperature of about 29 °C, device #223, which had no high voltage potting compound , had a leakage current of about 60 µA when 270 V were applied anode-to-cathode.
-
Evaluation of a 4 mm x 4 mm SiC GTO at Temperatures up to 150°C and Varying Pulse Width
At an ambient temperature of about 29 °C, device #223, which had no high voltage potting compound , had a leakage current of about 60 µA when 270 V were applied A K (Fig. 4).
-
Device optimization and performance of 3.5 cm2 silicon SGTO for Army applications
SPCO used a ThinPak™ lid and high voltage potting compound to package the SGTOs.
-
Device optimization and performance of 3.5 cm2 silicon SGTO for Army applications
SPCO used a ThinPak™ lid and high voltage potting compound to package the SGTOs.
-
Evaluation of Si and SiC SGTOs for High-Action Army Applications
All of the chips used in this paper were pre- viously packaged by SPCO with ThinPak lids and high - voltage potting compound .
-
Contamination Monitoring Approaches For EUV Space Optics
To date, we have measured degradation effects of urethane potting compounds used in high voltage power supplies, multilayer PC board materials, spacecraft thermal control paint, and rotary pump oil used to evacuate our calibration chambers.
-
Contamination Control Program For The Extreme Ultraviolet Explorer Instruments
The contaminants selected were a urethane potting compound used on high voltage power supplies, outgassing products of multilayer PC boards used in electronics units, and rotary pump oil used in our calibra- tion chamber pumping system.
Indicates content that may require registration and/or purchase.