-
Supplier: Hubbell Incorporated
Description: ABOVE GRADE SPLICE TYPE STANDARD AMS SPLICE/REDUCER, HEAVY WALL HEAT SHRINK SLEEVE CONTENTS UL 468, CSA APPROVAL SPLICE, REDUCER CONNECTOR TYPE 600 V VOLTAGE RATING 1 AWG TO 250 KCMIL (ALUMINUM/COPPER), 1 TO 4/0 AWG SOLID (COPPER) CONDUCTOR SIZE HEAT SHRINK SLEEVE
-
Supplier: Hubbell Incorporated
Description: STANDARD AMS SPLICE/REDUCER, HEAVY WALL HEAT SHRINK SLEEVE CONTENTS UL 468-A, UL 468-B, CSA APPROVAL SPLICE, REDUCER CONNECTOR TYPE 600 V VOLTAGE RATING 8 TO 2 AWG (ALUMINUM), 8 TO 4 AWG SOLID (COPPER), 8 TO 2 AWG STRANDED (COPPER) CONDUCTOR SIZE HEAT SHRINK SLEEVE INSULATOR
-
Supplier: ILSCO Corporation
Description: DIRECT BURIAL TYPE 8 AWG MIN. WIRE COMBINATION SIZE 2 AWG MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL (1) CONNECTOR, (1) 5 INCH L HEAT SHRINK TUBE, (1) 2 INCH L HEAT SHRINK TUBE, (2) 5/16 INCH-24 TPI X 0.41 INCH L SCREW CONTENTS UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C
- Terminal Type: Wire Connector
-
-
Supplier: Transcat, Inc.
Description: problems are solved. Locate the problem immediately Thermal imaging multimeters are a first-line troubleshooting tool for electrical equipment that can check hot spots of high-voltage equipment and transformers, detect heating of fuses, wires, insulators, connectors, splices and
Find Suppliers by Category Top
Featured Products Top
-
from the following types of pre-packaged O-ring kits: Metric O-Ring Splicing Kits: Ideal for creating custom metric sizes for your precise sealing needs (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
The DIALUNOX fluorescence detector‘s distinguishing features are: Compact size Accurate Ease of use Moderately price without sacrificing performance High sensitivity (200 pM). The (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
equipment / Li-ion battery assemblies / DC power circuit assemblies 2- Multi-copter UAVs / RC aircraft / High-speed remote-controlled watercraft 3- Light electric mobility devices / Off-grid portable power units / Mobile energy storage systems 4- Mobile industrial robots / Low-voltage charging (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Mobile industrial robots, low-voltage charging assemblies and outdoor illumination systems LED driver power units, rugged portable computing devices and custom power modification kits (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Performance: Emphasizing safety and reliability, RadCrimp® is certified according to UL6703 and IEC62852 standards for 1500V DC. These certifications affirm its suitability and safety for high-voltage solar applications, providing users with assurance in its quality and performance (read more)
Browse Wire and Cable Crimpers Datasheets for Amphenol Communications Solutions -
Sealing Devices has become a trusted distributor of O-ring kits and solutions, including vulcanized and spliced O-rings. No matter your industry or application, we can help you find the ideal sealing solution. Contact us to (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Analog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range. The device offers high efficiency over the entire load range. It is ideal for either a primary battery or four alkaline (read more)
Browse DC-DC Converters Datasheets for DigiKey -
capabilities of the ADES1754, ADES1755, and ADES1756 14-channel, high-voltage, smart sensor, and data acquisition interface ICs. The kit is coupled with a MAX17851 EV kit to establish communication with a host PC. Once communication is established, control of the ADES1754 EV kit is executed through the (read more)
Browse Data Acquisition Datasheets for DigiKey -
-
a 9320 bantam phone plug coaxial test connector to an In-Line Y splicing block with internal strain relief to a red X100W mini-hook (tip) and a black X100W mini-hook (ring). This cable utilizes 9622, 1 Pair MIC (Microphone) 22 AWG cable with a specified length. This wire (read more)
Browse Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Federal Register > Tuesday, April 6, 2010 > [75 FR 17529] High-Voltage Continuous Mining Machine Standard for Underground Coal Mines
If a splice is made in accordance with the instructions included in the MSHA-approved high - voltage splice kit , the splice should be effective and exclude moisture.
-
States > West Virginia > State > Regulations > Title 36 - Board of Coal Mine Health and Safety > [36 WVCSR 48] 048 - Rules and Regulations Governing High Volta...
Only MSHA approved permanent high - voltage splice kits containing outer jacket boots or wrap type outer jackets, either heat and/or cold application types, will be acceptable.
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Program Information Bulletins > 1999 > [FDBK DOL msha.bull] Mine S...
Cable splice kits used for high voltage cables may include materials such as glass tapes that provide higher electrical insulation properties.
-
The Road to 12-Gbit/sec High-Density SAS Connectors
▪ TE Connectivity’s Marine High - Voltage Termination and Splice Kits for Maintenance-Free Long Life .
-
American Electricians' Handbook, Sixteenth Edition > CABLE JOINTS AND TERMINAL CONNECTIONS
Several manufacturers feature splicing kits for making high - voltage splices.
-
Federal Register > Friday, July 16, 2004 > [69 FR 42812] High-Voltage Continuous Mining Machines
Only MSHA-approved high - voltage kits which include instructions for outer-jacket repairs and splices are acceptable for permanent cable repair.
-
Code of Federal Regulations > Title 30 - Mineral Resources > Mine Safety and Health Administration > [30 CFR Part 75] Mandatory Safety Standards-Underground Co...
(iv) Using only MSHA-approved high - voltage kits that include instructions for outer-jacket repairs and splices .
-
Submarine cable installation between production platform and satellite wellhead platform of south pars gas field - phase 1 in the Persian Gulf
… milli ohmmeter, 5 kV megger, DC HV test set, 50 kV rated discharge rod, barrier and warning signs for high voltage testing, Time Domain Reflectometer(TDR), complete tool kit for jointingkermination including gas … … and cutting torch, fusion splicing machine, optical power meter …
Indicates content that may require registration and/or purchase.