Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Macnaught USA, Inc.
Description: Macnaught air powered grease pumps are suitable for heavy-duty applications and comes with the industry’s leading 10-year warranty. Air Operated Grease Pump Only- High Volume for 400 lb. Drums, BSP, no lid or follower Macnaught P58-01 Specifications Model
- Maximum Discharge Pressure: 8,700 psi
- Power Source: Air / Pneumatic
-
Supplier: Hartell Pumps
Description: The L4 commercial grade condensate pump series is designed for pumping large quantities of water. Used in commercial and industrial air conditioning systems, large refrigeration units, and multiple unit installations to tie several drains into one disposal pump. Benefits:
- Maximum Discharge Flow: 1,800 to 4,200 GPM
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Pump Type: Condensate Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high flow at
- Maximum Discharge Pressure: 0 to 6,000 psi
- Pump Type: Booster Pumps, Hydraulic Pumps
- Power Source: Hydraulic
- Features: Other
-
-
Supplier: Air Compressors Direct
Description: High Volume Air Pump •Inflates large items like rafts & air mattresses in just minutes 12-Volt Rechargeable Ni-Cd Battery •Never be caught without a power source Weighs less than 3.5 Lbs. •Perfect for camping, hiking and boating trips High Volume
-
Supplier: Macnaught USA, Inc.
Description: The P58 Maxilube is the latest high performing heavy duty air operated grease pump manufactured by Macnaught. Designed, engineered and manufactured in Australia, the P58 now provides you with a high performing, high pressure grease pump with booster gun
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are designed to provide
- Maximum Discharge Flow: 1.2987 GPM
- Maximum Discharge Pressure: 5,000 psi
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps, Hydraulic Pumps
-
Supplier: Trebor International
Description: A High Purity Chemical Pump for High Volume Flow Applications. The Trebor® Mega 960 Pump handles flow capacities up to 25 GPM and temperatures up to 100°C. Using only the highest purity and most chemically compatible materials available in the fluid path (PTFE and
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 80 psi
- Discharge Size: 0.5 to 1.25 inch
- Media Temperature: 212 F
-
Supplier: Lee Co. (The)
Description: This stepper motor-driven positive displacement pump is engineered to reliably control more challenging fluids, including those with high concentrations of surfactants and fluids prone to crystallization, across an extensive cycle life. It utilizes two seals and two fluidic chambers to
- Features: Other
-
Supplier: Air Compressors Direct
Description: Horse Power 5 Horse Power Tank Size 80 Gallons Voltage 208-230 V 1-Phase CFM 17 CFM @ 175 PSI High-Volume Two-Stage Solid Cast Iron Pump •Increased CFM compared to BelAire model 218V Compact Design •Ideal for work environments where space is a premium 5-HP Single-Phase Motor
- Flow Capacity: 18.5 to 16.6 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: FLUX-GERÄTE GMBH
Description: according to Directive 94/9/EC, PTB-Registration-No. 02 ATEX D022 extremely light-weight and powerful motor, overload-proof easily variable speed control by adjusting either the air supply pressure or volume Accessories supplied with the pump: Earth ground wire, 2 m long
- Pump Type: Drum Pumps
-
Supplier: IMI Norgren
Description: porous, odd, and inconsistantly shaped objects, the CDF 750HFM Series vacuum pumps generate high vacuum flow to overcome leakageproviding a safe and reliable lifting force for challenging material handling operations. Using a small volume of compressed air to create
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s 50:1 Premium air-operated/pneumatic grease pumps are excellent for high-volume grease applications requiring continuous high-pressure grease output. These portable grease pump systems are engineered for 400 lb./55 Gal. containers. They are
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Pump Type: Drum Pumps
-
Supplier: Williams
Description: The “V” Series pump is a range of compact, self-contained, pneumatic metering pumps suitable for injecting a wide variety of chemicals. The pump comes standard with a MK XIIA Controller (pneumatic air motor) which has an adjustment knob with a range of 3-45 strokes per
- Maximum Discharge Flow: 0.0011666666666666668 to 0.15133333333333335 GPM
- Maximum Discharge Pressure: 13,100 psi
- Media Temperature: -40 to 200 F
- Power Source: Air / Pneumatic
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps
- Discharge Size: 6 inch
- Horsepower: 72 HP
- Maximum Discharge Flow: 1,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps
- Discharge Size: 4 inch
- Horsepower: 20 to 26 HP
- Maximum Discharge Flow: 500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps
- Discharge Size: 10 inch
- Horsepower: 113 to 125 HP
- Maximum Discharge Flow: 3,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Beamex Oy Ab
Description: PGM Beamex® PG-Series of Calibration Pumps Pressure Generator High 0 ... 20 BAR / 0 ... 300 PSI The PGM is a hand-held pressure calibration pump using air as its pressure media. The extremely accurate volume control provides the excellent fine adjustment of
- Maximum Discharge Pressure: 0 to 300 psi
- Discharge Size: 0.125 inch
- Pump Type: Hand / Foot Pumps, Testing / Calibration Pumps
- Power Source: Manual
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Maximum Discharge Flow: 2,000 GPM
- Pump Housing Material: Cast Iron
-
Supplier: 3X Ceramic Parts Company Limited
Description: 0.2ml~50ml Ceramic Rotary Valve Metering Pump Technical indexes of ceramic filling metering pump 1. Loading range: 0.2-50ml; 2. Service temperature: 10 ~ 40 ℃; 3. Filling accuracy standard: when the filling volume is less than 2ml, the upper and lower deviation shall not exceed
- Media Temperature: 50 to 104 F
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Description: The right pump for the right job. The FA Series bellows pump addresses low flow and high flow requirements at low to medium temperatures (5 to 100°C). The FA-2E pump is for precise chemical delivery for flow rates up to 0.5 gpm (2 L/min). The FA-40 pump is
- Maximum Discharge Flow: 0.5 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 41 to 212 F
- Power Source: Air / Pneumatic
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits SERIES CR-101 ALUMINUM BODY CONTINUOUS ACTING AIR VENT AND VACUUM RELIEF VALVE continually provides high-volume air and vacuum protection, insures full line capacity, and conserves pump horsepower. It has a high-strength,
- Media: Air
-
Supplier: Arcmed Bio-Chem
Description: cycle rate. Accurate discrete dispense volumes Dispense volumes range from 4µl to 250µl per cycle. The pumps can be cycled at up to 4 Hz for the smallest version and 1.6 Hz for the largest. Pumps can be operated at less than the maximum cycle rate by increasing the length
- Maximum Discharge Flow: 0.0003168 to 0.0019008 GPM
- Pump Type: Diaphragm Pumps, Metering Pumps, Micro Pumps, Positive Displacement Pumps, Self-Priming Pump
- Features: Other
- Pump Housing Material: Plastic
-
Supplier: Gardner Denver, Inc.
Description: cells. Rotation decreases the cell volume, increasing the air pressure. Its compact size makes it the ideal choice for customised compressed air and gas applications. otary vane vacuum pumps and compressors operate by compressing volume in order to increase
-
Supplier: Godwin, a xylem brand
Description: The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume,
- Maximum Discharge Flow: 860 to 3,100 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump
- Power Source: DC Powered, Gasoline / Diesel Engine
-
Supplier: International Hydraulics
Description: C101 Dump Pump Extreme Hydraulics C Series Remote Mount Dump Pump Designed to meet the needs of the dump trucking industry. Standard equipment for tandem, tri-axle dumps, and dump trailers with high-volume hydraulic cylinders. Dump pumps are also available in
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 1 inch
- Pump Type: Hydraulic Pumps
-
Description: Pressure-vacuum pumps C-KLR Volume flow 80 to 140 m³hr 47.1 to 82.4 cfm High efficiency, dry and contact-free compression claw pressure vacuum pumps with capacities ranging from 80 to 140 m³/hr (47.1 to 82.4 cfm). Vacuum up to - 0.6 bar and pressure up to + 1.0 bar. Low
- Pumping Speed: 47.1 to 82.4 CFM
- Mechanical: Claw, Compression / Pressure Service
- Configuration: Individual Vacuum Pump
-
Description: Vacuum pumps C-VLR Volume flow 60 to 1140 m³/hr 35.3 to 671 cfm High efficiency, dry and contact-free compression claw vacuum pump with capacities ranging from 60 to 1140 m³/hr (35.3 to 671 cfm). The maximum ultimate vacuum at continuous operation is up to 50 mbar (abs).
- Ultimate Operating Vacuum: 37.5141912236537 torr
- Pumping Speed: 35.3 to 671 CFM
- Mechanical: Claw
- Configuration: Individual Vacuum Pump
-
Description: continuous operation and are steam resistant and insensitive to condensation of the pumped air. Pump units Vacuum power units of the L-BL2 Split type are standardised liquid ring pump circulation systems with patented exhaust air cooling for large volume flows. A
- Pumping Speed: 5.9 to 705.9 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Supplier: FS-Curtis
Description: entrance ports are machined at the crankshaft journal and at the piston pin to allow the flow of fresh oil throughout the connecting rod. Balanced flywheel supplies a high volume of air flow to cool cylinders and heads. Oil level sight glass prevents over filling and provides
- Pumping Speed: 6.6 to 86 CFM
- Motor Power: 5 HP
- Configuration: Individual Vacuum Pump
- Mechanical: Reciprocating Piston
-
Supplier: IMI Norgren
Description: VP0X & VP0X-ADJ air-powered venturi vacuum pumps are trusted for accurate part placement and rapid part release. The reliable Fastbreak Mini Series provides both vacuum and blow-off in one pump, using only one compressed air line. No electricity required. The integrated
- Ultimate Operating Vacuum: 0 to 507.9421491682711 torr
- Operating Temperature: 32 to 125 F
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 521VI/REHC, 521F/REHC, 521P/REHC, 521FX/REHC: 4-7 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer quality, rugged, industrial pumping, with all the
- Maximum Discharge Flow: 0.0029058925499999997 to 0.1241608635 GPM
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 0.12598432 inch
- Power Source: Air / Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
deliver products fitting OEMs' applications. Because of our focus on serving OEMs, we have developed longtime relationships with manufacturers—some of which have been relying on Tecmark for more than 40 years. Because we provide a wide variety of configurations and have high-volume production (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
business,” operators can achieve significantly lower working pressures. This combination allows the booster to handle the high-volume rarified gas at low pressures while the liquid ring pump acts as a rugged “backing pump,” resulting in a total vacuum package with lower overall horsepower and (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
VOONER - Member of the AERZEN GROUP Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment (read more)
Browse Air Compressors Datasheets for Vooner FloGard LLC -
deliver products fitting OEMs' applications. Because of our focus on serving OEMs, we have developed longtime relationships with manufacturers—some of which have been relying on Tecmark for more than 40 years. Because we provide a wide variety of configurations and have high-volume production (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
Automatic, Safe Fertigation A major southern grow operation needed a valve to open and close automatically on a series of remote fertigation pipelines. The lines were in a location where compressed air and electricity (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc. -
motors lights pumps air blowers or other associated equipment Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
machining Lights-out manufacturing Machine automation including large capacity envelope Automated centerless grinding High efficiency/low cost volume production Low-volume prototype machining 5-axis machining capability ITAR compliant (read more)
Browse Datasheets for Insaco, Inc. -
. » High output flow capability ranging from 2.1 lpm to 209 lpm. Ensures that whether you need a low-volume precision pump or a high-flow solution, the FTP series has you covered (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
2029[i], the demand for safe, high-performing heaters is sure to increase among medical device manufacturers worldwide. With this increased demand comes the manufacturing challenges of creating precise, reliable devices—often in (read more)
Browse Air Heaters Datasheets for Backer Hotwatt Inc. -
, compactness, durability, and the lowest life cycle costs. A new size is added to its successful series: the Aerzen Turbo AT250 G5Plus with air-foil bearings. This new size delivers a volume flow of 5,473 CFM and impresses with an extremely large turndown, consistently high overall efficiency, and the (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Crossflow Scrubber and Air Filtration Pilot System
This design utilizes stage-wise scrubbing and filtering of gases and contaminants in a compact, easy to maintain package. Inherent in the design is the flexibility to collect a diverse range of contaminants and at a high gas flow turndown (allowing for large swings in the gas volume). Kimre TM
More Information Top
-
PHYSICAL AND CHEMICAL CHARACTERISTICS OF “RESPIRABLE” COAL MINE DUST *
The unit operates at approximately 1 m3/min and is powered by a United States Bureau of Mines approved high volume air pump .
-
PACIFIC NORTHWEST LABORATORY ANNUAL REPORT FOR 1966 TO THE USAEC DIVISION OF BIOLOGY AND MEDICINE. VOLUME II. PHYSICAL SCIENCES. PART I. ATMOSPHERIC SCIENC...
in the upright position, the lower end of the boom was coupled by means of a "T" connection into a high volume air pump located on the bed of the power wagon.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/18113/sandersd25954.pdf?sequence=2
High volume air pumps were used to draw air through .
-
Identifying indoor environmental patterns from bioaerosol material using HPLC
Even shorter sampling time could be achieved by using higher volume air pumps or more sensitive detection sys- tems.
-
Emissions of 1,2‐Dichloroethane from Holiday Decorations as a Source of Indoor Air Contamination
The chamber effluent was drawn from a stainless steel tube positioned in the center of the chamber using a high volume air pump set to match the influent flow rate.
-
Atmospheric Impacts due to Anthropogenic Activities in Remote Areas: The Case Study of Admiralty Bay/King George Island/Antarctic Peninsula
A high volume air pump (GAST) with a 0.02 μm Millipore micro-fiber filter was used to collect airborne particles, the sampling volume were measured using a volume integrator.
-
Mechanical Ventilation in Office Buildings and the Sick Building Syndrome. An Experimental and Epidemiological Study
Air samples were taken into TENAX adsorbent with a high volume air pump .
-
Mineralization rates of peat from eroding peat islands in reservoirs
To prevent chemical gradients from establishing within enclosures, headspace gas was circulated into the water column for ϳ10 minutes every eight hours using high volume air pumps attached to the underside of the lids (for runs 1 and 2), and a peristaltic …
-
EXPERIMENTAL MESOCOSM STUDIES OF SALINITY EFFECTS ON THE BENTHIC ALGAL COMMUNITY OF A SALINE LAKE
Aeration was supplied from a single high vol- ume air pump (43 L·minϪ1 capacity) with air lines to plexiglass air-lift tubes in each tank, and was powered by photovoltaic panels charging a deep-cycle battery system (Fig. 1).
-
Monitoring of nicotine in air using sorptive enrichment on polydimethylsiloxane and TD-CGC-NPD
Field sampling was also performed at a flow rate of 600 mL min-1 for 10 minutes but now using a high vol- ume air pump (Verder, Vleuten, the Netherlands).
Indicates content that may require registration and/or purchase.