-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HIGH CAPACITY VOLUME BOOSTER, MODEL 20, PNEUMATIC, MAX SUPPLY: 250 PSIG, MAX SIGNAL: 150 PSIG, MAX OUTPUT: 150 PSIG. FREE 2 YEAR RADWELL WARRANTY
- Features: Air
- Actuation: Pneumatic
-
Supplier: ControlAir LLC
Description: 3/4" NPT Porting Integral Adjustable Bypass Valve - Allows small incremental signal changes without opening the primary valve High Flow Capacity -For rapid actuator stroking Soft Valve Seat Design - Provides tight shutoff and eliminates leakage in steady state operation
- Output Pressure: 150 psi
- Maximum Pressure: 250 psi
- Port Size: 0.25 to 0.75 inch
- Material: Aluminum
-
Supplier: ControlAir LLC
Description: The Type 6200 stainless steel volume booster is a 1:1 signal to output relays that is utilized in applications that require high forward airflow and exhaust capacities. The Type 6200 is constructed of 316 stainless steel. Typically they are used to increase the throttling speed of
- Output Pressure: 150 psi
- Maximum Pressure: 250 psi
- Flow Capacity: 250 SCFM
- Port Size: 0.25 to 0.75 inch
-
-
Supplier: Rotork plc
Description: The Model 20 Volume Booster is a smaller pneumatic device capable of high flow and exhaust capacity. This device uses a force balance system to control the movement of the supply and exhaust valves.
- Maximum Pressure: 150 psi
- Flow Capacity: 45 SCFM
- Type: Volume Booster
-
Supplier: ControlAir LLC
Description: The Type 6000 Volume Booster is a one-to-one signal to output relay that, when used with a positioner/actuator, is designed to increase the stroking speed of control valves. A large input signal change to the volume booster delivers high volume, fast action
- Output Pressure: 150 psi
- Maximum Pressure: 150 psi
- Flow Capacity: 115 SCFM
- Port Size: 0.25 to 0.75 inch
-
Supplier: Rotork plc
Description: The Model 2000 Pneumatic Volume Booster converts a low flow signal to a high flow output. It is ideally suited for a variety of applications including the operation of air systems that require rapid valve or cylinder action. With its balanced supply valve and
- Flow Capacity: 40 SCFM
- Type: Volume Booster
-
Supplier: Rotork plc
Description: Model M4800A is a High Flow Pneumatic Volume Booster specifically designed for Valve and valve actuation systems. With its Cv of 9 in both forward and exhaust modes, this pilot operated booster provides fast response and accurate control for valve actuation.
- Maximum Pressure: 250 psi
- Flow Capacity: 500 SCFM
- Type: Volume Booster
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. introduces the High Flow Proportional Valve, which offers the highest flow rates of our proportional valve product line. This valve performs excellently at low or high pressures, and offers our lowest hysteresis performance
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: Proportion-Air, Inc.
Description: The QB4 closed loop electronic pressure regulator can handle flow rates as high as 200 scfm forward flow and 300 scfm exhaust flow. It works with pressures from vacuum to 150 psig. The unit is made up of two solenoid valves, an internal pressure transducer and an electronic control
- Maximum Pressure: 150 psi
- Flow Capacity: 200 to 300 SCFM
- Port Size: 0.5 inch
- Material: Aluminum
-
Supplier: Rotork plc
Description: Based on the Model 200 valve body, the Model 200XLR Volume Booster couples two identical units to obtain ultra high flow capacity in both forward and exhaust modes. As a pilot operated regulator design, the M200 is designed for high supply pressures and features ultra
- Maximum Pressure: 250 psi
- Flow Capacity: 1,800 SCFM
- Type: Volume Booster
-
Supplier: ControlAir LLC
Description: volume valve actuators. They are suitable for either diaphragm or piston actuators. A fixed dead band and adjustable bypass valve combine to allow small incremental downstream adjustment without opening the main booster valve. The bypass valve is used to adjust
- Output Pressure: 150 psi
- Maximum Pressure: 250 psi
- Flow Capacity: 400 SCFM
- Port Size: 0.75 to 1 inch
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a high volume flow Miniature Proportional Valve utilizing our proportional armature valve technology. This non-spool valve architecture employing one moving part ensures virtually frictionless performance and longevity tested at
- Valve Size: 0.125 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: Daniel Measurement and Control Inc.
Description: determination and pulse counting which provides high accuracy proving with a smaller volume and fewer flow meter pulses than any previous prover technology. The use of a small displacement volume is made possible by the high resolution of Daniel Compact Prover which is
- AC Voltage Range: 115 to 460 volts
- Operating Temperature: -46 to 500 F
- Calibration Signal: AC Voltage
- User Interface: Computer Interface
-
Supplier: Proportion-Air, Inc.
Description: 1000 psi high pressure control valve. Electronically control pressure ranges from full vacuum up to 1000 psi. Variety of analog and digital command signals. High accuracy of +/- 0.25% F.S. typical. Analog monitor output is available for data acquisition. Can be assembled to a
- Maximum Pressure: 1,000 psi
- Flow Capacity: 10 SCFM
- Port Size: 0.125 inch
- Features: Other
-
Supplier: General Pump
Description: Industrial pneumatic valve, features check valve Features 3-way flow-through design, pneumatically-operated pressure regulator with automatic unloading Regulates the operating pressure of the system by releasing excess volume through the bypass Limits pressure in the
- Valve Size: 0.25 to 1.25 inch
- Pressure Rating: 2,900 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 to 1.25 inch
-
Supplier: Siemens Process Instrumentation
Description: large diaphragm valves Model 61VH High-Capacity Booster Relay is designed for use on control valve actuators that require very fast stroking speeds
- Maximum Pressure: 100 psi
- Flow Capacity: 10.5 SCFM
- Type: Volume Booster
-
Supplier: Pump Solutions Group
Description: are also used for neat feeding of boiler chemicals. Features High discharge pressures, to 3000 psi (210 kg/cm2) Exceeds limits of most small pumps, ideal for high pressure systems EZE-CLEAN™ valves -- Cartridges can be removed for cleaning without disturbing piping
- Pump Type: Metering Pumps, Self-Priming Pump
-
Supplier: EXACT Dispensing Systems
Description: high density mounting configurations A wide range of peripheral items are available to enhance the operation of our valves, including electro/pneumatic controls, stands, and other control and fixturing devices. Our engineers are always available to assist you in choosing the
- Material Inlet Pressure Range: 70 to 100 psi
- Dispense Rate: 75.75757575757576 L/min
- Dispensed Width / Diameter: 3.175 to 25.4 mm
- Material Feed: Continuous Feed
-
Supplier: ACS Valves
Description: material transfer volume. Pneumatic operation, ships ready for start-up, including: complete factory assembled solenoid valve, timer, filter regulator, flow control valve, lubricator, and regulator. Excellent performance in high-temperature applications up to
- Valve Size: 6 to 16 inch
- Number of Ports/Ways: 2
- Media Temperature: 500 F
- Valve Type: Double Flap Airlock / Flap, Metering Valves
-
Supplier: Alfa Laval Inc.
Description: With an integrated IP converter and push-and-play setup, the Unique RV-ST regulating valve meets the highest process demands for hygiene and safety. Built on the Unique SSV platform, it is ideal for high-volume sanitary liquid processing applications.
- Valve Size: 1.4960638 to 4.00000216 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 10 to 140 F
-
Supplier: Kelly Pneumatics, Inc.
Description: design ensuring virtually frictionless performance and longevity tested at over 100 million cycles. This valve differs from the High Flow Proportional Valve in that it uses a proportional valve and digital valve in parallel. This parallel valve design offers
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 150 F
- Number of Positions: 2
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a high volume flow Midsize Proportional Valve utilizing award winning design. This non-spool valve architecture employing one moving part ensures virtually frictionless performance and longevity tested at over 100 million cycles. This
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: Dymax
Description: The Dymax Model 475 pneumatic, normally closed diaphragm valve is designed for use with low- to high-viscosity fluids such as light-curable adhesives, cyanoacrylates, and inks. The internal diaphragm design of the valve prevents fluid from contacting the actuating
- Material Temperature Range: 120 F
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Nordson EFD
Description: Valves 781 Spray Valve 784 Aseptic Spray Valve 787 MicroSpray™ Valve EFD spray valve controllers are simple to set up and operate, and easy to interface with PLCs and other equipment.
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Dymax
Description: Dymax Model 300 dispensing systems feature a pneumatic, normally closed diaphragm valve that is designed for use with low- to high-viscosity fluids. The valve’s design is compact and lightweight, making it easy and comfortable to handle. The internal diaphragm design of
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Nordson EFD
Description: Valves 781 Spray Valve 784 Aseptic Spray Valve 787 MicroSpray™ Valve EFD spray valve controllers are simple to set up and operate, and easy to interface with PLCs and other equipment.
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Dymax
Description: The Dymax Model 485 pneumatic, normally closed needle valve is designed to deliver precise dots or very fine beads of low- to high-viscosity fluids. The valve’s stroke adjustment allows for fine-tuning of the dispense volume, ensuring precise and consistent
- Valve Dispensing Technology: Needle or Spool Valve
- Features: Other
-
Supplier: Dymax
Description: achieved by utilizing the valve’s material flow adjustment to control the shot volume. The Model 400 is available in several system packages, paired with the Dymax DVC-345 bench-top valve controller and material reservoirs of various styles and sizes. Additional accessories,
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Williams
Description: a micrometer adjustment which reduces the volume per stroke complete with a locking knob once desired volume is obtained. Between stroke length and stroke rate the pump is capable of a achieving a 100:1 turndown to inject precisely the amount of chemical you need to inject.
- Maximum Discharge Flow: 0.0011666666666666668 to 0.15133333333333335 GPM
- Maximum Discharge Pressure: 13,100 psi
- Media Temperature: -40 to 200 F
- Power Source: Air / Pneumatic
-
Supplier: Trebor International
Description: self-priming capabilities. Pneumatic shuttle valve operation improves reliability and simplifies control requirements, while the 'smart' pilot valves overcome the difficulties created with high head pressure. The 960's non-metallic exterior makes it ideal for use in
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 80 psi
- Discharge Size: 0.5 to 1.25 inch
- Media Temperature: 212 F
-
Supplier: Proportion-Air, Inc.
Description: The QB3H is an electronic pressure regulator capable of operating at high pressures (to 500psig/34.47 bar) and high forward and relief flows (to 50scfm/1416slpm). The QB3H consists of two solenoid valves which add or subtract pressure to the pilot of an integral volume
- Maximum Pressure: 500 psi
- Flow Capacity: 50 SCFM
- Port Size: 0.375 inch
- Material: Aluminum
-
Supplier: Garage Equipment Supply
Description: mechanics for high volume tire work on trucks, buses and heavy equipment Includes 6" extended anvil for tire work
-
Supplier: Nordson EFD
Description: after each shot. Use this durable, reliable pneumatic autovalve as a stationary head or hand-held unit. The valve includes both hard-coated and lubricated pistons. Features Easy to clean – if cross contamination occurs, the manifold can be removed and cleaned without disassembly of the
- Dispense Rate: 7.575757575757576 to 11.363636363636363 L/min
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Supplier: Nordson EFD
Description: after each shot. Use this durable, reliable pneumatic autovalve as a stationary head or hand-held unit. The valve includes both hard-coated and lubricated pistons. Features Easy to clean – if cross contamination occurs, the manifold can be removed and cleaned without disassembly of the
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
Find Suppliers by Category Top
Featured Products Top
-
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Clippard, a leading manufacturer of miniature precision pressure and flow control solutions, announces the release of its new PHV Series Booster Valve, delivering exceptional high-flow performance in a compact (read more)
Browse Air Valves Datasheets for Clippard -
Like Clippard’s NIV and PIV lines of Isolation Valves, the AIV series features Clippard’s unique multi-functional valve stem design for longer life and minimal dead volume. The difference with the AIV series is that is that it also provides the added benefit of air (read more)
Browse Air Valves Datasheets for Clippard -
Need a valve that can withstand harsh conditions? Clippard’s Corrosion-Resistant EV Series takes our renowned EV Series line to the next level with superior protection against corrosion. Build for demanding environments, these valves (read more)
Browse Industrial Valves Datasheets for Clippard -
Bidirectional Minimal dead volume All wetted areas PEEK body and PTFE diaphragm Ideal for use with corrosive media High cycle life Fast response time CE, RoHS Compliant Low leak design Custom body, materials, threads and pressures available Proudly Made in USA. ISO 9001 (read more)
Browse Industrial Valves Datasheets for Clippard -
volume—only the inside of the tubing contacts the fluid. • Unobstructed flow path • Each valve comes with 12” (30 cm) of silicone tubing pre-installed • Tubing is easily replaceable • Available in electronic or pneumatic versions • High cycle life (read more)
Browse Pinch Valves Datasheets for Clippard -
synthesizing, blood analyzing, printing, diagnostic equipment, fermentation, water treatment and more. Low power consumption Bidirectional Zero dead volume All wetted areas PEEK or PTFE Ideal for use with corrosive media Fast response time & High cycle life CE, RoHS Compliant Proudly made in the USA (read more)
Browse Solenoid Valves Datasheets for Clippard -
. ? Internal electrolytic polishing, with a smoothness of up to Ra 5 μin. ? The internal volume is small. ? The import pressure can reach 3500psig. ? Flow coefficient Cv: 0.09 and 0 (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
seal points • Unique, top-loaded capsule paching allows reliable switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Pneumatic Valves and Actuators Report - 3 Vols - 2013
The fully automated CNC (Computer Numerical Control) machines use higher volumes of pneumatic valves and actuators in handling applications.
-
A 6000 psig Gaseous Oxygen Impact Test System for Materials and Components Compatibility Evaluations
The high speed impact valve is comprised of a common ball valve fitted with a high volume pneumatic actuator.
-
pneumatic valve actuator,China pneumatic valve actuator Manufacturers, Suppliers - ECOL
... pneumatic valve converter high accuracy, small volume , high-sensitivity, Use speed, low gas consumption Electrical-pneumatic valve converter CHX(HEP) Electric valve locator Summary CHX(HEP) electric valve locator that can change electrical ... pressure is at 0.14Mpa)Weight: 3.5Kg electrical…
-
Two Electronics Industry Leak Detection Equipment Matching Services Announced by Uson
Some examples are high flow valves to fill large volumes quickly, pneumatic circuits that automatically switch leak tests from one side of a part to another, multiple test pressure requirements, etc.
-
Two mining leak detection equipment matching services announced by Uson |
…to bring the entirety of Uson’s expertise to bear on finding best match leak detection equipment for more challenging test specifications or others requiring additional study. Some examples are high flow valves to fill large volumes quickly, pneumatic circuits that automatically switch…
-
Contemporary Design and Manufacturing Technology
Characteristic Analysis on Large Volume Cushion Chamber of High -pressure Electro pneumatic Proportional Valve , MACHINE TOOL & HYDRAULICS.
-
Machine Design and Manufacturing Engineering II
Ultimately the pneumatic response time of high pressure pneumatic valve should be 190ms,considering the volume of the pneumatic system, the delay time obtained from pressure display unit is about 15ms.
-
Formula SAE Dual Plenum Induction System Design
In order to improve flow and eliminate high-speed pressure wave interference, a joined plenum was created using butterfly valves and a pneumatic mechanism to combine plenum volumes at high engine speeds.
Indicates content that may require registration and/or purchase.