Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hartell Pumps
Description: The L4 commercial grade condensate pump series is designed for pumping large quantities of water. Used in commercial and industrial air conditioning systems, large refrigeration units, and multiple unit installations to tie several drains into one disposal pump. Benefits:
- Maximum Discharge Flow: 1,800 to 4,200 GPM
- Horsepower: 0.5 HP
- Features: AC Powered, Condensate Pumps
-
Supplier: Gator Pump, Inc.
Description: Industrial Pump Applications – Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill operators – Manufacturers GATOR Pumps are steel
- Discharge Size: 6 inch
- Features: AC Powered, Gasoline / Diesel Engine, None, Pump Only, Wastewater, Water Pumps
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
-
Supplier: Gator Pump, Inc.
Description: Industrial Pump Applications – Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill operators – Manufacturers GATOR Pumps are steel
- Discharge Size: 16 inch
- Features: AC Powered, Gasoline / Diesel Engine, None, Pump Only, Wastewater, Water Pumps
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
-
-
Supplier: Mi-T-M Corporation
Description: Mud Blasting Pump System with Centrifugal Separator The High-Volume Water Cannon System acts like a water blaster, pre-washing heavy equipment and tracked vehicles. The tough, high gallon-per-minute centrifugal system blasts away mud and dirt allowing an
-
Supplier: Cole-Parmer
Description: excellent for most organic acids, waxes, plating solutions, detergents and water soluble inorganic chemicals. Ryton PPS rotary pump (06510-05) is able to dispense aggressive chemicals such as esters, ketones and hydrocarbons. Ryton PPS pumps include a stainless steel discharge
- Maximum Discharge Flow: 26.9808 GPM
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: excellent for most organic acids, waxes, plating solutions, detergents and water soluble inorganic chemicals. Ryton PPS rotary pump (06510-05) is able to dispense aggressive chemicals such as esters, ketones and hydrocarbons. Ryton PPS pumps include a stainless steel discharge
- Maximum Discharge Flow: 16.975199999999997 GPM
- Pump Type: Drum Pumps
-
Supplier: Trebor International
Description: A High Purity Chemical Pump for High Volume Flow Applications. The Trebor® Mega 960 Pump handles flow capacities up to 25 GPM and temperatures up to 100°C. Using only the highest purity and most chemically compatible materials available in the fluid path (PTFE and
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 80 psi
- Discharge Size: 0.5 to 1.25 inch
- Media Temperature: 212 F
-
Supplier: SensorsONE, Ltd.
Description: hydraulic test hand pump can be switched for filling large volumes prior to high pressurisation. There is also a relatively large in-built 100cc hydraulic reservoir for priming smaller test volumes. The PGS700 high pressure calibration hand pump is
-
Supplier: SynSysCo
Description: needs. These pumps are ideal for the demanding high volume, high water vapor applications. With pumping speeds from 150 M³/Hr to 10,000 M³/hr, the SDS and GHD Series Oil Free Dry Screw Pumps will provide years of trouble free service.
- Ultimate Operating Vacuum: 0.05 torr
- Pumping Speed: 237 CFM
- Motor Power: 20.1033057735423 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Pump Type: Centrifugal Pumps, Diaphragm Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Triplex Pumps, Well Pumps
- Features: Condensate Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Wastewater Treatment Pumps, Water Pumps, Well Stimulation Pumps
-
Supplier: ASTM International
Description: 1.1 This test method covers a constant volume high-pressure vane pump test procedure for indicating the wear characteristics of petroleum hydraulic fluids. See for recommended testing conditions for water-based synthetic fluids. 1.2 The values stated in SI units are to be
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REH, 520UN/REH, 520SN/REH and 520BpN/REH: 4-7 bar IP66 pumps fitted with LoadSure high-pressure element pumpheads 520N cased pump drive offers IP66 ingress protection, which prevents the entry of dust particles and protects against powerful jets of
- Maximum Discharge Flow: 0.00005283441 to 0.1188774225 GPM
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 0.12598432 inch
- Power Source: AC Powered
-
Supplier: KSB AG
Description: Design Horizontal, multistage barrel pull-out pump. Applications Core flooding, emergency cooling and residual heat removal systems, volume control systems, high-pressure charging, control rod drive systems, high- and medium-pressure safety injection systems, auxiliary
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Pump Solutions Group
Description: ALMATEC's high-pressure diaphragm pumps have been specially developed for charging filter presses with chemical wastes and special sludge. With a driving pressure of max. 7 bar, the pumps of series AH build up a delivery pressure of 16 bar on account of the internal pressure
- Features: Self-Priming Pump, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every
- Discharge Size: 16 inch
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: None, Pump Only, Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every
- Discharge Size: 16 inch
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: None, Pump Only, Wastewater, Water Pumps
-
Supplier: Clark Solutions
Description: Model ET 17 offers a high output flow relative to other Gotec pumps.These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The
- Maximum Discharge Flow: 0.44166666666666665 GPM
- Maximum Discharge Pressure: 29 psi
- Discharge Size: 0.37401595 inch
- Media Temperature: 194 F
-
Supplier: KSB AG
Description: Design Vertical, multistage barrel pull-out pump. Applications Core flooding, emergency cooling and residual heat removal systems, volume control systems, high-pressure safety injection systems. Overview of technical data eClass assignment 36410101; 36410000;36410100 Main
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Beamex Oy Ab
Description: PGXH Beamex® PG-Series of Calibration Pumps Pressure Generator Extra High 0 ...700 BAR / 0 ...10 000 PSI The PGXH is a hand-held hydraulic high-pressure generator compatible with many different liquids (e.g. mineral oil, distilled water etc.) A “Skydrol” option is
- Maximum Discharge Pressure: 0 to 10,000 psi
- Discharge Size: 0.125 inch
- Pump Type: Hand / Foot Pumps
- Features: Manual, Testing / Calibration Pumps
-
Supplier: Wacker Neuson SE
Description: volute, this durable trash pump offers a long, trouble-free service life. This high performance pump is an ideal choice where ever larger volumes of water need to be moved. Mixed flow impeller design produces high volume and head for increased
- Maximum Discharge Flow: 172 to 3,500 GPM
- Maximum Discharge Pressure: 214.28859323 to 345.76813913 psi
- Discharge Size: 2 to 8 inch
- Features: Gasoline / Diesel Engine, Self-Priming Pump, Water Pumps
-
Supplier: Clark Solutions
Description: Series PHV Rotary Vane Pumps Flow to 1000 LPH (264 GPH) Description: The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes
- Maximum Discharge Flow: 4.4 GPM
- Discharge Size: 0.5 inch
- Pump Type: Booster Pumps, Positive Displacement Pumps
- Features: Brass / Bronze, None, Pump Only, Rotary Vane Pumps, Stainless Steel, Water Supply Pumps
-
Supplier: Godwin, a xylem brand
Description: The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume,
- Maximum Discharge Flow: 860 to 3,100 GPM
- Features: Cast Iron, DC Powered, Gasoline / Diesel Engine, Self-Priming Pump, Wastewater, Water Pumps
- Pump Type: Centrifugal Pumps, Dewatering Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 16 inch
- Horsepower: 230 HP
- Maximum Discharge Flow: 17,000 GPM
- Features: Cast Iron, DC Powered, Gasoline / Diesel Engine, Rotary Vane Pumps, Self-Priming Pump, Water Pumps
-
Supplier: 3X Ceramic Parts Company Limited
Description: 0.2ml~50ml Ceramic Rotary Valve Metering Pump Technical indexes of ceramic filling metering pump 1. Loading range: 0.2-50ml; 2. Service temperature: 10 ~ 40 ℃; 3. Filling accuracy standard: when the filling volume is less than 2ml, the upper and lower deviation shall not exceed
- Media Temperature: 50 to 104 F
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Industrial Flow Solutions
Description: Patented dual-shredding RAD-AX® (Radial + Axial) technology solids handling pump designed to cut, shred, shear to expedite flow Prevents clogs in wastewater that includes <10% solids (by volume) Hardened 440C stainless steel cutting elements Tungsten carbide-tipped impeller Motor
- Maximum Discharge Flow: 190 to 410 GPM
- Discharge Size: 3 inch
- Horsepower: 2 to 5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Pump at flow rates up to 158.5 GPH and pressures up to 125 psi—output volume is not affected by changes in back pressure • Self priming even against maximum line pressure • NEMA 4X and IP66 rated for washdown • Multiple I/O control and alarm modes • Maintenance-free, brushless DC
- Maximum Discharge Flow: 0.00034342366500000003 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Pump at flow rates up to 158.5 GPH and pressures up to 125 psi—output volume is not affected by changes in back pressure • Self priming even against maximum line pressure • NEMA 4X and IP66 rated for washdown • Multiple I/O control and alarm modes • Maintenance-free, brushless DC
- Maximum Discharge Flow: 0.00034342366500000003 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Pump Solutions Group
Description: The High-Pressure Diaphragm Pump AH 20 STT-E is a further development of the plastic series AH. With a driving pressure of max. 7 bar, the pump builds up a delivery pressure of 15 bar on account of the internal pressure boost. This genuine double-action pneumatic diaphragm
- Pump Type: Diaphragm Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Maximum Discharge Flow: 2,000 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps
- Discharge Size: 6 inch
- Horsepower: 72 HP
- Maximum Discharge Flow: 1,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Industrial Flow Solutions
Description: Hydraulically driven version of KZN Series Abrasion-resistant, solids handling, hard metal slurry pump with agitator and top discharge Semi-open impeller handles high concentration of abrasive solids High-chrome iron impeller (28%), wear plate and agitator Hardened ductile iron
- Maximum Discharge Flow: 460 to 1,240 GPM
- Discharge Size: 3 to 6 inch
- Power Source: AC Powered
- Pump Type: Agitator Pumps, Dewatering Pumps, Hydraulic Pumps, Sump Pumps
-
Supplier: Williams
Description: The Williams “W’ Series pump is capable of precisely injecting chemical into a wide variety of process applications. Whether you need to inject a catalyst in a reactor for a refinery or high volume batch dosage treatments offshore such as biocides for water and fuel
- Maximum Discharge Flow: 0.15 to 1.5 GPM
- Maximum Discharge Pressure: 3,450 psi
- Media Temperature: -40 to 200 F
- Power Source: Air / Pneumatic
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump -- Medium/High Flow 4.0
- Maximum Discharge Flow: 0.00047550969 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
Find Suppliers by Category Top
Featured Products Top
-
maintenance interruptions. A 2.5-cubic-yard hopper supports high-volume material recovery with fewer disposal stops, while forklift portability makes the system easier to deploy where it is needed. Available in 30, 40 and 50 HP configurations, the PowerLift XL delivers heavy-duty performance for chemical processing and other challenging industrial environments. (read more)
Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums -
by variable frequency drives and low flow issues. The standard Smith & Loveless impeller rarely clogs; however, if you are faced with a high volume of trash pumping application, it is nice to know there is now the X-PELLER® by Smith & Loveless (read more)
Browse Trash Pumps Datasheets for Smith & Loveless, Inc. -
Swapping metal for ceramics in your design? You’re not alone. From high-voltage connectors to chemical-resistant pumps, engineers across energy and industrial sectors are replacing metals with (read more)
Browse Datasheets for Insaco, Inc. -
oil. Cosmetics: Perfumes, lotions, creams, pastes, shampoo and make-up. Others: Ink, reagents, chemicals. Perfusion Scope and Precision of Ceramic Pump Perfusion Volume Scope: 0.1-2000ml or custom design. Super High Perfusion precision: perfusion transmitter is water for injection)±0.25% (read more)
Browse Metering Pumps Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
machining Lights-out manufacturing Machine automation including large capacity envelope Automated centerless grinding High efficiency/low cost volume production Low-volume prototype machining 5-axis machining capability ITAR compliant (read more)
Browse Datasheets for Insaco, Inc. -
business,” operators can achieve significantly lower working pressures. This combination allows the booster to handle the high-volume rarified gas at low pressures while the liquid ring pump acts as a rugged “backing pump,” resulting in a total vacuum package with lower overall horsepower and (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
to keep our customers happy for as long as possible. This means our positive displacement vacuum pumps, high-volume vacuum systems, centrifugal vacuum pumps, industrial canister vacuums and more meet and exceed the expectations of operators, engineers, technicians and buyers. When buying (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
deliver products fitting OEMs' applications. Because of our focus on serving OEMs, we have developed longtime relationships with manufacturers—some of which have been relying on Tecmark for more than 40 years. Because we provide a wide variety of configurations and have high-volume production (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
deliver products fitting OEMs' applications. Because of our focus on serving OEMs, we have developed longtime relationships with manufacturers—some of which have been relying on Tecmark for more than 40 years. Because we provide a wide variety of configurations and have high-volume production (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
. » High output flow capability ranging from 2.1 lpm to 209 lpm. Ensures that whether you need a low-volume precision pump or a high-flow solution, the FTP series has you covered (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
Conduct Research Top
-
Ramsey Silent Chain Powers Floating, High Volume Water Pump
in an existing body of water, such as a lake or river, and. pumps it from one area to another through a single pipe, or a network. of multiple pipes. An innovative company in South America designs and builds these. high volume floating water pumps. Their pumps are compact, portable,. self-contained units
-
High Volume Water Pumps Helping Panama's Rice Producers Battle El Niño
Changing weather patterns and unusually dry conditions are having a serious impact on rice and sugar cane production in Central America and El Niño year is certainly living up to its reputation. The continuing delay in rainfall will undoubtedly reduce the yield and quality of this year's rice and
-
HAITI Rice Farmers and GATOR PUMP
and even full crop loss if they do not have a way to irrigate. GATOR Pump has an affordable solution for farmers around the world who need to irrigate from rivers and lakes with high volume water pumps.
-
Aerators Enhance Aerobic Digester Process
and savings By Larry W. Moore and Charles Van Zandt. The city of Eden,N.C.,operates an extended aeration process designed for an average flow rate of 13.5 mgd with a mixed liquor suspended solids concentration that typically checks in about 6,000 mg/l. This high biomass concentration is necessary
More Information Top
-
The stimulation of methylmercury production by decomposition of flooded birch leaves and jack pine needles
Just prior to sampling, the water in each enclosure was mixed for 20 min by pumping bottom water into the headspace using high volume water pumps .
-
CR4 - Thread: Non-Water Based Engine Coolant for Rustproof
I see here that they do have some high volume water pumps that they have designed for use with the mixture.
-
CR4 - Thread: New Engine Design
Perhaps because I mentioned it some time ago in an older thread in reference to an old low pressure high volume water pumping system from around a century or more ago.
-
Qep Tile Tools 61024 24" Professional Tile Saw at PlumberSurplus.com
• Accessories include heavy duty stand with rear locking wheels, high volume water pump , 10" continuous wet diamond blade, side and front extension tables, miter block, rip guide and universal wrench .
-
A new tubular reactor for mass production of microalgae outdoors
An airlift is a low pressure, high volume water pump .
-
Harvesting potatoes into water in a water-tight truck bed
A low pressure, high volume water pump mounted on a trailer or pickup truck would facilitate rapid movement between and within potato fields.
-
A new generation undersea cable burial plow-a review of operational design goals
In order to keepitsdiametersmallfor deep-water deployment,and provide the amount of power needed to drive the high volume water pumps , a 3000-volt system power level was required.
-
Principles of Food Sanitation
High-pressure, high - volume water pumps have been used primarily when supplemen- tary hot, high-pressure water is desired.
-
Waterflood Stimulation for Fractured Limestone of the Austin Chalk
The process utilizes high volumes of water pumped process utilizes high volumes of water pumped at high rates (more than 25 bbl/min).
-
High 210 Po Activity Concentration in the Surface Water of Malaysian Seas Driven by the Dry Season of the Southwest Monsoon (June–August 2009)
Abstract Surface seawater was collected using a high - volume water pump in Malaysian waters during the first Prime Scientific Sailing Expedition in 2009 to obtain activity levels of lead-210 (210 Pb) and polonium-210 (210 Po).
Indicates content that may require registration and/or purchase.