-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite's TAP650 delivers 650 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives, power supplies,
- Resistance Range: 0.25 to 1,000,000 ohms
- Power Rating: 650 watts
- Operating DC Voltage: 5,000 volts
- Dielectric Strength: 12 kilovolts
-
Supplier: EBG RESISTORS LLC
Description: Series ULX 600 Ultra High Power Resistors (Very low component height) 600 Watt Resistor, US Patent # 5,355,281 For variable speed drivers, power supplies, control devices, robotics, motor control and other power designs. General Characteristics Electric support:
- Resistance Range: 0.5 to 1,000,000 ohms
- Power Rating: 600 watts
- Operating DC Voltage: 5,000 volts
- Operating Temperature: -55 to 150 C
-
Supplier: Ohmite Manufacturing Co.
Description: 120 and 200 Watt SOT227 Package Thick Film Power Due to their non-inductive design, these resistors are ideally suited for high-frequency and pulse-load applications. Available in 120- or 200-watt sizes, this resistor is designed for direct mounting onto a
- Resistance Range: 0.1 to 1,000,000 ohms
- Power Rating: 119.9999999999997 watts
- Operating DC Voltage: 500 to 1,000 volts
- Dielectric Strength: 4 kilovolts
-
-
Supplier: Ohmite Manufacturing Co.
Description: 600 Watt Heat Sinkable Planar Ohmite’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include
- Resistance Range: 0.25 to 100,000 ohms
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 600 watts
-
Supplier: Ohmite Manufacturing Co.
Description: 800 Watt Heat Sinkable Planar Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt (TAP600), 1000 watt (TAP1000) and 2000 watt (TAP2K0) product offerings. Resistive element of
- Resistance Range: 1 to 10,000 ohms
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 800.000000000003 watts
-
Supplier: Richardson RFPD
Description: Due to their non-inductive design, these resistors are ideally suited for high frequency and pulse-load applications. Available in 200 watt sizes, this resistor is designed for direct mounting onto a heatsink. Popular applications include variable speed d
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Power Rating: 200 watts
-
Supplier: Allied Electronics, Inc.
Description: is sealed. Resistance: 10 K. Tolerance: 15%. Power: 1⁄2 watt max. Actuation: 6 oz. in. Rotational Life: >1 million full cycles, >5 million dither cycles. This variable-resistor technology to work in angle-management applications such as control-lever sensing and equipment
-
Supplier: Allied Electronics, Inc.
Description: The TH100 series thru-shaft position sensor incorporates variable resistor technology to provide a device for angle measurements with high performance life. The package has a linear element, six-inch wire leads, a 1⁄4" slotted thru hole and is sealed. Resistance: 10 K.
-
Supplier: Win Source Electronics
Description: Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Family Name: 3590 Categories: Potentiometers, Variable Resistors Status: Active
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Win Source Electronics
Description: Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.2497" (6.34mm) Family Name: 3590 Categories: Potentiometers, Variable Resistors Status: Active
- Resistance Range: 20,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Win Source Electronics
Description: Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.189" x 0.146" Face x 0.146" H (4.80mm x 3.70mm x 3.70mm) Alternative Parts (Cross-Reference): SM4A 10K; SM-43A103; SM-4ETA103; Is this a common-used part?: Yes
- Resistance Range: 10,000 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Technology / Construction: Cermet
-
Supplier: Win Source Electronics
Description: Resistive Material: Cermet Family Name: PVG3 Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.142" x 0.134" Face x 0.079" H (3.60mm x 3.40mm x 2.00mm) Alternative Parts (Cross-Reference): PVG3A200C01B00; 3313J-2-200E; Introduction Date: January
- Resistance Range: 20 ohms
- Tolerance: 20 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Technology / Construction: Cermet
-
Supplier: ValueTronics International, Inc.
Description: voltage (CV) and power (CP) operation Low minimum operating voltage of < 0.1 V and minimum input resistance of 5 mΩ (model 8518) allowing the load to sink high current at low voltages, required for fuel and solar cell applications Selected models operate up to 500 V, suitable for high
- Load Bank Type: DC, Programmable
-
Supplier: ValueTronics International, Inc.
Description: execution. External analog programming interface (Requires card option DR1DIO or DR2DIO) The power supplies’ output voltage and current can be controlled by either external analog voltage or resistance. Use a 0-5 V or 0-10 V external DC voltage source, or 0-5 kΩ variable resistor to
- DC Output Power: 143.99999999999994 watts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
, operate, and control circuits. They find use in a vast array of applications, including automotive, transport, industrial, consumer electronics, and IT & telecommunication industries. In particular, the consumer electronic industry has seen a high demand for chip resistors as technological (read more)
Browse Resistors Datasheets for ASAP Semiconductor LLC -
BRAKING RESISTORS / PRECHARGE RESISTORS Our UL-listed components are designed to support high loads (up to 3100 Watts) and high pulse rates (up to 31kW for 5 sec). Their compact size saves you space and (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
KOA Speer Introduces the One-Watt 1206 Size Automotive Current Sense Resistor: UR73VH2B KOA Speer Electronics introduces a one-watt 1206 size automotive current sense resistor, the new UR73VH2B. The UR73VH2B offers a higher power rating in the smaller 1206 package size (read more)
Browse Resistors Datasheets for KOA Speer Electronics, Inc. -
KOA Speer Electronics, Inc.
KOA Speer Introduces New High Power 0402 Anti-Surge Pulse Power Resistors
series of anti-surge, pulse precision thick film chip resistors. The SG73P1EW has a power rating of 0.25 watt with a TCR as low as ±100ppm/°C. This represents a 100% increase in power compared to the existing SG73P 0402 package. The SG73P1EW provides greater power and precision (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
(ON), transforming the device into a variable resistor that adjusts exponentially with VIN. This ensures that each supercapacitor in a series is balanced within specified voltage and current limits. For example, applying a VIN of 2.50V results in an IOUT of 1µA. Increasing VIN by 100mV to 2.60V (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
100A design using a 0.5mΩ shunt resistor can waste up to 5 watts of power as pure heat, requiring costly and space-consuming heatsinks. The ACS37200’s ultra-low 50 µΩ resistance reduces that power loss to just 0.5 watts—a 90% reduction. This means less energy is wasted (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
introducing additional variables associated with electrical or mechanical abuse. Heatron has nearly 50 years' experience providing customized heaters that offer, uniform heat with high watt density and fast ramp up that can provide heat exactly where it is needed when it is needed. Contact us today! (read more)
Browse Electric Heaters Datasheets for Heatron, Inc. -
measure thermal runaway is essential for generating defensible safety data and informing pack-level design decisions. Heatron has nearly 50 years' experience providing customized heaters which offer uniform heat with high watt density and fast ramp up—delivering heat exactly where it is (read more)
Browse Industrial Heaters Datasheets for Heatron, Inc. -
resistors, if equipped. The motor will have a shorter life due to high inrush currents. DIGITAL DIAGNOSTICS VFD: VFD control systems feature digital diagnostics, providing valuable information for maintenance and (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
provide accurate readings on non-linear loads with distorted waveforms (like computers, variable frequency drives, and LED lighting). Essential for modern electrical environments where standard average-responding meters would give inaccurate readings (read more)
Browse Clamp Meters Datasheets for Uni-Trend US
More Information Top
-
The measurement of temperature
R2, R3.R4, 1280, 1760and 960 ohms, constantan R5 30ohms high stability, 3watt 82 ohms high stability, f watt in series with 50 ohms wire-wound variable resistor .
-
Thermoelectric materials evaluation program. Technical summary report
…of a one ohm 100-watt resistor in series with a half ohm 50-watt variable resistor in series with a pair of 10 ohm 100- watt variable resistors which are mechanically in … either in parallel (for high current conditions) or series…
-
Aerial characteristics
Many of these readings were checked by means of a 40- watt oscillator, with a substitution resistor and capa- citor; and, while in all cases these latter readings were some- what higher than the bridge readings, the variations were followed consistently.
-
Creation and deployment of the NEREUS autonomous underwater chemical analyzer and Kemonaut, an odyssey class submarine
To accomplish current reduction and thereby enable higher 47 plate voltages without requiring increased power, variable voltage to the injector and repeller plates … by way of two parallel 100K ( 1 watt potentiometers connected to the … via a lOOK n resistor tail.
-
Component development for war-time service applications
…the following may be quoted: fixed resistors measuring £ x £ in in diameter, rated at 0-1 watt ; resistors with an overall stability … hermetically sealed voltage dividers; high -precision wire-wound voltage … 1 200 and upwards; variable capacitors only two-fifths…
-
Subject Index
…158, valve failures in, 601 for integrating differential equations, 1867 resistor network for Laplace's equation … Laboratory, 2883 for small variations at a.f., 1078 … h.{.,2473 d.c., watt -second rating, 42 duct … 1316 Cathode-ray oscllographs, high -speed, 1890 multi-gun…
-
The Electrical Conductivity and Current Noise of Carbon Resistors
…be attributed to the sweeping away of carriers from regions in which a variation in the number .... The non-reproducible effects at higher currents in the compound type resistor may perhaps be due to very local heating effects at internal contacts … when these effects occur is only of the order of 10-5 watt , and any departure from…
-
Impedance-measuring equipment for the 50¿500 Mc/s range
The range of values which can be measured is limited because of variable standards, which are restricted in values at high fre- quencies, and also because the two components of impedance must be balanced with equal sensitivity. .... The principle of the equipment to be described is to compare the modulus of any impedance with that of a standard impedance, which in this case is a 100-ohm 0-1- watt resistor mounted so that its lead length is constant…
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > A Review and Analysis of What We Have Built So Far
Some other 60- watt lamps may have higher resistances and VR1 → 200 Ω. .... However, because of the amount of power that is dissipated by VR1, it is recommended that at least a ½-watt or 1-watt variable resistor is used.
-
Quantum test of the equivalence principle and space-time aboard the International Space Station
QTEST’s mass standards work in the same framework as the Watt balance [81, 82]. .... They are based on inertial mass and do not rely on Earth’s gravity (which varies with location and time due to … require mechanically moving parts or standard resistors that are prone to … doesn’t exist) and realize high precision in the microscopic…
Indicates content that may require registration and/or purchase.