-
Supplier: NBK America LLC
Description: You can adjust the workpiece angle. Tightening the clamp lever will retain the angle after adjustment. The rotation stopper restricts the range of rotation of the mounted workpiece. Suitable for keyboards or other workpieces where there are angle restrictions. Because the aluminum frame end
-
Supplier: NBK America LLC
Description: You can adjust the angle of the workpiece mounted to the D-cut bolt. Tightening the clamp lever will retain the angle after adjustment. You can combine the display mounting system DFR (DFR) with the D-cut bolt, to mount the display or various workpieces. Because the aluminum frame end surface
-
Supplier: Stafford Manufacturing Corp.
Description: Pipe Collars feature a bore that matches the outside diameter of standard Schedule 40 pipe. The collar can be machined to the user’s specifications to mount to a surface or component. 2-Piece Clamp-Type Collars can be completely disassembled and placed anywhere on a shaft. They
- Width: 0.01968505 inch
- Outer Diameter: 0.1181103 inch
- Units: English
- Collar Type: One Piece (Hinged)
-
-
Supplier: Radwell International
Description: 1-1/2" CLAMP STYLE SANITARY STAINLESS STEEL PIPE HINGED CLAMP GRADE 304. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: RS PRO 30090 Hinged Pipe Clamp
- Pipe Size: 3 inch
- Features: Other / Specialty
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s new Plastic Hinged Mounting Collars offer users optimum mounting and attachment flexibility. They can be used for mounting tube, pipe, or cable bundles and for attaching signs, sensors, diverter rails, lights, and many other devices. For applications requiring high strength,
- Bore Diameter: 0.875 to 1.125 inch
- Collar Material: Aluminum, Nylon, Stainless Steel, Steel
- Units: English
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s new Plastic Hinged Mounting Collars offer users optimum mounting and attachment flexibility. They can be used for mounting tube, pipe, or cable bundles and for attaching speakers, power strips, signs, sensors, diverter rails, lights, and many other devices. Stafford Plastic
- Width: 0.75 inch
- Bore Diameter: 1 inch
- Outer Diameter: 2.375 inch
- Units: English
-
Supplier: Stafford Manufacturing Corp.
Description: Pipe Adapter Bushings allow standard shaft collars to fit over standard schedule 40 pipe, allowing for mounting to a surface or component. Made of Nylon, they also permit expansion and dampen vibration. Features: Fit inside standard shaft collars to match Schedule 40 Pipe OD
- Width: 0.755 inch
- Bore Diameter: 1.915 inch
- Outer Diameter: 2.125 inch
- Units: English
-
Supplier: LJ Star
Description: nut. It is offered in schedule pipe sizes with either wing nut or hex nut options. All clamps are CE compliant per the Pressure Equipment Directive 97/23/EC and the Machinery Directive 98/37/EC.
- English Size: 0.5 to 8.625 inch
- Features: English
- Material: Stainless Steel
-
Supplier: Eriez
Description: Eriez' Magnetic Hump and Round Pipe Separators provide a simple and effective way to remove tramp iron contamination from gravity or pneumatically conveyed dry, free flowing products such as feed, grain, wood ships, food stuffs, sand or plastic. The housing is "dog-legged" on two sides at 45
-
Supplier: Kee Safety Inc.
Description: The unique "Hinge and Pin" system of this fittings enables existing structures to be easily extended without the need for dismantling. This fitting is designed to give a 90° offset crossover joint. Pipe should not be joined within the fitting. Type A45 function is comparable to Type 45
- English Size: 1.25 inch
- Connection Type: Clamp End
- Fitting Type: Cross / 4-Way
- Features: English
-
Supplier: Kee Safety Inc.
Description: The unique "Hinge and Pin" system of this fitting enables existing structures to be easily extended without the need for dismantling. This fitting is most frequently used for bracing and struts.
- English Size: 1.5 inch
- Connection Type: Clamp End
- Fitting Type: Elbow, Tee
- Features: English
-
Supplier: Kee Safety Inc.
Description: This fitting performs the same function as either Type 21 or Type 26, but because of its unique "Hinge and Pin" system, it can be added to an existing tubular assembly. Type A21/A26 fittings are supplied and priced as a kit including 2 castings and 2 taper pins, which can be assembled in either
- English Size: 1.5 inch
- Connection Type: Clamp End
- Fitting Type: Elbow, Tee
- Features: English
-
Supplier: Industrial Magnetics, Inc.
Description: Ideal for ferrous tramp metal separation in gravity systems, IMI Hump Magnet separators are adaptable to either round pipe or rectangular chute transfer lines. The Hump magnet employs two heavy duty diverter-equipped Spout Magnets, which are positioned so that the offset flow of product
- Component Type: Magnetic Trap
Find Suppliers by Category Top
More Information Top
-
Piping Handbook, Seventh Edition > PIPING SUPPORTS
Extension split pipe clamp , hinged or two-bolt .
-
Internal resonance of pipes conveying fluid in the supercritical regime
Yoshizawa et al. [6] determined the critical velocity of the fluid and a sta- ble equilibrium solution with finite deflection of an inextensible clamped - hinged pipe , which could slide axially at its hinged downstream end.
-
Pipe Clamps Exporters, Pipe Clamps Selling Leads
Sell hinge type pipe repair clamps for all pipe material .
-
repair clamp - offers from repair clamp manufacturers, suppliers, exporters & wholesalers
Sell hinge type pipe repair clamps for all pipe material .
-
Mechanical Transmission Parts Selling Leads (Page 7), Mechanical Transmission Parts Manufacturers, Mechanical Transmission Parts Exporters & Suppliers
Sell Bolt-Rotating Hinge Type Clamp for Pipe Repair .
-
A Compact and Compliant External Pipe-Crawling Robot
Choi et al. [10], [11] reported pneumatically actuated external crawlers that used hinged clamps to hold the pipe .
-
Vibration Engineering and Technology of Machinery
Chin and Nayfeh [6] and Panda and Kar [7, 8] investigated the principal parametric resonance and combination parametric resonance of hinged - clamped beams and pipe conveying pulsating fluid respectively.
-
Mechanical behavior of elastic rods under constraint
A sample of acrylic pipe was fixed to an aluminum frame via a hinged clamp , which allowed the pipe to be tilted at an arbitrary angle θ from horizontal.
-
Plant Pipe Reclamation
Tlie beveling is accomplished by the medium of a re- movable hinged head which is clamped to the pipe ; a guide with cutting torch attached is rotated on the head, the guide having a machined V-groove which cor- responds to the…
-
Theoretical studies of drill tong gripper configurations
The All-Union Scientific-Research Institute of Petroleum Machinery has conducted studies of multijaw grippers with short jaws and a small pipe grab angle, with long jaws and a long pipe grab angle, and with hinged clamping device stops in order to…
Indicates content that may require registration and/or purchase.