Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OKW Enclosures, Inc.
Description: connection levels KNX cover to fit 2 and 4 modules of series VI and flat top parts suitable for DIN rails EN 60715 TH35 or direct wall mounting with/without ventilation slots for good heat dissipation flexible assembly: PCB positioning in all 3 directions; base part with fixing
- Length / Height: 3.2283482 to 3.543309 inch
- Width/Diameter: 0.88582725 to 6.20079075 inch
- Depth: 1.2204731 to 4.4881914 inch
- Material: ABS
-
Supplier: Allied Electronics, Inc.
Description: D (R20) Size Battery Holder, Glass Filled Nylon Moulding Body Material Open style Interlocking for multiple assemblies UL94V-0 Flame Retardant Materials IP67 Front Panel Sealed Versions for AA, C and D Size Cells Drawer Style Holder for AA and 9V Cells PCB/Base Mounting for AAA,
-
Supplier: Allied Electronics, Inc.
Description: AA Size Battery Holder, 1 Battery, PC⁄Base Mount, Nickel Silver Open style Interlocking for multiple assemblies UL94V-0 Flame Retardant Materials IP67 Front Panel Sealed Versions for AA, C and D Size Cells Drawer Style Holder for AA and 9V Cells PCB/Base Mounting for AAA, AA, C,
-
-
Supplier: Ningbo Best Group Co., Ltd.
Description: quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder,
- Connector Type: Phone Jack / Plug
-
Supplier: Fujipoly® America Corp.
Description: on two planes. Also available are standard board to board assemblies which include connector and holder.
- Current Rating: 0.35 amps
- Insulation Resistance: 10,000,000 Mohms
- Dielectric Withstanding Voltage: 0.5 kilovolts
- Contact Resistance: 25 milliohms
-
Supplier: RS Components, Ltd.
Description: A range of PCB Mounted Battery Holders:. 718-8457 Battery Connector Assembly, Surface Mount, Top Load, accepts CR2032 Battery. 718-8472 Battery Connector Assembly, Through Hole Mount, Top Load, accepts CR2032 Battery. 793-6877 Insert Assembly, 5 Position, Single
- Cell Size: Coin Cell or Button Cell
- Features: Other
- Cell Capacity: Single Cell
- Mounting: Through-pin PC / Socket Mount
-
Supplier: SCHURTER Inc
Description: Description For appliances in unattended use Fulfills increased glow wire requirements acc. IEC 60335-1 Unique Selling Proposition Available for all your assembly cases in THT, SMT and THR Suitable for fully automated PCB assembling (SMT and THR) Reflow capable and small design height
- Normal Operating Current: 10 to 16 amps
- Rated Operating Voltage: 500 volts
- Power Dissipation Capability: 4 watts
- Operating Temperature: -40 to 185 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 06/01/2014, PC BAORD FUSE HOLDER, PC BOARD, CONTROL BOARD, PCB BOARD ASSEMBLY, MOUNTABLE, SAME AS: SP-120880. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OKW Enclosures, Inc.
Description: Modular DIN rail enclosures and open PCB holders Extensive range of DIN rail cases for mounting to standard DIN EN 60715 rails, or for panel mounting. Also, open DIN rail PCB supports/holders for individual component mounting and simple replacement of the interfaces. all
- Length / Height: 3.3858286 to 3.543309 inch
- Width/Diameter: 1.3779535 to 6.20079075 inch
- Depth: 1.2204731 to 2.3228359 inch
- Material: ABS
-
Supplier: Dymax
Description: (Advanced Driver Assistance Systems) assemblies. 9906-AA has the flexibility to cure in seconds upon exposure to LED and/or UV/Visible light as well as low temperature heat to accommodate a variety of application needs including lens bonding, bonding the lens barrel to holder, or bonding the
- Viscosity: 86,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Dymax
Description: as low temperature heat for shadow areas. In addition, 9803 meets critical low-outgassing specifications making it ideal for complex optical positioning applications such as lens bonding, bonding the lens barrel to holder or bonding the holder to printed circuit boards (PCBs).
- Viscosity: 80,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal
- Features: Other
- Cure / Technology: Single Component System, UV / Radiation Cured (EB, Light)
-
Supplier: OKW Enclosures, Inc.
Description: version with pre-fitted cable glands, plus strain relief accessory four part design: top, base, handle cover, cable gland or removable end panel; further version with additional push-button holder for secure wall storage as accessory internal fastening pillars for PCBs
- Length / Height: 7.09 inch
- Width/Diameter: 3.39 inch
- Depth: 1.77 inch
- Material: ABS
-
Supplier: OKW Enclosures, Inc.
Description: membrane keyboards bottom part with opening and screw-down cover: practical for the use of a battery compartment or for access to the interior, e.g. for a memory card or batteries that are mounted directly on the PCB; battery compartment kit, battery clips for mounting on PCBs and
- Length / Height: 3.94 to 7.87 inch
- Width/Diameter: 3.94 to 5.51 inch
- Depth: 1.57 to 3.94 inch
- Material: ABS, Aluminum
-
Supplier: PACE
Description: interface that virtually automates the process.All operations: component pick-up, alignment, placement, and reflow are completed in a single axis, eliminating the risk of component movement after placement. The PCB holders features fine micrometer adjustment for the most delicate X and
- Features: Accessory / Other
- Process Capability: Soldering Equipment
-
Supplier: PACE
Description: virtually automates the process.All operations: component pick-up, alignment, placement, and reflow are completed in a single axis, eliminating the risk of component movement after placement. The PCB holders features fine micrometer adjustment for the most delicate X and Y axis
- Features: Accessory / Other
- Process Capability: Soldering Equipment
-
Supplier: CST - Computer Simulation Technology
Description: range of frequencies - static to optical. Analyses may include thermal and mechanical effects, as well as circuit simulation. CST STUDIO SUITE benefits from an integrated design environment which gives access to the entire range of solver technology. System assembly and modeling facilitates
- Software Type / Category: Electronic Design Automation (EDA) and Electronic Computer-aided Design (ECAD)
- Use: Professional
- Source Code: Proprietary
-
Supplier: Visual Sound, Inc.
Description: place to place Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system Features a grounded UL and C-UL
- Length: 18 inch
- Width: 24 inch
- Load Capacity: 49.5 lbs
- Features: Industrial
Find Suppliers by Category Top
Featured Products Top
-
holders with a PCB connector plug pre-installed to the end of 6” wires for simplified installations. These durable battery holders are molded from (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
A new SMT Fuse Holder has been introduced which specifically allows standard 5 × 20 mm glass cartridge fuses to be mounted directly onto the surface of a PCB. (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
clips and holders for a variety of use sizes and styles as part of its large family of interconnect components and hardware. Keystone also provides custom stamping, machining and assembly services as well as Application Engineering Services for special (read more)
Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
a plastic wall suspension element, a desktop stand set, sealing kit (IP 55) and self-tapping PCB screws. OKW can supply SMART-CONTROL fully customized. Services include machining, lacquering, printing, laser marking, decor foils, RFI/EMI shielding, and installation and assembly of accessories. VIEW SMART-CONTROL RANGE HERE >> (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
A new series of low profile, SMT and THM Lithium-Ion holders for 18650 batteries have been released by Keystone Electronics Corp to meet increased demands for (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
with most vacuum and mechanical pick-and-place assemblies) is ideal. This new holder provides design versatility for surface mount applications using the 2032 or 2025 coin cell (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
housing and tin plated brass contacts providing low contact resistant and simplified thru-hole mounting on PCB’s. The narrow profile of the holder affords a minimal footprint for high-density PCB packages. The new holder also allows the user to stack two 2016 cells on top of each other to (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
For secure retention of #2450 type Lithium Coin Cell Keystone Electronics Corp holders are extremely rugged and ideal for retaining cells securely under shock and vibration in high-density applications for PCB requirements. These Low Profile coin cell holders feature polarized dual (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
for retaining cells securely under severe shock and vibration in high-density applications for PCB requirements. These new surface mount holders are polarized and compact in design. Manufactured with dual-spring, Gold-plated Phosphor Bronze contacts and (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
ROLEC has added a new vertical holding bracket to the range of accessories available for its mobilCASE aluminum electronic enclosures. The new holder can be fitted to walls or machines. It is molded from black polyamide as standard. ROLEC mobilCASE was designed primarily for handheld (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc.
Conduct Research Top
-
BATTERY POWER - AN EVOLVING TECHNOLOGY
Part and parcel of the use of advanced manufacture are the rapid growth of battery holder types to include Retainers, Contacts, Clips, Snap-ons and Snap-ins for Coin Cell and Button-cell types as well as Strap assemblies for Dual and Multiple Holders. Add to these in-series or parallel
-
Design Considerations for Molded Plastic Electronic Modules Using Press-Fit Technology
such as PCB-to-PCB stacking interconnects, fuse holders, molded modules, smart junction boxes, controllers,. lighting and other custom applications.
More Information Top
-
Carrier drift velocity and edge magnetoplasmons in graphene
Two coaxial cryogenic cables connect two V-connector hermetic feed-throughs from the top of the insert cryostat to the horizontal sample holder PCB assembly via Mini-SMP right angle connectors modified to have less dielectric to ensure reduced reflection and with …
-
LED Lamp Retail Price Tracker - August 2015 D2
Assembly and PCB holder with magnifier, LED lighting and solder iron rack, Helping Hand HH3 .
-
Federal Register > Friday, May 3, 2013 > [78 FR 26058] Notice of Issuance of Final Determination Concerning Generation II Military Energizer Flashlights
Moreover, CBP found that the assembly of the PCB with a bulb holder assembly , a plug blade assembly and an upper and lower housing assembly to make the finished power failure light substantially transformed the PCB.
-
Federal Register > Monday, February 11, 2008 > [73 FR 7752] Notice of Issuance of Final Determination Concerning Military-Grade Flashlight and Replacement Par...
Moreover, CBP found that the assembly of the PCB with a bulb holder assembly , a plug blade assembly, and the upper and lower housing assemblies to make the finished power failure light substantially transformed the PCB.
-
A micromachined silicon depth probe for multichannel neural recording
While the PCB holder of the probe assembly was kept still, bending force was applied normal to the flat surface of the probe shank.
-
Laboratory XRF measurements using Alpha Particle X-ray Spectrometer of Chandrayaan-2 rover: Comparison with Geant4 simulation results
This is a 3 PCBs stack assembly with source holder .
-
BIVAR Inc. | Authorized BIVAR Distributor | Mouser
BIVAR products range from light pipes, discrete LEDs, mounts and holders , to PCB packaging and assemblies .
-
Mouser eNews May 2008
BIVAR products range from light pipes, discrete LEDs, mounts and holders , to PCB packaging and assemblies .
-
BIVAR Inc. | Authorized BIVAR Distributor | Mouser
BIVAR products range from light pipes, discrete LEDs, mounts and holders , to PCB packaging and assemblies .
-
LISS-4 camera for Resourcesat
Detector head unit mainly includes Adaptor, Hub, Prism-filter Holder, LED Holders , Detector and PCB sub assembly .
Indicates content that may require registration and/or purchase.