Products/Services for Hollow Dowel Pins
-
Dowel Pins - (192 companies)Last revised: January 15, 2025 Dowel pins are industrial fasteners that are used to join two or more items together. They are short, cylindrical rods made of various materials including wood, metal and plastic. Dowel pins can be tapered, slotted...Dowel PinsEnglish or MetricMaterial -
Spring Pins - (109 companies)Spring pins are hollow dowel pins manufactured from spring steel. Types of Spring Pins. There are two main types of products: coiled. slotted. Coiled spring pins are made of spring steel or another metal, and are coiled into a hollow cylindrical... -
Industrial Pins - (744 companies)...on a wheel axle. Dowel pins are designed to affix two components together, often including an adhesive, by a firm fit with predrilled holes. This is similar to locating pins, except locating pins are designed for easier removal and positioning. Spring pins... -
Hitch Pins and Linch Pins - (85 companies)Hitch pins and their variations are simple forms of hardware used to temporarily mount or conjoin mating components. Linch pins are specifically designed to retain wheels or other rotating devices on their axles, but can be used as a fastener... -
Screws - (1402 companies)...surface. Composite deck screws have a non-helical thread near the screw head. Dowel screw. Image credit: SDS London. Dowel screws do not have a head. Both ends are threaded, albeit in opposite directions. They provide a hidden joint between two... -
Specialty Pins - (127 companies)...in applications that require chemical and corrosion resistance, as well as relatively high pressure ratings. Specialty pins include specialized or proprietary dowel pins, spring pins, cotter pins and wire clips, hitch pins and linch pins, and locating...
-
PIN Diodes - (93 companies)PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode...
-
Locating and Fixturing Pins - (67 companies)...and easiest to install, but side-mount and top-mount shanks are available as well. Types of Locating and Fixturing Pins. Bullet-nose dowels have a long, tapered nose. They are similar to bullet-nose pins, explained below, but have a smaller locating...
-
Hand Drills - (179 companies)...are created with large drill rigs up to a hundred feet high. Certain types of hand-held drills are also used to drive screws. Types of Hand Drills. One of the main classification's of drills is hand drills, which include bow drills, pin chuck drills...
-
PCB Pins and Receptacles - (85 companies)PCB pins and PCB receptacles are electronic interconnect devices for printed circuit boards (PCB). PCB pins are male connectors. PCB receptacles are female connectors. PCB pins and PCB receptacles are electronic interconnect devices for printed...
Product News
-
SPIROL
Dowel Bushings, Ground Hollow Dowels for Alignment Dowel Bushings, Spring Alignment Dowels, and Ground Hollow Dowels. SPIROL (R) Series DB100 Dowel Bushings, Series SD200 Spring Alignment Dowels, and Series GD100 Ground Hollow Dowels are used to locate components with respect to each other. For Dowel Bushings applications, the hollow design permits a fastening screw or bolt to pass through the inside diameter eliminating the need to drill a separate hole. Ground Hollow Dowels are used where centerline tolerancing and precision alignment... (read more)Browse Dowel Pins Datasheets for SPIROL -
SPIROL
SPIROL Introduces New Ground Hollow Dowel of the new GD100 Ground Hollow Dowel is that one can achieve the same alignment as with Ground Solid Dowels with a substantial reduction in cost. In most scenarios, the GD100 Ground Hollow Dowel is at least 30% less expensive. In addition, the weight of the Hollow Dowel is approximately 50% less. This translates into lighter assemblies, and a significant cost savings over Ground Solid Dowels. The Series GD100 supplements SPIROL's Coiled Pins and Alignment Bushings that are also used for alignment... (read more)Browse Dowel Pins Datasheets for SPIROL -
National Bolt & Nut Corporation
Standard and Oversized Dowel Pins DOWEL PINS. Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as supports for hanging items such as key rings, tools, toilet roll dispensers and picture frames. Constructed from heat treated alloy steel, National Bolt & Nut offers a series of dowel pins in both standard (+0.0002 inches) or oversize (+0.001 inches) styles. All of our premium dowel pins meet ANSI B18.8.2 dimensional specifications. Other materials... (read more)Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
National Bolt & Nut Corporation
Custom Dowel Pins for precise alignment Dowel pins. Dowel pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins are better-suited when temporary fastening is the only requirement. When ultra-precise alignment of fastened components is a priority, dowel pins are the right choice, and are typically used in furniture and hanging applications. All of our pins are available in varying sizes, materials, and finishes, and conform to ANSI... (read more)Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Hollow Steel Balls for Mechanisms Mechanical designers often face weight constraints, corrosion risks, and dimensional inconsistency in moving assemblies. Solid components may add unnecessary mass, while low-quality materials can reduce durability and balance. These hollow stainless steel balls offer a reliable and lightweight solution. * 201/304 stainless steel construction resists corrosion. * Lightweight hollow design reduces system mass. * Precision dimensions and finish ensure smooth integration. * Custom sizes and wall... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
SPIROL
Slotted Spring Pins A slotted spring pin is a headless hollow cylindrical tube having a longitudinal slot down the entire length with chamfered or round ends to aid installation. This type of pin is produced to a controlled outside diameter slightly greater than the hole in which it will be installed. Compressed as it is installed, the pin applies continuous pressure towards the sides of the hole wall. The pressure provides tension in a radial manner to prevent loosening created by vibration or shock. SPIROL (R... (read more)Browse Spring Pins Datasheets for SPIROL -
National Bolt & Nut Corporation
Standard and Custom Cotter Pins Cotter pins. Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets are better-suited when temporary fastening is the only requirement. Cotter pins, or split pins, feature a butterfly-type design, with an extended prong for easier separation. All of our pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For more... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Bodine Electric Company
Hollow Shaft Gearmotors for Mounting Flexibility Why Hollow Shaft Gearmotors?. Engineers face mounting pressure to decrease machine size, component count, assembly time, and costs. There are also strong motivations to eliminate maintenance in industrial products. These factors are driving many engineers to consider hollow shaft gearmotor solutions in a wide variety of applications, from conveyors to printing and packaging machinery as well as medical equipment. Bodine Electric manufactures a wide range of hollow shaft, right-angle AC... (read more)Browse Gearmotors Datasheets for Bodine Electric Company -
Sensata Technologies
Compact Hollow Shaft Incremental Encoder The Model HS20 is a compact hollow shaft encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision ball bearings and EMI shielding. The encoder meets IP65 sealing requirements when ordered with the shaft seal. Applications: Machine control; process control and automation; agricultural machinery; robotics; food processing; metering operations. Learn More. Get a Quote (read more)Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Durable Hollow Stainless Steel Balls Our hollow stainless steel balls are precisely crafted from high-quality 201 and 304 stainless steel, making them an excellent choice for engineers and OEM manufacturers across diverse industries. These balls offer a perfect combination of lightweight structure, corrosion resistance, and durability, which is ideal for demanding applications in automotive systems, home appliances, and office automation devices. Key Features: High-Grade Stainless Steel: Manufactured using 201/304 stainless steel... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
-
Electric Vehicle Conversion/Powertrain - Wikibooks, open books for an open world
The motor in an ICE vehicle is typically kept in precise alignment with the transmission by two hollow dowel pins through which two of the mounting bolts are passed.
-
Failure Analysis of Cap Screws in a Diesel Engine Front Gear Train
on 3.500 bolt circle diameter) plus a hollow dowel pin on the back end.
-
http://dspace.mit.edu/bitstream/handle/1721.1/9260/45588080-MIT.pdf?sequence=2
Presently, the block and bedplate are aligned via the eight hollow dowel pin joints shown in Fig.5.3 and clamped together with eight bolts which are coaxial with the pinned joints.
-
http://dspace.mit.edu/bitstream/handle/1721.1/32762/57570210-MIT.pdf?sequence=2
These bosses would form line contact with two hollow dowel pins featuring concentric bolts.
-
Assessment of strength-limiting flaws in ceramic heat exchanger components INEL support: Fracture mechanics and nondestructive evaluation technology. Final rep...
A hollow dowel pin in the center of the disks (press fit in one, loose fit in the other) keeps them aligned with each other, while allowing a draw bolt to pass through the disks to securethe bend support fixtureto the load …
-
Table of contents 2008
bridges; inclined cable bridge; time sliding method; porch schnabel; head bolt dowel ; hollow box cross-sections] .
-
Spring Pins - Pins - Grainger Industrial Supply
A spring pin is a hollow , split dowel pin that exerts uniform outward pressure when fitted into a nut or shaft hole.
-
Spring Pins - Pins - Grainger Industrial Supply
A spring pin is a hollow , split dowel pin that exerts uniform outward pressure when fitted into a nut or shaft hole.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36722/77561934-MIT.pdf?sequence=2
Press-fitted nylon hex pieces were inserted with the dowel pin into a hollow brass support as shown on left.
-
Title image: Beton‐ and reinforced concrete construction 6/2010
- Euro code 2 for Germany, reinforced concrete floors with spherical hollow bodies, head bolt dowels in reinforced concrete supports, of prestressed concrete bridges existing the mixing of heavy-duty concretes, composite behavior, of prestressed strands in UHPC, transverse force risk .
Indicates content that may require registration and/or purchase.