Products/Services for Hollow Fiber Membrane Spinning Line

  • Fibers and Filaments-Image
    Fibers and Filaments - (224 companies)
    ...and filaments also include ceramic fibers which are used to line industrial furnaces. Ceramic fibers and ceramic fiber modules typically come in different grades depending on the furnace application and temperature. Glass fiber is used to make fiberglass...
  •  
    Water Filters - (325 companies)
    ...garnet, or other media to remove impurities down to about 1 micron in size. Activated carbon (adsorption) and ion exchange (softening and deionization) techniques address chemicals/gases and dissolved inorganics respectively. Membrane filters capture...
  • Filter Elements-Image
    Filter Elements - (783 companies)
    The GlobalSpec SpecSearch database provides information about micro filers, ultra filters, and nano filters; reverse osmosis (RO), return line, and cartridge filtration products; as well as bag house elements and wire mesh filters. Micro filtration elements...
  • Chromatography Membranes-Image
    Chromatography Membranes - (18 companies)
    Chromatography membranes are designed for separation tasks in laboratory and industrial applications. They are built-in membrane systems such as plate and frame, spiral-wound module, hollow fibre module, and tube-in-shell module. Chromatography...
  •  
    Microporous Membranes - (63 companies)
    There are three types of microporous membranes that are commercially available: flat sheet, hollow fiber, and tubular membrane. Flat sheet membranes are sheets of membrane material that can be sourced as flat pieces or in larger quantities on rolls...
  •  
    Filtration Equipment - (1217 companies)
    Filtration equipment is used to filter, thicken or clarify a mixture of different elements.
  •  
    Filter Housings - (141 companies)
    ...and are employed at the pre-filter stage. The lower price range and a polypropylene fiber construction make the product a preferred choice for general as well as specialized filtration tasks. Pleated filter cartridges: Filtration of different-sized...
  •  
    Waterproofing Membranes - (138 companies)
    Waterproofing membranes consist of waterproof plastic, rubber, or coated fabric materials. When properly installed, they are used to prevent the ingress of water into foundations, roofs, walls, basements, buildings and structures. Waterproofing...
  •  
    Optical Line Terminals - (13 companies)
    Optical Line Terminals serve as service provider endpoints of a passive optical network by converting between electrical (voice, data, video, etc.) and fiber optic signals while also coordinating multiplexing between the two. Optical line terminals...
  •  
    Membrane Bioreactors - (81 companies)
    Membrane bioreactor systems combine ultra-filtration technology with biological treatment for municipal, commercial and industrial wastewater treatment and water reuse applications. How to Select Membrane Bioreactors. Membrane bioreactors (MBRs...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire