-
Description: WITTENSTEIN has enhanced the alpha V-Drive servo worm gear, offering variety for applications and bringing the worm gear to a new level. The improved range of V-Drive+ boasts optimized hollow-flank teeth for accuracy and low backlash 50% more torque 97% efficiencies - the highest for servo
- Gear Ratio: 7 to 40 (X : 1)
- Backlash: 7.99999999999998 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Description: WITTENSTEIN has enhanced the alpha V-Drive servo worm gear, offering variety for applications and bringing the worm gear to a new level. The improved range of V-Drive+ boasts optimized hollow-flank teeth for accuracy and low backlash 50% more torque 97% efficiencies - the highest for servo
- Gear Ratio: 4 to 40 (X : 1)
- Backlash: 3 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Description: hollow bore units, and gearboxes with one hollow shaft and one solid shaft. Hollow bore right angle gearboxes can be fitted with shafts that are larger or smaller in diameter as they exit the gearbox. Our right angle gearbox lineup includes shaft to shaft, shaft to
- Gear Ratio: 1 to 4 (X : 1)
- Maximum Input Speed: 2,000 rpm
- Gearing: Bevel / Miter
- Reducer Output: Multiple Outputs, Solid Shaft
-
-
Supplier: KOFON Motion Group
Description: The SPLN provides the flexible output hollow shaft options, while keep great helical gearing technology. The SPLN is the suitable gearbox solution when the customized connections requested in precision motion related manufacturing applications.
- Gear Ratio: 3 to 512 (X : 1)
- Backlash: 8 to 12 arcmin
- Mounting Style: Flange(s)
- Gearing: Helical, Planetary
-
Description: 3,000 RPM Precision machined aluminum housings Dual ball bearings on all shafts Available in ratios from 3:1 to 36:1 Output torques as high as 380 Nm Speed Increaser Gearboxes Our low ratio Encoder gearboxes and inline taper gearboxes can also be used as gear speed
- Gear Ratio: 3 to 36 (X : 1)
- Output Torque: 3,362.83185840708 In-lbs
- Maximum Input Speed: 3,000 rpm
- Backlash: 30 arcmin
-
Description: These flange gearbox systems produce an output at 90° from the input and are built with compact footprints, making them ideal for a wide range of applications. Single ended or double ended output shafts are available for even greater versatility. Manufactured with durable, high quality
- Gear Ratio: 5 to 120 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Multiple Outputs
-
Supplier: jbj Techniques Limited
Description: and combined Gleason-planetary right-angle units available. · 1 to 4 reduction stages, on request 5 stages. · Optional spring applied-hydraulically released multi-disc brake. · Flange, foot and shaft mounting versions, bare shaft output available. · Output shafts include solid keyed,
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
Description: If you need any type of custom gearbox—a right angle gearbox, parallel shaft gearbox, crossed axis gearbox, etc.—you need Ondrives.US. We are an industry-leading manufacturer of gears, gearboxes, and other motion transfer devices, with the experience and expertise to deliver the perfect
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Durst
Description: Features Application support from inception to completion Designed and manufactured to customer specifications Advanced design and prototypes available Applications Construction Railway Maintenance Forestry Agricultural Oil Field Specialty Trucks
- Gearing: Bevel / Miter, Cycloidal, Harmonic, Helical, Hypoid, Planetary, Spur, Worm
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Reaction-Arm, Solid Shaft
- Mounting Style: Flange(s), NEMA Mount
- Reducer Style: Integral Base, Motor Mount / Gearhead, Shaft Mount
-
Supplier: Hymark/Kentucky Gauge
Description: 96% Adaptable to all current servos via flanges and couplings Weight-efficient, one piece aluminum housing ensures high stability DE-PL option can be used to replace planetary gears Available Options Hollow shaft output Solid shaft output Output with planetary gear Input
- Gear Ratio: 5 to 15 (X : 1)
- Output Torque: 221.238938053097 to 2,300.88495575221 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 6 to 7.00000000000002 arcmin
-
Supplier: WorldWide Electric Corporation
Description: 5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller bearing on output and
- Gear Ratio: 5 (X : 1)
- Features: Other
- Gearing: Worm
-
Supplier: CEF Industries LLC
Description: CEF is recognized as a leading aerospace designer, manufacturer and assembler of custom designed gearboxes. Our gearboxes are engineered, manufactured, tested and inspected for your application, according to your specifications and standards for fixed wing and rotary aircraft systems
- Gearing: Helical, Planetary, Spur, Worm
- Reducer Output: Hollow Shaft, Solid Shaft
- Features: Other
- Shaft Alignment: Parallel Offset, Right Angle
-
Supplier: Andantex USA, Inc.
Description: Overview The Z-Series product line offers 7 different sizes, 6 model types, and 9 ratios, with various input-output arrangements including solid shaft or hollow bore options, as well as universal mounting capability. All of these options are made possible by a modular design concept
- Gear Ratio: 0.8 to 6 (X : 1)
- Maximum Input Speed: 6,000 rpm
- Backlash: 3 arcmin
- Gearing: Bevel / Miter
-
Supplier: Andantex USA, Inc.
Description: Overview The MSD two speed gearboxes are used in conventional design applications where the motor and the gearbox are mounted outside of the headstock. According to this design, the spindle is driven by belts, silent chain, or gearing. Rated output torque up to: 4400 Nm Input speed up
- Gear Ratio: 1 to 4.9 (X : 1)
- Output Torque: 1,548.67256637168 to 38,938.0530973451 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 30 arcmin
-
Supplier: Myostat Motion Control, Inc.
Description: oil leaks and the unique wear resistance surface treatment on the helical bevel gears ensures high durability. All R Series gearboxes are pre-matched for Cool Muscle servos and emply helical cut bevel gears for smooth, quiet motion. Frame sizes range from 42mm to 90 mm with a diverse range of
- Gear Ratio: 1 to 5 (X : 1)
- Output Torque: 46.0176991150442 to 84.9557522123894 In-lbs
- Maximum Input Speed: 8,000 rpm
- Backlash: 6 arcmin
-
Supplier: Myostat Motion Control, Inc.
Description: LX Series 90mm planetary gearbox, double stage All LX Series gearboxes are pre-matched for Cool Muscle servos and are available in a range of sizes to fit most standard stepper and servo motors, with output variations to match your existing mechanical interfaces. The LX Series gearbox
- Output Torque: 1,911.50442477876 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 9 arcmin
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Conic Systems
Description: Harmonic Gearing with Integrated Cross Roller Bearing The SHF-CR1 series is a high-performance, zero tooth backlash gearhead that integrates a cross roller output bearing and features a hollow input shaft. They are ideal for robot arm and automation applications such as SCARA and
- Gear Ratio: 50 to 160 (X : 1)
- Maximum Input Speed: 10,000 rpm
- Backlash: 0 arcmin
- Mounting Style: Flange(s)
-
Supplier: Torque Transmission
Description: Bearings, bronze bushings for input and output shafts • Grease lubrication • Compact size • Net weight 1.75 Lbs (0.8 Kg) • Multiple mounting options Options Upon Request: • Stainless steel input and output shafting • Non-standard input and output shaft lengths • Left-hand gear
- Gear Ratio: 3.5 (X : 1)
- Maximum Input Power: 0.84 HP
- Maximum Input Speed: 1,800 rpm
-
Supplier: Andantex USA, Inc.
Description: Overview The RAM-MSD two speed gearboxes are designed for in-line integration between a water cooled motor and a spindle inside a RAM. This compact, light-weight design matches the latest spindle drive motor technology. Features Hollow-through bore, to facilitate hydraulic draw bar and
- Gear Ratio: 1 to 5 (X : 1)
- Output Torque: 30,973.4513274336 In-lbs
- Maximum Input Speed: 12,000 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Myostat Motion Control, Inc.
Description: emply helical cut bevel gears for smooth, quiet motion. Frame sizes range from 42mm to 90 mm with a diverse range of output styles sure to fit your next machine. Models are available in both single and dual output variations, in both long and short body lengths. The shaft input
- Backlash: 7.00000000000002 arcmin
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Motor Mount / Gearhead
- Gearing: Planetary
-
Supplier: Tolomatic
Description: Tolomatic's Slide-Rite™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely
- Gear Ratio: 1 (X : 1)
- Maximum Input Speed: 1,200 rpm
- Backlash: 60 arcmin
- Gearing: Helical
-
Supplier: Radicon
Description: NEMA C flange motor Output options: Output shaft with keyway Hollow output shaft to suit connection with shrink disc Output shaft with external spline
- Gear Ratio: 3.6 to 3,200 (X : 1)
- Output Torque: 106,194.690265487 In-lbs
- Maximum Input Power: 40.2066115470846 HP
- Mounting Style: Flange(s)
-
Supplier: Tolomatic
Description: rugged and durable gearboxes have proven themself year after year for dependable operation. The unique design maintains perfect alignment eliminating the need for dangerous chain sprocket drives and all the additional adjustments required for chain drive applications. Easy to install, these
- Gear Ratio: 2 (X : 1)
- Maximum Input Speed: 500 rpm
- Backlash: 300 arcmin
- Gearing: Helical
-
Supplier: Tolomatic
Description: Tolomatic's Slide-Rite™ Gearbox consists of two helical gears that mesh at right angles to turn power around any corner. They can operate in either direction and slide axially along keyed shafts. This unique floating design maintains perfect shaft alignment for easy installation. Completely
- Gear Ratio: 1 (X : 1)
- Maximum Input Speed: 1,200 rpm
- Backlash: 60 arcmin
- Gearing: Helical
-
Supplier: Radicon
Description: variety of applications in the medium power range up to 75 kW. All units are designed with hollow output bore, output shaft can be fitted allowing handing to be changed without dismantling the unit. Series A Mid Range gives a choice of 12 standard ratios from 5/1 to 70/1 and
- Gear Ratio: 4,200 (X : 1)
- Output Torque: 117,000 In-lbs
- Maximum Input Power: 100.516528867712 HP
- Reducer Style: Integral Base, Shaft Mount
-
Supplier: Sumitomo Machinery Corp. of America
Description: The Hansen P4 Single Stage gearbox is available in 9 different sizes, with up to 170,000 Nm torque output and with a power rating of up to 10,500kW. To complement the Hansen P4 Multistage gear units, Hansen has introduced a brand-new and innovative range of single stage gear units, suitable
- Gear Ratio: 1.2 to 5.6 (X : 1)
- Output Torque: 40,000 to 1,504,000 In-lbs
- Maximum Input Power: 360 to 14,080 HP
- Mounting Style: Flange(s)
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Centre distances, gear ratios and tooth systems have been chosen in accordance with DIN 3975/76. Ground, right hand worms together with worm wheels of special worm-gear bronze and oil-bath lubrication ensure good effciency, smooth running in each direction of rotation and a long service life. The
- Gear Ratio: 6.75 (X : 1)
- Output Torque: 5,929.20353982301 In-lbs
- Maximum Input Power: 21.845592273916 HP
- Maximum Input Speed: 3,000 rpm
-
Supplier: Renold Plc.
Description: wormwheel rim electron beam welded directly onto the cast iron centre ensuring maximum strength under shock load conditions. Hollow and plug-in output shaft options for use as a direct coupled drive or shaft mounted directly onto the machine headshaft. The WormMaster range of products
- Gear Ratio: 4,900 (X : 1)
- Maximum Input Power: 154.125344263824 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Sumitomo Machinery Corp. of America
Description: The Hansen P4 gearbox is available in 19 different sizes, ranging from 6kNm to 1100 kNm output torque. It is available with two, three or four-gear stages and reduction ratios between 6.3:1 and 630:1. Housings are avialable with a parallel or right-angle shaft configuration, either with a
- Gear Ratio: 6.3 to 630 (X : 1)
- Output Torque: 10,000,000 In-lbs
- Maximum Input Power: 58 to 10,800 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Myostat Motion Control, Inc.
Description: cut bevel gears for smooth, quiet motion. Frame sizes range from 42mm to 90 mm with a diverse range of output styles sure to fit your next machine. Models are available in both single and dual output variations, in both long and short body lengths. The shaft input interface uses dual
- Maximum Input Speed: 4,000 to 6,000 rpm
- Backlash: 6 arcmin
- Gearing: Helical
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Renold Plc.
Description: vibrations for quiet running. Phosphor bronze wormwheel rim electron beam welded directly onto the cast iron centre ensuring maximum strength under shock load conditions. Hollow and plug-in output shaft options for use as a direct coupled drive or shaft mounted directly onto the
- Gear Ratio: 70 (X : 1)
- Maximum Input Power: 60.3099173206269 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Radwell International
Description: IRONHORSE MEDIUM-DUTY WORM GEARBOX, 30:1 RATIO, 56C-FACE INPUT, HOLLOW, 1.25IN DIAMETER OUTPUT SHAFT, NOMINAL 2HP AT 1.0 SF, 2026 LB-IN MECHANICAL OUTPUT TORQUE, 75MM CENTER DISTANCE, CAST ALUMINUM HOUSING, TOP AND BOTTOM MOUNT.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Norbar Torque Tools, Inc.
Description: Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter.
- Gear Ratio: 125 (X : 1)
- Output Torque: 5,280 to 52,800 In-lbs
- Maximum Input Speed: 300 rpm
- Mounting Style: Flange(s)
-
Supplier: Norbar Torque Tools, Inc.
Description: Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter.
- Gear Ratio: 5 (X : 1)
- Output Torque: 2,640 to 26,400 In-lbs
- Maximum Input Speed: 24 rpm
- Mounting Style: Flange(s)
-
Supplier: Norbar Torque Tools, Inc.
Description: Handtorque models HT30, 45 and 60 have all the features of the standard series, but have a higher torque output for a given gearbox diameter.
- Gear Ratio: 15 (X : 1)
- Output Torque: 2,640 to 26,400 In-lbs
- Maximum Input Speed: 72 rpm
- Mounting Style: Flange(s)
Find Suppliers by Category Top
Featured Products Top
-
demanding industrial environments, this gearbox features a hollow output shaft design, enabling seamless integration with additional planetary gear stages to meet diverse application needs. Manufactured in a (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
for an elastomeric element coupling to absorb the vibrations from the engine. This was critical as shocks had to be isolated from generator, Likewise, the output connection was customized as the generator connection required a hollow bore, without backlash, to eliminate connection wear from the (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
assembly labor, and reduce the number of component parts. The hollow output shaft can be connected directly to the driven load, which eliminates expensive shaft couplings and mounting hardware. The stock hollow shaft gearmotor models have face mountings on both sides of the gearbox. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company
More Information Top
-
The Motor Car
The all- wheels drive looks simpler: The gearbox output shaft is hollow and the shaft moving the front differential bevel pinion is left free to rotate in its cavity.
-
The Automotive Chassis
All wheel drive looks simpler; the gearbox output shaft is hollow .
-
Gearmotors - Gearmotors Manufacturers, Suppliers (Page 2)
S37 Hollow Output Shaft Helical Worm Gearbox .
-
Commercial vehicle technology
The hollow wheel output is simultaneously the gear output.
-
Racing car technique
The output shaft of the gear is carried out as hollow shaft.
-
Racing car technique
The output shaft of the gear is carried out as hollow shaft.
-
A high precision automatic ellipsometer using grating goniometers
The output shaft from the subsidiary gearbox is hollow and carries the linkage to the clutch system.
-
Power transmission in vehicle gears
Input planet sets of the step automata ZF 6HP26 and 6HP32: a) cf. the view of the executed construction of the building series ZF 6HP26, 1 turbine output or gear input, 2 wheel set, 3 hollow wheel 4 outer lamella carriers of …
-
Vacuum pan mechanical circulator assembly.
This has been achieved through the positioning of the sealing and bearing assembly in special housing within the vacuum pan and use of a less heavy gearbox of the in-line planetary type having hollow spline output and hollow input with key …
-
Gearboxes and Gearheads
Input and output connection configurations for gearboxes and gearheads include solid shaft, hollow shaft and integral coupling.
Indicates content that may require registration and/or purchase.