Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IntelLiDrives, Inc.
Description: Direct drive rotary servo tables feature IP rated ingress protection with absolute encoder. Hollow bore (shaft) version available. IP rating assures against ingress of water and external particles. IP65 rating assures against ingress of dust and small water jets. IP66 rating
-
Supplier: IntelLiDrives, Inc.
Description: Direct drive rotary servo tables feature IP rated ingress protection with absolute encoder. Hollow bore (shaft) version available. IP rating assures against ingress of water and external particles. IP65 rating assures against ingress of dust and small water jets. IP66 rating
-
Supplier: IntelLiDrives, Inc.
Description: Direct drive rotary servo tables feature IP rated ingress protection with absolute encoder. Hollow bore (shaft) version available. IP rating assures against ingress of water and external particles. IP65 rating assures against ingress of dust and small water jets. IP66 rating
-
-
Supplier: IntelLiDrives, Inc.
Description: Direct drive rotary servo tables feature IP rated ingress protection with absolute encoder. Hollow bore (shaft) version available. IP rating assures against ingress of water and external particles. IP65 rating assures against ingress of dust and small water jets. IP66 rating
-
Supplier: ETEL S.A.
Description: The RTMB+ family offers high-precision rotary indexing tables in two different diameters, active lengths and windings per size. Our direct-drive TMB+ torque motors provide exceptional performance in applications that require high repeatability and short indexing times. By integrating
- Work Table Diameter: 12.598432 to 12.84646363 inch
- Thru Hole Diameter: 3.149608 inch
- Maximum Axial load: 1,124 lbs
- Table Rotation Speed: 102 to 243 rpm
-
Supplier: ETEL S.A.
Description: This series offers high-precision indexing tables with five different active lengths, featuring our direct drive torque motors for exceptional performance in applications requiring high repeatability and short indexing times. Integrated with our direct drive torque motors, the RTMBi Series
- Work Table Diameter: 6.5354366 inch
- Thru Hole Diameter: 0.9842525 inch
- Maximum Axial load: 26.46 lbs
- Table Rotation Speed: 550 to 1,100 rpm
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: MPa Maximum Pressure: 12 MPa 12 MPa Speed: ≤20 RPM Operating Temperature: -20°C to +80°C Typical Applications: Industrial machining centers, rotary tables, heavy equipment towers, cable reels, packaging equipment, magnetic clutches, process control equipment, rotary sensors,
- Operating Speed: 20 rpm
- Operating Temperature: -4 to 176 F
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: field of application:- Rotary tables- Swivel heads
- Resolution: 26 to 28 bits
- Maximum Update Rate: 2,000 to 16,000 kHz
- Rotor Inertia: 0.019824 oz-in-sec²
- Operating Temperature: -4 to 140 F
-
Supplier: ETEL S.A.
Description: The DXR+ is a rotary module designed for mid-end applications in the semiconductor and electronics industries, featuring a compact design, light mass, and large hollow shaft to optimize performance to cost ratio. The system offers significant improvements in rigidity and directly
- Load Capacity: 66.15 lbs
- Maximum Torque: 69.64601769911503 In-lbs
- Positioning Accuracy: 0.008333333333333333 degrees
- Overall Width: 8.4645715 inch
-
Supplier: Gurley Precision Instruments
Description: designed for very precise positioning of rotary tables on machine tools, coordinate measuring machines, dividing apparatus, antennas, test equipment and similar devices. The 8460 incorporates an internal ASIC (application-specific integrated circuit) to generate quadrature square waves
- Resolution (lines per revolution): 36,000 (lines/revolution)
- Count Rate: 20,000 kHz
- Positional Accuracy: 2.5 arcsec
- Diameter or Width: 6.299216 inch
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: repeatability. They are suited to the specific requirements of metrology applications. Typical applications therefore include laser trackers for metrology, highprecision rotary tables in measuring machines, and wafer-handling machines in the electronics industry. They can also be used
- Resolution: 28 bits
- Rotor Inertia: 0.018408 oz-in-sec²
- Operating Temperature: 32 to 122 F
- Vibration Rating: 20.3873598369011 g
-
Supplier: Rotomation, Inc.
Description: The X4 is our largest single rack indexing actuator, delivering almost 3.5 inch-pounds of torque per psi of working pressure. This unique device indexes with very high accuracy and no accumulating error. It is ideal for use in medium to large index tables, conveyors, or to consistently
- Operating Pressure Range: 0 to 120 psi
- Maximum Torque: 415.2 In-lbs
- Shaft / Table Axial Load Capacity: 180 lbs
- Shaft / Table Radial Load Capacity: 150 lbs
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: save wiring space Easy Implementation Totally enclosed, self-cooled Multiple sizes available to suit existing mounting needs, performance requirements Amplifier automatically recognizes the motor and optimizes parameters Applications Rotary Tables Machine Tool Assembly Equipment
- Motor Shape: Cylindrical Body
- Shaft Orientation: Hollow, In-line
- Features: Other
-
Description: Main Features Compact and heavy-duty industrial design Interface: CANopen/CAN Housing: 58mm ¢ Solid/ hollow shaft: 6 or 10 mm¢/15 mm¢ Through hollow shaft: 12mm¢ Max. 65536 steps per revolution (16 Bit) Max. 16384 revolutions (14 Bit) Velocity- and Acceleration-output Mechanical
- Rotor Inertia: 0.0004248 oz-in-sec²
- Encoder Technology: Magnetic
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipment Packaging Rotary table Medical, Pharmaceutical equipment Converting machines Capping machines Labeling machines Filling machine Machine tools Our Advantage Product advantage: Hollow shaft slip rings are an excellent solution for mounting on an axle or for cable
- Number of Circuits: 42
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: ESAB Welding and Cutting Products
Description: easily integrated with larger fixtures, rotary units and exchangeable clamping systems. For the production of smaller workpieces, the UT- and the ST-model are the most suitable. They have tables prepared with a hole pattern where fixtures can be attached. All machines are designed with
-
Supplier: ASTM International
Description: samplers refer to D6169. 1.3 This practice is often used in conjunction with fluid rotary drilling (D1452, D5783) or hollow-stem augers (D6151). Subsurface geotechnical explorations should be reported in accordance with practice (D5434). This practice discusses some aspects of sample
-
Supplier: ASTM International
Description: bridge deck surface. The detection of delamination is accomplished by the operator noting dull or hollow sounds. Tapping the bridge deck surface with a steel rod or hammer may be substituted for the chain drag. 1.2.3 Procedure C, Rotary Percussion2\u2014This procedure consists of
Find Suppliers by Category Top
Featured Products Top
-
The Model HS20 is a compact hollow shaft encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision ball bearings and EMI shielding. The encoder meets IP65 sealing requirements when ordered with the shaft seal (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
HS25 Series The HS25 combines the rugged, heavy-duty features usually associated with shafted encoders into a hollow-shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13, and IP65 environmental ratings, a rugged metal housing, and a (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
Oriental Motor is pleased to introduce the DGII Series Hollow Rotary Gearhead, a versatile solution designed for seamless integration with servo motors from various manufacturers . Key Features: Standalone Hollow Rotary Gearhead (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its DGII Series Hollow Rotary Actuators, featuring the AZ Series Hybrid Step-Servo Motor with absolute encoder technology. The new models enhance installation flexibility and simplify wiring, while delivering the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
Oriental Motor USA is pleased to announce the launch of its latest motion control innovation, the DH Series Hollow Rotary Actuator, available starting April 21, 2025. This new series offers a compact, lightweight design and features a hollow rotor built into a 5-phase stepping motor, ideal for (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
Novotechnik GL Series Hollow-Shaft Rotary Sensors Deliver Precise Shaft Position Measurement SOUTHBOROUGH, Mass. — November 17, 2026 — Novotechnik U.S. offers the GL Series of hollow-shaft rotary angle sensors for (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Ultra-Compact Hollow-Shaft Angle Sensors Novotechnik, U.S. announces the WAL 200 Series of hollow shaft angle sensors that provide absolute, rotary position. Sensor dimensions are 7 x 22 mm. The WAL 200 Series has a (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Oriental Motor is pleased to announce a new feature for the DGII Series DC Input Type Hollow Rotary Actuators and the AZ Series Ethernet Type mini Driver, enhancing their compatibility with Universal Robots and Fanuc collaborative robots. This integration allows users to program and control the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
an encoder resolution of 8’192 periods per turn, the RTMC offers improved position stability and move and settle at the tool point. The RTMC can accommodate customer cables and hoses thanks to its optimized hollow shaft size and can be deployed together with our force-controlled short (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
NEW RTMC ROTARY TABLE ETEL is proud to introduce the RTMC, the next generation of high precision indexing tables dedicated to Turret Testing handler applications. it features the highest torque density on the market. (read more)
Browse Rotary Tables Datasheets for ETEL S.A.
Conduct Research Top
-
Direct Drive (DDR) Rotary Table Construction
mechanical transmission elements and directly couple the payload to the drive. This makes rotary drives with high dynamic responses and no hysteresis possible. The large inner diameter of a torque motor is a big advantage in machine tool design. Large hollow shaft allows designers to design rotary
More Information Top
-
Research on full closed loop NC system of linear cutting machine for high accuracy internal gear machining
The whole system consists of three parts including molybdenum wire automatic measurement and compensation system, hollow rotary table -type intelligent time grating sensor and control system of linear cutting machine.
-
Chlorinated Solvent Source Zone Remediation
(a) Crane-mounted rotary table and hollow kelly bar, (b) 3.0 m diameter augers.
-
Chlorinated Solvent Source‐Zone Remediation via ZVI‐Clay Soil Mixing: 1‐Year Results
Soil mixing equipment (left) used for ZVI-Clay soil mixing at Camp Lejeune, Site 89, included a crane, crane-mounted rotary table , and hollow kelly bar.
-
http://dspace.mit.edu/bitstream/handle/1721.1/78164/829681533-MIT.pdf?sequence=2
Oriental Motors DG-130 series rotary actuator featuring a hollow output table , as seen in Figure 5-8 was used for the pin sorting mechanism.
-
http://dspace.mit.edu/bitstream/handle/1721.1/78162/829681358-MIT.pdf?sequence=2
The OrientalMotor DG130 hollow rotary actuator is a rotary table with an integrated stepper motor.
-
Fabricating Aluminum Bronze Rotating Band for Large-Caliber Projectiles by High Velocity Arc Spraying
The hollow cylinder was rotated on a rotary table at a speed of 60 rpm.
-
Rotary Tables for Precision Positioning Applications by IntelLiDrives
Large hollow shaft allows designers to design rotary table to support bearings, feedback devices and payloads.
-
Analysis and Design of Shallow and Deep Foundations
The derrick is for handling the hollow drill pile that passes through a rotary table , powered by an engine with the necessary power.
-
CERAMIC ABSTRACTS
A machine for making a hollow glass-ware, including a rotary . table , a mold holding frame mounted in the table with guideways in the sides thereof, a blank mold, a blow mold, each .of the molds being formed of two vertical halves …
-
Chalcogenide Glasses for Infrared Optics > Characterization of Glass Properties
The Bridgeport Rotary Table with 5 seconds of arc accuracy turns a hollow copper chamber with a vertical flat mirror side where the glass prism is placed.
Indicates content that may require registration and/or purchase.