Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DieQua Corporation
Description: Tandler hollow shaft bevel gearboxes offer shaft-mount designs with keyways, square splines, involute splines, or smooth bores with shrink disks Power capacities from 1 – 300 HP 11 reducing ratios from 1:1 to 6:1 4 increasing ratios from 1:1.25 to 1:2 Standard backlash of
- Gearing: Bevel / Miter
-
Description: numerous input/output shaft diameters, it’s easy to find the parallel shaft gearbox for your unique needs. Our low ratio spur gear reducers can also be used as speed increasers. Ondrives.US’ FF and FFS model parallel shaft gear drives are manufactured from durable, high quality
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Myostat Motion Control, Inc.
Description: Right angle, single shaft OR double shaft, helical gearbox. Available in 32, 42, 60, and 90mm frame sizes. Designed for versatility, the right angle structure features an aluminium alloy housing for the highest stiffness and components made from hardened high strength steel are
- Maximum Input Speed: 4,000 to 6,000 rpm
- Backlash: 6 arcmin
- Gearing: Helical
- Reducer Output: Hollow Shaft, Solid Shaft
-
-
Supplier: Sumitomo Machinery Corp. of America
Description: guards, or keyways New CEMA flange option for screw conveyors High performance steel gearing components provide 85-90% efficiency across all ratios Steel Taper-Grip keyless shaft bushing provides easy, cost-effective mounting and removal of hollow shaft units Double output seals
- Gear Ratio: 11 to 26,000 (X : 1)
- Output Torque: 75,800 In-lbs
- Maximum Input Power: 0.125 to 40 HP
- Maximum Input Speed: 1,750 rpm
-
Description: hollow bore units, and gearboxes with one hollow shaft and one solid shaft. Hollow bore right angle gearboxes can be fitted with shafts that are larger or smaller in diameter as they exit the gearbox. Our right angle gearbox lineup includes
- Gear Ratio: 1 to 2 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Backlash: 60 arcmin
- Gearing: Bevel / Miter
-
Description: Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and more. We can
- Gear Ratio: 5 to 120 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Backlash: 120 arcmin
- Reducer Output: Hollow Shaft, Solid Shaft
-
Description: WITTENSTEIN has enhanced the alpha V-Drive servo worm gear, offering variety for applications and bringing the worm gear to a new level. The improved range of V-Drive+ boasts optimized hollow-flank teeth for accuracy and low backlash 50% more torque 97% efficiencies - the highest for servo
- Gear Ratio: 7 to 40 (X : 1)
- Backlash: 7.99999999999998 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Description: WITTENSTEIN has enhanced the alpha V-Drive servo worm gear, offering variety for applications and bringing the worm gear to a new level. The improved range of V-Drive+ boasts optimized hollow-flank teeth for accuracy and low backlash 50% more torque 97% efficiencies - the highest for servo
- Gear Ratio: 4 to 40 (X : 1)
- Backlash: 3 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Branham, W.C. Inc.
Description: Power Turns at 90 Degrees. An industry first - Insert-A-Shaft right angle hollow bore gearboxes that package an all-ball bearing configuration in a leak-proof, sealed gearcase and pre-lubricated design, as well as hard coated aluminum construction. The immediate benefits were
- Gear Ratio: 1 (X : 1)
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: Conic Systems
Description: Harmonic Gearing with Integrated Cross Roller Bearing The SHF-CR1 series is a high-performance, zero tooth backlash gearhead that integrates a cross roller output bearing and features a hollow input shaft. They are ideal for robot arm and automation applications such as SCARA and
- Gear Ratio: 50 to 160 (X : 1)
- Maximum Input Speed: 10,000 rpm
- Backlash: 0 arcmin
- Mounting Style: Flange(s)
-
Supplier: Nabtesco Motion Control, Inc.
Description: The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as
- Gear Ratio: 208 (X : 1)
- Output Torque: 78,057 In-lbs
- Backlash: 1.000000000000002 arcmin
- Reducer Output: Coupling or Bushing, Hollow Shaft
-
Supplier: Nabtesco Motion Control, Inc.
Description: The RV-C Hollow Shaft reducer provides a center thru-hole with a component type configuration for more system design flexibility and greater space saving options. The unit incorporates rolling contact elements to provide high efficiency, long life and extremely low backlash as well as
- Gear Ratio: 250 (X : 1)
- Output Torque: 104,076 In-lbs
- Backlash: 1.000000000000002 arcmin
- Reducer Output: Coupling or Bushing, Hollow Shaft
-
Supplier: Conic Systems
Description: The Conic SM is a 1:1 shaft mount harmonic differential for precision rotary positioning and speed trimming. It can replace planetary gearboxes and helical gearing for offers 360° continuous adjustment a features a low backlash back-to-back harmonic gear set. We offer standard units
- Output Torque: 185.840707964602 to 2,575.22123893805 In-lbs
- Features: Continuously Variable, Hollow Shaft, Integrated Gears, Other
- Drive Type: Gear Drives / Differentials
- Output Shaft Position: Horizontal
-
Supplier: Tolomatic
Description: No Description Provided
- Gear Ratio: 1 (X : 1)
- Maximum Input Speed: 500 rpm
- Backlash: 300 arcmin
- Gearing: Helical
-
Description: 3,000 RPM Precision machined aluminum housings Dual ball bearings on all shafts Available in ratios from 3:1 to 36:1 Output torques as high as 380 Nm Speed Increaser Gearboxes Our low ratio Encoder gearboxes and inline taper gearboxes can also be used as gear speed
- Gear Ratio: 3 to 36 (X : 1)
- Output Torque: 3,362.83185840708 In-lbs
- Maximum Input Speed: 3,000 rpm
- Backlash: 30 arcmin
-
Supplier: KOFON Motion Group
Description: The SPLN provides the flexible output hollow shaft options, while keep great helical gearing technology. The SPLN is the suitable gearbox solution when the customized connections requested in precision motion related manufacturing applications.
- Gear Ratio: 3 to 512 (X : 1)
- Backlash: 8 to 12 arcmin
- Mounting Style: Flange(s)
- Gearing: Helical, Planetary
-
Supplier: jbj Techniques Limited
Description: Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox inputs to suit your
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
Supplier: Agro Engineers
Description: Agnee manufactures Planetary Gearbox for various Industrial applications operated by Electric motor and Hydraulic motor. Agnee providing customers with High Quality, Cost Effective, Power saving, Planetary gear box with wide range of power transmissions.
- Gear Ratio: 3.6 to 7,000 (X : 1)
- Output Torque: 88.4955752212389 to 12,831,858.4070796 In-lbs
- Maximum Input Power: 0.25 to 300 HP
- Maximum Input Speed: 1,440 rpm
-
Supplier: Agro Engineers
Description: AGNEE H series helical parallel shaft and bevel helical right angle drive industrial gearboxes have been introduced to meet the requirements of today's demanding applications in the medium and heavy-duty sector of the power transmission market.
- Gear Ratio: 1.2 to 637 (X : 1)
- Output Torque: 1,035,398.2300885 In-lbs
- Maximum Input Power: 0.81753443479072 to 6,701.1019245141 HP
- Gearing: Helical
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears have a long history in the design, manufacture and supply of custom gears, specialist gearboxes and geartrains [gear drives]. Customers with their very diverse applications have included: Military vehicle Gun turret drives, traverse and elevation controlSpiradrive
- Gearing: Bevel / Miter, Helical, Hypoid, Spur, Worm
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base, Motor Mount / Gearhead
-
Supplier: Agro Engineers
Description: AGNEE H series helical parallel shaft and bevel helical right angle drive industrial gearboxes have been introduced to meet the requirements of today's demanding applications in the medium and heavy-duty sector of the power transmission market.
- Gear Ratio: 1.2 to 637 (X : 1)
- Output Torque: 1,035,398.2300885 In-lbs
- Maximum Input Power: 0.81753443479072 to 6,701.1019245141 HP
- Gearing: Bevel / Miter, Helical
-
Supplier: CEF Industries LLC
Description: Spur-parallel axis Worm Planetary- Spur and Helical Shaft mounted gear units and clusters Gear carriers Radial drive shafts Power Shafts/Torque Tubes Typical Applications: Aerospace engine and rotorcraft gearboxes Accessory gearbox and transmitting members PTO gearbox
- Gearing: Helical, Planetary, Spur, Worm
- Reducer Output: Hollow Shaft, Solid Shaft
- Features: Other
- Shaft Alignment: Parallel Offset, Right Angle
-
Supplier: Andantex USA, Inc.
Description: manual forward neutral and reverse. ZR Series Spiral bevel gearbox with reinforced hollow bore. See R Series for Heavy Duty versions Features 9 Reduction ratios: 0.8; 1; 1.25; 1.5; 2; 3; 4; 5; 6 7 Sizes Extremely versatile (solid shaft, hollow bore, splined or keyed
- Gear Ratio: 0.8 to 6 (X : 1)
- Maximum Input Speed: 6,000 rpm
- Backlash: 3 arcmin
- Gearing: Bevel / Miter
-
Supplier: Branham, W.C. Inc.
Description: Branham Worm Gear Series 4 - 10:1 and 20:1 Ratio Three model configurations of BWG Series 4 Right Angle Worm Gearboxes include: Hollow Bore, Single Shaft; Hollow Bores Only; and Hollow Bore, Double Shafts - all in 10:1 and 20:1 ratios. Select models with
- Gear Ratio: 10 to 20 (X : 1)
- Output Torque: 624 In-lbs
- Maximum Input Speed: 1,800 rpm
- Shaft Alignment: Right Angle
-
Supplier: Johnson Electric Group
Description: Johnson Electric's range of gearboxes combine with Saia and Johnson Motor brand products. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a vast array of applications without extra investment
- Gear Ratio: 8.33333333333333 to 2,000 (X : 1)
- Output Torque: 44 In-lbs
- Reducer Output: Hollow Shaft
- Reducer Style: Integral Base
-
Supplier: Hymark/Kentucky Gauge
Description: 96% Adaptable to all current servos via flanges and couplings Weight-efficient, one piece aluminum housing ensures high stability DE-PL option can be used to replace planetary gears Available Options Hollow shaft output Solid shaft output Output with planetary gear Input with
- Gear Ratio: 5 to 15 (X : 1)
- Output Torque: 221.238938053097 to 2,300.88495575221 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 6 to 7.00000000000002 arcmin
-
Supplier: Hymark/Kentucky Gauge
Description: while being space and weight efficient. Newly developed hybrid gearing allows for very high transmission ratios. Reduced torsional backlash and positional accuracy are achieved through optimized manufacturing techniques. Lubricated for life, these gearboxes are maintenance free and can be
- Gear Ratio: 3 to 150 (X : 1)
- Output Torque: 132.743362831858 to 12,743.3628318584 In-lbs
- Maximum Input Speed: 4,500 to 8,000 rpm
- Backlash: 4.000000000000002 to 7.00000000000002 arcmin
-
Supplier: Hymark/Kentucky Gauge
Description: The versatile bevel gearboxes offer high performance and their compactness space and weight advantages. Mostly maintenance-free Many variants and options available Robust design with taper roller bearings and lightweight housing High efficiency
- Gear Ratio: 5 to 1 (X : 1)
- Output Torque: 132.743362831858 to 106,194.690265487 In-lbs
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Agro Engineers
Description: The AGNEE Right Angle Worm Gearbox have Cast Iron Gear Case of streamlined design completely air tight, dust proof and capable of being installed in open without any cover. The Worm Shaft is made of Alloy Steel, duly hardened and tempered. The Worm Wheel is made of Chill Cast Phosphorous
- Gear Ratio: 5 to 4,900 (X : 1)
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Durst
Description: Features Application support from inception to completion Designed and manufactured to customer specifications Advanced design and prototypes available Applications Construction Railway Maintenance Forestry Agricultural Oil Field Specialty Trucks
- Gearing: Bevel / Miter, Cycloidal, Harmonic, Helical, Hypoid, Planetary, Spur, Worm
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Reaction-Arm, Solid Shaft
- Mounting Style: Flange(s), NEMA Mount
- Reducer Style: Integral Base, Motor Mount / Gearhead, Shaft Mount
-
Supplier: Hymark/Kentucky Gauge
Description: transmission Friction-locked fit between shaft and bevel gear Suitable as pre-stage for coaxial gearboxes
- Gear Ratio: 1 to 2 (X : 1)
- Output Torque: 398.230088495575 to 3,185.8407079646 In-lbs
- Maximum Input Speed: 8,500 rpm
- Backlash: 12 to 15 arcmin
-
Supplier: Myostat Motion Control, Inc.
Description: oil leaks and the unique wear resistance surface treatment on the helical bevel gears ensures high durability. All R Series gearboxes are pre-matched for Cool Muscle servos and emply helical cut bevel gears for smooth, quiet motion. Frame sizes range from 42mm to 90 mm with a diverse range of
- Gear Ratio: 1 to 5 (X : 1)
- Output Torque: 46.0176991150442 to 84.9557522123894 In-lbs
- Maximum Input Speed: 8,000 rpm
- Backlash: 6 arcmin
-
Supplier: Andantex USA, Inc.
Description: Overview The MSD two speed gearboxes are used in conventional design applications where the motor and the gearbox are mounted outside of the headstock. According to this design, the spindle is driven by belts, silent chain, or gearing. Rated output torque up to: 4400 Nm Input speed up to:
- Gear Ratio: 1 to 4.9 (X : 1)
- Output Torque: 1,548.67256637168 to 38,938.0530973451 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 30 arcmin
-
Supplier: jbj Techniques Limited
Description: JBJ 'AM' splitter gearboxes (or multiple PTO) are available in a number of mounting formats with various increasing and decreasing ratios. Maximum input torques up to 5,600Nm can be accepted as standard whilst higher powers can be accommodated by the use of oil cooling. All units can be
- Gear Ratio: 0.72 to 1.15 (X : 1)
- Output Torque: 14,159.292035398228 to 17,699.115044247785 In-lbs
- Maximum Input Speed: 1,700 to 2,000 rpm
- Mounting Style: Flange(s)
-
Supplier: Sumitomo Machinery Corp. of America
Description: eliminates oil changes Compact and lightweight design in an aluminum, corrosion resistant housing with optional washdown protection Optional plug-in shaft and bolt-on feet afford multiple mounting configurations Hollow bore makes installation and retrofit quick and easy Extremely
- Gear Ratio: 5 to 1,440 (X : 1)
- Output Torque: 13,100 In-lbs
- Maximum Input Power: 0.125 to 15 HP
- Mounting Style: Flange(s)
Find Suppliers by Category Top
Featured Products Top
-
in. lb. torque. Insert-A-Shafts integrate hollow bore shafts for the widest possible combination of bore diameters. Example, IAS15RH1:1A.750B.750 - Insert-A-Shaft® Series 15 Right Angle Gearbox, 1:1 Ratio, Right Hand Rotation, 'A' Bore .750 in. x 'B' Bore .750 in. 3D STEP CAD files available for (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Three model configurations of W.C. Branham Series 4 Right Angle Worm Gearboxes include: Hollow Bore, Single Shaft; Hollow Bores Only; and Hollow Bore, Double Shafts - all in 10:1 and 20:1 ratios. Select models with .625 inch diameter shaft x either .625, .750, 1.00 inch diameter hollow bores (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Choose from Hollow Bore or 2,3 and 4-way shafted models. (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
demanding industrial environments, this gearbox features a hollow output shaft design, enabling seamless integration with additional planetary gear stages to meet diverse application needs. Manufactured in a (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
assembly labor, and reduce the number of component parts. The hollow output shaft can be connected directly to the driven load, which eliminates expensive shaft couplings and mounting hardware. The stock hollow shaft gearmotor models have face mountings on both sides of the gearbox. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Bodine Electric's type 33A-25H and 33A-30H gearmotors combine a high performance 1/3 HP permanent magnet brush type DC motor with a high efficiency hypoid type right angle hollow shaft gearbox in one versatile product. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Insert-A-Shaft® series boasts easy installation by sliding, user supplied, keyed shafts through the gear box bores. The user's application will be turning right angles in no time. Each added shaft is supported by sealed ball bearings making them suitable for high-speed operation (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
f you need small gearboxes for your industrial application, you’ve come to the right place. W.C. Branham’s MICROGEAR IASM5 and IASM7 gearboxes are made to fit multiple (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Insert-A-Shaft® Metric Series right angle gearboxes from W.C. Branham are available in ratios of 1:1, 2:1, 3:2. Insert-A-Shafts integrate hollow bore shafts for the widest possible combination of bore diameters. Models ranging from 1.0 (25mm) to 2.5 (63mm) bore centerline distances.
(read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Branham stainless steel helical gearboxes are corrosion resistant and designed to be rugged and used in wet, hostile, as well as sterile operating environments.
(read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc.
Conduct Research Top
-
Direct Drive (DDR) Rotary Table Construction
mechanical transmission elements and directly couple the payload to the drive. This makes rotary drives with high dynamic responses and no hysteresis possible. The large inner diameter of a torque motor is a big advantage in machine tool design. Large hollow shaft allows designers to design rotary
More Information Top
-
Drive Solutions
Hollow shaft gearboxes can be fitted directly onto the machine's drive shaft and the torque can, for example, be transmitted using a friction-type connection.
-
Drive solutions
The hollow wave gearing can directly be mounted on the machine drive shaft.
-
Plant Maintenance Product | AutomationDirect's IronHorse worm gearbox line includes hollow shaft models in four frame sizes | Plant Services
Designed to change drive direction by 90 degrees, hollow shaft gearboxes are used when space is at a premium, such as for conveyors, or to simplify mechanical design.
-
Transforming technique for products of tomorrow
According to the axial-radial-transforming method produced hollow gear shaft [4] .
-
Preliminary results on Bridgman grown CdZnTe detector crystals assisted by ampoule rotation
EMMWireless Thermocouple signal transmitter Monitoring Network Camera Hollow Shaft Gearbox .
-
Wind turbine reliability database update.
Gearbox::Bearings Gearbox::Bearing::Planet bearing Gearbox::Bearing::Carrier bearing Gearbox::Bearing::Shaft bearing Gearbox::Gears Gearbox::Gears::Planet gear Gearbox::Gears::Ring gear Gearbox::Gears::Sun gear Gearbox::Gears::Spur gear Gearbox::Gears:: Hollow shaft Gearbox ::Lube system Gearbox::Lube system …
-
Mechanical engineering
Abb. 30.167 Massivumgeformte gear hollow shaft .
-
Vie path manual motor vehicle technology
The gear shafts are hollowly designed for weight reduction.
-
Water power projects band II
The drive shaft that is positively connected via a pass spring to the hollow shaft of the gear becomes through a bore in a supporting rib to motor / directed generator.
-
Analytical computation of multiple interference fits under elasto‐plastic deformations
However, in some cases multiple interference fits consisting of three or more rings have to be used, e.g., for the connection of machine shafts with a hollow - shaft gearbox .
Indicates content that may require registration and/or purchase.