Products/Services for Hollow Shaft Pancake Stepper Motors

  • Stepper Motors (rotary)-Image
    Stepper Motors (rotary) - (469 companies)
    ...and polarity. Construction Stepper motors can be distinguished by construction and design. Motor construction, along with driver configuration, dictates the motor's step angle, which is the angle of rotation of the shaft for each step, measured...
    Stepper Motor Construction
    DC Voltage
    Geared
  • DC Motors-Image
    DC Motors - (1248 companies)
    Configurations may include concave, round, square, hexagonal, splined, grooved, stepped, and screw types. Gearing is used in motors to increase or reduce shaft speed. It tends to decrease motor volume or weight. The types of gears that are used in DC motors...
  • AC Motors-Image
    AC Motors - (1321 companies)
    ...to operate at a specific constant speed, in step with the rotating magnetic field. A synchronous motor is not a self-starting motor because torque is only developed when running at synchronous speed; it can be started with a DC motor on a common shaft...
  •  
    Brushless Motors - (329 companies)
    ...the magnets (which are attached to rotors) to rotate a shaft. Brushless motors use either alternating current (AC) or direct current alternated between positive and negative via a controller. Selecting Brushless Motors. The most important factors...
  • Gearmotors-Image
    Gearmotors - (725 companies)
    ...as a means to reorient the output shaft in a different direction. Types of Gearmotors. The first step in selecting a gearmotor is determining the type of motor. A gearmotor can be classified in a number of different ways, but the primary distinction...
  •  
    DC Servomotors - (500 companies)
    ...of precision. Low performance servomotors are also used by hobbyists, but these devices typically have a simple controller built-in (whereas in industrial servomotors, the controller is separate). Servomotor vs. Stepper Motor. Stepper motors...
  •  
    AC Servomotors - (453 companies)
    ...in order to. achieve greater torque. AC servomotors are commonly used in robotics, automation, CNC machinery, and other applications requiring versatility and a high level of precision. Servomotor vs. Stepper Motor. Stepper motors and servomotors both...
  •  
    Gearboxes and Gearheads - (1008 companies)
    ...and reduce speed from one device to another. Gearboxes and gearheads consist of gears arranged in a housing with a method for attaching to an input drive (a motor or drive shaft) and an output component (usually a shaft). Input and output connection...
  •  
    Stepper Motor Drives - (332 companies)
    ...motor "step modes" include full, half and microstep. Step modes are a determining factor of the stepper motor's output torque and its resolution (the amount of degrees the motor shaft rotates per pulse). Some stepper motor drives may have...
  •  
    Hydraulic Cylinders - (813 companies)
    Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Design and development of telescope control system and software for the 50/80 cm Schmidt telescope
    These motors are available in frameless pancake configuration, i.e., large diameter and a narrow width, and assembled directly on the gear shaft . A RCN829 Heidenhein 29-bit hollow shaft absolute encoder provides direct measurement of the output shaft position … The mechanism is coupled to a Superior Electric KM062 bipolar stepper motor using a timing belt and …
  • http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
    … hobbyist hobnails hoecakes hogbacks hogshead hoisting holdings holdouts holdover holidays holiness holistic hollered hollowed holocene hologram holsters … … mortised mortises mortuary moseying mosquito mossiest mossback mothered mothball motherly motility motioned motivate motoring motorist motorcar motorize … … palmetto palomino palpably palpable palpated palpates paltered paltrier pampered pamphlet panaceas panaches panatela pancaked pancakes pancreas pandered … … sewerage sexiness sexology sextants sextuple sexually shabbier shacking shackles shackled shadiest shadings shadowed shafting shagbark shagging shaggier … … steenbok steeping steepest steeples steepens steering steerage stemless stemming stemware stenches stencils stepping steppers stepsons stepwise sterling …
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … 'elevator car'),(41420,'elevator girl'),(41421,'elevator man'),(41422,'elevator operator'),(41423,'elevator shaft '),(41424,'eleven' … … 'french loaf'),(51091,'french marigold'),(51092,'french oceania'),(51093,'french omelet'),(51094,'french pancake '),(51095,'french … motor and sensory neuropathy'),(63245,'hereditary pattern'),(63246,'heredity'),(63247,'hereford'),(63248,'herein'),(63249,'hereinafter'),(63250,'hereinbefore'),(63251,'hereness' … … sierra'),(63699,'high sign'),(63700,'high society'),(63701,'high spirits'),(63702,'high spot'),(63703,'high status'),(63704,'high stepper '),(63705,'high street' … … 64372,'hollering'),(64373,'hollerith'),(64374,'hollerith card'),(64375,'hollo'),(64376,'holloa'),(64377,' hollow '),(64378,'hollow …
  • LIGA and its Applications Volume 7
    By combining the ultra-flat Micro Harmonic Drive and the pancake -shaped penny motor [15], it is possible to realize a microactuator with only 4.3 mm axial length and 13.4 mm diameter. The servo actuator comprises a Maxon EC6 motor, an MR Encoder and the MHD-8-160-SP microgearbox with hollow shaft . … Micro Harmonic Drive gearbox, is it possible to drive these units with simple and robust stepper motors.
  • Electronic Technology Handbook > ELECTROMECHANICAL COMPONENTS
    This is the largest, fastest, and most powerful stepper motor , and it can be stepped with the highest accuracy. It has a hollow ironless shell or cup-type armatures with a shell made from aluminum or … The early motors were called pancake motors because their cases were round and flat like pancakes, with … … amplitudes are proportional to the sine and cosine, respectively, of the angular position of the rotor shaft .
  • Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > MOTION CONTROL SYSTEMS
    Stepper or stepping motors are generally used in less demanding motion control systems, where positioning the load by stepper motors is not critical for the application. … is made as a copper stamping bonded between epoxy–glass insulated layers and fastened to an axial shaft . These motors are also called pancake motors because they are housed in cases with thin, flat form … They have hollow cylindrical armatures made as aluminum or copper coils bonded by polymer resin and fiberglass …
  • words (guiwords.zip)
    … holistic Holland Hollandaise Hollander Hollerith Hollingsworth Hollister hollow Holloway hollowed hollowing hollowly hollowness hollows holly Hollywood Hollywoodize … … motionless motionlessly motionlessness motions motivate motivated motivates motivating motivation motivations motive motives motley motor motorcar motorcars motorcycle … … palpable pals palsy Pam Pamela pamper pamphlet pamphlets pan panacea panaceas panama Panamanian pancake pancakes Pancho panda … … shadiest shadily shadiness shading shadings shadow shadowed shadowing shadows shadowy shady Shafer Shaffer shaft shafts shaggy shakable … … stenographer stenographers stenotype step stepchild Stephan Stephanie Stephen Stephens Stephenson stepmother stepmothers stepped stepper stepping steps stepson …
  • large_dict (project1.zip)
    … holier holies holiness holing holistic hollies hollow hollowed hollower hollowest hollowing hollowly hollowness hollows holly holocaust hologram … … motivated motivates motivating motivation motivational motivationally motivations motivative motive motived motives motiving motley motor motorcar motorcar's motorcars … … palmed palmer palming palms pals pamphlet pamphlet's pamphlets pan pan's panacea panacea's panaceas pancake pancake's pancaked pancakes … … shadiest shadily shadiness shading shadings shadow shadowed shadower shadowiness shadowing shadows shadowy shady shaft shaft's shafted shafting … … stenches stencil stencil's stencils stenographer stenographer's stenographers step step's stepmother stepmother's stepmothers stepped stepper stepping steps stepwise …
  • An Overview of Electric Motors for Space Applications
    The rotat- ing member consists of only the hollow cage, the winding, shaft , and commutator. PC motors [9], [10], [32] have a disk shape armature, opposed to the conventional cylindrical ones, which … Brushless dc motors with frameless pancake construction, having thin axial length compared with diameter and relatively large … E. StepperMotors Stepper motors [16] - [18] are electromechanical incremen- tal actuators which convert digital pulse inputs into …
  • mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
    … elevator_man_N 0,0,0,0,0 elevator_operator_N 0,0,0,0,0 elevator_ shaft _N 0,0 … … french_oceania_N 0,0,0,0,0 french_omelet_N 0,0,0,0,0 french_ pancake _N 0,0 … … hereditary_condition_N 0,0,0,0,0 hereditary_disease_N 0,0,0,0,0 hereditary_ motor _and_sensory_neuropathy_N 0,0 … … high_spot_N 0,0,0,1,1 high_status_N 0,0,0,0,0 high_ stepper _N 0,0 … … 0 holored_out 1,0,0,0,1 hollerith_card_N 0,0,0,0,0 hollow _out_V 0,0 …