-
Supplier: Festo Corporation
Description: Rotary vane actuator With spigot shaft, hollow flanged shaft, tandem rotary vane and spigot shaft, tandem rotary vane and flanged shaft or heavy-duty bearing (HD)
- Operating Pressure Range: 36.259425 to 116.03016 psi
- Operating Temperature: 32 to 140 F
- Actuator Style: Multi-Motion (Linear & Rotary), Rotary Vane (Single)
- Features: Other, Stop Cushioning
-
Supplier: Rotomation, Inc.
Description: combination flexibility. Ball bearings and a one-piece, heat-treated alloy steel pinion shaft make this rugged, flexible actuator one of the favorites. For increased torque output, consider the A3 rotary actuator. Features: Billions of possible configurations at your
- Operating Pressure Range: 0 to 750 psi
- Maximum Torque: 735 In-lbs
- Shaft / Table Axial Load Capacity: 100 lbs
- Shaft / Table Radial Load Capacity: 85 lbs
-
Supplier: ifm efector inc.
Description: For precise position, speed, angular and linear measurement Direct output of the values via PROFIBUS interface Robust housing for use in harsh industrial environments High shock and vibration resistance Easy mounting directly on the shaft of the actuator Learn more View other products
- Diameter or Width: 2.30315085 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: 185 F
- Vibration Rating: 10 g
-
-
Supplier: Radwell International
Description: SEMI-ROTARY DRIVE, PNEUMATIC SWIVEL MODULE,ROTARY DOUBLE-ACTING ACTUATOR UNIT, BUILT-IN MAGNET, HOLLOW FLANGED SHAFT, SIZE 25. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CEF Industries LLC
Description: Spur-parallel axis Worm Planetary- Spur and Helical Shaft mounted gear units and clusters Gear carriers Radial drive shafts Power Shafts/Torque Tubes Typical Applications: Aerospace engine and rotorcraft gearboxes Accessory gearbox and transmitting members PTO gearbox
- Gearing: Helical, Planetary, Spur, Worm
- Reducer Output: Hollow Shaft, Solid Shaft
- Features: Other
- Shaft Alignment: Parallel Offset, Right Angle
-
Supplier: ETEL S.A.
Description: outstanding accuracy and a unique encoder bearing solution, the RTMB+ offers reliability, low maintenance and easy integration. The RTMB+ can accommodate customer cables and hoses thanks to its optimised hollow shaft size and is compatible with our force-controlled short-stroke
- Work Table Diameter: 12.598432 to 12.84646363 inch
- Thru Hole Diameter: 3.149608 inch
- Maximum Axial load: 1,124 lbs
- Table Rotation Speed: 102 to 243 rpm
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: amps. The maximum working voltage is 240 volts for alternating current and 440 volts for direct current. Rotor and brush holder are supplied separately for flexible integration into installations. Rotor unit also available as hollow shaft version with different inner diameters. Screw
- Number of Circuits: 10
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
Find Suppliers by Category Top
Featured Products Top
-
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its DGII Series Hollow Rotary Actuators, featuring the AZ Series Hybrid Step-Servo Motor with absolute encoder technology. The new models enhance installation flexibility and simplify wiring, while delivering the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
Oriental Motor USA is pleased to announce the launch of its latest motion control innovation, the DH Series Hollow Rotary Actuator, available starting April 21, 2025. This new series offers a compact, lightweight design and features a hollow rotor built into a 5-phase stepping motor, ideal for (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
Oriental Motor is pleased to announce a new feature for the DGII Series DC Input Type Hollow Rotary Actuators and the AZ Series Ethernet Type mini Driver, enhancing their compatibility with Universal Robots and Fanuc collaborative robots. This integration allows users to program and control the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
https://www.orientalmotor.com/rotary-actuators/hollow-rotary-gearheads-dgii.html ### ABOUT ORIENTAL MOTOR Since its founding in Japan in 1885, Oriental Motor has been a world leader in motion control systems. For over a century, we have (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw -
Product Manual 2 SD & SDX The SD series compact rotary electric actuator was specifically designed for valve sizes from (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Quarter Turn Series This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Oriental Motor is pleased to introduce the new 30 mm frame size Stepper Motor Linear Actuator Attachment, designed to deliver precise linear motion with effortless integration. This innovative attachment simplifies motion control applications by eliminating the need for additional assembly and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Resource Library Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.