-
Supplier: S. Himmelstein & Company
Description: S. Himmelstein and Company offers three basic types of reaction torque meters, i.e. Hollow Torque meters, Shaft Torque meters and Flanged Torque meters. All use temperature compensated full foil gage torque bridge sensors that provide inherent
- Maximum Torque: 2,400,000 In-lbs
- Operating Temperature: -65 to 225 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Kistler Group
Description: Pressure and shear sensitive quartz disks are integrated under high preload between a hollow preload screw and a nut designed as the sensor case. Because of the extremely high rigidity of the sensor elements, the components F z and M z are measured practically without change of
- Maximum Torque: 221.238938053097 In-lbs
- Operating Temperature: -40 to 248 F
- Electrical Output: Analog Voltage
- Technology: Piezoelectric
-
Supplier: Interface, Inc. - AZ
Description: Capacities from 10 Nm to 200 Nm Very short axial length Thru-hole The TS20 Hollow Flange reaction torque transdcuer features a large thru-hole design. The thru-hole can be used for routing pneumatic or hydraulic lines, or wires, or can be used to pass a motor or actuator shaft.
- Maximum Torque: 88.4955752212389 to 1,769.91150442478 In-lbs
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: 5 to 131 F
- Electrical Output: Other
-
-
Supplier: Interface, Inc. - AZ
Description: Capacities from 5 Nm to 1000 Nm ±5V output Very short axial length Large thru-hole design Bearingless The T27 Hollow Flange Rotary torque transducer is used to provide non-contact torque measurement in applications requiring a thru-hole design. Allows thermocouple wires,
- Maximum Torque: 44.2477876106195 to 8,849.55752212389 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
-
Supplier: Kollmorgen Corporation
Description: options. Features 10 frame sizes from 21.3mm to 239mm OD Continuous torque range from .01 N-m to 38 N-m Peak torque range from .03 N-m to 200 N-m Speeds up to 35,000 rpm Standard and custom windings to match speed/torque performance requirements RBEH housed models come with
- Other Output Power: 0.0187630853886395 to 4.94541322029141 HP
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0884955752212389 to 336.283185840708 In-lbs
- Rotor Inertia: 0.000016992 to 2.124 oz-in-sec²
-
Supplier: Bota Systems AG
Description: The Bota Systems PixONE is a novel through-hole force-torque sensor designed primarily for robotic applications. Its standout feature is the innovative hollow shaft design, which allows for the integration between a robot's arm and its end-of-arm tooling (EOT). This
- Pay Load or Weight: 551.25 lbs
- Applications: Material Handling, Medical / Sterile
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant DHK012F-10-1Q IP65 Customized Through Hole Slip Ring, Electric Swivel Slip Ring、Hdmi Slip Ring、High Power Slipring、Hollow Shaft Slipring、Industrial Cable Drum Slip Ring、Miniature Thru Hole Slip Ring、Profinet Slip Ring、Slip Ring、Slip Ring Ethernet And Pow, Product Description
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
Find Suppliers by Category Top
Featured Products Top
-
-in. Overload capacity is twice the rated torque. Additional strengths are: Combined error of +/- 0.05% Straightforward installation, in less axial length than needed for a rotary torque sensor Simple mounting — no keyed shafts or couplings Durable (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Ultra-Compact Hollow-Shaft Angle Sensors Novotechnik, U.S. announces the WAL 200 Series of hollow shaft angle sensors that provide absolute, rotary position. Sensor dimensions are 7 x 22 mm. The WAL 200 Series has a (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
MCRT®79800V Ultra Precise, Dual Range, torque sensors accurately measure low running and high load torques without the cost and inconvenience of swapping conventional sensors. Moreover, they will safely and accurately measure normal torques when large transients are present, avoiding the (read more)
Browse Datasheets for S. Himmelstein & Company -
the P2200 potentiometer that operates with an extremely low torque requirement of 0.003 Ncm. This product is well-suited for applications that require a rotary position sensor yet could be affected by the force created from the sensor’s torque. Other key P2200 specifications include (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
High-Precision Dual Shaft DC Motor for Multi-Purpose Applications The YHD-F34 DC Motor features a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Modern robotic systems require compact, high-performance motion solutions to achieve precise positioning, smooth operation, and reliable performance in limited installation spaces. 3X Motion’s Outer Rotor Frameless Torque Motor Series features a hollow-shaft frameless integrated (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
conjunction with a proximity sensor to detect the movement of an external ring around the disengaging safety clutch, and then trigger an e-stop condition in the machine. Free wheeling safety clutches will permanently separate the drive and driven shaft hubs of the coupling, requiring a manual re-engagement. This cuts back significantly on potential wear between the two halves of the torque limiter as they ratchet against each other. (read more)
Browse Flexible Couplings Datasheets for DieQua Corporation -
External diameter up to 1'290 mm Large hollow shaft up to 1'070 mm Peak torque up to 42'900 Nm Speed up to 4'590 rpm (read more)
Browse Brushless Motors Datasheets for ETEL S.A. -
in. lb. torque. Insert-A-Shafts integrate hollow bore shafts for the widest possible combination of bore diameters. Example, IAS15RH1:1A.750B.750 - Insert-A-Shaft® Series 15 Right Angle Gearbox, 1:1 Ratio, Right Hand Rotation, 'A' Bore .750 in. x 'B' Bore .750 in. 3D STEP CAD files available for (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
reliable direct drive solution allows high duty cycles, high dynamics, outstanding accuracy, low maintenance and easy integration. A unique encoder-bearing solution provides the RTMB+ with the best torque to volume ratio on the market. An optimized hollow shaft size is available to (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A.
More Information Top
-
Solid material rigidity modulus measurements by a nondestructive optical method: application to electrical steering system
For the clean environment (without any dirt, oil, ash, etc.), where the input polarization is conserved in the air till the output polarizer, we studied different configurations of the torque sensor (presenting a hollow cylindrical shaft , shaft in steel, aluminum or PMMA…
-
A torque-ripple compensation scheme for harmonic drive systems
The harmonic drive actuator in the experimental system is a hollow - shaft actuator with an integrated torque sensor , SD- 25B from Sensodrive GmbH.
-
Disturbance-observer-based adaptive feedforward cancellation of torque ripples in harmonic drive systems
In the experimental system, the plant to be controlled is a harmonic drive actuator that is a hollow - shaft actu- ator with an integrated torque sensor , SD-25B from Sensodrive GmbH.
-
Variable-Structure Disturbance Observers for Harmonic Drive Actuators
The harmonic drive actuator in the experimental system is a hollow - shaft actuator with an integrated torque sensor , SD-25B .
-
Development of a high performance direct-drive joint
1 stator armature, 2 rotor armature, 3 hollow shaft , 4 bearing, 5 torque sensor , 6 wire and tube separator, 7 encoder.
-
Intelligent Robotics and Applications
According to Fig. 2, the designed modular joint consists of motor, brake, incremen- tal encoder (i.e., the inside sensor), harmonic speed changer, absolute encoder, torque sensor , hollow line duct and output shaft .
-
Development of the six‐legged walking and climbing robot SpaceClimber
For shielding purposes, the cabling for power supply and communica- tion with the actuators and the foot is routed within the structure, through the hollow shafts of the actuators and the force/ torque sensors .
-
Smart Product Engineering
One cylin- drical assembly contains a hollow shaft motor, motor and joint position sensors , tor- que sensors, a brake, a gear, plus ring shaped electronics boards.
-
Intelligent Autonomous Systems 12
The joint module consists of a harmonic drive, a joint torque sensor , a cross-roller bearing and a hollow shaft .
-
Design of joint torque sensor with reduced torque ripple for a robot manipulator
The joint module consists of a harmonic drive, a joint torque sensor , a cross- roller bearing and a hollow shaft .
Indicates content that may require registration and/or purchase.