Products/Services for Honeycomb Radiator Cores
-
Cores and Tubes - (41 companies)Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes Product types include: plastic cores and plastic tubes paper core and paper tubes metal cores and metal tubes Mill cores...
-
Honeycombs and Honeycomb Materials - (72 companies)Honeycombs and honeycomb materials are specialized low density, large celled materials used as core materials, architectural panels, sound attenuation, and for other specialized applications. Honeycombs and honeycomb materials are used to fabricate... -
Hydronic Radiators - (35 companies)Hydronic radiators are heating devices which transfer heat from the media within to surrounding room air via convection. Hot water and steam are the most common radiator media types. Radiators typically consist of a sealed hollow metal container...
-
Foam Cores - (45 companies)Foam cores and foam core materials are low density, high porosity materials used between structural skins to form a cored laminate with increased stiffness. Industrial foams consist of low density elastomers, plastics, or other materials...
-
IP Cores - (108 companies)Intellectual property (IP) cores are pre-designed, pre-tested, integrated circuits or boards of industry-standard functions that can be easily used in embedded applications. Generally IP cores are treated as intellectual property and are licensed... -
Core Bits - (67 companies)Core bits are cutting tools used to remove a cylindrically shaped piece of material, called a core. Core bits are cutting tools used to remove a cylindrically shaped piece of material, called a core. Core bits have a hollow center, similar to hole...
-
Magnetic Cores - (97 companies)Magnetic cores are doughnut-shaped magnetic materials that are used with inductors, transformers and electromagnets. They are also used as computer memory elements. Magnetic cores are doughnut-shaped magnetic materials that are used with inductors...
-
Core Modules - (33 companies)Core modules are computer boards or integrated circuits that are populated with electronic components and used in embedded applications. Core modules are mounted on user-designed motherboards and other systems for quick integration in custom designs...
-
Heat Exchangers - (1426 companies)...such that one transfers thermal energy to the other. Examples of heat exchanger applications include automotive radiators, boilers, furnaces, refrigerators, and air conditioning systems. Types of Heat Exchangers. According to the heat transfer process...
-
Core Shafts and Mandrels - (16 companies)Core shafts and mandrels (air shafts) are used to handle winding reels in the processing of web-fed materials. They are used with equipment such as continuous-process printing presses. Core shafts and mandrels are similar to the axles on a car...
Product News
-
ToneCooling Technology Co., Ltd
Router Radiator for PCB Cooling Looking for a router radiator that efficiently cools your motherboard PCB and electronic components? Our radiator is designed specifically for this purpose, providing superior heat dissipation and keeping your system running smoothly. Whether you're a gamer, network administrator, or an electronics enthusiast, this radiator is a must-have for maintaining optimal temperatures in your system. Order yours now and enjoy reliable cooling performance! (read more)Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
CRYSTECH, Inc.
Honeycomb Mirror for Laser Control Crystech 's Honeycomb Mirrors, also known as compound eye lenses, are engineered to transform laser beams into a precise hexagonal lattice pattern. Achieving high efficiency (95% at 1064?nm and 532?nm), these mirrors enable consistent and effective treatments for pigmentation removal, wrinkle reduction, and scar improvement in medical and aesthetic laser systems. Key Features: High Efficiency: 95% laser beam transmission at 1064?nm and 532?nm. Precise Beam Shaping: Hexagonal lattice pattern... (read more)Browse Laser Mirrors Datasheets for CRYSTECH, Inc. -
Pelonis Technologies, Inc.
Honeycomb PTC Heaters- to your specs PTI manufactures "Specialty Fan PTC Heaters" to match customer specifications. Configurations come in various sizes, voltages, and power factors. Honeycomb PTC heaters are compact, safe, powerful, energy efficient, and have a long operating life. Single disc PTC heaters are available in 350W. Standard PTC holder assemblies are available in 3pc, 4pc, and 5pc configurations with up to 2000W of power. Custom designs are welcome. Add a fan and filter kit to to make a safe, compact, energy efficient... (read more)Browse Industrial Heaters Datasheets for Pelonis Technologies, Inc. -
General Plastics Manufacturing Co.
Which Composite Core Material is Right for Me? honeycomb, which is commonly used in composite core panel applications, has excellent strength to weight ratio, but can be susceptible to moisture and is also on the expensive end of the spectrum. Narrowing down the properties specifically needed for the application while also reviewing cost is a vital first step. Which material properties are most important to your application?. Design engineers typically focus on the core material 's design or performance needs, property requirements needed to fit... (read more)Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co. -
General Plastics Manufacturing Co.
Halogen-free polyurethane-based foam core material fire safety requirements. In most cases, these requirements apply to ceiling and wall panels or structures that cover large surface areas within the aircraft. This series is an excellent alternative to thermoplastics foams and honeycomb for core and structural applications. The panel configurations described below meet FST/OSU requirements which are defined as material testing below specified limits for peak heat release, total heat release, smoke density and toxicity. The table shows... (read more)Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
WAGO
Split-Core Current Transfers WAGO's compact split-core current transformers are ideal for retrofitting existing systems. They are perfect for applications in which the current path must not be disrupted. The transformer's accuracy permits extremely precise current measurements. The split-core current transformers are capable of supplying the specified rated power at the end of the secondary cable. All transformers are supplied with color-coded cables. Two UV-resistant cable ties are also included for secure and easy (read more)Browse Signal Conditioners Datasheets for WAGO -
Automationdirect.com
Open Core Control Transformers AutomationDirect has added Murrelektronik open core control transformers that provide a flexible solution for stepping down a variety of primary voltages ranging from 208 to 550 VAC. The universal input on these transformers provides eleven different voltage options that are easily configurable using simple quick-connect jumpers. The primary side can be configured for 208, 230, 380, 400, 420, 440, 460, 480, 500, 525, or 550 VAC with 115/230 VAC on the secondary. Rated at 50/60 Hz, they offer... (read more) -
Majestic Transformer Co.
Full range of ferrite cored transformers We are able to manufacture a wide range of chokes and inductors for a variety of applications.They can be simple chokes ranging from a few microHenry 's up to several hundreds of Henry 's and currents from a few milliAmperes up to several thousand Amperes in any combination. Whether you need air cored, iron cored or ferrite cored chokes and inductors, we can offer a design to suit your needs. (read more)Browse Inductors, Coils, and Chokes Datasheets for Majestic Transformer Co. -
Essen Magnetics Pty Ltd
High-Quality Nanocrystalline Cores for Power In high-frequency and power electronics, efficient energy transfer and minimal losses are critical for ensuring reliable performance and reducing system inefficiencies. Engineers often face challenges in achieving optimal magnetic properties and stable operation under varying temperature conditions. Nanocrystalline cores provide a perfect solution with high permeability, low core loss, and high saturation flux density. These materials ensure efficient energy transfer and minimize heat... (read more)Browse Motor Coils Datasheets for Essen Magnetics Pty Ltd -
Tecnotion
Iron core motor - TL Series The mid-range TL is our most popular iron core motor. It features an extremely low attraction force between the coils and the magnets and stands out for its small size, high acceler.The TL is also available in long versions, which makes this all-rounder suited for nearly any application, including those with long travel lengths, like printers for large digital formats.ation, high speed and accuracy. (read more)Browse Linear Motors Datasheets for Tecnotion
-
Technology readiness levels for the new millennium program
Validate the carbon-carbonfacesheetmaterial for honeycomb core radiator panels, while taking advantage of the high thermal conductivity and good strength and weight I characteristics of the carbon-carbon material.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/6265/03sep_Stucky.pdf?sequence=1
Figure 3 and Figure 4 in Chapter 1 illustrate the silver-teflon tape and aluminum facesheet, which protect the radiator’s honeycomb core and radiator flow tubes.
-
The Automobile: a Century of Progress
Daimler had a vertical honeycomb - core radiator at the front of the car, a completely new concept.
-
http://dspace.mit.edu/bitstream/handle/1721.1/42998/238657617-MIT.pdf?sequence=2
… support equipment (small black box size); low-stressed structure in light aircraft; lubricating oil and hydraulic oil tanks in light aircraft; piping, instrument tubing, brazed heat exchangers, and hydraulic accessories of light aircraft; helicopter blade honeycomb core ; radiators and oil coolers for …
-
Thermal and mechanical performance of a carbon-carbon composite spacecraft radiator
Finite element and hand analyses were used to compute margins of safety for the radiator facesheets, honeycomb core , fasteners, and insert potting compound.
-
Journal of Thermophysics and Heat Transfer > Simple Deployable Radiator with Autonomous Thermal Control Function
The RTP total weight is the sum of the base plate (face sheets and honeycomb core ), the radiator fin (PGS 25um acrylic adhesive tapes), and two RRAs (assumed to be 100 g).
-
Engineering testing of the capillary pumped loop thermal control system for the NASA EOS-AM spacecraft
The header heat pipe is thermally connected to constantconductanceheatpipes(CCHP)whicharealso imbeddedin the honeycomb core of a radiator panel which rejects heat to space.
-
Dynamic test results of a proposed GPHS support system and housing for application in an Advanced Radioisotope Power System
RADIATOR WITH ALUMINUM HONEYCOMB CORE QRAPHITE COMPOS .
-
ZASMHBA0003478
Figure 8 shows an assembled carbon-carbon radiator with an aluminum honeycomb core and the attachments included.
-
The new millennium program EO-1 mission and spacecraft design concept
The energy is transferred through the composite face sheets and honeycomb core to the external radiator .
Indicates content that may require registration and/or purchase.