Products/Services for Honeywell Gyro

  • Inertial Navigation Systems-Image
    Inertial Navigation Systems - (80 companies)
    ...sensitivity, and linearity. Angular rate range is the maximum rotary rate for which the gyro is rated. If one product or series can be configured for different rates, then the range of maxima is listed. Angular bandwidth is the frequency range over which...
    Electrical Output
    Device Type
    Linear Acceleration Measurement
  •  
    Flight Management Systems - (31 companies)
    ...a position every 10 seconds. VORs supply bearings. An aircraft's position is determined using two VOR stations, though with limited accuracy. Inertial reference systems (IRS) utilize ring laser gyros as well as accelerometers to determine an aircraft's...
  • Gyroscopes-Image
    Gyroscopes - (90 companies)
    ...surface can be measured. Multi-axis gyros provide measurements in two or three orthogonal directions. Image Credit: Hyperphysics.phy-astr.gsu.edu. The animation below shows a gyroscope precessing round a tower (shown in red). The gyroscope is shown...
  •  
    Compasses - (75 companies)
    Compasses are navigational instruments that determine direction relative to Earth 's magnetic poles.
  •  
    MEMS Devices - (67 companies)
    MEMS devices integrate mechanical components, electronics, sensors and actuators on a semiconductor material, chip, or wafer.
  •  
    MEMS Foundry - (68 companies)
    MEMS foundry services suppliers design and manufacture microelectromechanical devices on a contract basis, in prototype to production quantities.
  •  
    Diverter Valves - (256 companies)
    Diverter valves direct flow from one inlet to one of two or more outlets.
  •  
    Mixing Valves - (188 companies)
    Mixing valves combine the flow of two or more inlets into a single outlet for applications such as temperature and concentration control.
  •  
    Gas Valves - (538 companies)
    Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
  •  
    Rotary Position Sensors - (216 companies)
    Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire