Products/Services for Honeywell MEMS Gyro

  •  
    MEMS Devices - (67 companies)
    MEMS devices integrate mechanical components, electronics, sensors and actuators on a semiconductor material, chip, or wafer. MEMS devices integrate mechanical components, electronics, sensors, and actuators on a semiconductor material, chip...
  • MEMS Foundry-Image
    MEMS Foundry - (68 companies)
    MEMS foundry services suppliers design and manufacture microelectromechanical devices on a contract basis, in prototype to production quantities. MEMS foundry service suppliers design and manufacture microelectromechanical devices on a contract...
  • MEMS Processing Equipment-Image
    MEMS Processing Equipment - (42 companies)
    MEMS processing equipment is used to create micro-electro-mechanical systems (MEMS) sensors and wafers. MEMS processing equipment is used to create micro-electro-mechanical systems (MEMS) sensors and wafers. MEMS processing equipment includes...
  • Inertial Navigation Systems-Image
    Inertial Navigation Systems - (80 companies)
    ...gyros use a steadily moving mass with a free-moving axis (gimbal). Vibrating gyros use microelectro-mechanical system (MEMS) technology and a vibrating, quartz tuning-fork to measure Coriolis force. Measurement Methods. There are many ways to measure...
  • Gyroscopes-Image
    Gyroscopes - (90 companies)
    ...surface can be measured. Multi-axis gyros provide measurements in two or three orthogonal directions. Image Credit: Hyperphysics.phy-astr.gsu.edu. The animation below shows a gyroscope precessing round a tower (shown in red). The gyroscope is shown...
  •  
    Accelerometers - (338 companies)
    Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration.
  •  
    Microphone Chips - (39 companies)
    ...by MicroElectrical-Mechanical System (MEMS) techniques, and is usually accompanied with integrated preamplifier. Most MEMS microphones are variants of the condenser microphone design. Often MEMS microphones have built in analog-to-digital converter (ADC...
  •  
    Compasses - (75 companies)
    Compasses are navigational instruments that determine direction relative to Earth 's magnetic poles.
  •  
    Inertial Measurement Units (IMU) - (64 companies)
    GlobalSpecs' accelerometers specification guide. Gyroscopes detect the angular rate or orientation about a given directional vector. The angular rate is relative to a reference surface. The IMU uses multi-axis gyros to provide measurements in three...
  •  
    Gas Valves - (538 companies)
    Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire