Products/Services for Hooklift Replacement Roller
-
Roller Screws - (27 companies)Roller screws convert rotary to precise linear motion in a similar manner to ball screws or lead screws. Due to the greater number of contact points of the rollers compared to balls or thread on thread contact, a roller screw provides higher...Design Features
-
Roller Bearings - (593 companies)Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered. Roller bearings are used to replace sliding movement... -
Roller Chain - (322 companies)Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes. Roller chain is used in power transmission applications. Specialty applications for roller chain include oil-field chain, bindery... -
Drive Rollers and Idler Rollers - (434 companies)Drive rollers and idler rollers convey materials along a belt or within an assembly. Drive rollers are powered by electric motors, while idler rollers are linked in a transmission or unpowered. Drive rollers and idler rollers... -
Bearing Rollers - (29 companies)Bearing rollers are the functional components of friction-reducing roller bearings. Common types of bearing rollers are tapered rollers, cylindrical rollers, spherical rollers, needle rollers, cam follower rollers, and rollers for crossed roller...
-
Tapered Roller Bearings - (359 companies)Tapered roller bearings use rollers with different-sized diameters on each end. The rollers and accompanying bearing components can accomodate axial and radial loads. Tapered roller bearings contain an inner ring, outer ring, and a number of tapered...
-
Crossed Roller Slides - (81 companies)Crossed roller slides are simple linear motion devices that consist of a stationary base and a moving carriage. The rollers are crossed at a 90 angle in an alternating fashion and are enclosed in the rails, which have a machined V-shaped groove...
-
Spherical Roller Bearings - (277 companies)Spherical roller bearings are self-aligning bearings ideal for heavy-duty radial and axial loads. They utilize dual roller rows between a concave outer raceway and convex inner raceway to accommodate shaft deflection. Spherical roller bearings...
-
Cylindrical Roller Bearings - (318 companies)Cylindrical roller bearings have high radial-load capacity and moderate thrust loads. They contain rollers which are cylindrically-shaped, but crowned or end-relieved to reduce stress concentrations. Cylindrical roller bearings have high radial-load...
-
Needle Roller Bearings - (298 companies)Needle roller bearings are a type of radial roller bearing with rollers whose length are at least four times their diameter. These bearings are valued for their high load capacity and low sectional height. Needle roller bearings utilize small...
Product News
-
Locon Sensor Systems, Inc.
Protect Hooklift Systems w/Rugged Inductive Sensor Hooklift trucks use a series of hydraulic rams to load and unload demountable containers so that they can be transported to and from job sites. These trucks are typically used by waste management operations, construction companies and other businesses that must move large volumes of material to disposal sites. A single container may weigh upwards of 20 tons when filled to capacity. When a container is lifted onto one of these trucks, the operator must first manually position the lifting hook so... (read more)Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce chain products according to customer' drawings or samples. Any inquiry please feel free to contact with us. E-mail: export@power-transmissions.com. Short Pitch Precision Roller Chain(A Series)(1,2,3). Short Pitch Precision Roller Chain(B Series)(1,2,3). Cottered Type Short Pitch Precision Roller... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Fairlane Products, Inc.
Rubber rollers Rollers & Bumpers. Rubber rollers are often utilized in material handling, assembly, and manufacturing operations. Styles range between solid, finned, and Durasoft (R) with diameters from 1.50 in to 4.00 in. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. Rubber bumpers and urethane bumpers, designed... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Beijing Grish Hitech Co., Ltd.
Cleaning Rollers 1. High Cleaning Yield. The product function grinding layer is flat and soft, combined with the design of the elastic buffer layer in the structure, delivering stable performance and high grinding yield during processes. 2. Nice Anti-scratch Effect. The grinding layer has a chip storage structure, and the product surface is designed with spiral open-loop grooves, which can effectively guide the chip discharge and effectively avoid scratching. (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain weighting series roller chain. Conveyor Chain Catalog(click the name or type no. to details page). Name. Type No. roller chains with straight side plates (A series). C08A-1 C10A-1 C12A-1 C16A-1 C20A-1 C24A-1 C28A-1 C32A-1 C08A-2 C10A-2 C12A-2 C16A-2 C20A-2 C24A-2 C28A-2 C32A-2 C08A-3 C10A-3 C12A-3 C16A-3 C20A-3 C24A-3 C28A-3 C32A-3. roller chains with straight side plates (B series... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Accurate Bushing Company, Inc.
Yoke Roller Needle Roller Bearings Smith Bearing (R) | For Industrial Applications. Our Yoke Roller Needle Roller Bearings are recommended where running loads and shock loads are moderate. They're manufactured from High-Alloy Bearing quality steel. Yoke Type Industrial Cam Followers. We offer a complete line of yoke type cam followers for industrial applications. These bearings are available in steel, stainless steel, and with engineered plastic internal bushings. We specialize in engineered cam followers to fit specific... (read more)Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Fairlane Products, Inc.
Rollers with Bearings and Mounting Hardware Stud mount rollers are permanently bonded to a steel insert with the bearings held in place with snap rings. They are available in neoprene, nitrile and urethane materials and come assembled with a socket head cap screw, spacer and locknut for fast easy mounting. Hardness ranges from 20 to 95 durometer. These rollers are supplied with standard bearings, precision, or precision-sealed bearings. Solid, finned and Durasoft styles are all available. These rollers are also available without the stud... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Lowell Corporation
Roller Clutches and Sprockets A cam and ring assembly gives machinery extreme reliability at a low cost. The cam 's roller ramps allow freewheeling in one direction and lock-up in the reverse direction. The cam and ring is the basic component of a one-way sprocket, overrunning clutch, roller arm, or as an add-on component for any design. Economical to buy, easy to apply and simple to use, roller clutches offer compact design, rugged features, and economical motion control. They can be used as a backstop clutch when mounted... (read more)Browse Mechanical Clutches Datasheets for Lowell Corporation -
Accurate Bushing Company, Inc.
Special Duty Roller Bearings Special duty roller bearings handle high radial and thrust loads. SMITH-TRAX (R) idler-roller bearings with tapered roller or deep-groove ball bearings don't grind together like needle rollers, so they don't skew and fail at high speeds. Never settle for less than greatness! That is why Smith Bearing (R) is the brand you need to trust! With over 60 years experience in designing and manufacturing precision needle roller bearings, we can handle your requirements for standard aerospace... (read more)Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
THK America, Inc.
Cross Roller Ring RBU The RBU features an integrated inner/outer ring structure, unlike the RB's split outer ring, delivering superior rigidity and stable performance regardless of housing accuracy. Its spacer retainer design offers low friction and stable rotational torque. For higher load capacity at low speeds, the Full-Roller RBUV variant offers the same reliability in an all-metal specification. (read more)Browse Roller Bearings Datasheets for THK America, Inc.
-
Cargotec (Multilift) load-handling systems
… M1074 and M1075 PLSM1120, and Heavy Expanded Mobility Tactical Truck (HEMTT) and Logistic Vehicle System Replacement (LVSR). Cargotec now also produces military variants of its sliding type hooklift system, the MSH range. … stowage of the CHU behind the cab; MPH165C includes a CHU and rear roller assembly as standard …
-
Future Material Research and Industry Application
A Structure Optimization for Hooklift Arm Device Based on the Genetic Algorithm … net shape thin slab continuous casting (CC) has been widely used to partly replace conventional CC as … … M., Zruse A.Gohritz A., "Determination of surface fatigue of gears material by roller tests," J …
-
Mechanical Engineering and Intelligent Systems
[3] Liu Dawei, Diao Bing, Chen Huanming and Zhao Qingjun, “Optimum design of hooklift working device based … … virtual prototype model was completed by using ADAMS software, and rigid brush was replaced by neutral file … Where the upper and lower roller brush has five groups, during the cleaning process the lower brush …
Indicates content that may require registration and/or purchase.