Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: N.R. Murphy Ltd.
Description: Small capacity inexpensive cartridge dust collector with enclosed filter, ideally suited for fine dust applications, requiring large filter areas. Features: All welded construction painted a standard colour. Low air-to-cloth ratios. Compact. Low cost. Easily removed filters.
- Airflow: 375 to 1,443 SCFM
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Collector Type: Source Collector / Portable
-
Supplier: Airflow Systems, Inc.
Description: amps; 5.0 HP - 208-230/460/575/3/60 12/6 amps Dimensions Dust Drawer Model: Width: 32.00"; Height: 85.00"; Depth: 42.00" Hopper/Stand Model: Width: 44.00"; Height: 133.00"; Depth: 49.00"
-
Supplier: N.R. Murphy Ltd.
Description: The dump station/dust collector is designed to provide maximum dust control for bag or drum dumping. This unit is completely self-contained with no external ducting required, yet flexible enough to suit all applications. Several cleaning methods are available, the most popular
- Features: Continuous Duty
-
-
Supplier: Scientific Dust Collectors
Description: design also incorporates a spring loaded door, which allows us to guarantee never to have a cartridge gasket leak inside our cartridge dust collectors. This series of cartridge dust collectors is a welded design not a bolt-together design. The SL design also provides
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Welding Fumes
-
Description: RF Baghouse Dust Collectors Donaldson Torit RF Baghouse dust collectors are designed specifically for the high air volume and heavy dust loading that are common to woodworking, cement, grain, chemical, and food processing applications to name a few. The RF bag
- Airflow: 4,295 to 12,026 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
-
Supplier: Filter 1 Clean Air Consultants
Description: agglomerated dust particles will then fall to the hopper for discharge from the collector. The compressed air jet is processed through a Venturi before passing to the fabric of the bag. Constant Capture Velocity By blowing dust off the outside of the bag while the blower
- Airflow: 2,450 to 7,350 SCFM
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: ProVent LLC
Description: Eliminator Fitlration Pack Standard Flanged Inlets, 6", 7", 9", 10", or 12" diameter for easy field installation. Tank Access Door with 40 degree slope for easy sludge clean-out. Fan Access Panel Door NEMA 12 Start/Stop Controls Optional Features Mild Steel Pricing Available Hopper Tank
- Airflow: 1,200 to 3,000 SCFM
- Applications: Metalworking Chips / Fluids
- Collector Type: Stationary
- Process: Wet
-
Supplier: Fisher-Klosterman
Description: True downflow, with drop-out chamber directly into the hopper. All of the air to be cleaned does not have to pass through the bottom of the bags, as in a conventional baghouse, so “can” velocity, or "interstitial" velocity is not a concern. Dirty air does not impinge on top of the filter
-
Supplier: Prater
Description: The Dust Collector Series rotary airlock valve is a budget-friendly, economical choice for general use under dust collectors, cyclones and hoppers. The standard features on our Dust Collector Series rotary airlocks are typically found only on
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Material Type: Food Processing
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors' Supersonic Pulse Jet Top Removal (SPJ-T) Collector is designed with a full walk-in plenum for easy bag access from the clean side. It utilizes the patented supersonic nozzle cleaning system as well as a high-side inlet so that the heavier dust
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: Metalworking Chips / Fluids, Reclaim / Recycle, Welding Fumes
- Filter Cleaning: Pulse-jet
-
Supplier: Aget Manufacturing Company
Description: AGET "push-through" high efficiency cyclones for all but the most abrasive materials have been serving industry throughout the US and Canada for over 40 years. Dust storage can be in an attached bin, 55 gallon drums or hoppers up to six cubic yard capacity. Suitable stands are
- Airflow: 2,600 SCFM
- Applications: Abrasives
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
-
Supplier: Clean Air Industries
Description: Collector Series by Clean Air Industries, your definitive answer to efficient and cost-effective dust collection. Amtech ATC Cyclone Dust Collectors are designed for continuous operation, ensuring that your workspace remains clean and dust-free at all times.
- Airflow: 4,500 to 7,500 SCFM
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Metalfab, Inc.
Description: The Bag Dump Hopper provides a quick, easy and virtually dust free way of dumping and filling your process system with material received in paper bags. The design incorporates a baffle and bin vent (to attach to a central dust collector) or optional bin vent filter over
- Length: 27.25 inch
- Width/Diameter: 33.5 inch
- Type: Metering
- Material: Stainless Steel, Steel
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors' Low Pressure (LP) Vertical Cartridge Collector is economically designed for low volume and low static pressure (less than 10" SP). The LP employs the patented supersonic nozzle-based cleaning system, a generously sized access door, and filter removal
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Industrial Air Filtration, Inc.
Description: Downdraft tables are workstations with a flat, porous surface, that uses a vacuum system to capture particulate, smoke, fumes, or debris. This dust particulate or fumes are siphoned into a filtration area, where the air is usually run through cartridge filters. The collected dust is
- Collector Type: Downdraft Table
- Features: Dust Collection System
-
Supplier: Micro Air
Description: requirements. Work surface adjustable height without wheels is 30", 33" and 36". Work surface adjustable height with wheels is 33.75", 36.75" and 39.75". VARIETY OF HOPPER OPENINGS – The standard hopper discharge opening is designed to accept a multitude of optional arrangements.
- Applications: Abrasives, General Cleaning, Metalworking Chips / Fluids, Welding Fumes
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Downdraft Table
- Process: Dry
-
Supplier: Flexicon Corporation
Description: hopper lid is opened, the vacuum fan is activated, and material is dumped through the hopper screen. Airborne dust in the vicinity of the hopper opening is drawn into the dust collector, protecting workers, preventing plant contamination, and reducing
- Features: Bag, Dumper / Tilter
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Common Features: Integral Hopper / Bin
-
Supplier: NETZSCH Premier Technologies LLC
Description: immersion tube. With a NETZSCH cyclone you can achieve a degree of separation of up to 99.9%* depending on the product and fineness. * Example: Product density = 7.87 g/cm3, fineness d97 = 11.2 µm Executions with NETZSCH Cyclones With spiral hood for vortex-free gas outlet and conditioning
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Applications: Fine Powders
- Collector Type: Stationary
-
Description: Mesh Wrap, 49.50-inch width x 10.00-inches long, for Round Vibra Shake 5, ShopPro 5 (Hopper and Dust Drawer), Vibra Shake 550 and other brands of cartridge collectors.
- Width / Ring Size: 49.5 inch
- Operating Temperature: 150.8 F
- Features: Other
- Media Type: Polyester
-
Description: Cellulex Cartridge Filter, 16.62-inch outer diameter x 26.10-inches long, Open/Closed with Wrap for Round Vibra Shake 15, ShopPro 10 (Hopper), ShopPro15 (Dust Drawer), Vibra Shake 1500 and 3000 and other brands of cartridge collectors.
- Length: 26.1 inch
- Height: 1.5 inch
- Operating Temperature: 150.8 F
- Construction: Cartridge Filter
-
Supplier: Solimar Pneumatics
Description: Uniform flow and discharge of dry bulk materials through aeration and hopper wall vibration. Prevents bridging, rat holing and compacting in storage silos, dust collectors, weigh bins and IBC’s. Aeration to loosen product - Directional air flow forces air along bin wall, Gentle
-
Supplier: Henkel Corporation - Industrial
Description: coarse particle abrasion or erosion on metals (with or without chemical attack). It is designed for parts such as cyclones/separator bodies, dust collectors/exhausters, pump liners/impellers, fan blades and housings, chutes/hoppers and elbows/transition points. Protects metals
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Newson Gale
Description: grounding system. Earth-Rite® MULTIPOINT II applications include: multiple railcar loading points multiple drum / tote loading points powder conveying equipment fluid bed dryers silo / container filling and emptying hoppers and dust collectors powder micronizing, pulverising and
- AC Input Frequency: 50 Hz, 60 Hz
- Features: Other
-
Supplier: Seedburo Equipment Company
Description: DUST COLLECTOR CABINET Designed to confine dust internally and lower noise level. The MARK-T has a special compartment for the UDY Grinder that is lined with a full inch of sound abatement foam on all external walls and top. The foam reduces the high frequency sound waves caused
-
Supplier: Seedburo Equipment Company
Description: DUST COLLECTOR CABINET Designed to confine dust internally and lower noise level. The MARK-T has a special compartment for the UDY Grinder that is lined with a full inch of sound abatement foam on all external walls and top. The foam reduces the high frequency sound waves caused
-
Supplier: Seedburo Equipment Company
Description: DUST COLLECTOR CABINET Designed to confine dust internally and lower noise level. The MARK-T has a special compartment for the UDY Grinder that is lined with a full inch of sound abatement foam on all external walls and top. The foam reduces the high frequency sound waves caused
-
Supplier: Seedburo Equipment Company
Description: DUST COLLECTOR CABINET Designed to confine dust internally and lower noise level. The MARK-T has a special compartment for the UDY Grinder that is lined with a full inch of sound abatement foam on all external walls and top. The foam reduces the high frequency sound waves caused
-
Supplier: FLSmidth
Description: Fly ash continuously discharges from all dust collector hoppers simultaneously. Ash becomes fluidized within the Airslide® conveyor and flows rapidly down the slope via gravity. Fluidization air is heated to further ensure proper ash flow to the Fuller®-Kinyon pump. The pump
-
Supplier: Proceco Ltd.
Description: Blasting Advantages Can process wet, oily, and greasy parts No dust - No need for a dust collector Eliminates the need for pre- and post-cleaning processes Very clean and smooth finished surface ready for coating, painting, or remanufacturing operations Combined multiple
- Blast Pressure: 70 psi
- Power: 30 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Other, Pressure Generator
- Part Loading: Belt / Roller Conveyor Loaded, Tumbler / Tumble Belt Loaded
-
Supplier: FLSmidth
Description: most commonly used to convey dry, freeflowing, pulverized materials from grinding mills, transfer materials from silo to silo, transfer dust from collectors, and load and unload railcars, ships and barges. The materials are conveyed literally anywhere a pipeline can be run and to any
- Pump Type: Positive Displacement Pumps, Screw Pumps
Find Suppliers by Category Top
Featured Products Top
-
Camfil's Gold Series III dust collector, the latest evolution of the flagship Gold Series line, builds on more than two decades of proven performance. The Gold Series III incorporates design enhancements that deliver superior performance, reduced energy consumption and easier maintenance (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil APC introduces the Gold Series III dust collector, the latest evolution of its flagship Gold Series line. Building on more than two decades of proven performance, the Gold Series III incorporates design enhancements that deliver superior performance, reduced energy consumption and easier (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
Conduct Research Top
-
Reducing Bridging in Dust Collector Hoppers
While discussions on dust collector sizing and filter efficiency in equipment selection are common, very little literature tends to discuss the need for collected materials to flow freely from the hopper to a final drum, bin or sack. And, yet, the elimination of hopper bridging in a dust collector
More Information Top
-
Savannah River Plant, Project 8980: Engineering and design history of power and electrical facilities. Volume 6
The remaining fine fly ash is caught in the main dust collector hoppers and discharged .
-
Solid waste sampling and distribution project. Final technical report
Two 500 ml containers of dry fly ash will be obtained from the Cyclone Dust Collector Hopper and two 500 ml containers of fly ash will be obtained from the ESP Hopper for analytical purposes.
-
Biomass Gasification Combined Cycle
The 6 dust collector hoppers discharge into 3 new sand classifiers (FGS-SEPIA,B,C).
Indicates content that may require registration and/or purchase.