-
Supplier: Prosys
Description: Available Cone Hopper Options: Heated 10-Gallon Cone Hopper Double Wall 150 Degrees F. Max Thermostat Controlled Heated Via Closed Loop Water Circulation System Heating System Is For Temperature Maintenance Only Product Agitation Slow Speed Agitator- Maintains Emulsion Downward
-
Supplier: Metalfab, Inc.
Description: Metalfab's new M.A.P. (Maximum Application Performer) Feeder combines the proficiency of Metalfab's unique agitator/conditioner screw (with 360° influencing capability) with the precision of Metalfab's vibration-controlled hoppers to accurately meter the most difficult
- Volumetric Capacity: 3 to 550 ft³/hr
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Metallurgical, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Coperion K-Tron
Description: above the feeder, reducing headroom requirements. Together with the K-Tron Control Module (KCM) and ActiFlow Control unit, it continuously activates the material inside the hopper with an optimized frequency and amplitude based on changing material flow conditions. The
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Application / Operation: Metering
- Features: Other
-
-
Supplier: Spiroflow Systems, Inc.
Description: T6 Bulk Bag Unloader with Hoist The T6's integral hoist allows operators to lift bulk bags when a forklift isn't available. Our T6 bulk bag unloader is a fully self-contained unloading station with bulk bag lifter for dust-free and controllable bulk bag emptying. The T6 has an integral
- Bulk Container Type: Bag
- Application / Operation: Conveyor Feeding, Dust Collecting, Metering, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
-
Supplier: Spiroflow Systems, Inc.
Description: (single trip bags) & T6 (integral hoist) unloaders to meet your most exacting application needs. Features The Flo 40 is designed with a 40° sloped hopper for free-flowing pellets, granules, flakes & some powders The Flo 60 is designed with a 60° sloped hopper for poor
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
-
Supplier: Cleveland Vibrator Company (The)
Description: railroad cars is designed for use with covered hopper cars that are equipped with female brackets. The VMBB for railroad cars is used on all other types of covered hopper railroad cars, as well as portable installations on large bins. These units utilize either the VMS
- Features: Bin / Hopper Vibrator, Pneumatically Powered
- Application / Operation: Process / Bin Discharging
- Loader / Unloader: Unloader / Discharger
- Common Features: Vibrator / Impactor / Agitator
-
Supplier: Eastern Instruments
Description: are controlling ingredients entering a batching process, use the CentriFeeder for controlling the total of one or more ingredients entered into the batch. The CentriFeeder™ with Integrated Vibratory Control accurately measures and controls the flow of any dry, free‐flowing solid that can be
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Metering
-
Supplier: Coperion K-Tron
Description: and can be combined with various hopper sizes to feed difficult materials like glass fiber. All parts in contact with the material being fed are stainless steel. An adjustable fiber equalizer is part of the feeder tray. The modular design allows easy interchange of the
- Volumetric Capacity: 0.420000532292341 to 8.799999999999999 ft³/hr
- Material Type: Abrasives / Ceramics
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
-
Spray Painting Equipment (Paint Sprayers) - Airspray Tanks For Feeding Manual or Automatic Spray GunSupplier: Sames North American Corporation
Description: Spray Agitator - Radial piston air motor: 30% air savings compared to Vane-style air motor Powerful 250W agitator air motor Smart Lid: Quickly and simply add or remove the agitator Sustainability Easy to maintain: Lube-free agitator air motor Compatible with SAMES
- Fluid / Output Pressure: 101.52639 psi
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic, None - Manual
- Equipment Type: Component / Sub-system
-
Supplier: Metalfab, Inc.
Description: Metalfab's MTP Volumetric Screw Feeder provides all of the features available with the standard Metalfab feeders but is designed for the handling of more difficult to feed materials. To solve these problems, the MTP has been designed with greater clearances and larger
- Volumetric Capacity: 6 to 550 ft³/hr
- Material Type: Construction Materials / Cement, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: ARBO Engineering, Inc.
Description: equipped with different hoppers (agitated or not) and different feed devices to suit the application. The weighing frame is usually supported from the top (mezzanine) and access to the extruder is not impeded. The modularity of this design and all-around access to the feeder makes this
- Gravimetric Capacity: 0.0050000000000000044 to 0.6000000000000006 t/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Polymers / Molding
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
-
Supplier: Sterling Systems & Controls
Description: single or multiple scales. A semi-automatic material weighing system requires operator assisted weighing with automatic operator instructions and lockouts to ensure there will be no more missed ingredients due to operator interruption. This ensures batch integrity, quality & consistency
- Common Features: Blending Capability, Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Flow Control: Weighing / Gravimetric
-
Supplier: ARBO Engineering, Inc.
Description: hopper configuration can influence a feeder’s performance and are chosen with your material and feed rate in mind. An integrated close loop feed back system constantly controls frequency and amplitude of the vibratory drive and corrects each deviation immediately. In addition,
- Material Type: Chemicals / Fertilizers, Food Processing, Polymers / Molding
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Application / Operation: Process / Bin Discharging
-
Supplier: Sterling Systems & Controls
Description: Sterling Systems & Controls, Inc. offers a full line of Bulk Bag Unloading and Weighing Systems that incorporate many of the same structural aspects as the micro, minor, and bulk weighing systems, but are specifically designed to unload a bulk bag or tote, typically into a fixed hopper within
- Bulk Container Type: Bag
- Common Features: Blending Capability, Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Material Characteristics: Dry / Free Flowing
- Features: Other
-
Supplier: Spiroflow Systems, Inc.
Description: bags, which have no bottom spout, without waste or spills, even those containing poor flowing products, using various discharge aids and transfer conveyors to suit the application. This model can be provided with a mobile frame, an overhead electric bag hoist and/or a double dust suppression
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
- Equipment Type: Loading Spout
-
Supplier: Renold Plc.
Description: Renold offers a variety of bag unloading stations custom built to fit each specific application. The standard model offers discharge of materials through an iris valve directly into a storage hopper. Flow aids are optional. From the hopper, the material can then be directed into
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Process / Bin Discharging
- Loader / Unloader: Unloader / Discharger
-
Supplier: Spiroflow Systems, Inc.
Description: which has fork channels to allow loading onto the unloader. The unloader has an integral hopper and flexible spiral conveyor, which feeds the contents from the bag either volumetrically or by weight to process or packaging machinery. The bulk bag unloader also has an interlocked access door
- Bulk Container Type: Bag, Bin, Box
- Application / Operation: Conveyor Feeding, Metering, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
-
Supplier: Metalfab, Inc.
Description: The Metalfab Live Bin consists of a round metal bin with a single baffle supported immediately above the outlet. The bin and its entire contents are vibrated horizontally in response to the forces of the unbalanced weights of the vibrator. The Live Bin comes with its own support frame
- Volumetric Capacity: 3 to 100.00000000000001 ft³/hr
- Size: 20 to 60 inch
- Feeder Type: Bin Activator System, Vibratory Feeder
- Material Type: Chemicals / Fertilizers, Food Processing, Pulp and Paper / Wood, Sanitary / Pharmaceutical
-
Supplier: Coperion K-Tron
Description: volumetric (model K-CV-MT12) feeder models are available for continuous or batch operation. Enhancements incorporated in the latest design include: New inverted hopper design (negative cone) to aid material flow, Revised bottom agitator design driven from below the sealed shaft,
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Cosmetics, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
- Application / Operation: Metering
-
Supplier: Woodex MECO Industries
Description: Type-1 Seals the Best Option? The OFS Type-1 split seal is ideal for top-entry agitators, crystallizers, dryers, pan mixers, blenders, hoppers and similar rotating equipment used in the petrochemical, plastics, metals, minerals and other process industries. The OFS Type-1 seal is used
- Shaft Speed: 250 rpm
- Operating Pressure: 5 psi
- Operating Temperature: -60 to 500 F
- Seal Application: Agitator / Mixer
Find Suppliers by Category Top
Featured Products Top
-
-steel housing, designed for food, beverage, and pharmaceutical manufacturing. At just 6” in length and 1.5” diameter, CNCR-400 sensors are ideal for small processing vessels including bins, tanks, hoppers, and mixers with agitators. 80 GHz radar (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
The OFS Type-1 split seal is ideal for top-entry agitators, crystallizers, dryers, pan mixers, blenders, hoppers and similar rotating equipment used in the petrochemical, plastics, metals, minerals and other process industries. The OFS Type-1 seal is used with top-entering and horizontal shafts (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
More Information Top
-
Springer Handbook of Mechanical Engineering
Concrete mix hopper with agitator .
-
PNV-2 continuous feeder-batcher for granular materials
In designing the feeder-bateher provision has been made for the use of various feeding devices with different combinations of principal subassemblies such as hopper with agitator , normalizer, and weighing attachment.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/7527/schillings25096.pdf?sequence=2
Alternative feeding devices include vibration-assisted feeders, belt feeders, hoppers with agitators or roll feeders [24].
-
CapPlus introduces BCM-S3 Softgel Encapsulating Machine at AAPS
Additional features include control panels mounted on the machine, drum cooling system, adjustable medicine pump system, stripper device, mangle roll device, filling hopper with agitator , reversible transfer conveyor, and tumble dryers.
-
CapPlus introduces BCM-S3 Softgel Encapsulating Machine at AAPS
Additional features include control panels mounted on the machine, drum cooling system, adjustable medicine pump system, stripper device, mangle roll device, filling hopper with agitator , reversible transfer conveyor, and tumble dryers.
-
See Waldner Filling & Sealing Machines With Servo Technology
Agitator with hopper ensures even product distribution.
-
Seed Conditioning, Volume 2: Technology-Parts A & B
Roll feed hopper with auger agitator .
-
Texture and Microstructure of Cassava (Manihot esculenta Crantz) Flour Extrudate
A variable feed hopper with paddle agitator was used to ensure feed flow into fhe barrel.
-
Cassava Starch or Amylose Effects on Characteristics of Cassava (Manihot esculenta Crantz) Extrudate
A variable feed hopper with paddle agitator was used to ensure feed flow into the extruder barrel.
-
Cassava starch snack formulation using functional shell fish by‐products: mechanical, sorption and geometric properties
A feed hopper with paddle agitator ensured uniform feed flow into the extruder barrel at variable screw speed between 115 and 220 rev min−1 .
Indicates content that may require registration and/or purchase.