-
Supplier: Grundfos Pumps Corporation
Description: The APG pumps are submersible pumps with a horizontal discharge port. They are specifically designed for the pressurised pumping of sewage and wastewater containing destructible solids. The pumps are equipped with a cutter system which cuts destructible solids into
- Features: Submersible Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Submersible Dewatering Pumps Specifically designed to remove water from: -Drainage ditches -Trenches -Basements -Manholes -Excavating drainage in the building trades -Water Removal from Basements Features and Benefits Impeller: Polyurethane for wear and corrosion resistance Adjustable
- Features: Centrifugal Pumps, Submersible Pumps, Sump Pumps, Water Pumps
-
Supplier: Wilo AG
Description: Multistage submersible pump in sectional construction with VdS approval for vertical or horizontal installation for supplying sprinkler systems Application For pumping water without long-fibre and abrasive constituents for supplying sprinkler systems Special features/product
- Maximum Discharge Flow: 2,641.7200000000003 GPM
- Media Temperature: 77 F
- Water Temperature: 77 F
- Power Source: AC Powered
-
-
Supplier: Cole-Parmer
Description: • Versatile
operate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging Mild acid specialty pumps for use with solutions compatible with pump materials. For submerged use with unheated nonwater-based - Horsepower: 0.025 HP
- Maximum Discharge Flow: 5 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Versatile
operate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging High-temperature effluent pumps are ideal for boiler blow-down sump pits and transformer vaults. Maximum liquid temperature is 200 F - Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 50 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Versatile
operate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging High-temperature effluent pumps are ideal for boiler blow-down sump pits and transformer vaults. Maximum liquid temperature is 200 F - Horsepower: 0.5 HP
- Maximum Discharge Flow: 80 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Versatile
operate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging Low- to mid-flow centrifugal submersible pumps for water transfer or recirculation and water displays. Solution must be compatible - Maximum Discharge Flow: 5 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: KSB AG
Description: Design Horizontal submersible mixer with self-cleaning ECB propeller, closecoupled design, direct drive, explosion protection to ATEX II G2 T3 or T4. Applications Handling of municipal and industrial waste water and sludges, also in environmental engineering (biogas plants, etc.).
- Motor Power: 17.4228650037367 HP
- Operating Temperature: 104 F
- Operating Condition: Continuous Feed
- Features: Continuous Speed, Explosion Proof
-
Supplier: KSB AG
Description: Design Horizontal submersible agitator with self-cleaning ECB propeller, close- coupled design, equipped with coaxial spur gear, explosion protection to ATEX II G2 T3 or T4. Applications In environmental engineering, particulary for circulating, keeping in suspension and inducing flow
- Motor Power: 8.71143250186833 HP
- Operating Temperature: 104 F
- Mixer Type: Agitator
- Operating Condition: Continuous Feed
-
Supplier: KSB AG
Description: Design Wet-installed, horizontal propeller pump with submersible motor, equipped with spur gear or direct drive, ECB propeller with 3 rigid, fibre-repellent blades, bolt-free connection to the discharge pipe, explosion protection to ATEX II G2 T3 or T4. Applications
- Horsepower: 21.44352615844512 HP
- Media Temperature: 104 F
- Water Temperature: 104 F
- Power Source: AC Powered
-
Supplier: KSB AG
Description: Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and depending on the number of stages horizontal installation; radial or mixed flow hydraulic systems availablewith reduced impeller diameters; driven by submersible motors. Applications:
- Horsepower: 509.2837462630716 HP
- Maximum Discharge Flow: 4.446895333333333 to 96.86306666666665 GPM
- Maximum Discharge Pressure: 826.71489 psi
- Media Temperature: 122 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Explosion Proof Submersible Sewage Pumps 3SDX 3″ Discharge Submersible Sewage Pump with Explosion Proof Motor Applications: Designed for a variety of hazardous commercial and industrial applications Sewage Systems Flood and pollution control Dewatering and
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Elastomers: BUNA-N Pump Support Feet; Motor Shell and Lifting Handle: Constructed of AISI type 304 series stainless steel Shaft: AISI type 304 stainless steel high strength pump shaft with keyed and locking cap screw impeller fastening Discharge: 1.” and 2″ NPT for horizontal
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Explosion Proof Submersible Sewage Pumps 4SDX 4″ Discharge Submersible Sewage Pump with Explosion Proof Motor Applications: Designed for a variety of hazardous commercial and industrial applications Sewage Systems Flood and pollution control Dewatering and
-
Supplier: DigiKey
Description: SUBMERSIBLE 3VDC HORIZONTAL PUMP
-
Supplier: Hydraulic Institute (HI)
Description: pumps when the rate of flow, total head per stage, net positive suction head available (NPSHA), and the service conditions are known Graphs are used extensively to portray the relationship of pump efficiency versus different parameters The following pump types are included in
-
Supplier: Hydraulic Institute (HI)
Description: pumps. These pumps are typically driven by vertical electric motors or horizontal engines with right angle gears. The standard also includes types, nomenclature, and definitions for these pumps.
-
Supplier: Unico, Inc.
Description: The oil and gas industry are constantly evolving with its need for better systems and drives for efficient production, and we intend to cater to the demands with our smart automation solutions for Oil and Gas. Unico offers application engineered drives for electric submersible pumps at
-
Supplier: LS Industries
Description: cleaning solution is pumped into the shaker through a submersible Little Giant™ pump built with a nylon pump housing and nylon impeller. These mighty cleaning machines have long been a popular tool for both automotive and industrial cleaning applications. Alternator and starter
- Industry Applications: Automotive, Cleaning / Surface Preparation
- Features: Cabinet / Enclosure
- Power Source: Electric Motor / Vibrator
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: UL Standards & Engagement
Description: In a multiple-conductor cable that is other than submersible-pump cable and does not have a grounding conductor it is appropriate to have one circuit conductor without insulation. It is also appropriate for a submersible pump cable to have a grounding conductor and for
Find Suppliers by Category Top
Featured Products Top
-
vertically and 215 degrees horizontally, and reach rods through the deck plate for ease of operation. Allows 3"-6" Vaughan Submersible Pumps to be used for mixing/pumpout of pits over 20' deep. Ideal for mixing of floating or settled solids. (read more)
Browse Submersible Pumps Datasheets for Vaughan Company
More Information Top
-
Review: Groundwater development and management in the Deccan Traps (basalts) of western India
If a submersible pump ( horizontal type) is installed in the bottom of the dug well, such seasonal shifting of the pump is not necessary.
-
SS:Subsea Processing - Subsea Processing and Boosting - Building Blocks for PETROBRAS Scenarios
The new VASPS design is also considering the use of the VASPS coupled with S-BCSS (Seafloor Horizontal Electrical Submersible Pump ) for these scenarios permitting its maintenance/recovery without intervention on the separator itself.
-
A New Way to Diagnose Injectivity Decline During Fractured Water Injection By Modifying Conventional Hall Analysis
Water injection was carried out via a 200Bar capacity horizontal electrical submersible pump .
-
Hydraulic investigations of floating rigs for the collection and transport of fish
The supply unit pump was an original hydraulic model of a horizontal submersible encapsulated pump con- sisting of two parts, inlet and discharge pipes, separated by a blank screen (Fig. 2).
-
Sizing an Electrical Submersible Pump in a Solution-Gas-Drive Horizontal Well
Wilson, Lyle: "Electric Submersible Pumps in Hori- zontal Wells", World Oil's 2nd InternatlOnal Con- ference on Horizontal Well Technology, October 24- 26, 1990, Houston, Texas.
-
Successful Submersible Lift Operations in Gassy Horizontal Wells, Pearsall Field, Texas
In thissituation, it was determinedthat the mechanical risk ~ssociatedwith nurning a submersible pump in horizontal open hole wells was notjustified by theincreaseddrawdown.
-
Hydraulic Submersible Pumps: 10 Years Experience on a Heavy-Oil Field in the North Sea
The wells drilled in Area A were long horizontal production wells completed with Electrical Submersible Pumps and horizontal water injection wells for pressure support and water disposal.
-
Enhancing Oil Production From Mature Fields by Focusing on Well-Intervention Management: North Oman
It is a water flood field where most of the production comes from Gas Lifted and Electrical Submersible Pumps (ESP) horizontal wells with 4½” cemented and perforated liner.
-
Production Improvement Strategy For Foamy Hamaca Crude Oil: A Field Case
The generation of high-probability production profile has been obtained successfully by understanding foamy behavior and using emerging technologies for artificial lift systems such as Electric submersible pumps in horizontal wells.
-
Electrical Submersible Pumps: On and Offshore Problems and Solutions
Sevin, B.: “Design and Applications of Submersible Pumps in Horizontal Wells in South Texasv presented at the 3rd Int. Conf. on Horizontal Well Tech., November 12-14,1991.
Indicates content that may require registration and/or purchase.