-
Supplier: Newark, An Avnet Company
Description: PAT Hose Strain Relief Kit
-
Supplier: igus® inc.
Description: Features Modular, space saving system, hence very suitable. No damage to the hose Simple installation: Secured by pushing in the hose in the receptacle, screw connection is not required The installation of a combination of hoses and cables possible in a chain Hose
- Diameter: 0.17 to 0.55 inch
- Features: Assortment Pack
- Type: Cable Bushings
-
Supplier: icotek Corp
Description: molded with elastomer. This results in a high ingress protection and stability as well as in a high strain relief level of the routed cables. The KEL-DPU 24 matches exactly the cut-out dimensions of 24-pin standard industrial connectors. For optional screw assembly just pierce the
- Number of Cables: 16
- Cable Diameter: 0.57086645 inch
- Application: Industrial, Panel / Enclosure
- Features: Other
-
-
Supplier: Ralston Instruments, Inc.
Description: Adapt from hose to virtually any device under test with only one connection Silver color dramatically reduces the effect that changing temperature has on pressure stability A corrosion resistant strain-relief on each hose end reduces wear and dramatically increases
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
Supplier: Ralston Instruments, Inc.
Description: Adapt from hose to virtually any device under test with only one connection Silver color dramatically reduces the effect that changing temperature has on pressure stability A corrosion resistant strain-relief on each hose end reduces wear and dramatically increases
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
Supplier: Ralston Instruments, Inc.
Description: Adapt from hose to virtually any device under test with only one connection Silver color dramatically reduces the effect that changing temperature has on pressure stability A corrosion resistant strain-relief on each hose end reduces wear and dramatically increases
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
Supplier: Ralston Instruments, Inc.
Description: Adapt from hose to virtually any device under test with only one connection Silver color dramatically reduces the effect that changing temperature has on pressure stability A corrosion resistant strain-relief on each hose end reduces wear and dramatically increases
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.2 inch
- Working Pressure: 0 to 6,900 psi
- Temperature Range: -40 to 140 F
-
Supplier: Daemar Inc.
Description: Caplugs hose bend restrictors are tapered for easy installation. These sleeves reduce bending stress near the hose-coupling junction. This added protection prevents damage to the hose and ultimately extends its life cycle. The upper lip firmly attaches to the coupling, holding
- Diameter: 0.668 inch
- Material: PVC
-
Supplier: ODG (Origin Data Global)
Description: POLYFLEX SHEATH .66" ID BLK 50M
-
Supplier: QL-Custom Technology Limited
Description: or OBDII (J1962) to J1939 or J1708 agreement all cables. Custom made OBD Cables: Over Molding type (Most popular , most quality reliable) Installable Assembling type Splitter with Strain Relief Metal Stamping Relief Other Custom Made ways available Our product including: OBD
- Application: Automotive
- Gender: Male-Female
-
Supplier: QL-Custom Technology Limited
Description: or OBDII (J1962) to J1939 or J1708 agreement all cables. Custom made OBD Cables: Over Molding type (Most popular , most quality reliable) Installable Assembling type Splitter with Strain Relief Metal Stamping Relief Other Custom Made ways available Our product including: OBD
- Application: Automotive
-
Supplier: igus® inc.
Description: and/or many cables 5. Easy installation and dismantling 6. Extremely light due to one-piece design 7. 3-chamber system for interior separation 8. Small bending radii , Small pitch 9. Light and cost-effective mounting bracket with strain relief or intermediate connection When to use
- Inside Width: 3.44 inch
- Bend Radius: 5.31 inch
- Carrier Type: Enclosed Style
- Special Motion: Spiral or 3-Dimensional Motion
-
Supplier: igus® inc.
Description: Series 350 - snap-open along outer radius 1. Lateral glide surfaces for side mounted 2. operation 3. Double stop dog for long unsupported length 4. Integrated strain relief possible 5. Dirt-repellent, contoured exterior Series 340 snap-open along the inner radius can be combined with
- Inside Width: 1.968505 to 9.842525 inch
- Inside Height: 1.7716545 inch
- Mounting Height: 8.4645715 to 26.1811165 inch
- Bend Radius: 2.9527575 to 11.81103 inch
-
Supplier: Armstrong International
Description: Temperature Hose Stations. Includes: Stainless steel full port 3/4" NPT (20 mm) ball valve Mounted on heavy-duty stainless steel hose rack with 8" x 12" (203 x 317 mm) mounting plate with four mounting holes Stainless steel hose strain relief 3/4" x 4" (20 mm x 101
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media: Cold Water, Hot Water, Steam, Water
- Valve Type: Mixing Valves
-
Supplier: OMEGA Engineering, Inc.
Description: These RTD sensors contain 100 ohm, Class B DIN Platinum thin film RTD elements with fiberglass insulated and jacketed cables and transition fittings with strain relief springs. This -BX model also includes stainless steel BX-style flexible hose from the transition fitting to
- Sensed Temperature: -58 to 932 F
- Diameter or Width Range: 0.1181103 to 0.25 inch
- Sensitive Length: 6 to 24 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Cole-Parmer
Description: corrosion-resistant strain relief on each end reduces wear and increases hose life. The microbore hose provides a quick, low-volume, high-pressure way of connecting any pressure source to an instrument under test. The very small microbore volume reduces pumping effort and
- Environmental Properties: Pressure / Vacuum
-
Supplier: icotek GmbH
Description: Automatic seal and strain relief for the cable
- Number of Cables: 14 to 121
- Cable Diameter: 0.05905515 to 0.8661422 inch
- Rectangular Width (Short Dimension): 2.2834658 inch
- Rectangular Length (Long Dimension): 5.7874047 inch
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this wire carrier? Stability on a moderate size chain for security Holds cables up to 1.26" diameter to suit larger applications Integrated strain relief helps performance and protects the integrity of your cables Easy installation for a fast set up Limited bend
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these shielded multi-conductor cables? Premium-grade construction includes internal copper conductors with multiple layers of protection against EMI, abrasion, oil, UV, and coolants Strain relief center core increases tensile strength, limiting the amount of stress
-
Supplier: Armstrong International
Description: installation. Supplied with 25' (7.6 m) white 300 psi (20 bar)/200°F (93°C) rated washdown hose with “live” swivel adaptors. Rubber cushioned 10 gpm (37.8 lpm) rated water saver spray nozzle and nozzle hook supplied as standard. Unit is supplied fully assembled and pressure tested with
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Valve Type: Bellows Valves, Metal Seated Valve, Mixing Valves, Shut Off Valves
-
Supplier: icotek Corp
Description: systems. Cable ties are proven aids for the economical bundling and fastening of cables, cable harnesses, pipes and hoses. At the same time, the cable ties achieve a very high strain relief. The holder is mounted using a screw assembly or an adhesive surface. Advantages &
- Length: 3.93701 inch
- Operating Temperature: -40 to 60 C
-
Supplier: Lincoln Electric Co. (The)
Description: Tips - Larger tip diameter and mass improves heat dissipation to increase tip life. Comfort Grip™ Handle - Barrel style allows more hand positions and a comfortable grip. Innovative Strain Relief - Swivels to take pressure off the operator’s wrist, includes flexible bellows to make
- Features: Specialty / Other
-
Description: strain relief cable. Block operated upper limit switch standard. Two position geared limit switch available as an option. Three reduction helical and spur gearing, precision cut and heat treated. Lubrication is oil splash type in sealed gear case. Weston type mechanical load brake
-
Supplier: igus® inc.
Description: cables (LLC) and supply hoses triflex® RSE-System The RSE pull-back system consists of the following component parts: drylin® linear guide with carriage Elastic strap for retraction Fastening plates for variable connection on a variety of robot types Connection element without strain
-
Description: throttle control. Two lever handle meters the air for precise variable speed control. Pendant handle and 3 hose assembly supported by steel strain relief cable. Block operated upper limit switch standard. Two position geared limit switch available as an option. Three reduction
-
Supplier: Demag Cranes & Components
Description: fuels, salt water, grease, oils and alkaline solutions. Permissible ambient temperatures: rubber and thermoplastic parts -25 °C to +70 °C. Strain relief by means of special hose as standard, by means of wire rope with additional protective sleeve.
- Number of Buttons / Keys: 3
- Pendant Type: Control Pendant
- Control Type: Pushbutton
- Speeds: Single, Two
-
Supplier: BUG-O Systems, Inc.
Description: and off without having to readjust the gas flow of the torch. The Cable Anchor provides strain relief for the supply hoses and power cord. With an ample speed range of 2.5-100 IPM (63.5 -2540 MM/MIN) and direct rack and pinion drive, the GO-FER® IV is perfectly designed to work
- Features: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, Single-phase
- Equipment Type: Complete System
- Process Capability: Cutting / Gouging Equipment, Oxyfuel / Oxyacetylene, Plasma Arc, Welding Equipment
Find Suppliers by Category Top
More Information Top
-
International Space Station
ISS EVA Systems Checklist
4.2 Tether hose for strain relief .
-
http://www.nasa.gov/centers/johnson/pdf/123835main_iss_eva_sys_checklist_pg_chg.pdf
4.2 Tether hose for strain relief .
-
Machine Application of Cut-stump Treatment Herbicides
…in. nominal size) steel pipe sleeve for installation of the full-cone nozzle assembly and one 1 cm o.d. (1/8-in. nominal) ¥ 5 cm (2 in.) length steel pipe used as a strain relief for hose installation from the reservoir.
-
Validation of finite water‐content vadose zone dynamics method using column experiments with a moving water table and applied surface flux
All cables and hoses were provided strain relief so as to apply a constant weight to the column.
-
Professional fastening tools are essential | Remodeling | Tools and Equipment, Power Tools, Remodeling, Products, Hand Tools, Anchors, Accessories, Greenlee To...
Included in the system is a 12½-foot hose with metal strain relief to prevent kinking, a self-igniting tip with a replaceable burn tip, tip handle, and all-brass regulator.
-
Converting a liquid nitrogen-cooled camera to closed-cycle cooling
We also added strain relief to the hoses to prevent cracking at the isolators.
-
:: New Materials Zone ::
Engineered to be compatible with a variety of rigid thermoplastics, these new systems give designers flexibility in overmolded soft touch and ergonomic applications such as grips, handles, tools, gaskets, seals, hoses , bumpers, strain reliefs , electrical boots, and wheels.
-
Technical Improvements To The WOC/TOGA Lagrangian Drifter
These drifters included short hydraulic hose pieces as tether strain relief components below the surface float and above and below the subsurface float.
-
Automobile Repair/Honda/Odyssey/2002/Repair/Replace Front Rotors - Wikibooks, open books for an open world
Slid the front caliper off the rotor and suspend it, providing strain relief to the brake hose .
Indicates content that may require registration and/or purchase.