-
Supplier: Sussman Electric Boilers
Description: Small size, small capacity Sussman MBA Electric Steam Generators are perfect for applications requiring efficient, high quality steam in laboratories, hospitals, pilot plants and for small, intermittent, low-steam consuming loads. These generators can be
- Features: ASME Certified, Commercial / HVAC, Safety Valve, Other
- Fuel Type / Heat Source: Electric
- Heat Output (Capacity): 10235 to 68236 BTU/hr
- Maximum Pressure: 100 psi
-
Supplier: Sussman Electric Boilers
Description: The Sussman HU Series Steam humidification line of generators has been designed to provide atmospheric, low pressure (under 15 psig) and high pressure (over 15 psig) steam for a multitude of humidification and HVAC requirements. High quality steam is efficiently and
- Features: Self-contained
- General Technology: Electric Steam
- Output Capacity: 36 to 542 Pounds / Hour
- Placement: Free Standing
-
Supplier: Sussman Electric Boilers
Description: Suitable for industries requiring efficient, high quality saturated steam, including laboratories, hospitals, industrial plants, pilot plants, food and chemical processing applications. These versatile generators are perfect for almost any application requiring steam from
- Features: ASME Certified, Commercial / HVAC, Safety Valve, Other
- Fuel Type / Heat Source: Electric
- Heat Output (Capacity): 40942 to 614125 BTU/hr
- Maximum Pressure: 100 psi
-
-
Supplier: BMT USA, LLC
Description: device Automatic adjustment of cooling water to reduce waste Optional built-in stainless steel steam generator Single-door or double-door pass-through type Unlimited number of applicable programs Built-in chip card for easy program storage Flexible PT 100 sensor for safe sterilization
- Application / Industry: Industrial, Laboratory
- Capacity: 2.57 cubic feet
- Controller Type: Programmable
- External Configuration: Bench / Cabinet
-
Description: Deals with the safety of electrically operated commercial forced convection ovens, steam cookers, steam-convection ovens and, exclusive of any other use, steam generators, not intended for household use. The rated voltage being not more than 250 V for single-phase
-
Description: convection ovens, steam cookers, steam-convection ovens and, exclusive of any other use, steam generators, their rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral and 480 V for other appliances. These appliances
-
Description: IEC 60335-2-42:2002+A1:2 008+A2:2017 deals with the safety of electrically operated commercial forced convection ovens, steam cookers, steam-convection ovens and, exclusive of any other use, steam generators, not intended for household use. The rated voltage being not
-
Description: IEC 60335-2-42:2002+A1:2 008 deals with the safety of electrically operated commercial forced convection ovens, steam cookers, steam-convection ovens and, exclusive of any other use, steam generators, not intended for household use. The rated voltage being not more than
-
Supplier: CSA Group
Description: Deals with the safety of electrically operated commercial forced convection ovens, steam cookers, steam-convection ovens and, exclusive of any other use, steam generators, not intended for household use. The rated voltage being not more than 250 V for single-phase
-
Supplier: INTEC Energy Systems
Description: The SCHNEIDER Steam Generator of Series HDO-E and the SCHNEIDER Hot Water Generator of Series HWO-E are designed as electrically heated boilers for special installation and opera- tion conditions. Operation and working mode of HDO-E and HWO-E boilers are in compliance with the
-
Supplier: CSA Group
Description: IEC 60335-2-42:2002+A1:2 008+A2:2017 deals with the safety of electrically operated commercial forced convection ovens, steam cookers, steam-convection ovens and, exclusive of any other use, steam generators, not intended for household use. The rated voltage being not
-
Supplier: CSA Group
Description: IEC 60335-2-42:2002+A1:2 008 deals with the safety of electrically operated commercial forced convection ovens, steam cookers, steam-convection ovens and, exclusive of any other use, steam generators, not intended for household use. The rated voltage being not more than
-
Supplier: CSA Group
Description: Preface This clause of part 1 is replaced by: This Standard deals with the safety of electrically operated commercial forced convection ovens, steam cookers, steam-convection ovens and, exclusive of any other use, steam generators, not intended for household use, their
-
Supplier: Dresser-Rand
Description: Engine-based CHP packages range from 300 kWe to 1.3 MWe and offer reliability, high efficiency, and easy maintenance, making them a perfect fit for your thermal and electricity demands. Steam turbine generators are typically considered for process industries (sugar, paper, chemical,
- Applications: Industrial, Power
- Fuel Type: Natural Gas
- Portability: Permanent
-
Description: ISO 8528-3:2005 specifies the principal characteristics of Alternating Current (a.c.) generators under the control of their voltage regulators when used in generating set applications. It supplements the requirements of IEC 60034-1. ISO 8528-3:2005 applies to a.c. generators used in a
-
Description: ISO 8528-5:2013 defines terms and specifies design and performance criteria arising out of the combination of a Reciprocating Internal Combustion (RIC) engine and an Alternating Current (a.c.) generator when operating as a unit. It applies to a.c. generating sets driven by RIC engines for
-
Description: requirements. The terms which define the speed governing and speed characteristics of RIC engines are listed and explained where they apply specifically to the use of the engine for driving a.c. generators. For other reciprocating-type prime movers (e.g. steam engines), the provisions
-
Description: ISO 8528-1:2005 defines various classifications for the application, rating and performance of generating sets consisting of a Reciprocating Internal Combustion (RIC) engine, Alternating Current (a.c.) generator and any associated controlgear, switchgear and auxiliary equipment. It
Find Suppliers by Category Top
More Information Top
-
Boiler Water Treatment Principles and Practice
• High-quality or high-purity steam applications, e.g., "clean" steam generators for use in hospitals .
-
Rohrleitungs- and apparatus construction
When the vapor for sterilization in a hospital must be generated in the steam generator , then the demand for trockengesättigtem vapor had to be contained in the power description and the execution after Abb. 3.32 with dome and baffle plates is …
-
From hospital to municipal cogeneration systems: an Italian case study
Even at the hospital , where heat is produced by steam generators , heat exchangers are installed so that existing space heating systems and absorption cooling groups are fed by hot water.
-
Tri-generation power plant and conventional boilers: pollutant flow rate and atmospheric impact of stack emissions
… presented in this work, a new power plant consisting of a tri-generation unit with one four- stroke engine and five auxiliary devices (three conventional boilers and two industrial steam generators ) will be installed in the general hospital of a Northern Italy …
-
An Easy and Safe Method to Store and Disinfect Explanted Skull Bone
Despite the fact that this technique is not one of the regularly used disinfection routines in most hospitals , every prevacuum steam ster- ilizer with an external steam generator o¨ers this cycle optionally or it may be introduced with some programming e¨ort.
-
CR4 - Thread: Small Steam Engines Design Required
I am looking for designs or manufacturers to provide small steam engines that can run a generator for electricity for hospitals in Africa.