-
Description: ISO 10684:2004 specifies material, process, dimensional and some performance requirements for hot dip spun galvanized coatings applied to coarse threaded steel fasteners from M8 up to and including M64 and for property classes up to and including 10.9 for bolts, screws and studs
-
Supplier: CSA Group
Description: ISO 10684:2004 specifies material, process, dimensional and some performance requirements for hot dip spun galvanized coatings applied to coarse threaded steel fasteners from M8 up to and including M64 and for property classes up to and including 10.9 for bolts, screws and studs
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: L7/A194 4/7; A320 L7M/A194 7M Surface: black, galvanized, nickel plated, cadmium plated, Teflon plated
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
- Shape: Hex
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Surface: black, galvanized, nickel plated, cadmium plated, Teflon plated
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Surface: black, galvanized, nickel, cadmium, Teflon-plated
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
-
Supplier: Dyson Corporation (The)
Description: Custom, Tap End Studs Thread Diameters - 0.5" to 20"
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Finish: Galvanized
- Features: Other
- Shape: Round
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stud Bolts, Available in Different Sizes. Model Number: LD-025-SB5 Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4-inch (M8 to M48) Materials:A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M,A193 B16/A194 4/7, A320 L7/A194 4/7, A320 L7M/A194 7M
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
-
Supplier: Nelson Fastener Systems
Description: CHP studs are designed to weld through and secure blanket insulation to metal heating and air-conditioning ducts, ovens, tanks, boilers, and other hot or cold equipment. The studs are welded through the insulation for a one-step attachment. The insulation blanket may be
- Length: 0.5 to 1.375 inch
- Finish: Galvanized
- Features: Other
- Shape: Round
Find Suppliers by Category Top
Featured Products Top
-
P-108 Commercial Shelving: 23 Gauge galvanized SHELF This panel can be roll formed in a variety of materials, usually hot dipped galvanized steel, pre-painted, aluminized or galvalume, for corrosion protection. It is commonly (read more)
Browse Datasheets for MP Metal Products -
liquidtight jacketing zero-halogen solution Type CBLA: UL listed / CSA Certified "Heavy-Duty" hot-dipped galvanized steel core flexible blue PVC jacketing resistant to oils & mild acids liquidtight (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
, powder coating, painting, hot-dip galvanizing, Industry: Automotive: Shifter yoke, pump & valve: Agriculture and construction machinery: mover hub, cutter socket pipe system: adapter Petrochemical and energy (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
coating line, pipe saw machine, pipe bending machine, pipe shrinkage machine, deburr machine, automatic drilling machine, Service: surface treatment, zinc plating, powder coating, painting, e-coated, Dacromet, hot dip galvanizing, polishing (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
, low flame spread jacketed metallic flexible liquidtight conduit. Core: heavy-gauge, hot-dipped galvanized steel for added durability Jacket: specially formulated thermoplastic polyurethane offering excellent flame resistance, low smoke & toxicity generation (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
be carbon steel, stainless steel, aluminum alloy, etc. Post service: surfac treatment: zinc plating, nickel plating, hot dip galvanizing,powder coating, e-coated heat treatment: hardening and tempering, carburizing and quenching,carbonitriding, high-frequency quenching. (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
UV stabilized WEEE & RoHS Compliant Extreme high low temp: -60°C to 150°C Type ATLA: UL listed CSA certified hot-dipped galvanized steel core flexible PVC jacketing resistant to oils (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
, chrome plating, powder coating, e-coated, hot dip galvanization, Post service: heat treatment and precision cnc machining after welding, Indsutry: Agriculture machine, construction machine, automobile/motorcycle repairing tools, tractor parts, municipal machinery, woodworking machinery,gardon machine. (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
- Type ZHLA: Halogen-Free - UL and CSA listed Description: Zero-halogen, low smoke, low flame spread jacketed metallic flexible liquidtight conduit. The core is made from a heavy-gauge, hot-dipped galvanized steel while the jacket is made from specially formulated (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
as many other applications. Type LA conduit is a flexible steel conduit that is both UL listed and CSA certified. It offers a hot dipped galvanized steel flexible core with a flexible PVC liquidtight jacketing over it. Available colors and suggested applications (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
Light Gauge Metal Structures Recent Advances
The service life of hot dip galvanized steel studs was studied by British Steel and others (Burling P.M, 1990).
-
CR4 - Thread: Coating on CS Fastners
I need to have a coating of molybdenum disulphide (anti-seizing) on hot dip galvanized CS studs (SA193Gr.B7) & nuts (SA194Gr.2H).
-
Design of Cold-formed Steel Structures: Eurocode 3: Design of Steel Structures. Part 1-3 Design of cold-formed Steel Structures
The service life of hot dip galvanised steel' studs was studied by British Steel and others (John, 1991).
-
CR4 - Thread: Threading and Galvanized Pipes
I also know that hot dip galvanizing heat treated studs will lessen thier strength because the heat from the galvanizing process will anneal the studs and they will no longer stand up to the specification.
-
The Success of Steel Studs - Masonry Construction
The metal studs and ties used in the brick veneer/steel stud system are hot dipped galvanized to avoid corrosion problems.
-
Masonry and Concrete > Masonry Veneer
Stud spacing should not exceed 16 in. on center, and the studs should be hot - dip galvanized , especially in coastal climates and other corrosive environments.
Indicates content that may require registration and/or purchase.