Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cattie Adhesive Solutions
Description: PADDING Hot Melts and Low Temperature Hot Melts for Brackett Padding Machines Cattie Adhesive Solutions offers a Full line of high quality PADDING Hot Melts, Low Temperature Hot Melts and Water-Based Adhesives for your PADDING
- Industry: OEM / Industrial
- Features: Thermoplastic / Hot Melt
-
Supplier: Prosys
Description: Automatic hot melt filling line to fill, cool and cap deodorant sticks and other hot melt applications at a machine cycle rate of up to 60 PPM. FEATURES: Automatic Filling Station Cooling Re-melt Capping
- Rate: 60 Pieces / Min
- Type: Automatic
- Closing Method: Cap / Lid
- Industry: Cosmetics / Perfumery, Industrial / General Use
-
Supplier: Gluefast Company, Inc. (The)
Description: Hot Melt Roll Coaters from Gluefast for Adhesive Application Apply an even coat of hot melt adhesive to a variety of substrates with the MELTCATOR hot melt adhesive applicator from The Gluefast Company, Inc. This efficient hot melt gluing
- Application: Adhesive / Silicone
-
-
Supplier: Ellsworth Adhesives
Description: Bostik Thermogrip HMY-1505 Amber is a high performing, general purpose hot melt adhesive in chip form offering clean machining, production flexibility and outstanding thermal stability. Excellent cold and heat resistance allows for performance in a range of shipping conditions. 35 lb
- Viscosity: 1,200 to 2,450 cP
- Features: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: Bostik H9479 Hot Melt Pressure Sensitive Adhesive is recommended for bottle labeling. It has good machinability and is resistant to creep. It has a service temperature with a softening point of 79.4 °C.
- Viscosity: 700 cP
- Features: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: HB Fuller HL3351 is a one component, conventional temperature hot melt adhesive designed for one-shot softcover and catalog bookbinding, or two-shot cover glue bookbinding. Adheres well to difficult to bind papers including heavy basis weight, heavily inked, and highly coated. Medium
- Viscosity: 7,200 cP
- Features: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Ellsworth Adhesives
Description: HB Fuller Advantra® PHC9275 is a one component hot melt adhesive with excellent thermal stability, extremely high hot tack, wide service temperature range, and clean machining. Typical substrates include uncoated and moderately coated corrugated, clay coated, SUS, SBS, and
- Viscosity: 470 to 15,600 cP
- Features: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Henkel Corporation - Industrial
Description: General purpose, pressure sensitive hotmelt designed for the manufacture of pre-applied labels, tags and fluff removers. TECHNOMELT® PS 8697 is a general purpose, pressure sensitive hotmelt designed for the manufacture of pre-applied labels, tags and fluff removers. It offers clean machining during
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric
-
Supplier: Shurtape Technologies, LLC
Description: Production grade hot melt packaging tape used in manual and automated industrial carton sealing of medium-weight cartons in everyday manufacturing and shipping environments. HP 260 is directly printable with all leading brands of solvent inks and delivers faster drying times for more
- Width: 5.669291338582677 to 11.338582677165354 inches
- Thickness: 0.0019 inches
- Peel Strength / Adhesion: 2.75 lbs/in
- Temperature Resistance: -28.88888888888889 to 65.55555555555556 C
-
Supplier: Practical Packaging Solutions
Description: Production Grade Clod Environment: 30 micron biaxially oriented, cast polypropylene film For manual (hand rolls) or automatic (machine rolls) case sealing; recommended for packaging applications in cold temperature environments such as food processing and packaging facilities; cold weather
- Thickness: 0.0019 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing Materials: Plastic / Polymer
-
Supplier: Shurtape Technologies, LLC
Description: Heavy duty grade hot melt packaging tape for manual or automated industrial sealing of heavy, bulky cartons, including overstuffed or under-filled cartons, in high stress and extreme handling conditions. Designed to be tough with an aggressive adhesive and exclusive release-coat
- Width: 5.669291338582677 to 11.338582677165354 inches
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 3.625 lbs/in
- Temperature Resistance: -28.88888888888889 to 65.55555555555556 C
-
Supplier: Shurtape Technologies, LLC
Description: High performance grade hot melt packaging tape recommended for higher speed, critical closure carton sealing of large, bulky or heavy content cartons in manual or automated industrial sealing environments. Offering consistent unwind and an aggressive adhesive that keeps cartons secure,
- Width: 5.669291338582677 to 11.338582677165354 inches
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 3.375 lbs/in
- Temperature Resistance: -28.88888888888889 to 65.55555555555556 C
-
Supplier: Tooling Technology
Description:
Hot Plate Welding is widely used for plastic part assembly with high strength weld requirements. FPM Tooling & Automation has manufactured automated hot plate systems for single layer and multi layered fuel tanks, including multiple parts per weld cycle. Our Experience has
- Process Capability: Welding Equipment
-
Supplier: Practical Packaging Solutions
Description: of top performance. 3M AccuglideII+™ tape heads efficiently seal the top and/or bottom of the widest range of cases and tape roll changes are easy to perform. With Combi's TBS sealers, changeovers between case sizes are simple and repeatable on this compact machine. Features: Heavy duty
- Rate: 50 Pieces / Min
- Packaging: Case
- Machine Type: Sealing Machines
-
Supplier: JIT Packaging
Description: Industrial Hot Melt Carton Sealing Tape Super strong hot melt pressure sensitive polypropylene tapes for economical, repetitive, volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular
-
Supplier: JIT Packaging
Description: Industrial Hot Melt Carton Sealing Tape Super strong hot melt pressure sensitive polypropylene tapes for economical, repetitive, volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular
-
Supplier: JIT Packaging
Description: Industrial Hot Melt Carton Sealing Tape Super strong hot melt pressure sensitive polypropylene tapes for economical, repetitive, volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular
-
Supplier: JIT Packaging
Description: Industrial Hot Melt Carton Sealing Tape Super strong hot melt pressure sensitive polypropylene tapes for economical, repetitive, volume packaging. Hot melt adhesive provides a quiet release, easy unwind and extra elongation for help in sealing irregular
-
Supplier: Fluorocarbon Limited
Description: internal dimensions. MELT FLUOROPOLYMER ROD & TUBE Using our specialist processing equipment and wide tooling range we are able to convert high performance and melt processable fluoropolymer materials including PEEK, PCTFE and FEP into rod and tube. Our range of products includes
- Overall Width / O.D.: 0.1181103 to 7.87402 inch
- Overall Length: 118.1103 inch
- Chemical System: Fluoropolymer (PTFE / PVDF), PEEK
- Industry: General Industrial
-
Supplier: Fluorocarbon Limited
Description: internal dimensions. MELT FLUOROPOLYMER ROD & TUBE Using our specialist processing equipment and wide tooling range we are able to convert high performance and melt processable fluoropolymer materials including PEEK, PCTFE and FEP into rod and tube. Our range of products includes
- Overall Width / O.D.: 1.968505 to 37.007894 inch
- Overall Length: 7.87402 inch
- ID: 0.393701 to 33.464585 inch
- Chemical System: Fluoropolymer (PTFE / PVDF), PEEK
-
Supplier: Henkel Corporation - Industrial
Description: Technomelt® Q 5669 is a flame-retardant adjusted hot melt adhesive with low smoke level, based on EVA-Copolymer which, when the recommended processing temperature is adhered to, excels in a particularly pronounced thermal stability in the hot melt and only has a slight
- Features: Thermoplastic / Hot Melt
-
Supplier: Raymond Machinery Co., Ltd.
Description: (SPEC:Dia20mm-800mm); 13 sets of Normal CNC Lathes (SPEC:Dia20mm-800mm); Machining Tolerance: ±0.005mm To ±0.01mm Surface Treatment: Power Coating; E-Coating; Plating Zn / Cr / Ni; Blackening; Dacromet; Hot Galvanizing; Anodizing Testing Equipment: Spectrograph; Mechanical Test Equipment;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: (SPEC:Dia20mm-800mm); 13 sets of Normal CNC Lathes (SPEC:Dia20mm-800mm); Machining Tolerance: ±0.005mm To ±0.01mm Surface Treatment: Power Coating; E-Coating; Plating Zn / Cr / Ni; Blackening; Dacromet; Hot Galvanizing; Anodizing Testing Equipment: Spectrograph; Mechanical Test Equipment;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: (SPEC:Dia20mm-800mm); 13 sets of Normal CNC Lathes (SPEC:Dia20mm-800mm); Machining Tolerance: ±0.005mm To ±0.01mm Surface Treatment: Power Coating; E-Coating; Plating Zn / Cr / Ni; Blackening; Dacromet; Hot Galvanizing; Anodizing Testing Equipment: Spectrograph; Mechanical Test Equipment;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: (SPEC:Dia20mm-800mm); 13 sets of Normal CNC Lathes (SPEC:Dia20mm-800mm); Machining Tolerance: ±0.005mm To ±0.01mm Surface Treatment: Power Coating; E-Coating; Plating Zn / Cr / Ni; Blackening; Dacromet; Hot Galvanizing; Anodizing Testing Equipment: Spectrograph; Mechanical Test Equipment;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Sesotec GmbH
Description: contaminations is further increasing. Choked nozzles, filters, and hot-runner systems frequently enough result in loss of production, downtimes, and delayed deliveries. The PROTECTOR PROFESSIONAL metal separator is installed directly above the material inlet of an injection moulding
- Applications: Dry / Free Flowing Materials, Other, Polymers
-
Supplier: Radwell International
Description: HOSE, 20 FT. AUT, 230V .312 , 223836, HEATED HOT MELT HOSE REPLACEMENT HOSES, FOR NORDSON HOT MELT MACHINES INCLUDING 2000, IV, V, 3000, PROBLUE A, DURABLUE A AUTOMATIC & HANDGUN HOSES,.. FREE 2 YEAR RADWELL WARRANTY
- Product Form: Hose (including Duct)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE MODULE, PRO-FLO SYSTEM, HOT MELT, BEAD ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SUBSTITUTE FOR NORDSON 8503591 (8503591A), HOT MELT GUN, REPLACEMENT APPLICATORS CLASSIC BLUE S STYLE GUNS, FOR 3000 SERIES & PROBLUE A MACHINES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Milacron LLC
Description: Positive displacement pumping characteristics. Narrow residence time produces optimal melt condition.
- Drive: Constant Speed
- Extrusion Feed: Hot Feed
- Screw Rotation: Parallel Twin Screw
- Machine Type: Plastic Extrusion Machine
-
Supplier: Prosys
Description: Semi-Automatic hot melt filling line to fill, cool and cap lip balm sticks at a machine cycle rate of up to 30 or 60 PPM. FEATURES: Manual Loading Station – Indexing Wheel Angled guide for easy loading Quick change puck mounting system Puck tooling for .15oz 500 style tubes,
- Rate: 60 Pieces / Min
- Closing Method: Cap / Lid
- Industry: Cosmetics / Perfumery, Industrial / General Use
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Syntegon Packaging Technology, Inc.
Description: The Doboy Cobra carton former provides state of the art case forming and carton forming technology and performance. A key feature of the Doboy Cobra is its unique blank transport mechanism. It provides positive blank control from magazine picking through hot melt application to forming
- Rate: 35 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Type: Automatic
- Machine Type: Cartoning Machines, Erecting Machines
-
Supplier: Syntegon Packaging Technology, Inc.
Description: The Doboy 825 Carton Closer and carton sealing machine will seal a “single front flap” carton shut with hot melt adhesive. The customer’s processing line delivers properly filled cartons onto the Doboy 825 infeed with the cover and front flap vertical. The leading carton is
- Features: Aseptic / Sanitary, Other
- Type: Automatic
- Packaging: Case
- Goods: Consumer Packaging
-
Supplier: Dynisco
Description: Features and Benefits 1" flex bend radius Inconel 718 diaphragm Free spinning jam nut Better than ±0.5% accuracy Up to 750°F (400°C) melt temperatures Description he PT465XL measures polymer melt pressure in an injection molding machine nozzle or a hot runner. A
- Working Pressure Range: 0 to 30,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
-
Supplier: Mitsui Chemicals America, Inc.
Description: available for use in hot melt adhesives, adhesive tapes and toner materials for copy-machines.
Find Suppliers by Category Top
Featured Products Top
-
, highlights the Flex Fill 30 (FF30) Hot Melt Filler, a high-efficiency solution designed to optimize production in the cosmetics and personal care industries. Designed and manufactured by ProSys’ exclusive partner Pendergraph Machines, the FF30 is engineered for flexibility and medium output. The FF (read more)
Browse Form, Fill, and Seal Machines Datasheets for Prosys -
The TN-30 hot melt filler gives cosmetic and personal care brands an efficient way to automate tin filling and cooling without a large production line or big footprint. As demand rises for balms, salves, and poured candles in metal tins, compact hot melt systems, like the TN-30, help (read more)
Browse Filling Machines Datasheets for Prosys -
-performance platform, which included a Hylectric 4.0™ machine and hot runner system. Designed for exceptional performance and energy efficiency, Hylectric 4.0™ machines have optimized melt (read more)
Browse Packaging Machines Datasheets for Husky Technologies™ -
Borges ProSys CEO. Based out of Durham, NC Pendergraph is the leader in hot melt filling for lip balms, deodorants, creams, scrubs and other cosmetic applications and containers. Pendergraph also brings its vast filling knowledge to Nutraceutical market with its gummy filling lines as (read more)
Browse Filling Machines Datasheets for Prosys -
less prone to failure, DrainJet® is the flusher of choice for plumbers and swimming pool maintenance professionals. Hot Water Only fabric flushers can use hot water. So if you need to melt away fat, oil and grease buildup in your pipes, do not use a rubber flusher (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Process: 3D input-> mold R&D-> wax injetion-> wax tree making-> mould shell making by 7layer sand and glass water adhesive-> harden the shell->lost wax-> mould shell baking->pour the melted steel-> cut from the tree-> grind the (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
during startup and shutdown cycles. Controlled melt delivery Ultra Hot Runners maintain consistent temperature control and deliver precise melt flow to each cavity. By preventing leaks and ensuring even flow (read more)
Browse Hot Runner Controllers Datasheets for Husky Technologies™ -
When it comes to making medical devices, especially things like thin wall catheters used by cardiologists, getting every detail right is crucial. These catheters help treat heart patients all over the world. But how do original equipment manufacturers (OEMs) ensure that their machines make (read more)
Browse Band Heaters Datasheets for Tempco Electric Heater Corporation -
Replace messy mist systems – improve dry machining with clean, cold air! The Cold Gun Aircoolant System is a new solution to an old problem. Heat build up on dry machining operations reduces tool life and machining rates. The Cold Gun produces a stream of clean (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
EXAIR’s Vortex Tubes have always provided a low cost, reliable, maintenance free solution to a variety of industrial spot cooling problems. Independent laboratory tests certify that EXAIR’s Vortex Tubes have also met the rigorous safety, health and environmental standards of the European Union in order to attain the CE mark.
(read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR
Conduct Research Top
-
Manual Laser Micro-Welding Systems are an Alternative to Traditional GTA Welding!
technologies is the use of manual laser micro-welding systems as an alternative to traditional microscope GTA welding. Laser is an acronym for "Light Amplification by the Stimulated Emission of Radiation." This technology produces a sharply focused beam of hot light that melts a very small area of metal
More Information Top
-
hot melt adhesive machine,China hot melt adhesive machine Manufacturers, Suppliers - ECOL
Hot Melt Glue Machine, Hot Melt Machine ,Hot Melt Adhesive Machine,Glue Machine,Glue Tank,Adhesive Supply Unit Hot Melt Glue Machine,Hot Melt Machine,Hot Melt Adhesive Machine,Glue Machine,Glue Tank,Adhesive Supply Unit Features: 1.
-
ppr melt machine,China ppr melt machine Manufacturers, Suppliers - ECOL
PP-R pipe hot melt machine fittings .
-
hot melt adhesive,China hot melt adhesive Manufacturers, Suppliers - ECOL
500mm, This machine can be equipped with 3-5kg hot melt machines .SPECIFICATION: ITEMUNITJT-5400PETDIMENSION:MM1100*900*1100 WEIGHT ...
-
Hot Melt Glue Machine(Sanitary Napkin, Baby Diaper) from NDC Spray Coating System Fabricating Co., Ltd, China
Hot Melt Machine , Glue Machine, Hot Melt Glueing System, Adhesive Supply Unit, Hot Melt Glue Supply Unit, Hot Melt Glue Dispenser, Baby Diaper Adhesive Machine,Sanitary Napkin Adhesive Machine, Panty Liner Adhesive Machine .
-
Biotechnology, Chemical and Materials Engineering II
The flexible rolled resin film was manufactured at 100±3℃ while the moving speed of release paper is at 2 m/min on hot melt machine made in California Graphite Machines Inc. USA.
-
hot melt adhesive - offers from hot melt adhesive manufacturers, suppliers, exporters & wholesalers
hot melt machine .
-
Hot Plate Welding Machine from Suzhou Keber Precision Machinery Co.,Ltd, China
In recent years, based on the conventional plastic welding machine (such as ultrasonic welding machine, Spin welding machine, hot melt machine , hot plate machine), the R & D products of automobile door panel welding machine, automobile dashboard welding machine, car bumper Welding …
-
Advanced Building Materials and Structural Engineering
The heater introduced in the article has already been applied in the hot melt machine .
-
CR4 - Thread: Leaking Hot Melt Gun
Have with in the past six months purchased a Graco thermoflow 200 hot melt machine .
-
CR4 - Thread: Hot-Melt Dispencer
Most the nozzles I have here on my Hot Melt Machines are brass.
Indicates content that may require registration and/or purchase.