-
Supplier: Cornell Pump Company
Description: Cornell's Hot Oil pumps are the pump of choice for food processors around the world. Enhanced vapor handling characteristics are the focal point on Cornell's latest hot cooking oil pump innovations. When fresh product passes through the fryers a great
- Discharge Size: 1 to 10 inch
- Maximum Discharge Flow: 2,400 to 7,000 GPM
- Media Temperature: 550 F
- Pump Housing Material: Cast Iron, Stainless Steel
-
Supplier: Dickow Pump Company, Inc.
Description: General Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant
- Maximum Discharge Flow: 4,400 GPM
- Horsepower: 176.90909080717225 HP
- Features: Circulation Pumps, Magnetic Drive Pumps
-
Supplier: MP Pumps, Inc.
Description: HTO120 is a patented, unique centrifugal pump designed for high temperature applications, such as the plastics, chemical, food and processing industries. The pump can be used in horizontal or vertical positions and is available with or without an electric motor. It is designed to
- Discharge Size: 1.5 to 2 inch
- Horsepower: 5 HP
- Maximum Discharge Flow: 195 GPM
- Pump Housing Material: Cast Iron
-
-
Supplier: Chromalox
Description: Digital Temperature and Process Control Chromalox MOS Mid-Size Hot Oil System is engineered to operate to 600°F (315°C) standard, with an option for up to 650°F (343°C), at atmospheric pressure (non-pressurized). Its electric heating core assures responsive and precise temperature
- Operating Temperature: 650 F
- Media Flow Rate: 80 to 200 GPM
- Discharge Pressure: 100 psi
- Expansion Tank Capacity: 25 to 85 gallons
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. is proud to offer the custom design and supply of high efficiency thermal fluid (sometimes called hot oil or Dowtherm) heaters and systems. The heaters and systems can be: Gas Fired Oil Fired Waste Fuel Fired We build our thermal fluid heaters
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.00014655 to 14,655 kW
- Maximum Operating Temperature: 750 F
- Heating Capacity: 0.00014655 to 14,655 kW
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems Specializes in Customized Thermal Fluid, Hot Oil & Thermal Liquid Heating Systems CUSTOM SOLUTIONS FOR ALL INDIRECT HEATING NEEDS Thermal fluid ("hot oil") heating systems are used in many industrial applications where efficiency and accurate
- Industry Served: Alcohols / Organics, Chemicals, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Research and Development, Semiconductor Manufacturing, Solvent Recovery
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Installation / B.O.T. / Commissioning, Preventative Maintenance Plans, Training / Consulting
- Operation / Mounting: Floor / Field, Low Pressure / Vacuum, Production Plants, Skidded
- Components: Heat Exchangers, Heaters, Pumps, Tanks, Valves
-
Supplier: HydraForce, Inc.
Description: A spool-type, closed in transition, 2-position, 3-way hot oil shuttle valve, which may be used on hydrostatic transmissions to direct charge pump oil to a heat exchanger or to tank.
- Pressure Rating: 5,003.80065 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Primary Material: Aluminum
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Series standard components include an electric heater, centrifugal oil circulation pump with air cooled mechanical seal, system isolation valves thermal expansion tank (shipped separately), and a control center all mounted on a drip proof base. The KMS Series is constructed using all
- Operating Temperature: 550 F
- Media Flow Rate: 100 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 40 gallons
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Series standard components include an electric heater, centrifugal oil circulation pump with air cooled mechanical seal, system isolation valves thermal expansion tank (shipped separately), and a control center all mounted on a drip proof base. The KMS Series is constructed using all
- Operating Temperature: 550 F
- Media Flow Rate: 100 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 40 gallons
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. provides custom design and supply of electric heating systems, with customized, stand alone, or skid mounting options. Critical components include heater, specially designed isolation valves, pump, strainer, degasser, expansion tank, burner, safety controls, SCR
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 480 to 575 volts
- kWatts: 10 to 5,000 kW
- Maximum Operating Temperature: 750 F
-
Supplier: Rogers Machinery Company, Inc.
Description: Eliminates the hot oil or steam system Simplified service due to the lack of hot oil or steam connections Reduce energy costs Eliminates heat loss through piping Reduces environmental costs by eliminating hot oil or steam piping
-
Supplier: Heat Exchange & Transfer, Inc.
Description: components include an electric heater, centrifugal pump, thermal expansion tank, control center, strainer, supply & return valves and connecting piping mounted on a welded steel, drip proof base. Each unit is completely piped and wired and includes foam glass insulation with a metal jacket on
- Operating Temperature: 750 F
- Media Flow Rate: 200 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 80 gallons
-
Supplier: KSB AG
Description: Design Close-coupled in-line circulator pump with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Applications Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial
- Horsepower: 60.3099173206269 HP
- Maximum Discharge Flow: 3,082.0066666666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 230 F
-
Supplier: Heat Exchange & Transfer, Inc.
Description: components include an electric heater, centrifugal pump, thermal expansion tank, control center, strainer, supply & return valves and connecting piping mounted on a welded steel, drip proof base. Each unit is completely piped and wired and includes foam glass insulation with a metal jacket on
- Operating Temperature: 600 F
- Media Flow Rate: 140 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 80 gallons
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: soaps, Oil, lubricants and pasty substances, Acids and other caustic liquids, C02 and other supercritical gases, Forge Press, lubrication and descale pumps for steel manufacturing, Off shore pumping units, Oil field pumps, Deburring pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Triplex Pumps
- Features: Water Pumps
-
Supplier: Crane Pumps & Systems
Description: coupled configurations. Applications Feed / Transfer High-temperature water and oil heat transfer Boiler Feed and Condensate Return Circulation Hot and cold water circulation Brine recirculation Hydraulic oil circulation Metering Additive metering Hot water spray Pressure
- Discharge Size: 1 inch
- Horsepower: 0.25 to 5 HP
- Maximum Discharge Flow: 1.6 to 32.5 GPM
- Pump Type: Centrifugal Pumps, Turbine Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: The High Temp Sump Pump is designed for extreme operating conditions and is instrumental where liquids are too hot for conventionally built submersible pumps. This would include moving wastewater coming from high temperature processes like boiler blow down or hot water
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Reverso Pumps, Inc.
Description: Description: Impeller pump ideal for diesel, oil or water. The OP-6 is the latest version. It replaces the OP-2, OP-3, and OP-4. Usually ships within 1 business day. Features Specifications Options Spare Parts Related Products Ideal for diesel, oil, or water Reversible:
- Maximum Discharge Flow: 3 GPM
- Pump Type: Flexible Impeller Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: KSB AG
Description: transport, swimming pools, handling of hot water, cooling water, fire-fighting water, seawater, oil, brine, drinking water, cleaning agents, brackish water, service water, etc. Overview of technical data Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive
- Horsepower: 60.3099173206269 HP
- Maximum Discharge Flow: 4.402866666666667 to 2,650.5257333333334 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 230 F
-
Supplier: KSB AG
Description: drainage, district heating, water supply systems, heating and air-conditioning systems, condensate transport, swimming pools, fire-fighting systems, handling of hot water, cooling water, fire-fighting water, oil, brine, drinking water, brackish water, service water, etc. Overview of
- Maximum Discharge Flow: 6.604299999999999 to 2,650.5257333333334 GPM
- Maximum Discharge Pressure: 884.72997 to 232.06032 psi
- Media Temperature: 230 F
- Water Temperature: 230 F
-
Supplier: KNF Neuberger, Inc.
Description: types offer oil-free operation. Highlights Flow Rate (max.): 100 l/min Pressure (max.): 1.5 bar (rel.) Vacuum (max.): 180 mbar (abs.) Benefits Excellent reliability Contamination free transfer Highly resistant to aggressive media Special Features Low pulsation Diaphragm pump Hot
- Maximum Discharge Flow: 26.4 GPM
- Maximum Discharge Pressure: 21.755655 psi
- Power Source: AC Powered
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: Peerless Boilers
Description: and easy service and maintenance. An insulated acoustic shroud and boiler jacket promotes quiet operation and reduces heat loss. Optional equipment for the boiler include alarm relay as well as system and domestic hot water pump relays to support multiple applications.And, as with all
- Heat Output (Capacity): 64,000 BTU/hr
- Type: Hot Water
- Fuel Type / Heat Source: Oil
-
Description: Vacuum pumps V-VC Oil lubricated Volume flow 50 to 1,535 m³/hr 29.4 to 902.9 cfm Oil flooded rotary vane vacuum pump with capacities ranging from 50 to 1,535 m³/hr (29.4 to 902.9 cfm) and an ultimate vacuum of 0.1 mbar abs. Flange motor, bearings on both sides of the
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Supplier: Goulds Water Technology, a xylem brand
Description: High Pressure Multi-Stage Pumps G&L Series MPVN The MPVN is manufactured for Xylem Goulds Water Technology Pumps by ITT Austria Gmbh, formerly ITT Vogel Pumpen, at their plant near Vienna, Austria. Modular System: VOGEL Vertical Multistage pumps utilize a modular design concept
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: General Pump
Description: 71HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1-1/2"; NPT-F Discharge Port Thread: 1"; NPT-F Shaft Diameter: 1.575 in./40 mm Pump Dimensions: 20.7"; x 14.5"; x 9.9"; Crankcase Oil Capacity: 124.4 oz The Emperor line of
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 1 inch
- Media Temperature: 185 F
-
Supplier: Gusher Pumps
Description: Equipment Graphic Machines Printing Machines Dental Equipment Air Conditioning Systems Liquefied Gas Systems Booster Pump Systems Recycling Systems Overhead Spraying Systems Laser Installations Boiler Feed Water Systems Cooling Emulsions Water Emulsions Oils Hot/Cold Water With
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSU, DSHU submersible pumps are constructed of rugged cast iron suitable for sump and drainage applications. The model DSHU can handle hot water applications up to 176°F. Air-filled, heavy-duty motor rated for 20 starts/hour – operates cooler with higher efficiencies Built-in
- Discharge Size: 2 to 4 inch
- Horsepower: 0.5 to 10 HP
- Maximum Discharge Flow: 8 to 390 GPM
- Maximum Discharge Pressure: 18.4532696 to 290.6389962 psi
-
Supplier: jbj Techniques Limited
Description: further classifies these fluids as follows: HFAE – oil-in-water emulsions, typically with more than 80% water content; HFAS – synthetic aqueous fluids, typically with more than 80% water content; HFB – water-in-oil emulsions, typically with more than 40% water content; HFC – water
- Maximum Discharge Flow: 2.772 to 13.8864 GPM
- Maximum Discharge Pressure: 725.1885 psi
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
-
Supplier: General Pump
Description: Pump Thermal Protector - Disc General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Media Temperature: 145 F
- Primary Material: Brass / Bronze
-
Description: Pressure-vacuum pumps V-KTA Dry running Volume flow 55 to 90 m³/hr 32.3 to 52.9 cfm Dry running rotary vane pressure vacuum pumps with bearings on both sides of the rotor. Capacities from 55 to 90 m³/hr (32.3 to 52.9 cfm). Vacuum up to - 0.6 bar and pressure up to + 0.7 bar.
- Pumping Speed: 9.2 to 94.1 CFM
- Mechanical: Compression / Pressure Service, Rotary Vane
- Lubrication Style: Dry / Oil-less
- Configuration: Individual Vacuum Pump
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DVSU, DVSHU submersible pumps are constructed of rugged cast iron suitable for effluent and sewage applications. The model DVS(H)U has a semi-open vortex impeller suited for pumpage containing abrasive, stringy and/or suspended solids. The model DVSHU can handle hot water
- Discharge Size: 2 to 3 inch
- Horsepower: 0.5 to 5 HP
- Maximum Discharge Flow: 7 to 250 GPM
- Maximum Discharge Pressure: 23.066587 to 184.532696 psi
-
Supplier: Alfa Laval Inc.
Description: Aalborg D is a high performance oil-fired marine boiler. It is intended for steam or hot water production. The boiler is built for lifelong reliability and low maintenance costs. Aalborg D is a high performance oil-fired marine boiler with a steam capacity range up to 120 t/h.
- Heat Output (Capacity): 60,047,765.26782668 to 288,979,870.3514159 BTU/hr
- Maximum Pressure: 261.06786 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Cole-Parmer
Description: Economical yet highly versatile pumps are ideal for fluid spraying and transfer applications. NSF models feature mechanical seals for long life. Pumps are specifically designed to prevent clogging. Ideal for pumping hot oils and low shear oils. Pumps do not
- Maximum Discharge Flow: 3.8016 GPM
- Maximum Discharge Pressure: 50 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: Economical yet highly versatile pumps are ideal for fluid spraying and transfer applications. NSF models feature mechanical seals for long life. Pumps are specifically designed to prevent clogging. Ideal for pumping hot oils and low shear oils. Pumps do not
- Maximum Discharge Flow: 7.9992 GPM
- Maximum Discharge Pressure: 50 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
Find Suppliers by Category Top
Featured Products Top
-
Hot Oil Circulation Pumps with Magnetic Coupling Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Circulation Pumps with Magnetic Coupling Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
NMX, Hot Oil Circulation Pumps series NMX/PRMW/NMWR Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
HOT OIL CIRCULATION PUMPS SERIES NMW/ NMWR/ PRMW Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
PDF Hot Oil Circulation Pumps series NMW/ NMWR/ PRMW Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Circulation Pumps series NMW/ NMWR/ PRMW Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Circulation Pumps series NMX/PRMW/NMWR (3 (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Hot Oil Circulation Pumps With Magnetic Coupling Side Channel Pumps with Magnetic Coupling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Cost-Effective Treatment Programs for Paraffin Control
Costs for hot oiling pumping wells were reduced from $541,000 to $108,000.
-
Innovative Hot Oiling Operation in a Low BHP Well Minimizing Formation Damage: A Case Study
However during the job several complicacies were encountered like huge difference between the quantities of hot oil pumped through the CT and the return obtained from the CT–Production tubing annulus indicating loss of hot oil to the formation.
-
Transient Simulations Assist Hydrate Remediation Efforts in Deepwater Gulf of Mexico Dry-Tree Wells
To ensure successful operations limited by the hot oil pumping rate and heater capacity available at the topsides, sensitivity is performed for different injection rates and temperatures to predict the time it takes for the tubing location around 3000 ft from the …
-
Hydrate Remediation in Deepwater Gulf of Mexico Dry-Tree Wells: Lessons Learned
To ensure successful operations limited by the hot oil pumping rate and heater capacity available at the topsides, sensitivity is performed for different injection rates and tempera- tures to predict the time it takes for the tubing location around 3,000 ft …
-
Hydrate Remediation in Deepwater Gulf of Mexico Dry-Tree Wells: Lessons Learned
To ensure successful operations limited by the hot oil pumping rate and heater capacity available at the topsides, sensitivity is performed for different injection rates and temperatures to predict the time it takes for the tubing location around 3000 ft from the …
-
2013 International Conference on Process Equipment, Mechatronics Engineering and Material Science
Mechanical seal leakage of centrifugal pumps (especially hot oil pumps ) is the main fault reason of the petrochemical equipments.
-
Hawiyah NGL Recovery Project: Operational Considerations during Project Design
The hot water pumps are slightly more expensive each than the hot oil pumps ($225,000 vs. $195,000) due to higher static working pressure.
-
DAYTON Pump, Hot Cooking Oil - Roller Pumps - 6PA38|6PA38 - Grainger Industrial Supply
• Hot Oil Pumps (9 .
-
Process Equipment Malfunctions: Techniques to Identify and Correct Plant Problems > Process Reboilers—Shell and Tube
• Reducing the debutanizer pressure 20 psig below the hot oil pump discharge pressure restored stability.
-
Field Validation and Learning of the Parque das Conchas (BC-10) Subsea Processing System and Flow Assurance Design
DOD is performed using one of the topsides hot oil pumps with a discharge pressure of 2,000 psia.
Indicates content that may require registration and/or purchase.