Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KADANT
Description: applying different seal geometries to different media (steam, water, and oil) gives the SX rotary joint a strong point of differentiation as well as a marked improvement in performance. The SX rotary joint line is available in sizes from ¾” to 3” and can be used in
- Pressure Range: 300 psi
- Speed Range: 550 rpm
- Temperature Range: 650 F
- Port Size: 1½", 1¼", 1", 2½", 2", 3", 3/4"
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: resistance, long life, corrosion resistance, and no leakage. Customers can install LPP rotary unions independently according to the application environment. Customized rotary joint parameters and integrated slip ring can be customized according to customer requirements; The
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: as steam, compressed air, water, hot oil, hydraulic oil, vacuum, liquid, vitriol, drinks.... Can combine to transmit power and signals ... 1,2,4,6,8,12,16 and 24 Pneumatic&Flow passage optional, can be customized 1~300 power/signal channel optional Standard ports G1/8", G3/8",
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: resistance, and no leakage. Customers can install LPP rotary unions independently according to the application environment. Customized rotary joint parameters and integrated slip ring can be customized according to customer requirements; The joint and pipe diameter can be
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: machinery,Mechanical handling,Lifting equipment, Cranes, fire trucks, Control systems, Robotics, Remote operated vehicales excavators,machine tools and other industries. Our advantage 1) Product advantage: Transmit Pnuematic/Hydraulic, such as steam, compressed air, water, hot oil,
-
Supplier: JINPAT Electronics
Description: Pneumatic, hydraulic-Electrical hybrid slip ring is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, hydraulic slip ring, rotating gas joint assembly, not only can gas, liquid, hot oil, but also combined electrical and hydraulic Multiple
- Pressure Range: 0 to 145.036839357197 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: -40 to 176 F
- Length: 14.0551257 inch
Find Suppliers by Category Top
Featured Products Top
-
Product Overview This heavy-duty rotary joint (rotary union) is designed for transferring water, hydraulic oil, compressed air, and gas from a stationary supply line into rotating equipment. With a large nominal diameter of DN250/DN300 and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, hardness testing, tensile testing, impact testing,projector testing, Industry: Automobile,construction machinery, liftting lugs, crane machine, oil and petro,mining machine, pipe joint, valve, (read more)
Browse Forging Services Datasheets for Running Industry Co., Ltd -
Overview of 2?Way Pneumatic Rotary Union A rotary union (also named rotary joint or rotary coupling) is a precision rotary sealing device that connects fixed pipelines to rotating equipment, delivering compressed air, steam, cooling water, hot oil, hydraulic oil and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
conducting on-site oil analysis for many years. They have one of the largest on-site oil analysis programs in the world. It falls under the Joint Oil Analysis Program (JOAP), and well over 25 million samples have been tested since the program began. The USAF has an extensive database and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Our explosion-proof IXARC incremental rotary encoders are now UL certified (Classes I, Division 2, Group A, B, C and D; Class II, Division 2, Group F and G; and Class III) — including environments with flammable gases, dust, and fibers. Built to perform in the (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Fluid Resistance Fire hazards around exhausts and fuel lines are often driven by leaked fuels and lubricants instead of by temperature alone. When conventional thermal insulation absorbs oil and or fuel, it can trap flammable liquids against hot exhaust surfaces or heated fuel lines (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
equipment that experience movement. Typical use in Flow meters, Aerospace equipment, Engines, Nuclear instruments, Heat exchangers, Oil and Gas Industry, Mining equipment, Automobiles, Chemical fibers, Mold hot runners and Food and medicine sterilization (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
properties of fabricated parts. Compared to silicon and other synthetic rubbers, fluoroelastomer rubber displays exceptional resistance to high temperatures and a wide range of chemicals, as well as various fluids and oils. These attributes make fluoroelastomers popular for high (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Rotating unions for steam, hot oil and water applications
Rotating unions (also referred to as rotary unions, rotary joints, rotary swivels and rotary couplings) transfer fluids from a stationary source to rotating equipment. In theory, rotating unions are simple mechanical devices. They are comprised of two main components: a stationary member
More Information Top
-
DUFF-NORTON products - Grainger Industrial Supply
• Rotary Joint Elbow, Size 3/4 In, Connection NPT, Tube Outside Dia 1/8 In, Material of Construction Stainless Steel, Max Pressure 750 PSI For Water, 120 PSI For Steam, 100 PSI For Hot Oil , Max Temp 300 Deg F For Water, 350…
-
$300-$400 Plumbing - Grainger Industrial Supply
• Rotary Joint , 8000 Series, Size 1 In, NPT Connection, Material of Construction Stainless Steel, Right Hand Rotation, Dual Flow, Max Speed 700 RPM, Max Pressure 175 PSI For Steam, 100 PSI For Hot Oil , Max Temp 450 Deg F For Steam…
-
Grainger.com
• Rotary Joint , 8000 Series, Size 1 In, NPT Connection, Material of Construction Stainless Steel, Right Hand Rotation, Dual Flow, Max Speed 700 RPM, Max Pressure 175 PSI For Steam, 100 PSI For Hot Oil , Max Temp 450 Deg F For Steam…
-
Rotary Unions and Joints - Rotary, Swivel and Expansion Joints - Grainger Industrial Supply
• Rotary Joint , 8000 Series, Size 1 In, NPT Connection, Material of Construction Stainless Steel, Right Hand Rotation, Dual Flow, Max Speed 700 RPM, Max Pressure 175 PSI For Steam, 100 PSI For Hot Oil , Max Temp 450 Deg F For Steam…
-
Perry's Chemical Engineers' Handbook, Eighth Edition > SOLIDS-DRYING FUNDAMENTALS
Heated Agitators For all agitated dryers, in addition to the jacket heated area, heating the agitator with the same medium as the jacket ( hot water, steam, or thermal oil ) will increase the heat-exchange area. .... This is usually accomplished via rotary joints .
-
Mechanical Carbon Machine Parts Ease Liquid Handling - Nasa Tech Briefs :: NASA Tech Briefs
Because of its ability to function without oil -grease lubrication, mechanical carbon is utilized for many dry running … bearings and thrust washers for high temperature conveyers; bearings for hot air dampers; bearings, vanes, and endplates for rotary air and vacuum pumps .... Other typical mechanical carbon applications include seal rings for rotary steam joints , faces for dry running mechanical…
-
CR4 - Thread: Welding and ASME Standards
Next in Forum: Insulation of Valves and Flanges in Hydrocarbon and Hot Oil Lines. .... You might be interested in: RF Rotary Joints , Swivel Joints, Waveguide Rotary Joints .
-
Steel Manufacturers in Pipe Fittings, Steel Suppliers & Exporters in Pipe Fittings Directory
Operating Condition >> Max Speed 300 RPM >> Max Temperature 350℃ >> Max Pressure 2.5Mpa/25bar >> Media thermic oil , hot water,steam >> Material ductile cast iron housing,stainless steel Roto&spring What is the... .... [ Related Keywords : steam rotary joints , steam rotary union, rotary coupling, swivel fitting ] .
-
Materials and Processes
However, the 0.7 µm of intermetallic that forms during the hot oil fusion will continue to grow at a rate of about 1.0 µm per year— dependent on storage temperature and humidity—so it can be seen that all tin–lead coatings .... It should be noted that in both the rotary dip test and the soldering trials the solder .... Joint inspection was made to accept/reject criteria of spacecraft soldering specifications, and no attempt was made to…
Indicates content that may require registration and/or purchase.