-
Supplier: Hilliard Corporation (The)
Description: HILCO High-pressure hydraulic cartridges are engineered for 2000 PSI pressure. The ability to withstand high pressure permits placement in the high-pressure circuit to protect sensitive hydraulic components. Contains micro-glass filter media between protective screens.
- Maximum Pressure: 3,000 psi
- Maximum Liquid Flow: 9 GPM
- Filtration Grade (Micron Rating): 2 µm
- Type: Duplex, In-line
-
Supplier: RS Components, Ltd.
Description: Eclipse MM5/HP/50 Hydraulic Filter
- Maximum Pressure: 725.1885 psi
- Maximum Liquid Flow: 39.6 GPM
- Features: Aluminum
- Filtration Product: Hydraulic Fluid
-
Supplier: Radwell International
Description: REPLACEMENT FOR HY-PRO HP06DNL716MSB FILTER,FILTER, PRESSURE LINE HYDRAULIC FILTER CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
- Configuration: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
-
Supplier: RS Components, Ltd.
Description: Élément filtrant HP STAUFF 3µm ß>200
- Filtration Grade (Micron Rating): 3 µm
- Configuration: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Eaton
Description: The HP-filter is in-line mounted and bypass and reversing valves are available. They have visual/electrical DP indicators and are made of carbon steel. HP 31 Operating temperature: +14°,F to +176°,F (for a short time +212°,F) Connection system: thread connection Installation
- Maximum Pressure: 6,000 psi
- Maximum Liquid Flow: 357 GPM
- Configuration: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Supplier: Radwell International
Description: REPLACEMENT FOR HY-PRO HP60L825MB FILTER,FILTER, PRESSURE LINE HYDRAULIC FILTER CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Cartridge / Manifold Valves
- Media: Hydraulic Fluid
-
Supplier: Radwell International
Description: SUBSTITUTE FOR HY-PRO HP67NL1540WV, FILTER, HYDRAULIC, PRESSURE LINE, 304 SS WIRE MEDIA, HEIGHT: 15.63, OUTSIDE IN FLOW, VITON SEAL, 40 MICRON, 435 COLLAPSE RATING, OPERATING TEMP -13 TO 250. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Utility Parts Central, Inc.
Description: GREENLEE F20 20Hp Power Unit Electric key-start 20 hp Honda OHV engine with low-oil shutdown Variable oil flow to 10 gpm Hydraulic oil level sight gauge and 10 micron oil filter Oversized oil cooler and electric fan ensures cool running Engine hour meter and tachometer Heavy
- Operating Pressure: 2,000 psi
- Total Power: 20 HP
-
Supplier: Lift Products, Inc.
Description: circuit is required for 115 volt 10' power cord (connector not included) Hydraulic gear pump Check & solenoid valve, filter and velocity fuse Color yellow top with blue frame Powered up / gravity down on 45° tilt Powered up / powered down on 90° tilt Tilt limit switch Push button
-
Supplier: FS-Curtis
Description: air intake filter Vibration damped sub-frame Air cooled oil cooler and aftercooler Enclosure cabinet includes laminated sound insulation lining Quiet centrifugal cooling fan High quality stainless steel tubing and hydraulic fittings for leak proof design Noise isolator pads under
- Discharge / Operating Pressure: 100 to 150 psi
- Horse Power: 20 to 1,000 HP
- Compressor Technology: Rotary Screw
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1896 25-Ton High-Speed Heavy-Duty/Automotive Oil Filter Crusher This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Automotive and heavy-duty filters up to 15¼" long and 6" diameter are crushed in approximately 8 to 16
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: made Standard Features Include: High pressure filter Automatic high pressure relief valve Fork lift bosses Separate drip pans for high-pressure unit and hydraulic unit Welded bottom zone to contain the total tank contents Feed-water supply automatic shut-off valve Optional Equipment
- Pump Type: Hydraulic Pumps
-
Supplier: MOUVEX-Blackmer
Description: oil filter should be replaced. Normal hydraulic oil maintenance is made easy with the reservoir drain on the Hydrive tank.
- Liquid Flow Rate: 15 to 50 GPM
- Maximum Working Pressure: 75 psi
- Temperature Range: 180 F
- Technology: Air-Cooled
-
Supplier: Jet Edge
Description: Matched-metal components prevent galling of hydraulic system components. Jet Edge water jet pumps feature hydraulic accumulators, which reduce wear on the hydraulic pump. Hydraulic fluid also is cooled and filtered. Jet Edge waterjet pumps feature a rugged
- Blast / Jet Pressure: 60,000 psi
- Power: 100 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Floor / Skid
-
Supplier: Associated Pacific Machine Corp.
Description: tracking device including one roll material stand Scrap cut off device and delivery conveyor Cut parts gathering conveyor to gather four pieces per row into two flow In line loop control with on/off switch Seperate sealed hydraulic unit and external filter Four post mechanical stops
- Capacity / Operating Force: 110.231 tons
- Stroke: 4.3 inch
- Daylight / Open Height: 8.7 inch
- Sheet / Working Length (R to L): 47.2 inch
-
Supplier: Force Control Industries, Inc.
Description: quiet operation. The Positorq Brakes operate by applying pressure on a piston or pistons clamping the friction stack. The tighter the clamping force the higher the torque, and it is not affected by speed. The actuation medium can be pneumatic or hydraulic. The hydraulic actuation is
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Universal Air & Gas Products Corp.
Description: gases, fuel gases and many process gases. Both ambient intake and booster compressors are available in both lubricated and non-lubricated, rotary and reciprocating designs. Electric, diesel, gas and hydraulic drives are applied as required with simple or comprehensive control features.
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Force Control Industries, Inc.
Description: Up to 300,000 Lb. Ft. Static Torque Holding Torque, Dynamic Torque, and Static Torque All-In-One Up to 3000 Thermal HP. Air or Hydraulic Actuation Quick Response – Smooth Quiet Operation Totally enclosed sealed – Impervious to moisture and salt water Marine duty with biodegradable
- Torque Rating: 300,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: improves operator comfort by reducing sound and vibration. Cooling System An electronically controlled, hydraulic motor drives a variable speed on-demand fan for engine coolant and hydraulic oil. The optimum fan speed is determined based on coolant and hydraulic oil temperature
- Horsepower: 174 HP
- Operating Weight: 40,131 lbs
- Travel Speed: 23 miles/hr
- Type: Wheeled Excavator
-
Supplier: Lift Products, Inc.
Description: oil and filter Options Conveyor Top Rotating Top Tapered Edges Safety Skirting Foot Control Switch Key Lock-Out Adj Limit Switch Adj Lower Limit Switch Remote Power Unit Adj Flow Valve Low Temp Hydraulic Oil Fork Pockets Hydraulic Fuse Handrail Gate Pit Frame Rotating or Round
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: DCM Tech Inc.
Description: The IG 480 SD is our largest capacity and most powerful DCM style rotary surface grinder. It features a 48” diameter electromagnetic chuck with configuration features of through table vacuum, air or hydraulic clamping. The variable speed 50HP grinding spindle provides exceptional grinding
- Rotary Speed: 200 to 1,180 rpm
- Power: 50 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, PLC
-
Supplier: Lift Products, Inc.
Description: Check, relief, flow control & solenoid valve Suction and return filters Includes hydraulic oil Options Foot control switch Tapered toe guards Lowering beeper Raised base Remote power unit Conveyor top Lift mounted Adj. tilt limit switch Custom lip Side walls V-cradle top Remote control
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: reducing sound and vibration. Cooling System An electronically controlled, hydraulic motor drives a variable speed on-demand fan for engine coolant and hydraulic oil. The optimum fan speed is determined based on coolant and hydraulic oil temperature resulting in reduced fuel
- Operating Weight: 51,927.75 lbs
- Travel Speed: 16 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: improves operator comfort by reducing sound and vibration. Cooling System An electronically controlled, hydraulic motor drives a variable speed on-demand fan for engine coolant and hydraulic oil. The optimum fan speed is determined based on coolant and hydraulic oil temperature
- Horsepower: 137 HP
- Operating Weight: 29,988 lbs
- Travel Speed: 23 miles/hr
- Type: Wheeled Excavator
-
Supplier: Lift Products, Inc.
Description: with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Raised Base Tilting Top Low Profile Casters Tapered Toe Guards Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: new standards for productivity and reliability in the asphalt compaction industry.
Durable Cat powertrain, field-proven hydraulic systems and the world's largest and most dedicated dealer support system ensure the PS-150C Asphalt Compactors will provide maximum utilization. Caterpillar
- Horsepower: 100 HP
- Travel Speed: 15.9 miles/hr
- Type: Compactor / Roller
-
Supplier: Clean Air Products
Description: CAP701LP-ST Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Double Doors with Hydraulic Door Closers (2) Surface-mounted LED Light Fixtures with Wall
- Door Width: 72 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 32
- Height: 95 inch
-
Supplier: Clean Air Products
Description: CAP701KD-ST4 Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers (4) LED Recessed Light Fixtures with Wall Switch (128)
- Door Width: 48 inch
- Nozzle Discharge Speed: 7,600 CFM
- Number of Nozzles: 128
- Height: 116 inch
-
Supplier: Clean Air Products
Description: CAP701LP-ST5 Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers (5) LED Recessed Light Fixtures with Wall Switch (160)
- Door Width: 36 inch
- Nozzle Discharge Speed: 9,500 CFM
- Number of Nozzles: 160
- Height: 95 inch
-
Supplier: Clean Air Products
Description: CAP701KD-ST2 Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers (2) LED Recessed Light Fixtures with Wall Switch (64)
- Door Width: 36 inch
- Nozzle Discharge Speed: 3,800 CFM
- Number of Nozzles: 64
- Height: 116 inch
-
Supplier: Power Test, Inc.
Description: reliable, repeatable testing available in less than one hour. At the end of the day, when testing is completed, simply shut down the system and lock the doors for secure storage of the test stands, transmission, and equipment. For quick relocation, disconnect the non-spill hydraulic hoses and
-
Supplier: Caterpillar Oil & Gas
Description: management device Interconnect harness Gauges and instrument panels Lube System Oil pans Oil service side Oil level gauge Oil filters Lubricating oils Mounting System Structural steel base Engine support — front and rear Power Take-Offs Auxiliary drive Damper pulley Hydraulics gear
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
Find Suppliers by Category Top
More Information Top
-
Aqueous biphasic extraction of uranium and thorium from contaminated soils. Final report
Single 5 hp hydraulic system for both filters .
-
Cleaning of gases prom oil aerosols by cermet filters
The increase in the hydraulic resistance hp of a filter with an increase in its operat- ing period (Fig. 2) is explained, on the one hand, by a decrease in the effective cross sec- tion of the channels as a result of…
-
Development of a high throughput 3D perfused liver tissue bioreactor
This resistance is found from the hydraulic permeability of the filter , hp .
-
HP filters for mash separation, other brewery applications and application in other fields.
The design and operation of HP vertical pocket filters , equipped with a hydraulic pressing mechanism, are described.
-
Abrasive Slag Managed With Basalt Lined Pipe - Supplier Data By Abresist
The agitation keeps the slag suspended in the slurry so it can be easily pumped from the furnace area via 1,000- hp hydraulic variable-speed pumps to one of five filter beds on site.
-
JV 38-APPLICATION OF COFIRING AND COGENERATION FOR SOUTH DAKOTA SOYBEAN PROCESSORS
A 20 HP electric motor mounted on a 120-gallon hydraulic tank with filters .
-
The effect of two different calcium antagonists on the glomerular haemodynamics in the dog
Since the arterial oncotic pressure remained constant, the increase in hydraulic pressure glomerular capillaries (with the resulting increases in A HP and effective filtration pressure) and the rise in single nephron glomerular blood flow are responsible for the elevation in GFR and…
-
CR4 - Thread: Oil Care
It is basically a hydraulic gear pump and a 1/2 hp electric motor a bunch of pipe fittings, hose and filters .
-
Impact of Fuel Properties on Advanced Combustion Performance in a Diesel Bench Engine and Demonstrator Vehicle
…Oxidation Catalyst DOE Design of Experiments DOI Duration of (Fuel) Injection DPF Diesel Particulate Filter EGR Exhaust Gas Recirculation EUDC Extra Urban Driving Cycle FSN Filter Smoke Number HCCI Homogeneous … Efficiency Combustion System HFR Hydraulic Flow Rate HP High Pressure HSDI High…
-
Properties of high-porosity metals
Variation of hydraulic resistance hp (mm H20) (i) and efficiency E (%) (2) of filter element with dust capacity G (g/ .
Indicates content that may require registration and/or purchase.